22-34GHz, 2-Way Power Divider from UMS
Featured Product from Richardson RFPD
The CHW4312-QKA is a 2-way, 0 degree Wilkinson Power Splitter/Combiner designed for wideband operation from 22 to 34GHz. It supports many applications including phase array radar, 5G, as well as SATCOM and T&M. The circuit is manufactured on GaAs passive technology dedicated for high performance. It is supplied in a RoHS-compliant 2x2mm SMD package.
Main Features:
-- 22-34GHz
-- IL: 0.75dB
-- Isolation: 20dB
-- Amplitude unbalance: 0dB
-- Phase unbalance: typical 3 degrees
-- 8-lead 2x2 DFN package
More Featured Products