UCD-500 Gen2 is a DP 2.1 Link Layer CTS Test Tool. It supports testing DP Sinks and Sources with UHBR 20 Max Bit Rate Capability with both USB-C and DP connectors.
UCD-500 Gen2 supports:
- Link Layer CTS
- 10, 13.5 and 20 Gbp/s lane rates
- Video modes up 8K@60Hz and 16K@60 Hz (with DSC)
- HDCP 2.3 CTS for receivers transmitters and repeaters...
UCD-422 Gen2: Industry-First Computer Vision Technology for HDMI Testing and Compliance
Unigraf UCD-422 Gen2 HDMI Generator and Analyzer is the industry’s first HDMI® compliance platform to incorporate computer vision, enabling automated testing with significantly improved accuracy, repeatability, and speed.
Powered by Unigraf Vision Intelligence
... Read more... More Product Announcements from UnigrafUTC-274 is a test automation tool for testing two USB-C products in production line and R&D environments. Read more...
More Product Announcements from UnigrafChurod's BPS series pressure sensor provides a class-leading solution. Three power modes mean less power use; parameters are customizable via CAN or PWM. Read more...
More Product Announcements from Churod Americas, Inc.HM5000HD series high-resolution oscilloscope features a maximum bandwidth of 1 GHz and a sampling rate of up to 5 GSa/s. Read more...
More Product Announcements from kTB SolutionsReal-time current, voltage and power consumption measurement / Built-in data recorder with adjustable rate / Includes current clamps, alligator clips, test leads, SD card memory and 2-year warranty against manufacturer defects! Read more...
More Product Announcements from PCE Instruments / PCE Americas Inc.Unigraf Vision Intelligence delivers pixel perfect accuracy and drastic reduction in test duration. Read more...
More Product Announcements from UnigrafPowering the Future of Clean Energy Starts with Smarter Sensing Read more...
More Product Announcements from Powell Electronics, Inc.Identify and locate the source of unwanted signals with real-time spectrum analysis. Read more...
More Product Announcements from NWSEnhanced identification colored test points from Keystone Electronics Corp. offered as replacements for wire-wrap posts and turret terminals available in 10 colors. Read more...
More Product Announcements from Keystone Electronics Corp.