-
Supplier: Walter Surface Technologies
Description: If time is money, then ENDURO-FLEX TURBO™ is worth its weight in gold. This extremely aggressive flap disc removes material like a 36 grit but leaves a 60 grit, paint-ready finish, saving you a valuable step in the finishing process. The innovative backing pad design allows air to cool
- Applications: Blending & Intermediate Cutting (Medium Grits)
- Products / Materials Abraded: Metalworking
- Rotary Speed: 13300 rpm
-
Supplier: Norton Abrasives
Description: Norton Metalite K225 Cloth Sheets are engineered for maximum flexing and fast cutting for extra fine finishes. Cloth sheets have a longer life than paper sheets. They tear cleanly and straight without shedding and are packed in a protective dispenser to eliminate waste and damage. Typical
- Abrasive Grain / Material Type: Emery
- Applications: Finishing / Deburring (Fine Grits), Cleaning / Surface Prep
- Backing Type: Cloth, Screen
- Features: Closed Coat
-
Supplier: Norton Abrasives
Description: Norton Metalite K225 Cloth Sheets are engineered for maximum flexing and fast cutting for general purpose metalworking applications. Cloth sheets have a longer life than paper sheets. They tear cleanly and straight without shedding and are packed in a protective dispenser to eliminate waste
- Abrasive Grain / Material Type: Aluminum Oxide
- Applications: Finishing / Deburring (Fine Grits), Cleaning / Surface Prep
- Backing Type: Cloth
- Features: Closed Coat
-
-
Supplier: Norton Abrasives
Description: Norton Metalite K225 Cloth Sheets are engineered for maximum flexing and fast cutting for general purpose metalworking applications. Cloth sheets have a longer life than paper sheets. They tear cleanly and straight without shedding and are packed in a protective dispenser to eliminate waste
- Abrasive Grain / Material Type: Aluminum Oxide
- Applications: Finishing / Deburring (Fine Grits), Cleaning / Surface Prep
- Backing Type: Cloth
- Features: Closed Coat
-
Supplier: Norton Abrasives
Description: Norton Screen-Bak Durite Q421 Screen Sheets are engineered for maximum flexing and fast cutting for wet or dry applications. These sheets have a longer life than paper sheets. They can be cut to size without shedding and are packed in a protective dispenser to eliminate waste and damage.
- Abrasive Grain / Material Type: Silicon Carbide
- Applications: Blending & Intermediate Cutting (Medium Grits), Cleaning / Surface Prep
- Backing Type: Screen
- Features: Open Coat, Anti-loading / Lubricated
-
Supplier: FLEXcon Company, Inc.
Description: conditions) Permanent pressure-sensitive acrylic adhesive bonds well to low- and high-surface energy plastics, metal, powder coated paint, paint, ceramic, paper/fiber, glass and fiberglass Backed with a 50 lb. bleached kraft release liner ideal for roll-form converting Liner is
-
Supplier: Shurtape Technologies, LLC
Description: ShurMASTIC® butyl foil tape used for airtight and moisture-free sealing of Class 1 Flex Duct, sheet metal and duct wrap vapor barriers, and is also approved for subgrade application on PVC-coated duct. A paintable, UL 181B-FX Listed mastic on a roll for indoor or outdoor use, SF
- Adhesive: Pressure Sensitive (PSA), Rubber
- Carrier / Backing Material: Metal Foil / Sheet, Rubber
- Features: Permanent
- Peel Strength / Adhesion: 6.94 lbs/in
-
Supplier: Shurtape Technologies, LLC
Description: ShurMASTIC® butyl foil tape for indoor or outdoor use to seal Class 1 Flex Duct, sheet metal and duct wrap vapor barriers, and is also approved for subgrade application on PVC-coated duct. SF 685 is a linered, paintable foil mastic on a roll that's tested in accordance with UL
- Adhesive: Pressure Sensitive (PSA), Rubber
- Carrier / Backing Material: Metal Foil / Sheet, Rubber
- Features: Permanent
- Peel Strength / Adhesion: 15.94 lbs/in
-
Supplier: Air Impurities Removal Systems, Inc.
Description: , Yet Low-Cost Replacement Filters Quiet Operation Long Life Blower Motor rated at 100,000 Continuous Duty Hours Powder Coat Paint Finish Inside and Out Inhibits Rust and Corrosion All Electrical Components and Filter Media are UL and CE Approved Three Year Warranty
- Airflow: 500 SCFM
- Collector Type: Source Collector / Portable
- Efficiency: 60 %
-
Supplier: Air Impurities Removal Systems, Inc.
Description: mobility High-efficiency, yet low cost replacement filters Long life blower motor rated at 100,000 continuous duty hours Powder coat paint finish inside and out, inhibits rust and corrosion All electrical components and filter media are UL and CE approved Three year warranty
- Airflow: 800 SCFM
- Collector Type: Source Collector / Portable
- Efficiency: 60 %
-
Supplier: Linemaster Switch Corporation
Description: protection Cable shroud provides additional flex protection for tubing. Two-way models do not exhaust back pressure Materials Internal Valve is constructed of a Non-Ferrous body, Stainless steel plunger and Teflon coated buna-N O-rings Air flows when
- Function: Momentary Contact
- Switch / Actuation Method: Other
- Switch Base Material: Metal
-
Supplier: Linemaster Switch Corporation
Description: protection Cable shroud provides additional flex protection for tubing. Two-way models do not exhaust back pressure Materials Internal Valve is constructed of a Non-Ferrous body, Stainless steel plunger and Teflon coated buna-N O-rings Air flows when
- Function: Momentary Contact
- Switch / Actuation Method: Other
- Switch Base Material: Metal
-
Supplier: Air Impurities Removal Systems, Inc.
Description: . CFM is increased by up to 50% over internally supported arms. High Level of Filtration in a Compact Design Blower Motor rated at 100,000 Hour Continuous Duty Hours Powder Coat Paint Finish Inside and Out All Electrical Components and Filter Media are UL and CE Approved Three Year
- Airflow: 350 SCFM
- Collector Type: Source Collector / Portable
- Efficiency: 50 %
-
Supplier: Air Impurities Removal Systems, Inc.
Description: have no internal supports or articulated bends, which restrict airflow. CFM is increased by up to 50% over internally supported arms. Compact yet heavy duty design. Powder Coat Paint Finish inside and out. Blower Motor rated at 100,000 Continuous Duty Hours All Electrical Components
- Airflow: 350 SCFM
- Collector Type: Source Collector / Portable
-
Supplier: AGC Chemicals Americas, Inc.
Description: LUMIFLON® Fluoropolymer Resins: paint formulating with weathering and physical performance property testing on metal, wood, concrete and plastics, extrusion of powder coatings AsahiKlin® Fluorinated Solvents: sample preparation, vapor degreasing services, application
- Capabilities: Environmental Exposure Testing, Environmental Testing and Analysis Services, Sunlight Exposure / Solar Simulation
- Industry Applications: Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Nuclear / Utility, Piping / Pressure Vessel
- Regional Preference: North America, United States Only, Northeast US Only
- Test Methods: Chromatography (GC, HPLC, etc.), Infrared Spectroscopy (FTIR, etc.), Mechanical Testing, Microscopy / Metallography, Property Testing, Rheology, Thermal Analysis, UV / Vis Spectroscopy, Other
-
Supplier: AGC Chemicals Americas, Inc.
Description: LUMIFLON® Fluoropolymer Resins: paint formulating with weathering and physical performance property testing on metal, wood, concrete and plastics, extrusion of powder coatings AsahiKlin® Fluorinated Solvents: sample preparation, vapor degreasing services, application
- Form: Bulk Solids / Granules, Liquids
- Location: North America, United States Only, Northeast US Only
- Run / Batch Size: Laboratory / Benchtop Scale, Pilot Scale
- Services Offered: Compounding, Formulation, Inspection and Analytical Testing, Research and Development
-
Supplier: AGC Chemicals Americas, Inc.
Description: LUMIFLON® Fluoropolymer Resins: paint formulating with weathering and physical performance property testing on metal, wood, concrete and plastics, extrusion of powder coatings AsahiKlin® Fluorinated Solvents: sample preparation, vapor degreasing services, application
- Form: Bulk Solids / Granules
- Regional Preference: North America, United States Only, Northeast US Only
- Run / Batch Size: Laboratory / Bench, Pilot Scale
- Services Offered: Compounding, Formulation or Synthesis, Inspection & Analytical Testing, Research and Development
Find Suppliers by Category Top
Featured Products Top
-
resistant black nitrile Non-skid Base Pad Operates from any direction Extended tubing flex protection Cable shroud provides additional flex protection for tubing. Two-way models do not exhaust back pressure (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation
More Information Top
-
Sixth Conference and Exhibition of the European Ceramics Society
Very flexible coating via painting techniques offers the possibility of repair coating (independent of location) if an inert gas atmosphere can be ensured for a short time.
-
1995 Federal Research and Development Program in Materials Science and Technology
Materialsof interest include biodiesel fuel, engineering nylons, functional fluids, oil absorbents, flexible paints and coatings , epoxides, and natural biocides.
-
News
The proc- ess cools flexible coatings and paints until they become rigid, allowing it to return to its original gloss.
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
textured finishes, gloss emulsion paints , flexible coatings .
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Thickener for polymer dispersions, adhesives and sealing compds., paints and plasters, production of nonwovens; leveling agent for paints, textured finishes, gloss emulsion paints , flexible coatings .
-
Handbook of Rheology Modifiers
Collacral® PU 85 [BASF AG http://www.basf.de] Chem. Descrip.: Diurethane Uses: Thickener for polymer dispersions, adhesives and sealing compds., paints and plasters, production of nonwovens; leveling agent for paints, textured finishes, gloss emulsion paints , flexible coatings Features: Minimizes paint splatter …
-
A photosensitive copolymer for UV-curable electrodeposition coatings
Based on the properties above, these polymers are very promising in the application of UV-curable electrodeposition coatings paint on flexible metal substrates.
-
Handbook of Industrial Robotics 2nd Edition Complete Document
Flexible painting and coating .
-
Handbook of Textile Processing Chemicals
… pH 8.3; 40% NV; nonionic Michem® Emulsion 72040 [Michelman] Chem. Descrip.: Polyethylene wax emulsion CAS 9002-88-4; EINECS/ELINCS 200-815-3 Uses: Lubricant, antiblocking agent, mar resist. aid, rub resist. aid for flexible film coatings , paints , coatings, and varnishes; lubricant …