Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: stainless steel solar DC hot water pump, keep far away Plumb danger more safe, protect your families' health Operates on safe DC power, you will not expose yourself to hazardous grid power voltage High efficient ECM brushless DC motor, ideal long life time
- Horsepower: 0.0067011019245141 to 0.0335055096225705 HP
- Maximum Discharge Flow: 1.056 GPM
- Maximum Discharge Pressure: 145 psi
- Media Temperature: 32 to 230 F
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with
- Discharge Size: 6 inch
- Maximum Discharge Flow: 1,300 GPM
- Maximum Discharge Pressure: 370 psi
- Pump Type: Centrifugal Pumps, Jet Pumps, Self-Priming Pump, Water Jetting Pumps
-
Supplier: KMT Waterjet Systems
Description: With waterjet pressure up to 90,000 PSI/6.200 bar, the advanced KMT Streamline PRO® pump delivers the manufacturer a reduction in operating costs by cutting products in less time than conventional waterjet systems. When compared with 60,000 PSI cutting speeds, the new PROline
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 90,000 psi
- Horsepower: 125 HP
- Power Source: DC Powered
-
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with
- Discharge Size: 2.5 inch
- Horsepower: 140 to 155 HP
- Maximum Discharge Flow: 1,350 GPM
- Maximum Discharge Pressure: 130 psi
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with
- Discharge Size: 2.5 inch
- Horsepower: 72 to 80 HP
- Maximum Discharge Flow: 750 GPM
- Maximum Discharge Pressure: 130 psi
-
Supplier: Griffin Pump & Equipment, Inc.
Description: MODEL FEATURES Self-contained, portable pump, jet pump unit Capable of producing high pressure flow for jetting standard wellpoints, well casings, or pilings Operates efficiently under intermittent flow conditions
- Discharge Size: 6 inch
- Horsepower: 140 to 155 HP
- Pump Housing Material: Cast Iron
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: Xoxide
Description: Introducing the latest Swiftech offering in watercooling pumps: The MCP355 Industrial Pump. This incredibly strong pump features a remarkably small footprint for its astounding 20 feet of head! The MCP355 is able to deliver extreme reliability in today's most complex liquid
-
Supplier: Xoxide
Description: The Swiftech MCP350 is a powerful industrial pump that flows 92.4 gallons per hour yet is smaller then a pack of cigarettes. The pump’s ultra quiet brushless DC motor features an astounding 13 feet of head in a minuscule 2.4 square inch footprint. It features a magnetically
-
Supplier: Cole-Parmer
Description: • Pump at flow rates up to 158.5 GPH and pressures up to 125 psi—output volume is not affected by changes in back pressure • Self priming even against maximum line pressure • NEMA 4X and IP66 rated for washdown • Multiple I/O control and alarm modes • Maintenance-free,
- Maximum Discharge Flow: 0.0007396817399999999 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • Pump at flow rates up to 158.5 GPH and pressures up to 125 psi—output volume is not affected by changes in back pressure • Self priming even against maximum line pressure • NEMA 4X and IP66 rated for washdown • Multiple I/O control and alarm modes • Maintenance-free,
- Maximum Discharge Flow: 0.0007396817399999999 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: With their high level of flexibility, the DC driven pumps from SPX Johnson Pump can be used for a variety of different applications and are ideal as deck wash pumps. Not to be used for pumping paraffin or other thin petroleum products. They can be combined with a
- Maximum Discharge Flow: 14.520000000000001 GPM
- Discharge Size: 0.75 inch
- Pump Type: Bilge / Ballast Pumps
- Features: Brass / Bronze, DC Powered, Flexible Impeller Pumps, Self-Priming Pump, Water Pumps
-
Supplier: Cole-Parmer
Description: • Pump at flow rates up to 158.5 GPH and pressures up to 125 psi — output volume is not affected by changes in back pressure • Three versions now available to better fit your application requirements • Low-range models have flow up 16 GPH (60.6 LPH) and pressures to 125
- Maximum Discharge Flow: 0.00021133764 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • Pump at flow rates up to 158.5 GPH and pressures up to 125 psi — output volume is not affected by changes in back pressure • Three versions now available to better fit your application requirements • Low-range models have flow up 16 GPH (60.6 LPH) and pressures to 125
- Maximum Discharge Flow: 0.00021133764 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: System characteristics The MCV(S) family, a range of vertical high pressure multistage pumps, has a high interchangeability in parts to other pumps from Johnson Pump, like MCH and MCHZ. There are seven different sizes, each built up with one or more stages.
- Maximum Discharge Flow: 440.2866666666667 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: -4 to 248 F
- Water Temperature: -4 to 248 F
-
Supplier: Johnson Pump, An SPX Brand
Description: System characteristics The MCH family, a range of horizontal high pressure multistage pumps, has a high interchangeability in parts to other Johnson pumps, like MCV and MCHZ. There are seven different sizes, each built up with one or more stages. Applications The
- Maximum Discharge Flow: 440.2866666666667 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 5 to 221 F
- Water Temperature: 5 to 221 F
-
Supplier: Xylem Applied Water Systems
Description: Brass Sealless Centrifugal Pump Magnetic Drive Hot Water Circulation Pump Flow rate: Up to 28 Litres/min (6.2 gallons/min) at 0.12bar (1.68psi) Pumps water at 80ºC Model No.: 59520-0000 Constructed of Non-corroding materials Handles aggressive liquids Variable flow
- Maximum Discharge Flow: 6.2 GPM
- Maximum Discharge Pressure: 1.68 psi
- Media Temperature: 176 F
- Water Temperature: 176 F
-
Supplier: Clark Solutions
Description: housing of the pump and the internal metal parts are AISI 316L .In/Out ports have 1/4' NPT female threads. The gears are available in PTFE or PEEk™. The driving magnet is rare earth type, capable of driving the pump at high pressure. The quality of the materials of the
- Maximum Discharge Flow: 1.0566666666666666 GPM
- Maximum Discharge Pressure: 290 psi
- Discharge Size: 0.25 inch
- Media Temperature: 248 F
-
Supplier: Xylem Applied Water Systems
Description: End Suction Centrifugal Pump The Xylem Rule General Pupose Pump is designed 1-1/2" (38mm) inlet and 1-1/2" (38mm) discharge outlet. The Xylem Rule General Purpose Pump must be mounted below the waterline. It does not deliver high pressure, nor is it self priming.
- Maximum Discharge Flow: 61.666666666666664 GPM
- Pump Type: Centrifugal Pumps, Circulation Pumps
- Power Source: DC Powered
- Pump Housing Material: Plastic
-
Supplier: Godwin, a xylem brand
Description: optional wireless remote access. High discharge pressure, dry running and portability make the HL Series ideal for mining, industrial and municipal pumping applications. Options: Diesel engine and electric motor driven 316 or CD4MCu stainless steel pump-end construction for
- Discharge Size: 4 to 10 inch
- Horsepower: 99 HP
- Maximum Discharge Flow: 920 to 5,500 GPM
- Maximum Discharge Pressure: 482.0916683 psi
-
Supplier: Senior Aerospace Metal Bellows
Description: a free flow of 6.0 scfm [170 slm] and 40 psig [377 kPa] discharge pressure. We also offer a line of high temperature models for applications up to 450°F [232°C] media and ambient temperatures. Custom designed compressor/vacuum pumps are available to meet specific customer needs.
- Discharge / Operating Pressure: 40 psi
- Flow Capacity: 5 SCFM
- Horse Power: 0.75 HP
- Power Source: AC Single Phase
-
Supplier: Godwin, a xylem brand
Description: The Godwin wellpoint pumps offers flow rates up to 3,100 US GPM (704 m³/hr), total heads to 180 ft (55 m) and the capability to handle solids up to 3.2 in (81 mm) in diameter. Each pumpset includes a centrifugal, single-stage, end suction pump with high-volume, belt-driven
- Maximum Discharge Flow: 860 to 3,100 GPM
- Features: Cast Iron, DC Powered, Gasoline / Diesel Engine, Self-Priming Pump, Wastewater, Water Pumps
- Pump Type: Centrifugal Pumps, Dewatering Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against
- Maximum Discharge Flow: 0.0009686308573333333 to 8.805735066666667 GPM
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps
- Pump Housing Material: Plastic
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against
- Maximum Discharge Flow: 0.925 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: SynSysCo
Description: SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll
- Ultimate Operating Vacuum: 0.0075 torr
- Pumping Speed: 0.706214689265536 CFM
- Operating Temperature: -40 to 140 F
- Features: AC Single Phase, DC Power, Other, Vacuum Gauge
-
Supplier: SynSysCo
Description: SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll
- Ultimate Operating Vacuum: 0.75 torr
- Pumping Speed: 0.176553672316384 CFM
- Operating Temperature: -40 to 140 F
- Features: AC Single Phase, DC Power, Other
-
Supplier: SynSysCo
Description: SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll
- Ultimate Operating Vacuum: 0.75 torr
- Pumping Speed: 1.76553672316384 CFM
- Operating Temperature: -40 to 140 F
- Features: AC Single Phase, DC Power, OEM Controller / Control Panel, Other, Vacuum Gauge
-
Supplier: Senior Aerospace Metal Bellows
Description: a free flow of 6.0 scfm [170 slm] and 40 psig [377 kPa] discharge pressure. We also offer a line of high temperature models for applications up to 450°F [232°C] media and ambient temperatures. Custom designed compressor/vacuum pumps are available to meet specific customer needs.
- Discharge / Operating Pressure: 40 psi
- Flow Capacity: 5 SCFM
- Horse Power: 0.75 HP
- Power Source: AC Single Phase
-
Supplier: Pressure Washers Direct
Description: capability •Pulls water from a standing source up 10 feet below the unit •Adjustable pressure unloader Battery Powered 12 Volt DC Burner System •Battery powers burner - no need for electric circuit •Schedule 80 heating coil; uses diesel fuel •Adjustable temperature
- Water Jet Pressure: 3,500 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: KMT Waterjet Systems
Description: Complete Redundancy – Because a single intensifier produces all of the needed pressure, adding an optional redundant system for continuous production of 60,000 psi is a simple operation. More Ergonomic Design – From the see-through top cover, which opens on both sides, to the high
- Maximum Discharge Pressure: 60,000 psi
- Horsepower: 75 HP
- Power Source: DC Powered
- Pump Type: Water Jetting Pumps
-
Supplier: Pressure Washers Direct
Description: 0°,15°,25° and 40° •Includes 50 feet of high pressure hot water hose Powder coated frame with wand/hose rack •Sled style frame; wheels not available American Pride •Assembled in the USA
- Water Jet Pressure: 4,000 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: burner on/off switch 6 Gallon Polyethylene Tank For Burner's Diesel Fuel •Tucked away in the roll cage design •Lets you work uninterrupted for hours Insulated Pro Grade Dual Steel Wand •Allows for siphon action of pressure washer safe detergents Durable Schedule 80 Steel Heating Coil W/
- Water Jet Pressure: 2,000 psi
- Power: 6 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: burner on/off switch 6 Gallon Polyethylene Tank For Burner's Diesel Fuel •Tucked away in the roll cage design •Lets you work uninterrupted for hours Insulated Pro Grade Dual Steel Wand •Allows for siphon action of pressure washer safe detergents Durable Schedule 80 Steel Heating Coil W/
- Water Jet Pressure: 2,400 psi
- Power: 7 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
Find Suppliers by Category Top
Featured Products Top
-
Water-Cooled Brushless DC Motor Designed for quiet and efficient condensate removal, this pump features a water-cooled brushless DC motor that operates at approximately 25 dB. The brushless (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
materials and products with a strong record of performance and reliability. Its advanced manufacturing capabilities enable customized production tailored to specific customer requirements and specifications. Manufactured in Japan, Niimi’s products are recognized for their quality and dependability. The company’s components are also used in high-pressure pumps, which are designed to spray water in high-pressure washing systems. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
High-Efficiency Brushless Motor The Cleartide diaphragm water pump features a high-efficiency brushless motor designed to provide reliable water delivery with reduced maintenance (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Efficient watering is essential for healthy plant growth. Choosing the right pump helps ensure consistent water flow, prevents plant damage, and improves overall irrigation performance. Different plants and irrigation systems require different flow rates and pressure levels. This guide (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Hot Water Circulation Centrifugal Pumps DICKOW® hot water circulation pumps, type NHL, HPL, HPR and NHM, have (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
: Flexible control of moisture content and output using adjustable pressure settings (with or without baffle). Industrial/Domestic Wastewater • Removes coarse solids upstream, reducing pollutant load for subsequent flocculation or biological treatment. • Ideal for high-solid-content sewage, ensuring stable feed conditions for downstream processes. (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
ARDE Dicon In-Line Dispersing Grinder Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to enter (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Screw pumps: standard according to API 676, for mineral and lubricating oils also fluids with low lubricating properties (water + oil, HFC, LFO, HFO). Flows up to 5,000 litres per minute and pressure up to 130 bar (200 bar peak). (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
machinery (tractors) and other fields, suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other multi-media transmission needs. Super High-Pressure Resistant Structure: Synthetic rubber inner tube + two braids of steel wire (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
. using 2-mm beads suspended in deionized water at. V1 ¼ V2 ¼ 190 Vrms at 300 kHz and V3 ¼ V4 ¼ ground. These. experimental results are shown in Figure 8. As is consistent. with a negative DEP response, the beads are grouped in regions. away from high gradients of the electric fields, which
More Information Top
-
Drip irrigation powered by solar cell for dry rainfed and no electricity area
The components of the set were a 1 m3 water tank installed at 1 m high and water was easily refilled, 12 volt DC water pressure pump with maximum head and flow rate of 2.80 bar and 1.02 m3 /hr …
-
SOLAR DESALINATION
Control Electronics 3% DC Motor 20% High Pressure Pump 10% Membranes 8% Pressure Control Valve 43% Fresh Water 8% .
-
BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION. Final Summary Design Report
… i n g Water Fumps Discharge Valves Nos. 1and 2 - Open - Fumps Not i n Service Service Compressed Air Header Pressure - Low Spare Cooling Water High Temperature Emergency DC Bearing and S e … … l O i l Pump - In Service Emergency Dc …
-
Fountain Pump - Fountain Pump Manufacturers, Suppliers
DC brushless Surface Solar Pond Pump , Solar Powered Water Pump For Fountain Quick Detail: • Theory: DC brushless • Power: solar • Pressure : High Pressure • Application: Surface pump •...
-
Development and Deployment of a Full-Scale Cross-Flow Filtration System for Treatment of Liquid Low-Level Waste at Oak Ridge National Laboratory
… maintain, (2) the low flows necessary for feeding the SLS system (50 gal/min or less) could cause overheating of the DC pump drive motor, (3) the … … must be primed with water before starting, and (4) the high - pressure capability of the Moynos …
-
Advanced Research on Material, Energy and Control Engineering
For the 1000MW ultra-supercritical units, the choice of motor-driven feed- water pump must meet the minimum DC load of 1000MW ultra-supercritical boiler as start; meet that unit produced enough high pressure steam to driven turbine, supply boiler water with …
-
Boiling flow through diverging microchannel
It consists of deionized water reservoir, peristaltic pump , damper (to remove pressure fluctuations in the incoming stream), dif- ferential pressure gauge, test section, DC power supply, data logger for inlet/outlet and surface temperature recording, and a high speed camera.
-
High-power CO2 gas-dynamic lasers for applications in technology
… 6 - autonomous power source (gas turbine driving three independent electrical power generators) 7 - dc electro-motor -driver of pump in the system of GDL cooling system 8 - water pump in GDL cooling … … heat exchanger 1 1 - high pressure gas vessels, total volume …
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/1706/BernardWiredu2008.pdf?sequence=1
Chamber is connected to a helium supply (inert gas) and a pump Two graphite rods of high purity having unequal lengths (AL> CL, DA = 6mm, DC = 9mm) A water cooling system DC-voltage … … 100 A An optimal pressure of 500 torr Usually …
-
Environmentally assisted cracking in light water reactors : semiannual report, July 2000 - December 2000.
… water at elevated temperature and pressure consists of an MTS … … equipped with an extra- high -load frame rated at … … equivalent) control console; hydraulic pump ; a commercial autoclave with … … recirculating or once-through water system; temperature control unit; DC potential control console; two …
Indicates content that may require registration and/or purchase.