-
Supplier: Aries Electronics, Inc.
Description: FEATURES Replace difficult-to-obtain PLCC devices with common DIP packages GENERAL SPECIFICATIONS PCB: FR-4, 0.062 [1.56 or 0.094 [2.39] thick MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M OPERATING TEMPERATURE: 221°F [105°C] MALE PIN PLATING: 200µ [5.08µ] Sn/Pb 93/7 per ASTM B579-73
- Contact Plating: Nickel Plating, Other
- Contacts Pitch: 1.78 mm
- Mounting: Through-hole
- Number of Contacts: 68
-
Supplier: Utmel Electronic Limited
Description: ZILOG Z86E0812PSG1866 8 Bit Microcontroller, One Time Programmable, Z8, 12 MHz, 2 KB, 125 Byte, 18 Pins, DIP
- Data Bus: 8 Bit, Other
- IC Package Type: CDIP, Other
- Internal RAM Size: 0.1250 KB
- Life Cycle Stage: Other
-
Supplier: Lingto Electronic Limited
Description: IC MPU Z180 6MHZ 64DIP
- Microprocessor Family: ZiLOG® Z80, Other
-
-
Supplier: Lingto Electronic Limited
Description: IC MPU Z180 10MHZ 68PLCC
- Microprocessor Family: ZiLOG® Z80, Other
-
Supplier: Lingto Electronic Limited
Description: IC MPU Z180 6MHZ 68PLCC
- Microprocessor Family: ZiLOG® Z80, Other
-
Supplier: Lingto Electronic Limited
Description: IC MPU Z180 8MHZ 80QFP
- Microprocessor Family: ZiLOG® Z80, Other
-
Supplier: DigiKey
Description: Z8F3224 Z8 Encore! XP® eZ8 MCU 8-Bit Embedded Evaluation Board
- Manufacturer: Zilog
-
Description: IC MPU Z180 8MHZ 68PLCC
- Clock Speed: 8 MHz
- Microprocessor Family: ZiLOG® Z80, Other
- Operating Temperature: -40 to 100 C
-
Description: IC MPU Z180 10MHZ 68PLCC
- Clock Speed: 10 MHz
- Microprocessor Family: ZiLOG® Z80, Other
- Operating Temperature: 0.0 to 70 C
-
Description: IC MPU Z180 6MHZ 68PLCC
- Clock Speed: 6 MHz
- Microprocessor Family: ZiLOG® Z80, Other
- Operating Temperature: -40 to 100 C
-
Description: IC MPU Z80 10MHZ 44PLCC
- Clock Speed: 10 MHz
- Microprocessor Family: ZiLOG® Z80, Other
- Operating Temperature: -40 to 100 C
-
Supplier: DigiKey
Description: Z8 Encore! Z8 Encore! XP® eZ8 MCU 8-Bit Embedded Evaluation Board
- Manufacturer: Zilog
-
Supplier: DigiKey
Description: Z8 Encore! Z8 Encore! XP® eZ8 MCU 8-Bit Embedded Evaluation Board
- Manufacturer: Zilog
-
Supplier: Acme Chip Technology Co., Limited
Description: IC MPU Z80 10MHZ 68PLCC
- Clock Speed: 10 MHz
- Microprocessor Family: ZiLOG® Z80, Other
- Operating Temperature: 0.0 to 70 C
- Package Type: Other
-
Supplier: DigiKey
Description: Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-QFP
- Clock Speed: 10 MHz
- Data Bus: 8-Bit
- Microprocessor Family: ZiLOG® Z80
- Operating Temperature: -40 to 100 C
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Microprocessor IC series 40-PDIP
- Microprocessor Family: ZiLOG® Z80
- Package Type: DIP, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Zilog Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015278-Z0843006DSE/ Z80-CTC Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): Z0843006DSE/Z80-CTCZ 0843006DSEZ80-CTC;
-
Supplier: Win Source Electronics
Description: Manufacturer: Zilog Win Source Part Number: 411992-Z0868112VSC Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
-
Supplier: Win Source Electronics
Description: Manufacturer: Zilog Win Source Part Number: 1282767-Z8523020VSG Packaging: Tube Mounting Style: SMD Interface: Bus Categories: Integrated Circuits Supplier Device Package: 44-PLCC Manufacturer Homepage: www.zilog.com Manufacturer Package: 44-LCC Alternative
- Supply Voltage: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Zilog Win Source Part Number: 1282734-Z8401510FEC Packaging: Tray Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 10MHz Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Supplier Device Package: 100
- Data Bus: 8-Bit
- Operating Temperature: -40 to 100 C
- Supply Voltage: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: 8-bit Microcontrollers - MCU ZILOG 4K FLASH Z8 ENCORE! XP w/1K RAM
-
Supplier: Sealevel Systems, Inc.
Description: burst mode. Designed using the popular Zilog Z85230 Enhanced Serial Communication Controller (ESCC), the synchronous serial adapter is an ideal solution for applications including DDS (digital data service), military applications, banking communications, and other specialized
- Connector: DB25
- Data Rate: 128 kbps
- Number of Ports: 1
- Operating Temperature: 0.0 to 70 C
-
Supplier: RS Components, Ltd.
Description: Z8 Encore! XP F042A Series Development Board. USB Smart Cable for connecting the PC to Z8 Encore! XP F042A Series Development Board. 5 Vdc Universal Power Supply. Zilog Developer Studio II (ZDS II)â??Z8 Encore!® Integrated Development Environment (IDE) with Full ANSI C
- Bus Width: 8-Bit
- Category: Development Suite / Kit
- Supported System: Other
-
Supplier: Sealevel Systems, Inc.
Description: synchronous communications that are perfect for radar, satellite, and other military applications. The system is compliant with MIL-STD-810 shock and vibration specifications. The R2 Sync Server features four synchronous serial ports using the popular Zilog Z85230 ESCC. Each
- Operating Temperature: 0.0 to 50 C
Find Suppliers by Category Top
More Information Top
-
Algorithm Implementation/Sorting/Quicksort - Wikibooks, open books for an open world
• 40 Zilog Z80000 Assembly .
-
A Survey of Advanced Microprocessors and HLL Computer Architectures
In this section, we present six 32-bit, language-directed microprocessors: the Intel iAPX 432, the Motorola MC68020, the Hewlett-Packard FOCUS, the Nation- al Semiconductor NS32032, the Zilog Z80000 , and the Digital Equipment Cor- poration VLSI VAX.
-
Handbook of Analytical Instruments, Second Edition > Digital Circuits
However, the era of true 32-bit microprocessors began in 1981 with the commercial introduction of the Intel iAPX 432, followed by Motorola 68020, Zilog Z80000 and Intel iAPX 386.
-
Books received
The Zilog Z80000 CPU.
-
Engineering Support System User Requirements
Candidate microprocessor families include the Intel 8086/8088/80186/80188/80286/80386, the Motorola 68000/68008/68010/68020, the Na- tional Semiconductor N532032, the Zilog Z80000 , the AT&T WE32100, and others.
-
Professional Calendar
16032, and Zilog Z80000 all have this buses, but also meet almost every expec- .
-
Digital Electronics: Principles Devices and Applications Complete Document
AMD’s K5, K6 and K7, Motorola’s 68020 (1985), 68030 and 68040, National Semiconductor’s 32032 and 32332 and Zilog ’s Z80000 are other popular 32-bit microprocessors.
-
The Z80000 Microprocessor
A lthough the Z80000 is Zilog 's first 32-bit machine, it is an example of the second gener- -ation of 32-bit microprocessors.
-
MicroReview
In other developments not reported at ICCD 83, commercial 32-bit microproces- sors are expected from Motorola in early 1984 (the MC68020), Zilog in spring 1984 (the Z80000 ), Intel in late 1984 (the IAPX 386), and National Semiconductor in 1985 (the NS …
-
MicroNews
In other developments not reported at ICCD 83, commercial 32-bit microproces- sors are expected from Motorola in early 1984 (the MC68020), Zilog in spring 1984 (the Z80000 ), Intel in late 1984 (the IAPX 386), and National Semiconductor in 1985 (the NS …