Announcements

Micro-Epsilon Group has promoted these products / services:

Micro-Epsilon Group - Compact 3D laser scanner with smart processing

The scanCONTROL 8500 laser scanners take industrial 3D measurement technology to a new level: extremely compact, highly precise and flexible in integration. For the first time, the complete 3D data processing takes place directly in the sensor. (read more)

Micro-Epsilon Group - Highly dynamic laser sensor up to 150 kHz

The optoNCDT 5500 from Micro-Epsilon is a compact, high-performance laser displacement sensor offering submicron precision and adjustable measuring rates up to 150 kHz, ideal for dynamic measurements on challenging surfaces in industrial environments. ​ (read more)

Micro-Epsilon Group - Robust capacitive sensors for extreme conditions

The capaNCDT CSH/SE sensors from Micro-Epsilon are robust capacitive displacement sensors designed for high-precision measurements under extreme operating conditions, delivering reliable performance in harsh industrial environments. (read more)

Micro-Epsilon Group - Compact confocal sensor with large offset distance

The confocalDT IFS2404-18 sensors from Micro-Epsilon are designed for high-precision, non-contact measurements on reflective, diffuse and transparent surfaces. Large offset distances and compact measuring ranges enable reliable results in applications with limited installation space. (read more)

Micro-Epsilon Group - Long-range laser distance sensor with IO-Link

The powerful laser distance sensor optoNCDT ILR3800 can be used for distance measurements up to 100 m and is available now with an integrated IO-Link interface. (read more)

Micro-Epsilon Group - High-temperature confocal sensor for vacuum use

Micro-Epsilon's confocalDT IFS2407-xHT/VAC sensors measure precisely in demanding environments. They withstand ambient temperatures up to 200 °C and are designed for vacuum and ultra-high vacuum applications with minimal outgassing. (read more)

Micro-Epsilon Group - Automated surface inspection on bodyshells

surfaceCONTROL Automotive from Micro-Epsilon is a robot-based measuring system for the fully automated surface inspection of bodyshells. The system utilizes the principle of fringe projection and uses a learning process to detect dents or bulges, among other things. (read more)

Micro-Epsilon Group - 90° wafer thickness sensor for inline use

Micro-Epsilon's interferometer sensor IMP-NIR-TH3/90/IP68 is designed for inline thickness measurement of silicon and silicon carbide wafers. A 90° beam path, IP68 protection and air purge support stable results in demanding production environments. (read more)

Micro-Epsilon Group - Powerful confocal chromatic controllers

Micro-Epsilon's IFC2411 and IFC2412 confocal chromatic controllers combine precise measurement performance with a compact design. They are suited for industrial series applications where space-saving integration and reliable distance or thickness measurement are needed. (read more)

Micro-Epsilon Group - Confocal controllers for multi-layer measurement

Micro-Epsilon's IFC2416 and IFC2417 controllers support high-precision distance, thickness and multi-layer measurement. They provide flexible signal processing for demanding confocal applications in industrial environments. (read more)

Micro-Epsilon Group - Fast Steering Mirrors for Precise Beam Deflection

Micro-Epsilon Fast Steering Mirrors FSM3000 enable accurate light and laser beam deflection in compact systems. Voice-coil actuators and high-resolution eddy current sensors support precise motion, wide tilt angles and robust integration. (read more)

Micro-Epsilon Group - Long-Range Distance Measurement with IO-Link

Micro-Epsilon's optoNCDT ILR1041 laser distance sensor enables precise distance and position measurement up to 150 m. Integrated IO-Link communication simplifies setup and integration into industrial automation and positioning systems. (read more)

Micro-Epsilon Group - Eddy Current Measurement at up to 200 °C

The new eddyNCDT 3020 eddy current measuring system is used for fast and precise displacement, distance and position measurements in industrial applications. This sensor system delivers precise and stable measurement results even at ambient temperatures of up to 200 °C. (read more)

Micro-Epsilon Group - Industrial Pyrometers for Harsh Environments

For precise and stable temperature measurements in industrial processes, Micro-Epsilon has developed the three new pyrometers thermoMETER UC, SE and FI. They offer first-class temperature compensation and signal quality, optimum adaptability for OEM series applications as well as maximum performance and reliability. (read more)

Micro-Epsilon Group - True Color Sensing with LCh Color Space

Micro-Epsilon's colorSENSOR CFO250 now supports LCh color space and segment tolerance. This improves alignment with human color perception and enables separate adjustment of hue and saturation for precise color recognition. (read more)

Micro-Epsilon Group - Smart 3D Profile Evaluation for Inline Inspection

Micro-Epsilon's 3D Profile Unit supports automated inline 3D inspection and 2D profile evaluation. It helps turn 3D sensor data into practical measurements for production quality control and smart profile analysis. (read more)

Micro-Epsilon Group - 2D/3D Profiling for Strip and Sheet Lines

Micro-Epsilon's thicknessGAUGE 3D sensor system provides precise 2D and 3D measurement of strip and sheet materials in production lines. It supports inline quality assurance where profile, geometry and surface data must be captured during continuous processing. (read more)

Micro-Epsilon Group - Non-Contact Thickness Measurement of Si Wafers

Micro-Epsilon's IMS5420 white light interferometer measures monocrystalline silicon wafers without contact. One sensor handles undoped, doped and highly doped wafers and achieves signal stability of less than 1 nm. (read more)

Micro-Epsilon Group - Capacitive Sensors with 0.19 nm Resolution

Micro-Epsilon capaNCDT CS-x capacitive sensors offer high temperature stability and resolution down to 0.19 nm. Compatibility with available controllers and cables supports flexible use in industry and semiconductor machine building. (read more)

Micro-Epsilon Group - LED Micrometer for Inline Quality Control

Micro-Epsilon's optoCONTROL 2700 supports high-precision inline quality assurance for diameter, gap, edge and segment measurements. Digital resolution down to 10 nm and real-time inclination correction simplify accurate production measurement. (read more)

Micro-Epsilon Group - 3D Surface Inspection with Submicron Repeatability

Micro-Epsilon's surfaceCONTROL 3500 inspects geometry, shape and surface on diffusely reflecting materials such as metal, plastic and ceramics. Z-repeatability below 0.4 µm helps detect very small deviations in planarity and height. (read more)

Micro-Epsilon Group - One-Sided Thickness Measurement for Battery Films

Micro-Epsilon's combiSENSOR KSB6430 measures electrode coating thickness from one side in battery film production. It detects material thicknesses from 5 µm with submicrometer accuracy and remains stable despite temperature changes and contamination. (read more)

Micro-Epsilon Group - Interferometer for precise layer control

Micro-Epsilon's IMS5200-TH white light interferometer measures transparent films inline from 1 µm to 100 µm. Measuring rates up to 24 kHz support fast, nanometer-precise layer control in production processes. (read more)

Micro-Epsilon Group - High-Speed Laser Scanners for Profile Measurement

Micro-Epsilon scanCONTROL 30x0 laser scanners deliver calibrated 2D profile data at high measuring rates. Up to approximately 10 million points per second and profile frequencies up to 10 kHz support dynamic profile measurement. (read more)

Micro-Epsilon Group - Compact Laser Sensor for Tight Installation Spaces

Micro-Epsilon's optoNCDT 1320 combines high precision with a compact, lightweight design. It is easy to integrate into restricted installation spaces and supports dynamic displacement and distance measurement. (read more)

Micro-Epsilon Group - High-performance Inductive Measuring System

The eddyNCDT 3060 inductive measurement system is based on eddy currents and enables fast, precise displacement measurements in industrial environments. Based on ease of use and smart signal processing, this non-contact system defines a new performance class in inductive displacement measurement. More than 400 sensor models can be combined with the eddyNCDT 3060. (read more)

Micro-Epsilon Group - Fiber Optic Sensors for Automated Position Control

Micro-Epsilon optoCONTROL CLS1000 sensors support reliable position control as well as position and presence detection. High luminous intensity and resolution enable detection and operating ranges up to 2,000 mm. (read more)

Micro-Epsilon Group - Laser Displacement Sensors for Advanced Automation

Micro-Epsilon's optoNCDT 1900 combines high speed, compact design and high accuracy. Its integrated controller processes and outputs measurement values quickly for dynamic displacement, distance and position tasks. (read more)

Micro-Epsilon Group - Confocal Sensors with Integrated Controller

Micro-Epsilon IFD2410 and IFD2415 sensors combine confocal measurement technology with an integrated controller. They provide nano-precise distance and thickness measurement on many surfaces and support multi-layer measurement on transparent materials. (read more)

Micro-Epsilon Group - Deflectometry Sensor for Shiny Surface Inspection

Micro-Epsilon reflectCONTROL uses deflectometry to measure the shape of shiny and reflective objects. A striped pattern is reflected by the target surface into the sensor cameras, enabling precise inspection of glossy surfaces. (read more)

Micro-Epsilon Group - Blue Laser Displacement Sensor for Shiny Targets

Micro-Epsilon's optoNCDT 2300-2DR is designed for reflective and shiny targets. Blue laser technology helps stabilize the signal and enables high-precision displacement measurement down to the nanometer range. (read more)

Micro-Epsilon Group - Multi-Channel Capacitive Measurement System

The capaNCDT 6200 multi-channel measurement system is entirely modular. The controller can easily be extended up to four synchronized channels to support flexible applications. The DL6230 demodulator is available for high resolution measurements. (read more)

Micro-Epsilon Group - Cost-Effective Eddy Current Displacement Sensor

Micro-Epsilon's eddyNCDT 3001 brings eddy current measurement into a compact housing class previously typical of inductive sensors and proximity switches. It supports reliable displacement and distance measurement in industrial applications. (read more)

Micro-Epsilon Group - Inline Color Measurement on Shiny Metal Surfaces

Micro-Epsilon colorCONTROL ACS7000 uses a circular sensor for high-precision inline color measurement. It is designed for structured, highly reflective and shiny metallic surfaces that are difficult to measure reliably. (read more)

Micro-Epsilon Group - Eddy Current System for Machine Integration

Micro-Epsilon's eddyNCDT 3005 provides fast, high-precision displacement, distance and position measurement. Its pressure-resistant, thermally stable and compact design supports integration into machines and industrial systems. (read more)

Micro-Epsilon Group - Industrial Draw-Wire Sensors for OEM Applications

Micro-Epsilon wireSENSOR WPS-K100 draw-wire sensors are designed for indoor and outdoor industrial use. The modular K-series design enables fast, low-cost customization for mobile machines, cranes, lifting technology and OEM applications. (read more)

Micro-Epsilon Group - Inline Thickness Measurement for Sheets and Plates

Micro-Epsilon thicknessGAUGE systems measure strip materials, sheets and plates up to 50 mm thick. Multiple sensor types, measuring ranges and measuring widths support precise inline thickness measurement for various materials. (read more)

Micro-Epsilon Group - Compact Inductive Gauge for Automation Systems

Micro-Epsilon's induSENSOR DTD combines a compact inductive gauge with a robust cable controller. It is designed for series solutions in machine building and automation that require accurate displacement measurement. (read more)

Micro-Epsilon Group - Capacitive Measurement at up to 800 °C

Micro-Epsilon's capaNCDT 6228 is designed for displacement and distance measurement at ambient temperatures up to 800 °C. High temperature stability and excellent linearity support precise results in challenging environments. (read more)

Micro-Epsilon Group - Outdoor Laser Distance Measurement up to 270 m

Micro-Epsilon's optoNCDT ILR1171-125 provides stable laser distance measurement outdoors. It measures distances up to 270 m and delivers precise results even in challenging conditions such as fog and rain. (read more)

Micro-Epsilon Group - Laser Line Sensors for Structured Metal Surfaces

Micro-Epsilon optoNCDT 1420LL sensors use a small laser line to measure metallic and structured surfaces. The line compensates for surface interference and delivers stable values where laser point sensors reach their limits. (read more)

Micro-Epsilon Group - Compact Laser Sensors for OEM Series Applications

Micro-Epsilon optoNCDT 1220 sensors are compact, precise and fast, with measuring rates up to 2 kHz. A 16-bit digital/analog conversion, IP67 housing and high shock and vibration resistance support OEM series use. (read more)

Micro-Epsilon Group - Nanometer Thickness Measurement for Films

Micro-Epsilon's IMS5400-TH white light interferometer measures thickness with nanometer accuracy from a large distance. Distance-independent measurement delivers reliable results even on moving objects such as thin layers, flat glass and films. (read more)

Micro-Epsilon Group - Ultra-Compact Draw-Wire Sensor for Dynamic Tests

Micro-Epsilon's wireSENSOR MT19 weighs only 8 g and measures 19 x 19 mm. With a 40 mm measuring range and wire accelerations up to 60 g, it is suitable for crash tests, simulators and test benches. (read more)