Solid-state Pressure Switches
from RS Components, Ltd.
SMC PS1200-R06L-Q Pressure Switch [See More]
- Tech: Solid-state
- Material: Gas; Air, non-corrosive gas, non-flammable gas
- Pressure Measurement: Vacuum; Vacuum
- Working Pressure Range: 145
from RS Components, Ltd.
SMC PS1000-R06L-Q Pressure Switch [See More]
- Tech: Solid-state
- Material: Gas; Air, non corrosive gas
- Pressure Measurement: Vacuum; Positive pressure
- Working Pressure Range: 145
from RS Components, Ltd.
SMC PS1100-R06L-Q Pressure Switch [See More]
- Tech: Solid-state
- Material: Gas; Air, non corrosive gas
- Pressure Measurement: Vacuum; Vacuum
- Working Pressure Range: 145
from Baumer Ltd.
For absolute or gauge vacuum and pressure measurements. Two threshold outputs. Thresholds: PNP transistors or galvanic isolation. 4 …20 mA or Modbus output signal or 0 - 10 V. Totally stainless steel, rugged build for severe industrial environments. 300 ° swivelling version (option) [See More]
- Tech: Solid-state
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Material: Liquid; Gas
from Barksdale Control Products
Barksdale's SW2000 Electronic Pressure Switch offers the accuracy of an electronic pressure switch in an economical package. The SW2000 is available in two different configurations: as a dual pressure switch or as a single switch with integrated 4-20 mA analog output. Setpoints and deadband are... [See More]
- Tech: Solid-state
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Material: Liquid; Gas
from Filter Minder®
Continuously monitors air filter and tells when filter is restricted. Triggers air filter warning light via the engine computer or directly to the warning light. Used for air filter monitoring on diesel, gas, and alternate fuel engines, as well as other applications where low vacuum/pressure... [See More]
- Tech: Solid-state
- Material: Gas (optional feature); Engine Air Filters
- Pressure Measurement: Gauge; Vacuum
- Features: Alarm Indicator; Made Of Nylon
from Air Logic
The F-5500 Series Solid State Pressure Switches interface from pressure to electrical control circuits. They are adjustable from 0.5 to 100 PSI with 100 PSI maximum supply. The Solid state Switch combines precision mechanical switch operating conveninece with solid state reliability. It uses the... [See More]
- Tech: Solid-state
- Material: Liquid; Gas
- Pressure Measurement: Gauge
- Switch Point Range: 0.5000 to 15
from Clark Solutions
The One Series 2-Wire electronic switch is both an evolutionary and a revolutionary solution to alarm and shutdown applications. It is the only electronic switch to operate on a single pair of wires, similar to a traditional mechanical switch. It combines the simplicity and low cost features of a... [See More]
- Tech: Electro-mechanical; Solid-state
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Gas
from Winters Instruments
Description & Features: • Features a rugged, compact, sensitive switching mechanism actuated by a diaphragm assembly • Can be supplied with one SPDT electric switch or two SPDT electric switches that are independently adjusted • Can be supplied with no housing or enclosed in a... [See More]
- Tech: Solid-state
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from American Sensor Technologies, Inc. - AST
The AST4400 is a media isolated stainless steel pressure sensor with a wide variety of options. In addition to its rugged construction and best price-to-performance ratio in the industry, the AST4400 is the solution for pressure measurement in Intrinsically Safe areas. [See More]
- Tech: Solid-state
- Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Material: Liquid; Gas
from ANVER Corporation
Electric Vacuum Switch -- A-3116040 [See More]
- Tech: Solid-state
- Material: Gas
- Pressure Measurement: Gauge; Vacuum
- Switch Point Range: 0.0 to 14.74
from Baumer Ltd.
For absolute or gauge vacuum and pressure measurements. Two threshold outputs. Thresholds: PNP transistors or galvanic isolation. 4 …20 mA or Modbus output signal or 0 - 10 V. Totally stainless steel, rugged build for severe industrial environments 300 ° swivelling version (option) [See More]
- Tech: Solid-state
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Material: Liquid; Gas
from Barksdale Control Products
The UDS1V2 electronic pressure switch is one of the first electronic switches priced within the range of mechanical switches. With no moving parts, it provides accuracy, long life and durability in a compact package with features and functions that mechanical switches cannot provide. The UDS1V2's... [See More]
- Tech: Solid-state
- Pressure Measurement: Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Material: Liquid; Gas
from Air Logic
The V-5500 Series Solid State Vacuum Switches interface from vacuum to electrical control circuits. They are adjustable from 1 to 28" Hg with a maximum 29.9" Hg vacuum supply. The Solid State Switch combines precision mechanical switch operating convenience with solid state reliability. It uses the... [See More]
- Tech: Solid-state
- Material: Gas
- Pressure Measurement: Gauge; Vacuum
- Vacuum Switch Setpoint: 735 to 633
from Winters Instruments
Description & Features: • Features a rugged, compact, sensitive switching mechanism actuated by a bellows assembly • Can be supplied with one SPDT electric switch or two SPDT electric switches that are independently adjusted • Can be supplied as a basic unit with no housing, or... [See More]
- Tech: Solid-state
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from American Sensor Technologies, Inc. - AST
The AST44LP is a media isolated stainless steel pressure sensor with a wide variety of options. In addition to its rugged construction and the best price-to-performance ratio in the industry, the AST44LP is the solution for low pressure measurement in Intrinsically Safe areas. Now With DIN43650A! [See More]
- Tech: Solid-state
- Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Material: Liquid; Gas
from ANVER Corporation
Electronic Vacuum Switch -- JTSE [See More]
- Tech: Solid-state
- Material: Gas
- Pressure Measurement: Gauge; Vacuum
- Display Type: LED
from Baumer Ltd.
The CPX digital pressure switch is designed for extremely diverse OEM pressure applications. Based on microprocessor technology, the CPX is fully programmable via serial link (RS232) from a PC. The graphics software allows easy user setting of switching points and threshold states. OEM markets:... [See More]
- Tech: Solid-state
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Material: Liquid
from Barksdale Control Products
Barksdale's UDS7 Series Electronic Pressure Switches offer the convenience of three discrete components (dual pressure switch, pressure transducer, and digital pressure gauge) combined into one compact package. Setpoints can be easily adjusted using a built-in, user-friendly menu without the need... [See More]
- Tech: Solid-state
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Material: Liquid; Gas
from Winters Instruments
Description & Features: • Features a rugged cast aluminum housing (NEMA 4X, 12 and 13 standard) and cover incorporating Winters' accurate switching mechanism actuated by a diaphragm • Either one or two SPDT electric switches are available in a variety of configurations: tandem settings... [See More]
- Tech: Solid-state
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from American Sensor Technologies, Inc. - AST
The AST4300 is a media isolated stainless steel Class I Division 2 Non-Incendive pressure transmitter for use in hazardous areas. In addition to its rugged construction and best price-to-performance ratio in the industry, the AST4300 is the solution for pressure measurement for a variety of... [See More]
- Tech: Solid-state
- Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Material: Liquid; Gas
from ANVER Corporation
Electronic Vacuum Switch -- JTSED [See More]
- Tech: Solid-state
- Material: Gas
- Pressure Measurement: Gauge; Vacuum
- Display Type: Digital Numerical Display
from Barksdale Control Products
Explosion Proof Electronic Pressure Switch. Features. ATEX Certified Construction. Dual seal protection. Adjustable set point delay - up to 9.9 seconds. 2 set points and 1 analog output. High accuracy with fully adjustable deadband. Digital readout. Fully configurable via keypad. Suitable for rapid... [See More]
- Tech: Solid-state
- Pressure Measurement: Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Material: Liquid; Gas
from Winters Instruments
Description & Features: • Features a rugged cast aluminum housing (NEMA 4X, 12 and 13 standard) and cover incorporating Winters' accurate switching mechanism actuated by a stainless steel bellows assembly • Either one or two SPDT electric switches are available in a variety of... [See More]
- Tech: Solid-state
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from American Sensor Technologies, Inc. - AST
The AST43LP is a low pressure media isolated stainless steel pressure sensor for use in hazardous areas. In addition to its rugged construction and the best price-to-performance ratio in the industry, the AST43LP is the solution for low pressure measurement for a variety of applications. [See More]
- Tech: Solid-state
- Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Material: Liquid; Gas
from ANVER Corporation
The JTSED-W Electronic Vacuum Switch converts the vacuum level into digital output for connection to PLC systems as well as into analog output for the on/off control. The JTSED-W Electronic Vacuum Switch is identical to the JTSE switch except for the addition of a digital LED display. [See More]
- Tech: Solid-state
- Material: Gas
- Pressure Measurement: Gauge; Vacuum
- Display Type: Digital Numerical Display
from Barksdale Control Products
Barksdale's UDS3 Electronic Pressure Switch offers the unique ability to switch four discrete circuits in a single, compact unit. In addition to its four SPDT relays, the UDS3 comes standard with either a 4-20 mA or a 0-10 VDC analog output and a digital pressure display with 1/2" tall, easy-to-read... [See More]
- Tech: Solid-state
- Pressure Measurement: Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Material: Liquid; Gas
from Winters Instruments
Description & Features: • Features a rugged cast aluminum housing (NEMA 4X, 12 and 13) and cover, incorporating Winters' accurate switching mechanism, actuated by stainless steel differential pressure bellows assemblies • Either one or two SPDT electric switches are available in a... [See More]
- Tech: Solid-state
- Pressure Measurement: Differential
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Winters Instruments
Description & Features: • Constructed using a rugged cast aluminum housing (NEMA 4X and 12) that incorporates Winters' standard accurate switching mechanism actuated by a diaphragm • Housing can be specified watertight or explosion proof and large enough to accommodate up to four full... [See More]
- Tech: Solid-state
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas