Analog Meter Pressure Switches

21 Results
Manufacturer Pneumatic System Companent Products
from MFP Automation Engineering

MFP is the leading Parker distributor in all of West Michigan for pneumatic components and automation products. We feature the leading pneumatic brands, and our expertise in pneumatics ensures that you get the parts you need to get your job done with the greatest efficiency. If your project requires... [See More]

  • Display Type: Analog Meter; Digital Numerical Display
  • Pressure Measurement: Absolute (optional feature); Vacuum
Pressure Switch
from Lube USA, Inc.

To protect the whole system, installed on the piping end [See More]

  • Display Type: Analog Meter
  • Switch Point Range: 15.66 to 256
  • Pressure Measurement: Gauge
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
Mechanical Pressure Switch, 122 Series -- IPS122
from Brooks Instrument

Features. Indicating Pressure Switches Model IPS122 2". 2-inch stainless steel solid-state switch with local and remote alarm capability. Electronic switch with an adjustable pressure switch set point to operate lights or relays up to 12 watts. Logic outputs: Off-on and Type 1 (0 to 9-30 Vdc), Type... [See More]

  • Display Type: Analog Meter
  • Material: Gas
  • Pressure Measurement: Gauge; Vacuum
  • Features: Temperature Compensated
Diaphragm Sensor Differential Pressure Gauge -- 1516DGS
from Orange Research, Inc.

Diaphragm Sensor for Liquids & Gases. These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]

  • Display Type: Analog Meter
  • Pressure Measurement: Differential
  • Sensor Technology: Mechanical Deflection
  • Material: Liquid; Gas
Economical Pressure and Vacuum Switch -- PSW-620 / PSW-630 Series
from OMEGA Engineering, Inc.

• External Pressure Scale and Pointer for Easy Setpoint Adjustment. • Silver Switch Contacts Rated for 5 Amps @ 250 Vac or 3 Amps @ 28 Vdc. • 1 Amp Gold-Plated Contacts for TTL or Dry Contacts [See More]

  • Display Type: Analog Meter
  • Material: Liquid; Gas
  • Pressure Measurement: Gauge; Vacuum
  • Features: TTL Compatible
P Series - Pressure Switches -- PG16A
from ASCO

Features: •. Set point repeatability, +1% of operating range. •. All wiring terminals, adjustments and visual scales. are accessible from the front of the switch. •. Choice of open frame type, general purpose or. watertight enclosure. •. Choice of fixed, limited-adjustable or... [See More]

  • Display Type: Analog Meter
  • Pressure Measurement: Gauge
  • Sensor Technology: Mechanical Deflection; Piston
  • Material: Liquid; Gas; Handles Hazardous Materials (optional feature)
DRF34 - Brass Pressure Gauge w/ Switch
from KOBOLD Instruments, Inc.

Product Features. Combination Pressure Gauge & Switch. 1 or 2 SPST Switches Possible. Bourdon Tube Design. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Paraffin Oil Filling. Should pressure switching be required in addition to pressure indicating capability, the DRF34... [See More]

  • Display Type: Analog Meter
  • Pressure Measurement: Gauge
  • Sensor Technology: Mechanical Deflection
  • Material: Liquid; Gas
Pressure Gauges
from QED, Inc.

Gauges Delivered, Customers Served. For more than 40 years, QED has been a leading supplier of miniature gauges to the aircraft, aerospace and defense industries. On the Earth's surface, flying through its atmosphere, or in the vacuum of space, QED will engineer and build a pressure gauge to meet or... [See More]

  • Display Type: Analog Meter
  • Pressure Measurement: Absolute (optional feature)
Ex Differential Pressostat -- EXPD
from Trafag Inc.

Main Features. Rugged aluminium housing. Protection IP 66. Any mounting position possible. II 2 G Ex de IIC T6. II 2 D Ex tD A21 IP66 T80 °C [See More]

  • Display Type: Analog Meter
  • Pressure Measurement: Gauge
  • Sensor Technology: Mechanical Deflection
  • Material: Liquid; Gas
Model 130 Series -- 130-AC
from Mid-West Instrument

The Model 130 diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. The entire assembly is Certified for use in Class I, Division 1, Groups C, D; Class II, Division 1, Groups E, F, & G Hazardous locations. [See More]

  • Display Type: Analog Meter
  • Pressure Measurement: Differential
  • Sensor Technology: Mechanical Deflection
  • Material: Liquid
Hazardous Location Differential Pressure Gauge -- 1204PGS
from Orange Research, Inc.

Piston Sensors with Explosion-Proof Enclosures. Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]

  • Display Type: Analog Meter
  • Pressure Measurement: Differential
  • Sensor Technology: Piston
  • Material: Liquid; Gas; Handles Hazardous Materials
High Purity Pressure/Vacuum Switch -- PSW-690 Series
from OMEGA Engineering, Inc.

bull; All Stainless Steel Wetted Parts. • Sensing Element Capsule, Electron Beam Welded. • Helium Leak Tested 4 x 10-9 STD CC/sec. • External Pressure Scale and Pointer For Easy Set Point Adjustment. • Available with 1/4 VCR Male or 1/8-27 NPT Male Fittings. • NEMA 4... [See More]

  • Display Type: Analog Meter
  • Material: Liquid; Gas
  • Pressure Measurement: Gauge; Vacuum
  • Switch Point Range: 0.8000 to 500
S Series - Pressure Switches -- SA40D
from ASCO

Features: •. Set point repeatability, +1% of operating range. •. All wiring terminals, adjustments and visual scales are. accessible from the front of the switch. •. Choice of general purpose, watertight or explosionproof. enclosures. •. Choice of fixed or full-range adjustable... [See More]

  • Display Type: Analog Meter
  • Pressure Measurement: Differential (optional feature); Gauge; Negative Pressure (optional feature)
  • Sensor Technology: Mechanical Deflection; Piston
  • Material: Liquid; Gas; Handles Hazardous Materials (optional feature)
DRG26 - SS Pressure Gauge w/ Switch
from KOBOLD Instruments, Inc.

Product Features. 4 â € or 6 â € Combination PressureGauge & Switch. 1 or 2 SPST Switches Possible. Stainless Steel Construction. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Paraffin Oil Filling. For those users needing a pressure gauge with... [See More]

  • Display Type: Analog Meter
  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Semiconductor Piezoresistive
  • Material: Liquid; Gas
EX Pressostat, EXP -- EXP
from Trafag Inc.

Main Features. Rugged aluminium housing. Option: Housing stainless steel. Protection IP 66. Any mounting position possible. II 2 G Ex de IIC T6. II 2 D Ex tD A21 IP66 T80 °C [See More]

  • Display Type: Analog Meter
  • Pressure Measurement: Gauge
  • Sensor Technology: Mechanical Deflection
  • Material: Liquid; Gas
Model 220 Series -- 220-*A
from Mid-West Instrument

The Model 220 carries global certifications from CSA, UL, and ATEX. The piston style Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. Certified to ATEX directive Ex d, IIB + H2 with an IP65 rating. Mid-West Instrument's new... [See More]

  • Display Type: Analog Meter
  • Pressure Measurement: Differential
  • Sensor Technology: Piston
  • Material: Liquid; Handles Hazardous Materials
Miniature Differential Pressure Gauge -- 1002PIS-15
from Orange Research, Inc.

Miniature Differential Pressure Gauges. These miniature differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications,... [See More]

  • Display Type: Analog Meter
  • Pressure Measurement: Differential
  • Sensor Technology: Piston
  • Material: Liquid; Gas
EXPressostat, EXPK -- EXPK
from Trafag Inc.

Main Features. Rugged aluminium housing. Option: Housing stainless steel. Protection IP 66. Any mounting position possible. II 2 G Ex de IIC T6. II 2 D Ex tD A21 IP66 T80 °C [See More]

  • Display Type: Analog Meter
  • Pressure Measurement: Gauge
  • Sensor Technology: Piston
  • Material: Liquid; Gas
Model 240 Series -- 240-AC
from Mid-West Instrument

The Model 240 carries global certifications from CSA, UL, and ATEX. The diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. In addition, it is certified to the ATEX directive Ex d, IIB + H2 with an IP 65... [See More]

  • Display Type: Analog Meter
  • Pressure Measurement: Differential
  • Sensor Technology: Mechanical Deflection; Diaphragm
  • Material: Liquid; Gas; Handles Hazardous Materials
Piston Sensor Differential Pressure Gauge -- 1201PGS
from Orange Research, Inc.

Piston Sensor Differential Pressure Gauges. These piston sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]

  • Display Type: Analog Meter
  • Pressure Measurement: Differential
  • Sensor Technology: Piston
  • Material: Liquid
Vari-Pressostat -- PV/PVF
from Trafag Inc.

Main Features. Rugged aluminium housing. Protection IP 65. Any mounting position possible [See More]

  • Display Type: Analog Meter
  • Pressure Measurement: Gauge
  • Sensor Technology: Mechanical Deflection
  • Material: Liquid; Gas