Sealed Pressure Switches

13 Results
Pressure Sensors, Transducers - Industrial -- 480-7039-ND [MHR00400BYMNNABA01 from Honeywell Sensing & IoT]
from DigiKey

MEDIUM PRESSURE SWITCH, RAISING, [See More]

  • Pressure Measurement: Gauge; Sealed
  • Accuracy: 2
  • Working Pressure Range: 40 to 500
  • Signal Output: Switch
Pressure Sensors, Transducers - Industrial -- 480-7045-ND [MHR00700BBPNNYAA01 from Honeywell Sensing & IoT]
from DigiKey

MEDIUM PRESSURE SWITCH, MH SERIE [See More]

  • Pressure Measurement: Gauge; Sealed
  • Accuracy: 2
  • Working Pressure Range: 40 to 500
  • Signal Output: Switch
Pressure Sensors, Transducers - Industrial -- 480-7049-ND [MHR00900BTMNNAAA01 from Honeywell Sensing & IoT]
from DigiKey

MEDIUM PRESSURE SWITCH, RAISING, [See More]

  • Pressure Measurement: Gauge; Sealed
  • Accuracy: 2
  • Working Pressure Range: 40 to 500
  • Signal Output: Switch
Pressure Sensors, Transducers - Industrial -- 480-7052-ND [MHR01015PBMNNEAA01 from Honeywell Sensing & IoT]
from DigiKey

MEDIUM PRESSURE SWITCH, RAISING, [See More]

  • Pressure Measurement: Gauge; Sealed
  • Accuracy: 2
  • Working Pressure Range: 40 to 500
  • Signal Output: Switch
Pressure Sensors, Transducers - Industrial -- 480-LET00700PBYNKCAA01-ND [LET00700PBYNKCAA01 from Honeywell Sensing & IoT]
from DigiKey

Pressure Sensor [See More]

  • Pressure Measurement: Gauge; Sealed
  • Accuracy: 2
  • Working Pressure Range: 70
  • Signal Output: Switch
Pressure Sensors, Transducers - Industrial -- 480-LPR00508PFGVKMAD20-ND [LPR00508PFGVKMAD20 from Honeywell Sensing & IoT]
from DigiKey

Pressure Sensor [See More]

  • Pressure Measurement: Gauge; Sealed
  • Accuracy: 2
  • Working Pressure Range: 50.8
  • Signal Output: Switch
Pressure Sensors, Transducers - Industrial -- 5880-PSW-195-ND [PSW-195 from OMEGA Engineering, Inc.]
from DigiKey

ECONOMICAL PRESSURE SWITCH, OEM, [See More]

  • Pressure Measurement: Gauge; Sealed
  • Signal Output: Switch
  • Working Pressure Range: 11 to 150
  • Number of Throws: Double Throw
Pressure Transmitters with Dual Switch Points -- STS ATM/GR Series
from PMC Engineering LLC

The ATM/GR series is a precision pressure transmitter based on the STS well proven ATM 23 series but incorporating two independent switch outputs adjustable over the full range of the transmitter. This transmitter with its excellent long term stability is capable of providing safety features in a... [See More]

  • Pressure Measurement: Absolute; Gauge; Compound; Sealed
  • Features: Temperature Compensated
  • Material: Liquid; Gas
  • Working Pressure Range: 1 to 15000
Electronic Pressure Switch -- PS300
from Holykell Technology Company Limited

The electronic pressure switch is an intelligent product with LED display. It features functions of both pressure detection and control. The isolation-based silicone oil-filled diaphragm is used as a sensing component. It has the advantages of high precision, small size, easy operation and simple... [See More]

  • Pressure Measurement: Absolute; Gauge; Sealed
  • Accuracy: 0.5000
MH Series Medium Pressure Switch, falling set point (factory set), 11 bar sealed gage, M10 x 1.0 port, SPST-NC output with gold-plated contacts, cold-rolled steel base, HNBR diaphragm, and 6-inch cabl -- MHF01100BTMNNYAA
from Honeywell Sensing & IoT

These pressure switches are durable, reliable electromechanical gauge pressure on/off switches that are available with either single pole single throw (SPST) normally open or normally closed circuitry, or single pole double throw (SPDT) circuitry. Their high proof pressure and burst pressure ratings... [See More]

  • Pressure Measurement: Absolute; Gauge; Sealed
  • Material: Liquid; Gas
  • Sensor Technology: Mechanical Deflection
  • Working Pressure Range: 160
MH Series Medium Pressure Switch, falling set point (factory set), 6 bar sealed gage, 1/8-27 NPT port, SPST-NC output with gold-plated contacts, cold-rolled steel base, LTNB diaphragm, and 1/4 inch sp -- MHF00600MBMNNAAA
from Honeywell Sensing & IoT

These pressure switches are durable, reliable electromechanical gauge pressure on/off switches that are available with either single pole single throw (SPST) normally open or normally closed circuitry, or single pole double throw (SPDT) circuitry. Their high proof pressure and burst pressure ratings... [See More]

  • Pressure Measurement: Absolute; Gauge; Sealed
  • Material: Liquid; Gas
  • Sensor Technology: Mechanical Deflection
  • Working Pressure Range: 87.02
MH Series Medium Pressure Switch, falling set point (factory set), 6 bar sealed gage, 1/8-27 NPT port, SPST-NC output with gold-plated contacts, cold-rolled steel base, LTNB diaphragm, and Deutsch DT0 -- MHF00600BBMNMABA
from Honeywell Sensing & IoT

These pressure switches are durable, reliable electromechanical gauge pressure on/off switches that are available with either single pole single throw (SPST) normally open or normally closed circuitry, or single pole double throw (SPDT) circuitry. Their high proof pressure and burst pressure ratings... [See More]

  • Pressure Measurement: Absolute; Gauge; Sealed
  • Material: Liquid; Gas
  • Sensor Technology: Mechanical Deflection
  • Working Pressure Range: 87.02
MH Series Medium Pressure Switch, rising set point (factory set), 10.15 psi sealed gage, 1/8-27 NPT port, SPST-NC output with gold-plated contacts, cold-rolled steel base, HNBR diaphragm, and 10-inch -- MHR01015PBMNNEAA
from Honeywell Sensing & IoT

These pressure switches are durable, reliable electromechanical gauge pressure on/off switches that are available with either single pole single throw (SPST) normally open or normally closed circuitry, or single pole double throw (SPDT) circuitry. Their high proof pressure and burst pressure ratings... [See More]

  • Pressure Measurement: Absolute; Gauge; Sealed
  • Material: Liquid; Gas
  • Sensor Technology: Mechanical Deflection
  • Working Pressure Range: 10.15