Strain Gauge Pressure Switches

11 Results
Pressure Switch and Transmitter -- One Series
from United Electric Controls Company

The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive
  • Material: Gas
  • Pressure Measurement: Gauge
  • Features: Temperature Output (optional feature)
Absolute Pressure Switch -- 4300 Series
from Spectrum Associates, Inc.

Series 4300 Pressure Switches provide accurate and reliable switching over a pressure range of 4 to 250 psia. As an absolute pressure switch, the 4300 Series is hermetically sealed for life and is designed to meet critical MIL-Spec environments including shock, vibration and temperature cycling. The... [See More]

  • Sensor Technology: Strain Gauge
  • Material: Liquid; Gas; Handles Hazardous Materials
  • Pressure Measurement: Absolute
  • Switch Point Range: 4 to 250
Pressure Switch -- AS-PS
from Fluid Components Intl. (FCI)

FCI provides pressure switches that include a hermetically sealed sensing element and integral or remote electronics that provide indication of pressure above or below a predetermined threshold at the sensing location. The pressure element is directly installed into pipes, ducts, tanks, reservoirs,... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive
  • Material: Liquid; Gas
  • Pressure Measurement: Absolute; Differential; Gauge
  • Working Pressure Range: 0.0 to 500
IS Pressure Transmitter with Single Seal -- AST4400 25 PSIG
from American Sensor Technologies, Inc. - AST

The AST4400 is a media isolated stainless steel pressure sensor with a wide variety of options. In addition to its rugged construction and best price-to-performance ratio in the industry, the AST4400 is the solution for pressure measurement in Intrinsically Safe areas. [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Material: Liquid; Gas
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Features: Temperature Compensated
Differential Pressure Switch -- 5000 Series
from Spectrum Associates, Inc.

Series 5000 Differential Pressure Switches provide reliable snap action switching in a miniature package while retaining dependability for critical applications. Incorporating a highly flexible elastomeric diaphragm, the compact 5000 Series switches can be set from 2" H2O to 60 p.s.i.d. or higher... [See More]

  • Sensor Technology: Strain Gauge
  • Material: Liquid (optional feature); Gas (optional feature)
  • Pressure Measurement: Differential
  • Switch Point Range: 0.0723 to 60
IS Pressure Transmitter with Single Seal -- AST44LP 10 PSIG
from American Sensor Technologies, Inc. - AST

The AST44LP is a media isolated stainless steel pressure sensor with a wide variety of options. In addition to its rugged construction and the best price-to-performance ratio in the industry, the AST44LP is the solution for low pressure measurement in Intrinsically Safe areas. Now With DIN43650A! [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Material: Liquid; Gas
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Features: Temperature Compensated
Economy Pressure Switch -- 2370 Series
from Spectrum Associates, Inc.

Presently successfully utilized in many military and commercial type fire extinguishing systems where Halon 1301 is the active medium, Series 2370 Pressure Switches provide reliable snap-action switching in a miniature package of lightweight anodized aluminum construction. The series 2370 Pressure... [See More]

  • Sensor Technology: Strain Gauge
  • Material: Handles Hazardous Materials; Halon 1301
  • Pressure Measurement: Differential; Gauge
  • Switch Point Range: 5 to 400
Non-Incendive Pressure Transmitter -- AST4300 1,000 PSIG
from American Sensor Technologies, Inc. - AST

The AST4300 is a media isolated stainless steel Class I Division 2 Non-Incendive pressure transmitter for use in hazardous areas. In addition to its rugged construction and best price-to-performance ratio in the industry, the AST4300 is the solution for pressure measurement for a variety of... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Material: Liquid; Gas
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Features: Temperature Compensated
Gauge Pressure Switch -- 2335 Series
from Spectrum Associates, Inc.

Series 2300 Pressure Switches provide miniaturized instrumentation for detecting either pressure gain, or loss in pressurized systems. Designed to aerospace quality standards, these units provide high reliability even after 1,000,000 switching cycles. Rugged piston-actuated snap action switch... [See More]

  • Sensor Technology: Strain Gauge
  • Material: Liquid; Gas; Handles Hazardous Materials
  • Pressure Measurement: Differential; Gauge
  • Switch Point Range: 4 to 450
Non-Incendive Pressure Transmitter -- AST43LP 10 PSIG
from American Sensor Technologies, Inc. - AST

The AST43LP is a low pressure media isolated stainless steel pressure sensor for use in hazardous areas. In addition to its rugged construction and the best price-to-performance ratio in the industry, the AST43LP is the solution for low pressure measurement for a variety of applications. [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Material: Liquid; Gas
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Features: Temperature Compensated
Hydraulic High Pressure Switch -- 2300 Series
from Spectrum Associates, Inc.

Series 2300 Pressure Switches provide miniaturized instrumentation for detecting either pressure gain, or loss in pressurized systems. Designed to aerospace quality standards, these units provide high reliability even after 1,000,000 switching cycles. Rugged piston-actuated snap action switch... [See More]

  • Sensor Technology: Strain Gauge
  • Material: Liquid; Handles Hazardous Materials
  • Pressure Measurement: Differential; Gauge
  • Switch Point Range: 400 to 3500