Analog Video Output Thermal Imagers

12 Results
High Definition Infrared Thermographic Camera -- VarioCAM® HD Head 800
from InfraTec GmbH

The worldwide unique infrared camera VarioCAM ® HD head 800 with its latest detector technology in XGA format defines the premium segment of uncooled industrial cameras. Microbolometer detector with up to (1,024 × 768) IR pixels. Opto-mechanical MicroScan with up to (2,048 ×1,536) IR... [See More]

  • Measurement Range: -40 to 2000
  • Accuracy: 1
  • Spectral Range: 7.5 to 14
  • Temperature Resolution: 0.0200
High Definition Infrared Thermographic Camera -- VarioCAM®HD Head 900
from InfraTec GmbH

With its 3.1 megapixels in IR-format the worldwide unique infrared system VarioCAM ® HD head 900 gives a new definition to the premium segment of uncooled industrial cameras and guarantees for precise infrared recordings in brilliant photographic quality. Image format: (2,048 × 1,536) IR... [See More]

  • Measurement Range: -40 to 2000
  • Accuracy: 1
  • Spectral Range: 7.5 to 14
  • Temperature Resolution: 0.0200
Thermal Imaging Camera -- OSXL-TIC
from OMEGA Engineering, Inc.

The OSXL-TIC is ideal for revealing hidden heat-driven processes and problems. Applications include: equipment maintenance, repair and operations (MRO); building energy audits; process/manufacturing plant maintenance; water damage restoration; firefighting; navigation; surveillance. By converting... [See More]

  • Measurement Range: -20 to 1500
  • Accuracy: 2
  • Spectral Range: 8 to 14
  • Maximum Frame Rate: 30
Infrared Thermal Imaging System For Boilers -- BoilerSpection™ MB
from LumaSense Technologies, Inc., An Advanced Energy Company

Built for mobile use, BoilerSpection-MB utilizes special mid-wave infrared detectors to see through flames. This unique feature means BoilerSpection-MB can provide the clearest and most stable through-flame images in boilers, furnaces, kilns or incinerators. With BoilerSpection-MB plant operators... [See More]

  • Measurement Range: 500 to 1600
  • Detector Type: Array
  • Spectral Range: 3.9
  • Cooling: Vortex Cooler
Industrial Rated Thermal Camera -- I-500
from Critical Imaging, LLC

Motorized automatic focus, quick change lens, auto alarming [See More]

  • Measurement Range: -25 to 900
  • Accuracy: 2
  • Spectral Range: 8 to 12
  • Temperature Resolution: 2
JENOPTIK Infrared Camera -- VarioCAM®
from Vibration Specialty Corporation

JENOPTIK Infrared Camera. The new VarioCAM ® HiRes product line from JENOPTIK is a range of high-quality tools for all fields where perfect image quality and measurement precision are crucial to successful work. For the first time, a mass-produced thermal imaging camera can be used to take... [See More]

  • Measurement Range: -40 to 1200
  • Temperature Resolution: 0.0060 to 0.0080
  • Spectral Range: 7.5 to 14
  • Cooling: Uncooled
Infrared Camera -- VarioTHERM® InSb
from JENOPTIK Optical Systems, Inc.

High resolution spectral selective temperature measurement in MWIR. With a bandwidth of 2 - 5 microns the new VarioTHERM ® InSb camera covers a wide spectral range ideally suited for spectral selective measurements in R &D, for example on glasses, flames or polymers. An integrated filter... [See More]

  • Spectral Range: 2 to 5
  • Temperature Resolution: 0.0020
  • Accuracy: 2
  • Maximum Frame Rate: 50 to 60
MIKRON Infrared Thermal Imager -- MC320F, MC320FHT
from LumaSense Technologies, Inc., An Advanced Energy Company

Measurement through flames and hot gases in flame heated furnaces at temperatures between 200...800 °C (MC320F, MC320FE) and 400...1600 °C (MC320FHT, MC320FHTE). Key Features. High performance, cost-effective complete monitoring solution. Advanced maintenance-free electronics and industrial... [See More]

  • Measurement Range: 200 to 1600
  • Accuracy: 2
  • Spectral Range: 3 to 5
  • Detector Type: Array
Infrared Thermographic Camera Module -- IR TCM 640 Compact
from JENOPTIK Optical Systems, Inc.

Measurement and monitoring of temperature distributions. Infrared Thermographic Camera Modules from Jenoptik are designed for exact and non-contact measurement or automated monitoring of two-dimansional temperature distributions, especially in environments that cannot be accessed by a human... [See More]

  • Spectral Range: 7.5
  • Maximum Frame Rate: 50 to 60
  • Accuracy: 2
  • Detector Type: Array; Microbolometer
Stationary Infrared Pyrometer With Built in Thermal Imager -- ISR 6-TI Advanced
from LumaSense Technologies, Inc., An Advanced Energy Company

Stationary, digital hybrid pyrometer with built-in video camera system and infrared filter for non-contact temperature measurement and display of thermal images in ranges between 700 and 1800 °C. Key Features. Combination of pyrometry and thermal imaging in a single solution. Built-in video... [See More]

  • Measurement Range: 700 to 1800
  • Temperature Resolution: 1
  • Spectral Range: 1.05
  • Detector Type: Flying Spot
Infrared Thermographic Camera Module -- IR-TCM 384
from JENOPTIK Optical Systems, Inc.

Whether visualizing or measuring heat distribution charts, the new uncooled OEM IR camera module IR-TCM 384 outputs stunning infrared images of 384 × 288 pixel resolution with a sharpness and distinctness so far unknown at commercial level. What ’s more, it does so in real-time!. Scope... [See More]

  • Spectral Range: 7.5 to 14
  • Maximum Frame Rate: 50 to 60
  • Accuracy: 2
  • Detector Type: Array; Microbolometer
VarioCAM® Thermographic Camera -- Basic 384
from JENOPTIK Optical Systems, Inc.

VarioCAM ® high resolution thermographic cameras deliver thermal images of high precision suited for demanding applications in industrial R &D and other fields. Excellent thermal and spatial resolution, ease of operation versatile functionality and flexible interfacing options are... [See More]

  • Spectral Range: 7.5 to 14
  • Maximum Frame Rate: 50 to 60
  • Accuracy: 2
  • Detector Type: Array; Microbolometer