Zero-Center Analog Panel Meters
3 Results
P1PCAAD
from Brighton Electronics, Inc.
from Brighton Electronics, Inc.
Panel board style, large range of inputs available, optional dual scale [See More]
- Scale Type: Zero-Center
- Meter Mechanism: Pivot and Jewel
- Face Type: Rectangular
- Analog Input Channels: 1
Analog Panel Meters -- Tru-Vue Style
from Simpson Electric Company
from Simpson Electric Company
Simpson Electric offers a wide range of reliable and durable analog panel meters to fulfill your application requirements. Analog panel meters are preferable to digital panel meters when readings tend to fluctuate or oscillate and where extended monitoring is required to indicate trends or rates of... [See More]
- Scale Type: Zero-Center
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current
- Face Type: Rectangular
- Width: 38.1 to 114
Bezel Mount Analog Panel Meter -- 2000
from Hoyt Electrical Instrument Works, Inc.
from Hoyt Electrical Instrument Works, Inc.
Long flat arc scales and knife edge pointers for excellent readability. Most 1-1/2" to 6" meters are supplied with the self shielded accuring movements. Bezel or Surface mounting. Special Dials are available with the following options: additional colors, scales, special legends, logo and mirrors. [See More]
- Scale Type: Zero-Center
- Analog Input Channels: 1
- Face Type: Rectangular
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current