DC Current Analog Panel Meters
from RS Components, Ltd.
Codix 565 Controller Analogue 10-30Vdc [See More]
- Input Type: AC Current; DC Current; Current
- Height: 45
- Width: 92
- Depth: 90.5
from Hoyt Electrical Instrument Works, Inc.
The Hoyt 250 ° meters utilize a highly damped, spring loaded pivot and jewel movement; mechanically interlocked, negating the use of adhesives and develops a very high torque. The meters are desirable for the following applications: Emergency Vehicles. Marine Instrumentation. Speed (RPM). [See More]
- Input Type: DC Voltage; DC Current
- Face Type: Round Front Face
- Scale Type: Zero-Left
- Meter Mechanism: Pivot and Jewel
from Brighton Electronics, Inc.
Panel board style, large range of inputs available, optional dual scale [See More]
- Input Type: DC Current; 0.5-10,000ADC
- Face Type: Rectangular
- Scale Type: Zero-Left
- Meter Mechanism: Pivot and Jewel
from Sifam
The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today ’s... [See More]
- Input Type: DC Current
- Scale Length: 1.81
- Scale Type: Zero-Left
- Face Type: Rectangular
from Simpson Electric Company
Simpson Electric offers a wide range of reliable and durable analog panel meters to fulfill your application requirements. Analog panel meters are preferable to digital panel meters when readings tend to fluctuate or oscillate and where extended monitoring is required to indicate trends or rates of... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current
- Face Type: Rectangular
- Scale Type: Zero-Left
- Width: 88.9 to 114
from Hoyt Electrical Instrument Works, Inc.
The Ultra Low Cost Series are designed to be inserted from the front of the panel, and are held in place by intergral spring clips. These meters have conventional terminals in the lower ranges up to 30A. At and above that, they are induction type meters with terminals replaced by a formed metal... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current
- Face Type: Rectangular
- Scale Type: Zero-Left
- Analog Input Channels: 1
from Sifam
The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today ’s... [See More]
- Input Type: DC Current
- Scale Length: 1.73
- Scale Type: Zero-Left
- Face Type: Rectangular
from Hoyt Electrical Instrument Works, Inc.
Accuracy : Class 1.5. Full Scale Deflection: 250 degree. Composition: Glass window. ABS resin frame and case. PC glass fiber base Mounting fittings included. Color : Black base and frame, white scale plate and meter body. Pointer : Stick shape in black color. [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; 10,30,50,100,150,300,500,600V; 1,1.5,2,3,5,10,15,20 amps
- Face Type: Rectangular
- Scale Type: Zero-Left
- Analog Input Channels: 1
from Sifam
The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today ’s... [See More]
- Input Type: DC Current
- Scale Length: 1.67
- Scale Type: Zero-Left
- Face Type: Rectangular
from Hoyt Electrical Instrument Works, Inc.
Switchboard Type (F Series) Analog Meter [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; 3,5,10,20,30,50,100,150,200,300,500,600V; 1,1.5,5,10,15,20,30,50 amps
- Face Type: Rectangular
- Scale Type: Zero-Left
- Analog Input Channels: 1
from Sifam
The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today ’s... [See More]
- Input Type: DC Current
- Scale Length: 1.85
- Scale Type: Zero-Left
- Face Type: Rectangular
from Hoyt Electrical Instrument Works, Inc.
Four Stud mounting, Black ABS case, white scale plate black knife type pointer and PC Cover. Available in multiple scales and inputs this meter is a low cost solution to your metering needs! [See More]
- Input Type: AC Voltage; DC Voltage; DC Current; Frequency; 3,5,10,20,30,50,100,150,200,300,500,600 V; 1,1.5,10,20,30 amps
- Face Type: Rectangular
- Scale Type: Zero-Left
- Frequency Range: 45 to 65
from Sifam
The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today ’s... [See More]
- Input Type: DC Current
- Scale Length: 3.13
- Scale Type: Zero-Left
- Face Type: Rectangular
from Hoyt Electrical Instrument Works, Inc.
Long flat arc scales and knife edge pointers for excellent readability. Most 1-1/2" to 6" meters are supplied with the self shielded accuring movements. Bezel or Surface mounting. Special Dials are available with the following options: additional colors, scales, special legends, logo and mirrors. [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current
- Face Type: Rectangular
- Scale Type: Zero-Center
- Analog Input Channels: 1
from Sifam
The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today ’s... [See More]
- Input Type: DC Current
- Scale Length: 3
- Scale Type: Zero-Left
- Face Type: Rectangular
from Hoyt Electrical Instrument Works, Inc.
The low profile surface of non-static phenolic and glass meters is especially suited for applications where plastic meters are unsuitable or where low, rectangular styling is a must. This series features a clean, uncluttered scale for excellent readability, smooth satin finish front and fast, two... [See More]
- Input Type: AC Current; DC Current
- Face Type: Rectangular
- Scale Type: Zero-Left
- Analog Input Channels: 1
from Sifam
The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today ’s... [See More]
- Input Type: DC Current
- Scale Length: 2.9
- Scale Type: Zero-Left
- Face Type: Rectangular
from Hoyt Electrical Instrument Works, Inc.
This series was designed to meet industrial requirements and for other applications where rugged metal or phenolic cases with glass fronts provide long service under adverse conditions. Round models ranging in size from 2-1/2" to 4-1/2" are produced in either the ±2% of full scale AC... [See More]
- Input Type: DC Voltage; DC Current
- Face Type: Round Front Face
- Scale Type: Zero-Left
from Sifam
The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today ’s... [See More]
- Input Type: DC Current
- Scale Length: 3.26
- Scale Type: Zero-Left
- Face Type: Rectangular
from Hoyt Electrical Instrument Works, Inc.
Hoyt Model 3135/36-2 series offers such advantages as viscosity damping to control overshoot and aosillation, with a small barrell it is excellent for tight space applications. Pivot and jewel movement, AC iron vane replusion movement and special ranges and resistance to match your equipment. High... [See More]
- Input Type: DC Voltage; DC Current
- Face Type: Rectangular
- Scale Type: Zero-Left
- Meter Mechanism: Pivot and Jewel
from Sifam
The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today ’s... [See More]
- Input Type: DC Current
- Scale Length: 3.84
- Scale Type: Zero-Left
- Face Type: Rectangular
from Hoyt Electrical Instrument Works, Inc.
Hoyt edgewise meters have high visibility scales and straight forward design that make them especially suited to small, limited space, rack mounted power supplies and allied equipment. Supplied bezel and mounting hardware enable quick, trouble-free installation. [See More]
- Input Type: DC Current; 50, 100, 200, 500 microamps
- Scale Length: 2.5
- Scale Type: Zero-Left
- Face Type: Rectangular
from Sifam
The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today ’s... [See More]
- Input Type: DC Current
- Scale Length: 3.7
- Scale Type: Zero-Left
- Face Type: Rectangular
from Hoyt Electrical Instrument Works, Inc.
These meters are especially suited for applications requiring high durability at low cost. They feature rugged steel backs, U-clamps for mounting, fade proof lithographed metal dials and static free polystyrene or glass fronts. This series comes in a wide variety of case styles and colors and in... [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current; As low as 50mV to 300V DC
- Face Type: Rectangular
- Scale Type: Zero-Left
- Analog Input Channels: 1
from Sifam
The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today ’s... [See More]
- Input Type: DC Current
- Scale Length: 3.6
- Scale Type: Zero-Left
- Face Type: Rectangular
from Hoyt Electrical Instrument Works, Inc.
This series was designed to meet industrial requirements and for other applications where rugged metal or phenolic cases with glass fronts provide long service under adverse conditions. Round models ranging in size from 2-1/2" to 4-1/2" are produced in either the ±2% of full scale AC... [See More]
- Input Type: DC Current; 20,50,100,200,500 microamps
- Scale Length: 3
- Scale Type: Zero-Left
- Face Type: Rectangular
from Sifam
The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today ’s... [See More]
- Input Type: DC Current
- Scale Length: 3.86
- Scale Type: Zero-Left
- Face Type: Rectangular
from Hoyt Electrical Instrument Works, Inc.
The Pyrometer Kiln thermometer is a low cost, high temperature measurement system for use in a wide range of kiln and furnace applications. 2250 °F/1240 °C, 1-1/2" Type K [See More]
- Input Type: AC Voltage; DC Voltage; AC Current; DC Current
- Face Type: Rectangular
- Scale Type: Expanded Scale
- Analog Input Channels: 1
from Sifam
The Vintage style meter was introduced by Sifam in response to the demand for the more classically styled meter seen on many traditional consoles and rack mounted units. The distinctive ‘retro ’ styling with contemporary construction gives high performance at an affordable price. The... [See More]
- Input Type: DC Current
- Face Type: Rectangular
- Scale Type: Zero-Left
- Meter Mechanism: Taut Band
from Hoyt Electrical Instrument Works, Inc.
These Rugged meters are designed and built for severe environments. These gasket and sealed meters provide protection from shock and vibration while protecting from Industrial chemicals and environments. Meters are available as a back lit meter for dim and no light areas. Available in 12 or 24 VDC... [See More]
- Input Type: DC Voltage; DC Current
- Face Type: Round Front Face
- Scale Type: Zero-Left
from Sifam
The Vintage style meter was introduced by Sifam in response to the demand for the more classically styled meter seen on many traditional consoles and rack mounted units. The distinctive ‘retro ’ styling with contemporary construction gives high performance at an affordable price. The... [See More]
- Input Type: DC Current
- Face Type: Rectangular
- Scale Type: Zero-Left
- Meter Mechanism: Taut Band
from Hoyt Electrical Instrument Works, Inc.
Acrylic Resin front with Black ABS case and white scale plate. Tube type pointer in your choice of either black or red. Four stud for easy mounting. [See More]
- Input Type: AC Voltage; DC Voltage; DC Current
- Analog Input Channels: 1
- Face Type: Rectangular
from Sifam
The Vintage style meter was introduced by Sifam in response to the demand for the more classically styled meter seen on many traditional consoles and rack mounted units. The distinctive ‘retro ’ styling with contemporary construction gives high performance at an affordable price. The... [See More]
- Input Type: DC Current
- Face Type: Rectangular
- Scale Type: Zero-Left
- Meter Mechanism: Taut Band