Splash Proof, Watertight or Direct Immersion Industrial Thermometers
Description
Splash proof, watertight, or direct immersion industrial thermometers are designed to measure temperature in environments where exposure to water or other liquids is a concern. These thermometers are built to withstand wet conditions, ensuring accurate temperature readings without being compromised by moisture.
Working Principle
These thermometers operate by utilizing materials and designs that prevent water ingress, such as sealed casings and protective coatings. The working principle often involves a temperature-sensitive element, such as a bimetallic strip or a thermistor, which changes its physical properties in response to temperature variations. This change is then converted into a readable temperature value. The utility of these thermometers lies in their ability to provide reliable temperature measurements in challenging environments, ensuring process control and safety.
Applications
Splash proof and watertight thermometers are commonly used in industries where equipment is frequently exposed to water or other liquids. Specific examples include food and beverage processing, where washdowns are routine, and in HVAC systems where condensation might occur. Direct immersion thermometers are used in laboratory settings for monitoring experiments that involve liquid substances, ensuring precise temperature control.
Advantages over other Manufacturing - Specialized Manufacturing Equipment and Components
These thermometers offer significant advantages in environments where moisture is prevalent. For instance, in food processing plants, their watertight nature ensures that they can withstand regular cleaning processes without losing accuracy or functionality. Compared to non-waterproof thermometers, they provide enhanced durability and reliability in wet conditions, reducing the risk of equipment failure and ensuring consistent performance.
Limitations
One limitation of splash proof and watertight thermometers is that they may not be as accurate as other types, such as glass stem thermometers, particularly in highly precise applications. Additionally, the protective features that make them watertight can sometimes limit their sensitivity or response time compared to non-sealed alternatives.
Considerations
When selecting these thermometers, considerations should include initial costs, which may be higher due to their specialized construction. Operating expenses are generally low, but durability is a key factor, as these thermometers are designed to withstand harsh conditions. Accuracy might be slightly compromised compared to more sensitive devices, but this is often a trade-off for their robustness. Replacement and maintenance costs are typically minimal, as their design reduces the likelihood of damage from environmental exposure.
from TEGAM, Inc.
Handheld Thermocouple Calibrator. 4 Thermocouple Types. J / K / T /E +mV. New challenges require new tools. TEGAM has rethought thermocouple calibrators to offer you the performance you need today without complicating your work. The new 940 Series provides laboratory grade calibrations in a highly... [See More]
- Configuration/ Features: Battery Powered; Records Min/Max Values; NIST Traceable or ASTM Certified; Splash Proof, Watertight or Direct Immersion; Zero adjustment
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Thermometer Type: Thermocouple Technology
- Range: -418 to 2502
from TEGAM, Inc.
Platinum RTD Thermometer °F. Model 868 Digital RTD Thermometer measures temperatures from -360 °F to 1100 °F. Model 869 Digital RTD Thermometer measures temperatures from -220 to 630 °C. Compatible with either 3 or 4 wire RTDs, temperature measurement is performed with a best accuracy of... [See More]
- Configuration/ Features: Battery Powered; Splash Proof, Watertight or Direct Immersion
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Thermometer Type: RTD Technology
- Range: -100 to 1100
from TEGAM, Inc.
Calibrator Thermometer. °C & °F (K, J & T). Used by calibration technicians or manufacturing engineers to perform field calibrations on K-J-T thermocouple thermometers. The single input/output meter doubles as a K-J-T thermometer. Technical Specifications. Accuracy : ±0.5... [See More]
- Configuration/ Features: Battery Powered; Has Datalogger or Data Collection Capability; NIST Traceable or ASTM Certified; Splash Proof, Watertight or Direct Immersion
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Thermometer Type: Thermocouple Technology
- Range: -346 to 2502
from TEGAM, Inc.
Calibrator Thermometer. °C & °F (Multi T/C's). Used by calibration technicians or manufacturing engineers to perform field calibrations on K-J-T-E-N-B-R-S-G-C and D-type thermocouple thermometers in the lab or out in the field. This device is a handy verification tool for QA inspectors... [See More]
- Configuration/ Features: Battery Powered; Has Datalogger or Data Collection Capability; NIST Traceable or ASTM Certified; Splash Proof, Watertight or Direct Immersion
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Thermometer Type: Thermocouple Technology
- Range: -346 to 4201
from TEGAM, Inc.
Calibrator Thermometer. °C & °F. (K, J, T, & E, Ohms, 100 Ohms RTD & Thermistor). The ideal solution for anyone that needs a handheld, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. These meters will simulate, source, measure and... [See More]
- Configuration/ Features: Battery Powered; Has Datalogger or Data Collection Capability; NIST Traceable or ASTM Certified; Splash Proof, Watertight or Direct Immersion
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Thermometer Type: Thermocouple Technology; RTD Technology; Thermistor Technology
- Range: -346 to 2502
from TEGAM, Inc.
Calibrator Thermometer. °C & °F. (Multi T/Cs, Ohms, 100 Ohms & 1000 Ohms RTD). The ideal solution for anyone that needs a hand held, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. The 855 meter will simulate, source, measure and record... [See More]
- Configuration/ Features: Battery Powered; Has Datalogger or Data Collection Capability; NIST Traceable or ASTM Certified; Splash Proof, Watertight or Direct Immersion
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Thermometer Type: Thermocouple Technology; RTD Technology
- Range: -346 to 4201
from TEGAM, Inc.
Thermistor Thermometer. -55 °C to 150 °C, -70 °F to 300 °F. Tegam's Model 866 thermistor thermometer measure temperatures from -55 °C to 150 °C. Tegam's Model 865 thermistor thermometer measure temperatures from -70 °F to 300 °F. Compatible with all YSI Series 400... [See More]
- Configuration/ Features: Battery Powered; Splash Proof, Watertight or Direct Immersion
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Thermometer Type: Thermistor Technology
- Range: -70 to 300
from TEGAM, Inc.
Thermocouple Thermometer. °F or °C (Type K). Economical. TEGAM's 874 Budget Series thermometers provide the economical solution for general-purpose temperature measurement needs. The units accept type K thermocouples and probes. Constructed with ABS material for resistance to inorganic... [See More]
- Configuration/ Features: Battery Powered; Splash Proof, Watertight or Direct Immersion
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Thermometer Type: Thermocouple Technology
- Range: -120 to 1999
from TEGAM, Inc.
Thermocouple Thermometer. °F or °C (Type T). Economical. Tegam's 875 Budget Series thermometers provide the economical solution for general-purpose temperature measurement needs. The units accept type T thermocouples and probes. Constructed with ABS material for resistance to inorganic... [See More]
- Configuration/ Features: Battery Powered; Splash Proof, Watertight or Direct Immersion
- Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
- Thermometer Type: Thermocouple Technology
- Range: -112 to 752