Bimetal Industrial Thermometers

Description

Bimetal industrial thermometers are devices used to measure temperature. They consist of a bimetallic strip that responds to temperature changes by bending or curling, which in turn moves a pointer over a calibrated scale to indicate the temperature to the user.

Working Principle

Bimetal industrial thermometers operate based on the principle of thermal expansion. They use a bimetal spring made of two different metals, such as copper and steel, which are welded or fastened together. These metals have different coefficients of thermal expansion, meaning they expand at different rates when heated. As the temperature changes, the bimetallic strip bends towards the metal with the lower coefficient of thermal expansion. This bending motion is transferred to a pointer that moves over a calibrated scale, providing a temperature reading. Bimetal thermometers are useful because they are simple, durable, and provide accurate temperature readings over a wide range of temperatures.

Applications

Bimetal industrial thermometers are commonly used in various industries. Specific examples include their use in manufacturing processes to monitor equipment temperatures, in HVAC systems to ensure proper climate control, and in the food and beverage industry to maintain safe cooking and storage temperatures. They are also used in laboratory settings for precise temperature measurements.

Advantages over other Manufacturing - Specialized Manufacturing Equipment and Components

Bimetal thermometers offer several advantages over other temperature measurement devices. They are low-cost, durable, and easy to install and use. Unlike electronic devices, they do not require a power source, making them ideal for remote or portable applications. They are also accurate over a wide range of temperatures, which makes them versatile for different industrial applications.

Limitations

Despite their advantages, bimetal thermometers have some limitations. They are only available as indicating types, meaning they cannot record or transmit data. Their accuracy can be affected by calibration changes due to environmental factors or prolonged use. Additionally, they are not as precise as glass stem thermometers and are unsuitable for extreme temperature conditions.

Considerations

When selecting a bimetal industrial thermometer, several factors should be considered. Initial costs are generally low, but operating expenses may include periodic calibration to maintain accuracy. Bimetal thermometers are durable, but their accuracy can degrade over time, necessitating replacement or maintenance. They are not suitable for applications requiring high precision or extreme temperature measurements, so alternative devices may be needed in such cases.

36 Results
1105J - Vertical Metal Wall Thermometer, 12", -30F to 120F -- GO-90000-31
from Cole-Parmer

bull; Giant, oversized face has bold, easy-to-read numerals. • All thermometers are made of metal for durability and are weather resistant. • Thermometer easily mounts to walls or any other flat surface. • Dual-scale thermometer reads in both <deg >C and <deg >F. •... [See More]

  • Thermometer Type: Bimetal
  • Range: -40 to 50
  • Range: -30 to 120
TBM Series Bi-Metal Thermometer
from Winters Instruments

Industrial process, food processing and wastewater. [See More]

  • Thermometer Type: Bimetal
  • Range: -100 to 1000
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -70 to 540
DWYR Contact -- DBTA3601 [DBTA3601 from DwyerOmega]
from Galco Industrial Electronics

Bimetal Thermometer Digital Solar [See More]

  • Thermometer Type: Bimetal
Bimetal Thermometer -- TB100
from Baumer Ltd.

Mechanical temperature displays still remain today a favorite solution for measuring temperatures right next to the process. They work reliably even if the system loses electrical power and allow a quick check on the process. Baumer supplies mechanical temperature measurement instruments filled with... [See More]

  • Thermometer Type: Bimetal
  • Range: -30 to 500
  • Display / Scale Characteristics: Celsius/Centigrade
1106J - Taylor 1106J Vertical Metal Wall Thermometer, 12", -50F to 70F -- GO-90000-33
from Cole-Parmer

bull; Giant, oversized face has bold, easy-to-read numerals. • All thermometers are made of metal for durability and are weather resistant. • Thermometer easily mounts to walls or any other flat surface. • Dual-scale thermometer reads in both <deg >C and <deg >F. •... [See More]

  • Thermometer Type: Bimetal
  • Range: -43 to 24
  • Range: -45 to 75
TBT Series HVAC Bi-Metal Thermometer
from Winters Instruments

Hot water lines, boilers and hydronic heating. [See More]

  • Thermometer Type: Bimetal
  • Range: 30 to 250
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 0.0 to 121
30025T006A4SF - Digi-Sense Sil-Filled Back-Con Bimet Thermometer, 3" Dial, 2.5"L/0-250F/-20-120C -- GO-90551-41
from Cole-Parmer

bull; Silicone-filled gauges provides for readability and long life in tough industrial environments. • Dampened movement. • Anti-parallax dial for accurate readings. • Hermetically sealed per ASME B40.3 standard to prevent fogging and protect against tough environments. •... [See More]

  • Thermometer Type: Bimetal
  • Range: -20 to 120
  • Range: 0.0 to 250
TCT Series Clamp-On Thermometer
from Winters Instruments

To measure surface temperature on pipe in the heating,ventilation, air conditioning, wastewater, industrialprocess markets. [See More]

  • Thermometer Type: Bimetal
  • Range: -40 to 110
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -40 to 40
30025T006G4DM - Digi-Sense Dampened Back-Con Bimetal Thermometer, 3" Dial, 2.5"L/0-250F/-20-120C -- GO-90550-59
from Cole-Parmer

bull; The benefits of a liquid-filled case in a silicone-free dry configuration. • Dampened movement. • More economical than silicone gauges. • Greater temperature range than a silicone-filled gauges. • Anti-parallax dial for accurate readings. • Eliminate the risk of a... [See More]

  • Thermometer Type: Bimetal
  • Range: -20 to 120
  • Range: 0.0 to 250
THS Series Solar Digital Bi-Metal Thermometer
from Winters Instruments

Temperature sensing for heating, ventilation, air conditioning, food processing, waste water, industrial processes or compressors. [See More]

  • Thermometer Type: Bimetal
  • Range: -50 to 320
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 180
30040T006G4DM - Digi-Sense Dampened Bottom-Con Bimetal Thermometer, 3" Dial, 4"L/0-250F/-20-120C -- GO-90550-61
from Cole-Parmer

bull; The benefits of a liquid-filled case in a silicone-free dry configuration. • Dampened movement. • More economical than silicone gauges. • Greater temperature range than a silicone-filled gauges. • Anti-parallax dial for accurate readings. • Eliminate the risk of a... [See More]

  • Thermometer Type: Bimetal
  • Range: -20 to 120
  • Range: 0.0 to 250
TIR Series Bi-Metal Thermometer with Integral RTD or Thermocouple
from Winters Instruments

Local and remote temperature sensing. [See More]

  • Thermometer Type: Bimetal; Thermocouple Technology; RTD Technology
  • Range: -40 to 1000
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -80 to 550
30120T005A4ST - Digi-Sense Soil Thermometer, 12"L x 0.25" dia; 0-200F/ -15-90C -- GO-90577-30
from Cole-Parmer

• Ideal for measuring core temperatures in compost piles, hay, soil, or grains. • 3" diameter dial for easy reading. • Calibrate with external reset screw. • Thermometers meet ASME B40.3 standards for leak- and fog-proof operation. • Tips are 0.25" dia for fast response [See More]

  • Thermometer Type: Bimetal
  • Range: -18 to 93
  • Range: 0.0 to 199
TMT Series Surface Magnet Thermometer
from Winters Instruments

Ductwork or motor housings. [See More]

  • Thermometer Type: Bimetal
  • Range: 50 to 750
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 10 to 400
31025T006A4SF - Digi-Sense Sil-Filled Bottom-Con Bimet Thermometer,3" Dial, 2.5"L/0-250F/-20-120C -- GO-90551-29
from Cole-Parmer

bull; Silicone-filled gauges provides for readability and long life in tough industrial environments. • Dampened movement. • Anti-parallax dial for accurate readings. • Hermetically sealed per ASME B40.3 standard to prevent fogging and protect against tough environments. •... [See More]

  • Thermometer Type: Bimetal
  • Range: -20 to 120
  • Range: 0.0 to 250
TNR Series Bi-Metal Thermometer
from Winters Instruments

Heating, ventilation, air conditioning, food processing, wastewater, industrial processes, compressors. [See More]

  • Thermometer Type: Bimetal
  • Range: -40 to 1000
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -40 to 540
31025T006G4 - Digi-Sense Bottom-Mount Bimetal Thermometer, 3" Dial, 2.5"L/0-250F/20-120C -- GO-08131-01
from Cole-Parmer

bull; Cole-Parmer Process grade thermometers are silicone-free. • Greater temperature range. • Anti-parallax dial for accurate readings. • Hermetically sealed per ASME B40.3 standard to prevent fogging and protect against tough environments. • Rugged 304 stainless steel... [See More]

  • Thermometer Type: Bimetal
  • Range: -20 to 120
  • Range: 0.0 to 250
TTD Series Tridicator
from Winters Instruments

Hot water and steam pressure for boilers. [See More]

  • Thermometer Type: Bimetal; Other
  • Range: 23 to 122
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 5 to 50
32025T006A4SF - Digi-Sense Sil-Filled Adj Angle Bimet Thermometer, 3" Dial, 2.5"L/0-250F/-20-120C -- GO-90510-01
from Cole-Parmer

bull; Silicone-filled gauges provides for readability and long life in tough industrial environments. • Dampened movement. • Anti-parallax dial for accurate readings. • Hermetically sealed per ASME B40.3 standard to prevent fogging and protect against tough environments. •... [See More]

  • Thermometer Type: Bimetal
  • Range: -20 to 120
  • Range: 0.0 to 250
32025T006G4 - Digi-Sense Adj Angle Bimetal Thermometer, 3" Dial, 2.5"L/0-250F/-20-120C -- GO-90490-01
from Cole-Parmer

bull; Cole-Parmer Process grade thermometers are silicone-free. • Greater temperature range. •. • Anti-parallax dial for accurate readings. • Hermetically sealed per ASME B40.3 standard to prevent fogging and protect against tough environments. • Rugged 304 stainless steel... [See More]

  • Thermometer Type: Bimetal
  • Range: -20 to 120
  • Range: 0.0 to 250
32025T006G4DM - Digi-Sense Dampened Adj Angle Bimetal Thermometer, 3" Dial, 2.5"L/0-250F/-20-120C -- GO-90550-35
from Cole-Parmer

bull; The benefits of a liquid-filled case in a silicone-free dry configuration. • Dampened movement. • More economical than silicone gauges. • Greater temperature range than silicone-filled gauges. • Anti-parallax dial for accurate readings. • Eliminate the risk of a... [See More]

  • Thermometer Type: Bimetal
  • Range: -20 to 120
  • Range: 0.0 to 250
3621N - Taylor 3621N ANTI-BACTERIAL Dial Pocket Thermometer, 0 to 220<deg>F -- GO-90000-24
from Cole-Parmer

• Case additive inhibits bacterial grpwth. • Ideal for food applications. • NSF-listed. • Multi-purpose protective case also functions as a handle and recalibration wrench. • Bold easy-to-read dial numerals [See More]

  • Thermometer Type: Bimetal
  • Range: -18 to 104
49562J - Taylor 495621 Dial Metal Thermometer, 12", -60F to 120F and -50C to 50C -- GO-90000-32
from Cole-Parmer

bull; Giant, oversized face has bold, easy-to-read numerals. • All thermometers are made of metal for durability and are weather resistant. • Thermometer easily mounts to walls or any other flat surface. • Dual-scale thermometer reads in both <deg >C and <deg >F. •... [See More]

  • Thermometer Type: Bimetal
  • Range: 50
  • Range: 60 to 120
497J - Taylor 497J Metal Dial Thermometer, 12", -60 to 120F, 30% to 90% RH -- GO-90000-35
from Cole-Parmer

bull; Giant, oversized face has bold, easy-to-read numerals. • All thermometers are made of metal for durability and are weather resistant. • Thermometer easily mounts to walls or any other flat surface. • Dual-scale thermometer reads in both <deg >C and <deg >F. •... [See More]

  • Thermometer Type: Bimetal
  • Range: -50 to 50
  • Range: -60 to 120
5924 - Taylor Refrigerator Dial Thermometer, NSF Listed, -20 to 80 <deg> F -- GO-90000-53
from Cole-Parmer

• Ensure safe temperatures of food and food holding areas. Displays current refrigerator or freezer temperature.|Dial indicates safe temperature zones. [See More]

  • Thermometer Type: Bimetal
  • Range: -29 to 27
  • Range: -20 to 80
5925N - Taylor Refrigerator Tube Thermometer, NSF Listed, Temperature Range -20 to 80 <deg> F -- GO-90000-54
from Cole-Parmer

• Ensure safe temperatures of food and food holding areas. Displays current refrigerator or freezer temperature.|Tube indicates safe temperature zones; is filled with a nontoxic|liquid. Suction cups included. [See More]

  • Thermometer Type: Bimetal
  • Range: -29 to 27
  • Range: -20 to 80
5932 - Taylor Oven Dial Thermometer, NSF Listed, Temperature Range is 100 to 600 <deg> F -- GO-90000-52
from Cole-Parmer

• Ensure safe temperatures of food and food holding areas. Displays current oven temperature. [See More]

  • Thermometer Type: Bimetal
  • Range: 38 to 315
  • Range: 100 to 600
5939 - Taylor Meat Dial Thermometer, NSF Listed, 120 to 212 <deg> F (49 to 100 <deg> C) -- GO-90000-51
from Cole-Parmer

• Ensure safe temperatures of food and food holding areas. Determines if correct internal temperature has been met.|Dial features a scale for various meats. Dishwasher safe [See More]

  • Thermometer Type: Bimetal
  • Range: 49 to 100
  • Range: 120 to 212
5980N - Taylor Hot holding thermometer, NSF listed. Temperature range is 100 to 180<deg>F -- GO-90000-46
from Cole-Parmer

• Ensure safe temperatures of food and food holding areas. Determines if correct temperature is being maintained.|Ideal for food-holding areas. [See More]

  • Thermometer Type: Bimetal
  • Range: 38 to 84
  • Range: 100 to 180
5981N - Taylor Cold holding thermometer. Temperature range is -20 to 70<deg>F -- GO-90000-48
from Cole-Parmer

• Ensure safe temperatures of food and food holding areas. Determines if correct temperature is being maintained.|Ideal for food-holding areas [See More]

  • Thermometer Type: Bimetal
  • Range: -28 to 21
  • Range: -20 to 70
6084J12 - Taylor Instant Read 50 TO 550F with 12" Stem -- GO-90000-43
from Cole-Parmer

• 1 â € polycarbonate magnifying lens for easy reading. • Factory calibrated to one-point. • Hermetically sealed case. • Includes plastic storage sleeve with pocket clip. • Sleeve includes built in wrench for convenient field adjustment. • Easy-to-read dial [See More]

  • Thermometer Type: Bimetal
  • Range: 10 to 288
  • Range: 50 to 550
6092N (077784609217) - Taylor Instant Read 0 TO 220F 0 to 220 <deg> F -- GO-08080-14
from Cole-Parmer

• 1 â € polycarbonate magnifying lens for easy reading. • Factory calibrated to one-point. • Hermetically sealed case. • Includes plastic storage sleeve with pocket clip. • Sleeve includes built in wrench for convenient field adjustment. • Easy-to-read dial [See More]

  • Thermometer Type: Bimetal
  • Range: -18 to 104
  • Range: 0.0 to 220
613102530 - Digi-Sense S.S. Bimetal Pocket Thermometer -40-50C,1" Dial, Poly Lens,5" Stem, 1C Div -- GO-08080-72
from Cole-Parmer

bull; Choose the dial size and temperature range to meet your specific needs. • Factory tested to three points with a ±1% accuracy. • Minimum immersion: liquids 2" (50 mm), gases 4" (100 mm). • Hermetically sealed dial stops internal fogging. • Recalibrate using external... [See More]

  • Thermometer Type: Bimetal
  • Range: -40 to 50
613104030 - Digi-Sense S.S. Bimetal Pocket Thermo -100-40C,1.75" Dial, Glass Lens,8" Stem, 2F Div -- GO-08080-80
from Cole-Parmer

bull; Choose the dial size and temperature range to meet your specific needs. • Factory tested to three points with a ±1% accuracy. • Minimum immersion: liquids 2" (50 mm), gases 4" (100 mm). • Hermetically sealed dial stops internal fogging. • Recalibrate using external... [See More]

  • Thermometer Type: Bimetal
  • Range: -100 to 40
613105630 - Digi-Sense S.S. Bimetal Pkt Thermo -40-160F 2" Dial,Poly Lens,8"Stem,2F Div -- GO-08080-96
from Cole-Parmer

bull; Choose the dial size and temperature range to meet your specific needs. • Factory tested to three points with a ±1% accuracy. • Minimum immersion: liquids 2" (50 mm), gases 4" (100 mm). • Hermetically sealed dial stops internal fogging. • Recalibrate using external... [See More]

  • Thermometer Type: Bimetal
  • Range: -40 to 70
  • Range: -40 to 160