Thermistor Technology Industrial Thermometers

2 Results
Temperature Calibrator / Thermometer -- 850
from TEGAM, Inc.

Calibrator Thermometer. °C & °F. (K, J, T, & E, Ohms, 100 Ohms RTD & Thermistor). The ideal solution for anyone that needs a handheld, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. These meters will simulate, source, measure and... [See More]

  • Thermometer Type: Thermocouple Technology; RTD Technology; Thermistor Technology
  • Range: -346 to 2502
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.2000 to 0.5000
Thermistor Thermometer -- 865 / 866
from TEGAM, Inc.

Thermistor Thermometer. -55 °C to 150 °C, -70 °F to 300 °F. Tegam's Model 866 thermistor thermometer measure temperatures from -55 °C to 150 °C. Tegam's Model 865 thermistor thermometer measure temperatures from -70 °F to 300 °F. Compatible with all YSI Series 400... [See More]

  • Thermometer Type: Thermistor Technology
  • Range: -70 to 300
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -55 to 150