Digital Thermometer Industrial Thermometers

Description

Digital thermometers are devices designed to measure temperature and provide a digital readout of the measurement. They are equipped with features such as data logging, recording of minimum and maximum values, internal timers, and diagnostic capabilities. These thermometers are battery-powered and can perform mathematical or statistical functions, making them versatile tools for temperature measurement.

Working Principle

Digital thermometers operate by using electronic sensors, such as thermistors, which measure changes in electrical resistance and convert these changes into temperature readings. This conversion process allows for precise and rapid temperature measurement. The digital display provides an easy-to-read output, which is particularly useful in environments where quick and accurate temperature readings are essential.

Applications

Digital thermometers are used in a wide range of applications. In the medical field, they are commonly used in clinical settings to monitor patient temperatures. In HVAC systems, digital thermometers are used for duct or flume monitoring. They are also employed in sanitary applications, such as in the food and pharmaceutical industries, to ensure compliance with health standards. Additionally, digital thermometers are used in laboratories to monitor experiments and maintain optimal environmental conditions.

Advantages over other Manufacturing - Specialized Manufacturing Equipment and Components

Digital thermometers offer several advantages over traditional thermometers. They provide quick and accurate readings, which are crucial in manufacturing processes where precision is key. The ability to log data and perform statistical analysis directly on the device enhances their utility in complex manufacturing environments. Unlike bimetallic or glass stem thermometers, digital thermometers do not suffer from calibration drift due to environmental factors, ensuring consistent accuracy over time.

Limitations

One limitation of digital thermometers is their reliance on electronic components, which can be susceptible to damage from extreme environmental conditions such as high humidity or temperature fluctuations. Additionally, the need for battery power can be a constraint in situations where continuous operation is required without interruption.

Considerations

When selecting a digital thermometer, several factors should be considered. Initial costs can vary depending on the features and capabilities of the device. Operating expenses are generally low, but battery replacement and potential calibration services should be factored into long-term costs. Durability is an important consideration, especially in industrial settings where the thermometer may be exposed to harsh conditions. Accuracy is a critical factor, and users should ensure that the thermometer meets the required precision for their specific application. Regular maintenance and calibration checks are recommended to maintain optimal performance and accuracy.

85 Results
Thermometers -- 1481-1288-ND [EA WLAN-TP from Display Visions]
from DigiKey

Handheld -40 ° ~ 125 °C Probe Thermometer LCD C °/F ° Data Logging, Memory, Min/Max/Ave, Record [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: ? to 125
  • Range: -40 to ?
  • Configuration/ Features: Has Datalogger or Data Collection Capability; Probe
UT305S Industrial Infrared Thermometer -- UT305S
from Uni-Trend US

UT305S Industrial Infrared Thermometer [See More]

  • Thermometer Type: Thermal Pyrometer / Detector
  • Range: -50 to ?
Pyrometer PCE-779N -- PCE-779N
from PCE Instruments / PCE Americas Inc.

Pyrometer PCE-779N. Compact infrared thermometer to measure surface temperatures /. incl. thermocouple measurement / adjustable emissivity / difference measuring function /. tripod thread / MIN, MAX and alarm function / LED light [See More]

  • Thermometer Type: Other; Thermal Pyrometer / Detector
  • Range: -60 to 760
  • Display / Scale Characteristics: Celsius/Centigrade
  • Configuration/ Features: Battery Powered; Laser Spot Aiming / Sighting
Smart High-Precision Pyrometers - Tube Metal Temperature -- SPOT+ TMT
from LAND

SPOT+ TMT is a high-precision digital pyrometer that delivers reliable temperature readings of tube wall metal temperatures in all types of tube furnaces. These include boilers, reformers and crackers. The pyrometer provides accurate temperature measurement needed for close monitoring of the tube... [See More]

  • Thermometer Type: Thermal Pyrometer / Detector
  • Range: 572 to 3272
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 300 to 1800
Thermometers -- 1481-1292-ND [EA WLAN-TC from Display Visions]
from DigiKey

Handheld -270 ° ~ 1300 °C Probe Thermometer LCD C °/F ° Data Logging, Memory, Min/Max/Ave, Record [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: ? to 1300
  • Range: -270 to ?
  • Configuration/ Features: Has Datalogger or Data Collection Capability; Probe
Pyrometer PCE-889B -- PCE-889B
from PCE Instruments / PCE Americas Inc.

Pyrometer for non-contact temperature measurement / Adjustable emissivity /. Optical resolution 30:1 / Measuring range of -50 ... +1000 °C /. Double laser aiming / Maximum value display [See More]

  • Thermometer Type: Other; Thermal Pyrometer / Detector
  • Range: -50 to 1000
  • Display / Scale Characteristics: Celsius/Centigrade
  • Divisions: 0.1000
Smart High-Precision Pyrometers -- SPOT+ M3-5
from LAND

The SPOT+ range of smart Infrared Pyrometers bring high precision, advanced IIoT connectivity and visible light process video to the LAND SPOT+ family. Combining EtherNet/IP, REST API, web server, Modbus TCP, image streaming, analogue and alarm outputs within one device, SPOT+ makes non-contact... [See More]

  • Thermometer Type: Thermal Pyrometer / Detector
  • Range: 32 to 932
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: 0.0 to 500
Thermometers -- 1551A-12-DL-ND [1551A-12-DL from Fluke]
from DigiKey

Handheld -58 ~ 320 °F (-50 ~ 160 °C) Probe Thermometer LCD C °/F ° Backlight, Memory, Min/Max, Data Logging (RS-232) [See More]

  • Thermometer Type: RTD Technology
  • Range: -58 to 320
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered; Has Datalogger or Data Collection Capability; Probe
Pyrometer PCE-IR 1300 -- PCE-IR 1300
from PCE Instruments / PCE Americas Inc.

PCE-IR 1300 Pyrometer. High-temperature infrared (IR) thermometer gun measures temperatures up to 1300 º C / 2372 ° F PCE-IR 1300 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for use in steel, metal and ceramic mold casting and other high-temperature industrial... [See More]

  • Thermometer Type: Other; Thermal Pyrometer / Detector
  • Range: 32 to 2372
  • Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
  • Range: 0.0 to 1300
Thermometers -- 1551A-12-ND [1551A-12 from Fluke]
from DigiKey

Handheld -58 ~ 320 °F (-50 ~ 160 °C) Probe Thermometer LCD C °/F ° Backlight, Memory, Min/Max [See More]

  • Thermometer Type: RTD Technology
  • Range: -58 to 320
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered; Has Datalogger or Data Collection Capability; Probe
Pyrometer PCE-IR 1800 -- PCE-IR 1800
from PCE Instruments / PCE Americas Inc.

PCE-IR 1800 Pyrometer. High-temperature infrared (IR) thermometer gun measures temperatures up to 1800 °C / 3272 °F PCE-IR 1800 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for use in steel, metal and ceramic mold casting and other high-temperature industrial... [See More]

  • Thermometer Type: Other; Thermal Pyrometer / Detector
  • Range: 1202 to 3272
  • Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
  • Range: 650 to 1800
Thermometers -- 1551A-20-DL-ND [1551A-20-DL from Fluke]
from DigiKey

Handheld -58 ~ 320 °F (-50 ~ 160 °C) Probe Thermometer LCD C °/F ° Backlight, Memory, Min/Max, Data Logging (RS-232) [See More]

  • Thermometer Type: RTD Technology
  • Range: -58 to 320
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered; Has Datalogger or Data Collection Capability; Probe
Pyrometer PCE-TC 29 -- PCE-TC 29
from PCE Instruments / PCE Americas Inc.

PCE-TC 29 is a pyrometer camera used for visual inspection and non-contact IR temperature measurement. Ideal for industrial use in electrical, mechanical, and building installations (such as in the auditing of machines, engines, or heating, ventilation, and air conditioning (HVAC) systems), this... [See More]

  • Thermometer Type: Other; Thermal Pyrometer / Detector
  • Range: -4 to 572
  • Display / Scale Characteristics: Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
  • Range: -20 to 300
Thermometers -- 1551A-20-ND [1551A-20 from Fluke]
from DigiKey

Handheld -58 ~ 320 °F (-50 ~ 160 °C) Probe Thermometer LCD C °/F ° Backlight, Memory, Min/Max [See More]

  • Thermometer Type: RTD Technology
  • Range: -58 to 320
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered; Has Datalogger or Data Collection Capability; Probe
Thermometers -- 1551A-9-ND [1551A-9 from Fluke]
from DigiKey

Handheld -58 ~ 320 °F (-50 ~ 160 °C) Probe Thermometer LCD C °/F ° Backlight, Memory, Min/Max [See More]

  • Thermometer Type: RTD Technology
  • Range: -58 to 320
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered; Has Datalogger or Data Collection Capability; Probe
Thermometers -- 1552A-12-DL-ND [1552A-12-DL from Fluke]
from DigiKey

Handheld -112 ~ 572 °F (-80 ~ 300 °C) Probe Thermometer LCD C °/F ° Backlight, Memory, Min/Max, Data Logging (RS-232) [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered; Has Datalogger or Data Collection Capability; Probe
  • Range: -112 to 572
Thermometers -- 1552A-12-ND [1552A-12 from Fluke]
from DigiKey

Handheld -112 ~ 572 °F (-80 ~ 300 °C) Probe Thermometer LCD C °/F ° Backlight, Memory, Min/Max [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered; Has Datalogger or Data Collection Capability; Probe
  • Range: -112 to 572
Thermometers -- 1669-IR320-ND [IR320 from Teledyne FLIR Systems, Inc.]
from DigiKey

THERMO HANDHELD GUN -4-1202F [See More]

  • Thermometer Type: Thermal Pyrometer / Detector
  • Range: -4 to 1202
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered
Thermometers -- 1669-IRC130-ND [IRC130 from Teledyne FLIR Systems, Inc.]
from DigiKey

THERMO HANDHELD GUN -13-1202F [See More]

  • Thermometer Type: Thermal Pyrometer / Detector
  • Range: -13 to 1202
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered
Thermometers -- 1669-RH250W-ND [RH250W from Teledyne FLIR Systems, Inc.]
from DigiKey

THERMO HANDHELD 14-140F [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered
  • Range: 14 to 140
Thermometers -- 1691-1041-ND [FG100-01 from American Hakko Products, Inc.]
from DigiKey

Handheld 0 ~ 700 °C Thermocouple Thermometer LCD C ° Auto Off, Max Hold [See More]

  • Thermometer Type: Thermocouple Technology
  • Range: 0.0 to 700
  • Display / Scale Characteristics: Celsius/Centigrade
  • Configuration/ Features: Battery Powered
Thermometers -- 1691-FG100B-03-ND [FG100B-03 from American Hakko Products, Inc.]
from DigiKey

Handheld 32 ~ 1300 °F (0 ~ 704 °C) Thermocouple Thermometer LCD C °/F ° Auto Off, Max Hold [See More]

  • Thermometer Type: Thermocouple Technology
  • Range: 32 to 1300
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered
Thermometers -- 1691-FG100B-US03-ND [FG100B-US03 from American Hakko Products, Inc.]
from DigiKey

Handheld 32 ~ 1300 °F (0 ~ 704 °C) Thermocouple Thermometer LCD C °/F ° Auto Off, Max Hold [See More]

  • Thermometer Type: Thermocouple Technology
  • Range: 32 to 1300
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered
Thermometers -- 1742-1236-ND [IR5 from Klein Tools, Inc.]
from DigiKey

Handheld, Gun -22 ~ 752 °F (-30 ~ 400 °C) Infrared Thermometer LCD, Dual C °/F ° Auto Off, Backlight, Laser Sight, Min/Max/Dif/Ave [See More]

  • Thermometer Type: Thermal Pyrometer / Detector
  • Range: -22 to 752
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered
Thermometers -- 1742-1249-ND [ET05 from Klein Tools, Inc.]
from DigiKey

Pocket Probe Thermometer LCD C °/F ° Auto Off, Backlight, Hold, Min/Max/Ave [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered; Pocket; Probe
Thermometers -- 1742-1279-ND [ET10 from Klein Tools, Inc.]
from DigiKey

Pocket -40 ° ~ 300 °C Probe Thermometer LCD C °/F ° Auto Off, Backlight, Hold, Min/Max/Ave [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: ? to 300
  • Range: -40 to ?
  • Configuration/ Features: Battery Powered; Pocket; Probe
Thermometers -- 1742-1681-ND [IR10 from Klein Tools, Inc.]
from DigiKey

Handheld, Gun -40 ~ 1202 °F (-40 ~ 650 °C) Infrared Thermometer LCD C °/F ° Auto Off, Backlight, Laser Sight, Min/Max/Dif/Ave [See More]

  • Thermometer Type: Thermocouple Technology; Thermal Pyrometer / Detector
  • Range: -40 to 1202
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered
Thermometers -- 1742-IR07-ND [IR07 from Klein Tools, Inc.]
from DigiKey

Pocket -40 °F ~ 572 °F (-40 °C ~ 300 °C) Infrared; Probe Thermometer LCD C °/F ° Auto Off, Backlight, Hold, Min/Max/Dif [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered; Pocket
  • Range: -40 to 572
Thermometers -- 1742-IR1-ND [IR1 from Klein Tools, Inc.]
from DigiKey

Handheld, Gun -20 °C ~ 400 °C Infrared Thermometer LCD C °/F ° Auto Off, Backlight, Hold, Laser Sight [See More]

  • Thermometer Type: Thermal Pyrometer / Detector
  • Range: -20 to 400
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered
Thermometers -- 1742-IR1KIT-ND [IR1KIT from Klein Tools, Inc.]
from DigiKey

Handheld, Gun -4 ~ 752 °F (-20 ~ 400 °C) Infrared Thermometer LCD C °/F ° Auto Off, Backlight, Hold [See More]

  • Thermometer Type: Thermal Pyrometer / Detector
  • Range: -4 to 752
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Configuration/ Features: Battery Powered
TRD Series Industrial 9IT Solar Digital with Integral RTD or Transmitter
from Winters Instruments

New construction, plumbing, water lines, boilers, heating, ventilation, air conditioning and industrial process. [See More]

  • Thermometer Type: Other; RTD Technology
  • Range: -50 to 320
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -45 to 160
High Precision Digital RTD Thermometer/Data Logger -- DP9601
from OMEGA Engineering, Inc.

The DP9601 provides precise platinum resistance thermometer temperature measurement and logging for exacting applications in both laboratory and site locations. It is an exceptionally accurate and stable digital thermometer particularly suitable for use with thermal calibration baths as a reference... [See More]

  • Thermometer Type: RTD Technology
  • Range: -328 to 1562
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -200 to 850
Digital Thermometers (Single Function) -- TX10
from Yokogawa Corporation of America

TX10 Series offers thermocouple thermometers that support K, J, E and T type thermocouples. There are three models available: 1-channel single-function, 1-channel multi-function, and 2-channel multi-function models. Digital Thermometers come in single function or two channel multi-function styles. [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
Infrared Thermometer -- TP31-IR
from Rotronic Instrument Corp.

With the TP31-IR, surface temperatures can be determined quickly and contactless. Thanks to an adjustable emission level and a double laser, which serves as a target device, the surfaces of a wide range of materials can be precisely measured. Optics. The focal point of the device lens is 150 mm... [See More]

  • Thermometer Type: Other; Thermal Pyrometer / Detector
  • Range: -50 to 300
  • Display / Scale Characteristics: Celsius/Centigrade
  • Divisions: 0.1000
Bluetooth-Enabled, Data-Logging Thermometer, Dual Input -- 932B
from TEGAM, Inc.

Data Thermometer. Bluetooth ® Wireless: Factory Tough, Lab Accurate. Data Logging Thermometer for Food and Pharmaceutical Applications, Dual Input. K, J, T, E, B, N, R & S. The Model 932B is a dual channel digital thermometer compatible with type K, J, T, E, B, N, R & S thermocouple... [See More]

  • Thermometer Type: Thermocouple Technology
  • Range: -418 to 3308
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -250 to 1820
Manufacturer Hydraulic System Component Products
from MFP Automation Engineering

The correct valve and control components are critical to providing superior force direction and speed control for your hydraulic system. MFP will help you determine the best directional control, pressure control, and flow control valves for your specific system requirements. And of course, since MFP... [See More]

Compact Infrared Pyrometer -- M67S
from LumaSense Technologies, Inc., An Advanced Energy Company

Compact Two-wire Infrared Thermometer for Non-Contact Temperature Measurement in many different applications. Temperature ranges between 0 and 2200 °C. Key Features. Two-wire Pyrometers with analog output 4 … 20 mA for connection to standard analyzing instruments. Through-lens sighting... [See More]

  • Thermometer Type: Other; Thermal Pyrometer / Detector
  • Range: 0.0 to 2200
  • Display / Scale Characteristics: Celsius/Centigrade
392052 - Extech 392052 Flat surface digital thermometer with 5" stainless steel shaft -- GO-95001-23
from Cole-Parmer

bull; Measures temperature on surfaces such as grills and motors. • High temperature range: -58 to 572 Â °F (-50 to 300 Â °C). • Basic Accuracy of 2 Â °F or 1 Â °C. • 0.1 Â ° resolution to 199.9; 1 Â ° over 200 Â... [See More]

Pyrometer
from Siemens Process Instrumentation

Stationary pyrometers of the series ARDOMETER MPA, ARDOCOL MPA und ARDOCELL PA/PK offer a solution for a great variety of applications. The broadband antireflection coated and parallax free precision lenses ensure very good imaging characteristics for measuring spot sizes from 0.1 mm. [See More]

  • Thermometer Type: Thermal Pyrometer / Detector
DWYR Contact -- DBTA3601 [DBTA3601 from DwyerOmega]
from Galco Industrial Electronics

Bimetal Thermometer Digital Solar [See More]

  • Thermometer Type: Bimetal
12V MAX* Infrared Thermometer Kit -- DCT414S1
from DEWALT Industrial Tool Co.

Product Features. Non-contact temperature measurements (-20 °F to 932 °F) for ease of use over distance and accuracy. LED hot (red) & cold (blue) indicator for visual and/or audio alarm for quickly locating trouble spots. Data storage for recording max, min, and average temperatures. [See More]

  • Thermometer Type: Thermal Pyrometer / Detector
  • Range: -20 to 932
Hand Held K Type Digital Thermometers -- W-AP-TK-610B
from Invotec Solutions Ltd.

Price includes probe, protective rubber holster, carry case & battery. These single and dual input K-Type thermometers offer high accuracy and fast response times. They are suitable for industrial and laboratory use. Measures in °C , °F, (or Kelvin for MTK-610B only), user selectable. [See More]

  • Thermometer Type: Thermal Pyrometer / Detector
  • Range: -58 to 2000
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -50 to 1300
Portable Temperature/Humidity Data Loggers with Display -- OM-71
from OMEGA Engineering, Inc.

The OM-70 Series of portable temperature and temperature/humidity data loggers are easy-to use, versatile devices which can be used for a wide range of logging applications including coolers, freezers, greenhouses, museums, laboratories, shipping containers, warehouses, environmental monitoring and... [See More]

  • Thermometer Type: RTD Technology
  • Range: -40 to 160
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 1
Thermo-Collector (Double Function) -- TM20
from Yokogawa Corporation of America

The TM20 offers excellent data management functions: Collect up to 5000 data items with time-stamp, tag name and inspector name. Save 2 weeks continuous data logging with 1 minute interval (up to 20000 data items, measuring interval is 1sec. to 24 hours.). Information on when, by whom and what is... [See More]

  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
Bluetooth-Enabled, Data-Logging Thermometer, Single Input -- 931B
from TEGAM, Inc.

Data Thermometer. Bluetooth ® Wireless: Factory Tough, Lab Accurate. Data Logging Thermometer for Food and Pharmaceutical Applications, Single Input. K, J, T, E, B, N, R & S. The Model 931B is a single channel, digital, data logging thermometer compatible with type K, J, T, E, B, N, R &... [See More]

  • Thermometer Type: Thermocouple Technology
  • Range: -418 to 3308
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -250 to 1820
Compact Infrared Pyrometer For Glass and Quartz -- IN 5/5
from LumaSense Technologies, Inc., An Advanced Energy Company

Compact pyrometer for temperature measurement of glass and quartz glass surfaces. Temperature ranges: 100 to 2500 °C. Key Features. Series IN 5/5: pyrometers in two wire form with analog output 4 to 20 mA, several temperature ranges available. High accuracy due to digital linearization of the... [See More]

  • Thermometer Type: Other; Thermal Pyrometer / Detector
  • Range: 100 to 2500
  • Display / Scale Characteristics: Celsius/Centigrade
DRF1 - Comark DRF1 Refrigerator Freezer Digital Thermometer, -4 to 122F/-20 to 50C, NSF -- GO-90025-86
from Cole-Parmer

bull; Use to check your refrigerator is at the correct temperature, keeping food safe to eat. • Hangs in or sticks inside. • Selectable  °F /  °C scale. • Low battery indication. • Temperature range: â € “4 to 122  °F or â... [See More]

  • Thermometer Type: Bimetal
  • Range: -20 to 50
  • Range: -4 to 122
High Accuracy K-Type Thermometers with Infra-red Probe -- W-AP-TK-8891B
from Invotec Solutions Ltd.

Price includes infrared temperature probe, K-Type bead probes, hard carry case & battery. These single input & dual input K-Type thermometers offer high accuracy and fast response times with an infrared temperature probe for non-contact measurements. These instruments are suitable for industrial and... [See More]

  • Thermometer Type: Thermal Pyrometer / Detector
  • Range: -328 to 2501
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -200 to 1372
Web-based temperature monitoring -- iSD-TC
from OMEGA Engineering, Inc.

The OMEGA ® iSD-TC provides Web-based temperature monitoring in critical equipment and locations such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility. View and record temperature on two independent thermocouple channels, over an Ethernet network... [See More]

  • Thermometer Type: RTD Technology
  • Range: -436 to 3308
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.7000 to 1.8
Handheld Thermocouple Calibrator -- 940A
from TEGAM, Inc.

Handheld Thermocouple Calibrator. 4 Thermocouple Types. J / K / T /E +mV. New challenges require new tools. TEGAM has rethought thermocouple calibrators to offer you the performance you need today without complicating your work. The new 940 Series provides laboratory grade calibrations in a highly... [See More]

  • Thermometer Type: Thermocouple Technology
  • Range: -418 to 2502
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -250 to 1372
Compact Infrared Pyrometer For Glass and Quartz -- IN 5/5 Plus / IN 5/5-L Plus / IN 5/5-H Plus
from LumaSense Technologies, Inc., An Advanced Energy Company

Digital, precise, compact. Compact pyrometer for temperature measurement of glass and quartz glass surfaces. Temperature ranges: 100 to 2500 °C. These pyrometers offer analog output 0 or 4 to 20 mA, digital interface RS232 or RS485 and a laser targeting light sighting system. Key Features. High... [See More]

  • Thermometer Type: Other; Thermal Pyrometer / Detector
  • Range: 100 to 2500
  • Display / Scale Characteristics: Celsius/Centigrade
  • Configuration/ Features: Application Software Included (optional feature); Laser Spot Aiming / Sighting
KM400AP - Comark KM400AP Allergen Pocket Digital Thermometer, -58 to 400F/-50 to 200C, NSF -- GO-90025-85
from Cole-Parmer

bull; Color-coded for food safety. • Purple color is for allergens. • Thin tip, response in under 6 seconds. • Temperature range of -58 to 400F/-50 to 200C. • Accuracy in the food zone: ± 2 Â °F or 1 Â °C. • Resolution: 0.1 Â °F or 0.1... [See More]

  • Thermometer Type: Bimetal
  • Range: -50 to 200
  • Range: -58 to 400
Intrinsically Safe Thermocouple Thermometer -- 921B
from TEGAM, Inc.

The Model 921B is a single-channel intrinsically safe digital thermometer compatible with type K, J, T,E , N, R, S or B thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) certified intrinsically safe for use in potentially hazardous environments. [See More]

  • Thermometer Type: Thermocouple Technology
  • Range: -418 to 3213
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -250 to 1820
Compact Infrared Pyrometer For Non-Metallic or Painted Surfaces -- IN 5
from LumaSense Technologies, Inc., An Advanced Energy Company

For non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals with temperature ranges between -32 and 900 °C. Key Features. Pyrometers in two-wire form with analog output 4 to 20 mA, several temperature ranges available. High accuracy due to digital... [See More]

  • Thermometer Type: Other; Thermal Pyrometer / Detector
  • Range: -32 to 900
  • Display / Scale Characteristics: Celsius/Centigrade
Intrinsically Safe Thermocouple Thermometer -- 922B
from TEGAM, Inc.

The Model 922B intrinsically safe thermocouple thermometer is a single-channel digital thermometer compatible with type K, J, T,E, N, R, S or B thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) certified intrinsically safe for use in potentially... [See More]

  • Thermometer Type: Thermocouple Technology
  • Range: -418 to 3213
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -250 to 1820
Compact Infrared Pyrometer For Non-Metallic or Painted Surfaces -- IN 5 Plus / IN 5-L Plus / IN 5-H Plus
from LumaSense Technologies, Inc., An Advanced Energy Company

Compact. Digital. For non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals with temperature ranges between -32 and 900 °C. Key Features. Pyrometers with analog output 0 or 4 to 20 mA, digital interface RS232 or RS485 and laser targeting light... [See More]

  • Thermometer Type: Other; Thermal Pyrometer / Detector
  • Range: -32 to 900
  • Display / Scale Characteristics: Celsius/Centigrade
  • Configuration/ Features: Application Software Included (optional feature); Laser Spot Aiming / Sighting
Platinum RTD Thermometer -- 868 / 869
from TEGAM, Inc.

Platinum RTD Thermometer °F. Model 868 Digital RTD Thermometer measures temperatures from -360 °F to 1100 °F. Model 869 Digital RTD Thermometer measures temperatures from -220 to 630 °C. Compatible with either 3 or 4 wire RTDs, temperature measurement is performed with a best accuracy of... [See More]

  • Thermometer Type: RTD Technology
  • Range: -100 to 1100
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.4000 to 2
Compact Infrared Pyrometer For Sapphire and Sapphire Wafers -- IN 5/9 plus
from LumaSense Technologies, Inc., An Advanced Energy Company

Digital pyrometer for non-contact temperature measurement of Sapphire and Sapphire Wafers between 0 and 1500 °C. Key Features. Specifically designed for measurement on Sapphire and Sapphire Wafers. Pyrometer with analog output 0 or 4 to 20 mA, digital interface RS232 and laser targeting light. [See More]

  • Thermometer Type: Other; Thermal Pyrometer / Detector
  • Range: 0.0 to 1500
  • Display / Scale Characteristics: Celsius/Centigrade
  • Configuration/ Features: Application Software Included (optional feature); Laser Spot Aiming / Sighting
Temperature Calibrator / Thermometer -- 840A
from TEGAM, Inc.

Calibrator Thermometer. °C & °F (K, J & T). Used by calibration technicians or manufacturing engineers to perform field calibrations on K-J-T thermocouple thermometers. The single input/output meter doubles as a K-J-T thermometer. Technical Specifications. Accuracy : ±0.5... [See More]

  • Thermometer Type: Thermocouple Technology
  • Range: -346 to 2502
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.5000
Compact, Short Wavelength Infrared Pyrometer -- IGA 320
from LumaSense Technologies, Inc., An Advanced Energy Company

Small, short wavelength digital infrared thermometer for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 300 and 2500 °C. Key Features. Small housing dimensions for easy installation in confined spaces. RS485 interface for connection to a PC in long... [See More]

  • Thermometer Type: Other; Thermal Pyrometer / Detector
  • Range: 550 to 1800
  • Display / Scale Characteristics: Celsius/Centigrade
Temperature Calibrator / Thermometer -- 845
from TEGAM, Inc.

Calibrator Thermometer. °C & °F (Multi T/C's). Used by calibration technicians or manufacturing engineers to perform field calibrations on K-J-T-E-N-B-R-S-G-C and D-type thermocouple thermometers in the lab or out in the field. This device is a handy verification tool for QA inspectors... [See More]

  • Thermometer Type: Thermocouple Technology
  • Range: -346 to 4201
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.5000
Compact, Short Wavelength Infrared Pyrometer -- IGA 320/23-LO
from LumaSense Technologies, Inc., An Advanced Energy Company

Small, short wavelength digital infrared thermometer with fiber optics for non-contact temperature measurement between 85 and 1200 °C. Key Features. Small housing dimensions for easy installation suitable for use in confined spaces. RS485 interface for long transmission networks for connection... [See More]

  • Thermometer Type: Other; Thermal Pyrometer / Detector
  • Range: 85 to 1200
  • Display / Scale Characteristics: Celsius/Centigrade
  • Configuration/ Features: Probe
Temperature Calibrator / Thermometer -- 850
from TEGAM, Inc.

Calibrator Thermometer. °C & °F. (K, J, T, & E, Ohms, 100 Ohms RTD & Thermistor). The ideal solution for anyone that needs a handheld, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. These meters will simulate, source, measure and... [See More]

  • Thermometer Type: Thermocouple Technology; RTD Technology; Thermistor Technology
  • Range: -346 to 2502
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.2000 to 0.5000
Compact, Stationary Infrared Pyrometer -- IGA 310
from LumaSense Technologies, Inc., An Advanced Energy Company

Small, stationary infrared thermometer in 2-wire technique for temperature measurements of metal surfaces, graphite or ceramics between 300 and 1500 °C. Key Features. Very small housing dimensions for easy installation, suited for use in confined spaces. 2-wire technique for current supply and... [See More]

  • Thermometer Type: Other; Thermal Pyrometer / Detector
  • Range: 300 to 1500
  • Display / Scale Characteristics: Celsius/Centigrade
Temperature Calibrator / Thermometer -- 855
from TEGAM, Inc.

Calibrator Thermometer. °C & °F. (Multi T/Cs, Ohms, 100 Ohms & 1000 Ohms RTD). The ideal solution for anyone that needs a hand held, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. The 855 meter will simulate, source, measure and record... [See More]

  • Thermometer Type: Thermocouple Technology; RTD Technology
  • Range: -346 to 4201
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Divisions: 0.2000 to 0.5000
Compact, Stationary Infrared Pyrometer -- IGAR 320
from LumaSense Technologies, Inc., An Advanced Energy Company

Small, stationary, digital ratio pyrometer for non-contact temperature measurement between 300 and 1300 °C. Key Features. Small housing dimensions for easy installation, suitable for use in confined spaces. Fast 10 ms response time for dynamic processes. RS485 interface for long transmission... [See More]

  • Thermometer Type: Other; Thermal Pyrometer / Detector
  • Range: 300 to 1300
  • Display / Scale Characteristics: Celsius/Centigrade
Thermistor Thermometer -- 865 / 866
from TEGAM, Inc.

Thermistor Thermometer. -55 °C to 150 °C, -70 °F to 300 °F. Tegam's Model 866 thermistor thermometer measure temperatures from -55 °C to 150 °C. Tegam's Model 865 thermistor thermometer measure temperatures from -70 °F to 300 °F. Compatible with all YSI Series 400... [See More]

  • Thermometer Type: Thermistor Technology
  • Range: -70 to 300
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -55 to 150
Compact, Stationary Infrared Pyrometer -- IN 300
from LumaSense Technologies, Inc., An Advanced Energy Company

Small, stationary infrared thermometers in 2-wire technique for non-contact temperature measurement of non-metallic surfaces between -20 °C and 600 °C. Key Features. Very small housing dimensions. 2-wire technique. Small spot sizes. Stainless steel housing. Easy electrical and mechanical... [See More]

  • Thermometer Type: Other; Thermal Pyrometer / Detector
  • Range: -20 to 600
  • Display / Scale Characteristics: Celsius/Centigrade
Thermocouple Thermometer -- 912A
from TEGAM, Inc.

Thermocouple Thermometer. Factory Tough, Lab Accurate, Dual Input. K, J, T & E. The Model 912A is a dual channel digital thermometer compatible with type K, J, T or E thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) and boasts a 2000 hour... [See More]

  • Thermometer Type: Thermocouple Technology
  • Range: -418 to 2502
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -250 to 1372
Digital Infrared Pyrometer -- IN 510 and IN 510-N
from LumaSense Technologies, Inc., An Advanced Energy Company

Digital infrared pyrometers for non-contact temperature measurement from -40 to 700 °C with miniature sensor head. Key Features. Sensor head and cable usable in ambient temperature up to 85 or 180 °C without cooling. Sensor head exchangeable without recalibration. Close focus lens for small... [See More]

  • Thermometer Type: Other; Thermal Pyrometer / Detector
  • Range: -40 to 700
  • Display / Scale Characteristics: Celsius/Centigrade
  • Configuration/ Features: Records Min/Max Values; Probe
Thermocouple Thermometer, Dual Input -- 912B
from TEGAM, Inc.

Thermocouple Thermometer. Factory Tough, Lab Accurate, Dual Input. K, J, T & E. The Model 912B is a dual channel digital thermocouple thermometer compatible with type K, J, T or E thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) and boasts a... [See More]

  • Thermometer Type: Thermocouple Technology
  • Range: -418 to 2502
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -250 to 1372
Digital Infrared Pyrometer -- IN 520 and IN 520-N
from LumaSense Technologies, Inc., An Advanced Energy Company

Digital infrared pyrometers for non-contact temperature measurement from -40 to 700 °C with miniature sensor head. Key Features. Sensor head and cable usable in ambient temperature up to 85 or 180 °C without cooling. Sensor head exchangeable without recalibration. Close focus lens for small... [See More]

  • Thermometer Type: Other; Thermal Pyrometer / Detector
  • Range: -40 to 700
  • Display / Scale Characteristics: Celsius/Centigrade
  • Configuration/ Features: Records Min/Max Values; Probe
Thermocouple Thermometer, Single Input -- 911B
from TEGAM, Inc.

Thermocouple Thermometer. Factory Tough, Lab Accurate, Single Input. K, J, T & E. The Model 911B is a single channel digital thermometer compatible with type K, J, T or E thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) and boasts a 2000 hour... [See More]

  • Thermometer Type: Thermocouple Technology
  • Range: -418 to 2502
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -250 to 1372
High-Speed Infrared Pyrometer -- IGA 740
from LumaSense Technologies, Inc., An Advanced Energy Company

High-speed pyrometer for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 160 °C and 2500 °C. Key Features. Extremely fast response time of only 6 µs for measurements of fast moving objects or fast temperature changes. High quality optics for... [See More]

  • Thermometer Type: Other; Thermal Pyrometer / Detector
  • Range: 160 to 2500
  • Display / Scale Characteristics: Celsius/Centigrade
  • Configuration/ Features: Application Software Included; Laser Spot Aiming / Sighting (optional feature)
Thermocouple, Type K, Thermometer -- 874
from TEGAM, Inc.

Thermocouple Thermometer. °F or °C (Type K). Economical. TEGAM's 874 Budget Series thermometers provide the economical solution for general-purpose temperature measurement needs. The units accept type K thermocouples and probes. Constructed with ABS material for resistance to inorganic... [See More]

  • Thermometer Type: Thermocouple Technology
  • Range: -120 to 1999
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -85 to 1100
High-Speed Infrared Pyrometer -- IGA 740-LO
from LumaSense Technologies, Inc., An Advanced Energy Company

High-speed pyrometer with fibre optics for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 200 °C and 2500 °C. Key Features. Extremely fast response time of only 6 µs for measurements of fast moving objects or fast temperature changes. High... [See More]

  • Thermometer Type: Other; Thermal Pyrometer / Detector
  • Range: 200 to 2500
  • Display / Scale Characteristics: Celsius/Centigrade
  • Configuration/ Features: Application Software Included; Probe; Laser Spot Aiming / Sighting
Thermocouple, Type T, Thermometer -- 875
from TEGAM, Inc.

Thermocouple Thermometer. °F or °C (Type T). Economical. Tegam's 875 Budget Series thermometers provide the economical solution for general-purpose temperature measurement needs. The units accept type T thermocouples and probes. Constructed with ABS material for resistance to inorganic... [See More]

  • Thermometer Type: Thermocouple Technology
  • Range: -112 to 752
  • Display / Scale Characteristics: Fahrenheit; Celsius/Centigrade
  • Range: -80 to 400
Infared Pyrometer With Fiber Optics Connecting to Remote Fixed Focus Lens -- PhotriX™ Series
from LumaSense Technologies, Inc., An Advanced Energy Company

Our most accurate pyrometer configured with a flexible fiber optic cable connecting the instrumentation to a remote, fixed focus lens. This configuration is ideal for applications where the environment near the measurement is unfriendly to the electronic instrumentation, for example processes using... [See More]

  • Thermometer Type: Other; Thermal Pyrometer / Detector
  • Range: 30 to 2600
  • Display / Scale Characteristics: Celsius/Centigrade
  • Configuration/ Features: Application Software Included; Probe
Infared Pyrometer, Direct Sapphire Lightpipe Configuration -- PhotriX™ Series
from LumaSense Technologies, Inc., An Advanced Energy Company

Single-crystal sapphire is used for the infrared collection optics (also known as a “lightpipe ”) to maximize the performance advantages of our most accurate pyrometer, the PhotriX Series non-contact IR thermometer. The sapphire lightpipe offers the most efficient optical performance,... [See More]

  • Thermometer Type: Other; Thermal Pyrometer / Detector
  • Range: 65 to 2600
  • Display / Scale Characteristics: Celsius/Centigrade
  • Configuration/ Features: Application Software Included; Probe
Infared Pyrometer, Fixed Lens Configuration -- PhotriX™ Series
from LumaSense Technologies, Inc., An Advanced Energy Company

The superior performance of the PhotriX Series offered in a conventional lens configuration. This configuration is for viewing a target from a distance or through a window/viewport and is used in advanced materials, solar, crystal growing and semiconductor applications. Available in 4 different near... [See More]

  • Thermometer Type: Other; Thermal Pyrometer / Detector
  • Range: 75 to 2600
  • Display / Scale Characteristics: Celsius/Centigrade
  • Configuration/ Features: Application Software Included; Probe
Infared Thermometers With Fiber Optics Connecting to Sapphire Lightpipe -- PhotriX™ Series
from LumaSense Technologies, Inc., An Advanced Energy Company

Our most accurate pyrometer configured with a flexible fiber optic cable connecting the instrumentation to a remote, sapphire lightpipe. This configuration is ideal for induction heating processes requiring high accuracy and restricted optical access (e.g., vacuum process or narrow field of view). [See More]

  • Thermometer Type: Other; Thermal Pyrometer / Detector
  • Range: 30 to 1300
  • Display / Scale Characteristics: Celsius/Centigrade
  • Configuration/ Features: Application Software Included; Probe
Infrared Digital Pyrometer -- IGA 12 & IGA 12-S
from LumaSense Technologies, Inc., An Advanced Energy Company

Highly accurate. Fully digital. Fast. Very robust high-end pyrometer for non-contact temperature measurements on metals, ceramics, graphite etc. between 250 and 2300 °C.The IGA 12 is also available as a special version with integrated scanner (IGA 12-S). Key Features. Temperature ranges between... [See More]

  • Thermometer Type: Other; Thermal Pyrometer / Detector
  • Range: 250 to 2300
  • Display / Scale Characteristics: Celsius/Centigrade
  • Configuration/ Features: Records Min/Max Values; Application Software Included; Laser Spot Aiming / Sighting (optional feature)
Infrared Digital Pyrometer -- IGA 210
from LumaSense Technologies, Inc., An Advanced Energy Company

Pyrometers in 2 wire form with digital signal processing for temperature measurements of metal surfaces, graphite, ceramics etc. between 300 °C and 1800 °C. Key Features. Small, robust stainless steel housing for easy installation with electrical connector for facile mounting / demounting. [See More]

  • Thermometer Type: Other; Thermal Pyrometer / Detector
  • Range: 300 to 1800
  • Display / Scale Characteristics: Celsius/Centigrade
  • Configuration/ Features: Application Software Included (optional feature)
Infrared Digital Pyrometer -- IS 210
from LumaSense Technologies, Inc., An Advanced Energy Company

Pyrometers in 2 wire form with digital signal processing for temperature measurements of metal surfaces, graphite, ceramics etc. between 650 °C and 2500 °C. Key Benefits. Small, robust stainless steel housing for easy installation with electrical connector for facile mounting / demounting. [See More]

  • Thermometer Type: Other; Thermal Pyrometer / Detector
  • Range: 650 to 2500
  • Display / Scale Characteristics: Celsius/Centigrade
  • Configuration/ Features: Application Software Included (optional feature)