Heat Shrink Caps Shrink Tubing
from Win Source Electronics
Win Source Part Number: 1035608-202A111-3-0. Category: Cables, Wires - Management >Heat Shrink Boots, Caps. Series: Thermofit 202A1. Type: Boot. Color: Black. Features: Flame Retardant. Package: Bulk. Standard Package: 1. Shell Size - Insert: 11. Material: Polyolefin (PO), Semi-Rigid. Large... [See More]
- Shrink Tubing: Shrink Caps
- Diameter: 0.6500
- Material: Polyolefin (PO), Semi-Rigid
- Length: 0.5590
from Qualtek Electronics Corp.
Heat Shrinkable cable End Caps, 1000V with Spiral Adhesive Coating. Features/Applications. QSEC offers an economical means of sealing the ends of power and control cables to ensure a watertight seal. The internal surface of the end caps has a layer of spiral coated hot melt adhesive, which retains... [See More]
- Shrink Tubing: Heat Shrinkable Tubing; Shrink Caps
- Operating Temperature: -55 to 110
- Shrink Temperature: 120
from Win Source Electronics
Manufacturer: TE Connectivity Aerospace, Defense and Marine. Win Source Part Number: 1334624-222A121-25-0. Category: Cables, Wires - Management >Heat Shrink Boots, Caps. Packaging: Bulk. Type: Boot - 90 °. Color: Black. Standard Package: 1. Shell Size - Insert: 21. Material: Elastomer,... [See More]
- Shrink Tubing: Shrink Caps
- Diameter: 0.9800
- Material: Elastomer, Semi-Rigid
- Length: 0.8900
from Qualtek Electronics Corp.
Heat Shrinkable, Anti-Tracking Rain Shields. Up to 36kV. 2:1 Shrink Ratio. Features/Applications. QAS is made from high creep resistance, anti-tracking polyolefin compound and coated with anti-track, weather resistant mastic. The high creep resistance and anti-tracking properties of the products... [See More]
- Shrink Tubing: Heat Shrinkable Tubing; Shrink Caps
- Shrink Temperature: 110
- Material: Polyolefin; Molded Polyolefin
- Shrink Ratio: 2
from Qualtek Electronics Corp.
Heat Shrinkable Medium Voltage Breakout. Up to 36kV. Features/Applications. Medium voltage breakouts are made from radiation cross-linked polyolefin. This specially designed material performs exceptionallyas an electrical insulator. The material will not crack and is UV resistant, weather proof and... [See More]
- Shrink Tubing: Heat Shrinkable Tubing; Shrink Caps
- Shrink Temperature: 110
- Material: Polyolefin; Molded Polyolefin
- Operating Temperature: -55 to 105
from Qualtek Electronics Corp.
Heat Shrinkable Conductive Breakout. Up to 36kV. Features/Applications. The conductive breakouts are made from radiation cross-linked polyolefin. The electrically semi-conductive of the breakout provides effective conductive screen and sealing protection to the cable terminations. The breakout can... [See More]
- Shrink Tubing: Heat Shrinkable Tubing; Shrink Caps
- Shrink Temperature: 110
- Material: Polyolefin; Molded Polyolefin
- Operating Temperature: -55 to 105
from Qualtek Electronics Corp.
Medium Voltage Right Angle / Straight Boot. Up to 36kV. Features/Applications. The medium voltage right angle boots and straight boots are made from radiation cross-linked polyolefin. With the specially designed formulation,the boots are excellent electrical insulators and have great anti-tracking,... [See More]
- Shrink Tubing: Heat Shrinkable Tubing; Shrink Caps
- Shrink Temperature: 110
- Material: Polyolefin; Molded Polyolefin
- Operating Temperature: -55 to 100
from Qualtek Electronics Corp.
Low Voltage Cable Breakout. Features/Applications. QLB is widely used in the electrical power industry because of the insulating, UV and weather proof properties. The heat shrinkable boots seal and protect multi core cables. Coated with specially designed hot-melt adhesive. Operating temperature:... [See More]
- Shrink Tubing: Heat Shrinkable Tubing; Shrink Caps
- Operating Temperature: -55 to 110
- Shrink Temperature: 110
- Features: Flame Retardant
from Qualtek Electronics Corp.
Heat Shrinkable Cable Feed-Throughs. Features/Applications. QCFT is made from radiation cross-linked polyolefin. It is suitable for applications in moisture and pressure proof sealing of plastic and metal parts. It can also be used in sealing vacant cable duct and protecting pipes. Operating... [See More]
- Shrink Tubing: Heat Shrinkable Tubing; Shrink Caps
- Shrink Temperature: 110
- Material: Polyolefin; Molded Polyolefin
- Operating Temperature: -55 to 110
from TelephoneStuff.com
Thermo-Shrink Medium-Wall Heat Shrinkable End Caps protect cable ends during storage. Package of 5. Features. - TS-46 irradiated cross-linked polyolefin. - Adhesive liner provides complete environmental protection and insulation. - Heat indication lines. - Provide a water-tight seal and resist... [See More]
- Shrink Tubing: Shrink Caps
- Material: Polyolefin
from Daburn Electronics & Cable
Daflex cross linked polyolefin end caps are ideal for sealing cable ends, splices, pipes or similar objects against the environment. They insulate, resist weathering, moisture, common fluids and solvents. These end caps can shrink to 1/3 their supplied dimensions, with the application of 120 °C. [See More]
- Shrink Tubing: Shrink Caps
- Operating Temperature: -55 to 175
- Material: DAFLEX
- Diameter: 0.4000 to 4.7