Polyester (PET / PBT) Shrink Tubing

9 Results
Heat Shrink Tubing -- 19-PSTH11/4BKSPLSCXSPEC-DS-ND [PSTH 1 1/4 BK SPL SCX SPEC from 3M]
from DigiKey

"HEATSHRINK 1-1/4"" BLACK FOOT" [See More]

  • Material: Polyester (PET / PBT)
  • Shrink Temperature: 170
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 2
Heat Shrink Tubing -- 8214995 [FITFAB-2 BK007 from Alpha Wire]
from RS Components, Ltd.

FITFAB-2 3/4" HEAT SHRINK FABRIC 2:1 [See More]

  • Material: Polyester (PET / PBT)
  • Shrink Ratio: 2
  • Shrink Tubing: Heat Shrinkable Tubing
  • Diameter: 0.7874
Heat Shrink Tubing -- 5614-61721270-ND [61721270 from LAPP]
from DigiKey

SILVYN SHRINK BRAID PET 12-6 MM [See More]

  • Material: Polyester (PET / PBT)
  • Shrink Temperature: 180
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 2
Heat Shrink Tubing -- 8215008 [FITFAB-3 BK007 from Alpha Wire]
from RS Components, Ltd.

FITFAB-3 1 1/8" HEAT SHRINK FABRIC 2:1 [See More]

  • Material: Polyester (PET / PBT)
  • Shrink Ratio: 2
  • Shrink Tubing: Heat Shrinkable Tubing
  • Diameter: 1.18
Heat Shrink Tubing -- 5614-61721271-ND [61721271 from LAPP]
from DigiKey

SILVYN SHRINK BRAID PET 25-12 MM [See More]

  • Material: Polyester (PET / PBT)
  • Shrink Temperature: 180
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 2
Heat Shrink Tubing -- PSTH1/2BKSPLSCXSPEC-ND [PSTH 1/2 BK SPL SCX SPEC from 3M]
from DigiKey

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 150.0' (45.7m)" [See More]

  • Material: Polyester (PET / PBT)
  • Shrink Temperature: 170
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 2
Heat Shrinkable Fabric, Polyolefin/Polyester, 2:1 -- HSF-12/6
from ICO RALLY

HSF is a heat shrinkable “fabric ” tubing woven from black strands of Polyester and Polyolefin. Applications include noise suppression and abrasion resistance for components such as rubber hoses, harnesses, and plastic pipes. HSF is highly flexible and easily installed over awkward... [See More]

  • Material: Polyester (PET / PBT); Polyolefin
  • Shrink Temperature: 135
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 2
FIT Heat Shrink Tubing -- FITFAB-1
from Alpha Wire

Our FIT heat-shrink tubing offers a reliable way to protect and seal terminations or add additional mechanical ruggedness. FIT preferred heatshrink products are made from premium compounds under the tightest manufacturing controls. This means FIT will consistently have excellent physical... [See More]

  • Material: Polyester (PET / PBT); Polyethylene / Polyester Fabric
  • Shrink Ratio: 2
  • Shrink Tubing: Heat Shrinkable Tubing
  • Operating Temperature: -40 to 125
FIT Heat Shrink Tubing -- FITFAB-3
from Alpha Wire

Our FIT heat-shrink tubing offers a reliable way to protect and seal terminations or add additional mechanical ruggedness. FIT preferred heatshrink products are made from premium compounds under the tightest manufacturing controls. This means FIT will consistently have excellent physical... [See More]

  • Material: Polyester (PET / PBT); Polyethylene / Polyester Fabric
  • Shrink Ratio: 2
  • Shrink Tubing: Heat Shrinkable Tubing
  • Operating Temperature: -40 to 125