Flame Retardant Shrink Tubing

146 Results
Cross-Linked PVC Heat Shrink -- HS-105
from Pexco

Cross-linked (irradiated) PVC combines the advantages of standard PVC heat shrink tubing with enhanced abrasion resistance, superior solder iron cut-through protection, and excellent dielectric and mechanical performance. It is ideal for rugged applications and for use with cross-linked PVC jacketed... [See More]

  • Features: Flame Retardant; Single Wall
  • Shrink Temperature: 100
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 2
Heat Shrink Tubing -- "19-FP-3011""BL100'-DS-ND" ["FP-301 1"" BL 100'" from 3M]
from DigiKey

"HTSHRK FP301 1"" X 100' BLK FOOT" [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Heat Shrink Boots -- 031449-000
from TE Connectivity

Body Features. Material Code  : 25. Material Systems Code  : 25. Primary Product Material  : Fluid Resistant Modified Elastomer. Configuration Features. Lipped  : Yes. Housing Features. Body Orientation  : 45 °. Other. Molded Part Shape Code  : 242. [See More]

  • Features: Flame Retardant
  • Operating Temperature: -75 to 150
  • Material: Fluid Resistant Modified Elastomer
10.85mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing, Flame Retardant and UV Resistant -- QD-2000-3-01-QB48IN-5
from Qualtek Electronics Corp.

Semi-Rigid, Adhesive Lined Polyolefin Tubing. 4:1 Shrink Ratio. Flame Retardant. Features/Applications. Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Adhesive Lined Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 110
Heat Shrink Tubing -- 1003905 [DR-25-TW-1/2-0-SP from TE Connectivity]
from RS Components, Ltd.

Thin Wall Heatshrink DR-25-TW-1/2-0-SP [See More]

  • Features: Flame Retardant
  • Shrink Ratio: 2
  • Shrink Tubing: Heat Shrinkable Tubing
  • Diameter: 0.5000
Cross-Linked PVC Heat Shrink -- HS-205 PVC
from Pexco

Cross-linked (irradiated) PVC delivers all the benefits of standard PVC heat shrink tubing, with enhanced abrasion resistance and superior solder iron cut-through protection. It also provides excellent dielectric and mechanical performance, making it well suited for rugged heat shrink applications... [See More]

  • Features: Flame Retardant; Single Wall
  • Shrink Temperature: 100
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 2
Heat Shrink Tubing -- "19-FP-3011""BU100'-DS-ND" ["FP-301 1"" BU 100'" from 3M]
from DigiKey

"HTSHRK FP301 1"" BLUE FOOT" [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Heat Shrink Boots -- 101231-000
from TE Connectivity

Body Features. Material Code  : 100. Material Systems Code  : 100. Primary Product Material  : Low Fire Hazard Material. Configuration Features. Lipped  : Yes. Housing Features. Body Orientation  : Straight. Other. Molded Part Shape Code  : 202. Usage... [See More]

  • Features: Flame Retardant
  • Operating Temperature: -30 to 105
  • Material: Low Fire Hazard Material
11.6mm ID 4:1 Adhesive Lined, Fully Flame Retardant Heat Shrink Tubing -- QFR-135-3-01-QB48IN-5
from Qualtek Electronics Corp.

Adhesive Lined Fully Flame Retardant Polyolefin Tubing. 4:1 Shrink Ratio. Features/Applications. Fully flame-retardant jacket and adhesive provide strain relief and abrasion protection of splices and joints of wire harness, terminals, and components. 4:1 shrink ratio allows it to easily fit a wide... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Adhesive Lined Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 110
Heat Shrink Tubing -- 1003909 [DR-25-TW-3/32-0-SP from TE Connectivity]
from RS Components, Ltd.

Thin Wall Heatshrink DR-25-TW-3/32-0-SP [See More]

  • Features: Flame Retardant
  • Shrink Ratio: 2
  • Shrink Tubing: Heat Shrinkable Tubing
  • Diameter: 0.0945
Industrial Coverings
from Pexco

Quickly and easily add long-lasting, heavy-gauge protection to conveyor rollers and skatewheels to help extend the life of your equipment. VinylGuard roller coverings are abrasion, chemical, and cut-resistant and shrink to fit both straight and tapered industrial conveyor rollers on material... [See More]

  • Features: Flame Retardant; Single Wall
  • Shrink Temperature: 100
  • Shrink Tubing: Heat Shrinkable Tubing
  • Diameter: 4
Heat Shrink Tubing -- "19-FP-3011""GN100'-DS-ND" ["FP-301 1"" GN 100'" from 3M]
from DigiKey

"HTSHRK FP301 1"" GREEN FOOT" [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Heat Shrink Boots -- 106935-000
from TE Connectivity

Body Features. Material Code  : 25. Material Systems Code  : 25. Primary Product Material  : Fluid Resistant Modified Elastomer. Configuration Features. Adhesive Requirement  : Adhesive Precoat. Lipped  : No. Housing Features. Body Orientation  : Right... [See More]

  • Features: Flame Retardant
  • Operating Temperature: -75 to 150
  • Material: Fluid Resistant Modified Elastomer
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing -- Q-175K-1/16-02-QB48IN-25
from Qualtek Electronics Corp.

175 °C Clear, Semi-Rigid, High Temperature, Chemical Resistant PVDF Tubing. 2:1 Shrink Ratio. Features/Applications. Semi-rigid flame retardant heat shrinkable polyvinylidene fluoride tubing for applications requiring high temperature performance, outstanding abrasion and cut-through resistance... [See More]

  • Features: Flame Retardant
  • Material: PVDF
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 2
Heat Shrink Tubing -- 1003910 [DR-25-TW-3/4-0-SP from TE Connectivity]
from RS Components, Ltd.

Thin Wall Heatshrink DR-25-TW-3/4-0-SP [See More]

  • Features: Flame Retardant
  • Shrink Ratio: 2
  • Shrink Tubing: Heat Shrinkable Tubing
  • Diameter: 0.7480
Multi-Wall Polyolefin 2:1 Heat Shrink -- HS-101-MW-2:1
from Pexco

Flexible, thin wall polyolefin tubing with a meltable adhesive liner which bonds to a wide variety of plastics, rubbers and metals. Features and Benefits. 2:1 shrink ratio. Thin wall tubing with a thin, thermoplastic, adhesive liner. Bonds to a wide variety of plastics, rubbers and metals. Good... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 121
Heat Shrink Tubing -- "19-FP-3011""RD100'-DS-ND" ["FP-301 1"" RD 100'" from 3M]
from DigiKey

"HTSHRNK FP301 1"" RED FOOT" [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Heat Shrink Boots -- 305728-000
from TE Connectivity

Body Features. Material Code  : 12. Material Systems Code  : 200. Primary Product Material  : Modified Fluoro-Elastomer. Configuration Features. Lipped  : Yes. Housing Features. Body Orientation  : Right Angle. Other. Molded Part Shape Code  : 222. Usage... [See More]

  • Features: Flame Retardant
  • Operating Temperature: -67 to 392
  • Material: Modified Fluoro-Elastomer
2:1 Dual Wall, Adhesive Lined Heat Shrink Tubing -- Q5-2X-1 1/2-01-QB48IN-5
from Qualtek Electronics Corp.

Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing. 2:1 Shrink Ratio. Features/Applications. Typically used where rapid shrinking and space saving is important. Low shrink temperature further reduces installation time and risk of damage to temperature sensitive components. Low heavy metal content... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Adhesive Lined Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 70
Heat Shrink Tubing -- 1003911 [DR-25-TW-3/8-0-SP from TE Connectivity]
from RS Components, Ltd.

Thin Wall Heatshrink DR-25-TW-3/8-0-SP [See More]

  • Features: Flame Retardant
  • Shrink Ratio: 2
  • Shrink Tubing: Heat Shrinkable Tubing
  • Diameter: 0.3740
Multi-Wall Polyolefin Heat Shrinkable Tubing -- HS-101-MW-3:1
from Pexco

Flexible thin wall polyolefin tubing with a meltable adhesive liner. The larger 3:1 shrink ratio allows for a broader range of applications and its medium wall increases mechanical strength and cut-through resistance. Features and Benefits. 3:1 shrink ratio. Thin wall tubing with a thermoplastic,... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 121
Heat Shrink Tubing -- "19-FP-3011""WT100'-DS-ND" ["FP-301 1"" WT 100'" from 3M]
from DigiKey

"HTSHRK FP301 1"" WHITE FOOT" [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Heat Shrink Boots -- 348633-000
from TE Connectivity

Body Features. Material Code  : 55. Material Systems Code  : 300. Primary Product Material  : Flexible Fluoropolymer. Configuration Features. Adhesive Requirement  : Adhesive Purchased Separately. Lipped  : Yes. Dimensions. Compatible Cable Diameter (Max)  :... [See More]

  • Features: Flame Retardant
  • Operating Temperature: -65 to 200
  • Material: Flexible Fluoropolymer
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing -- Q1-1 1/2-01-MS50FT
from Qualtek Electronics Corp.

General Purpose, Non-Flame Retardant Polyolefin Tubing. 2:1 Shrink Ratio. Features/Applications. Commercial grade polyolefin tubing for general applications where flame retardant properties are not needed but electrical insulation and mechanical performance is important. Conforms to objects more... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 80
Heat Shrink Tubing -- 106746
from RS Components, Ltd.

DSG-Canusa DERAY-V25-1/8-0-SP [See More]

  • Features: Flame Retardant
  • Shrink Ratio: 2
  • Shrink Tubing: Heat Shrinkable Tubing
Polyolefin Heat Shrink Tubing -- HS-101
from Pexco

Pexco Polyolefin Tubing is a highly flexible heat shrink tubing with a low shrink temperature and excellent abrasion resistance. This thin wall heat shrink tubing will help insulate, identify, bundle, protect and repair in a wide variety of electrical, mechanical, commercial, and military... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 90 to 110
Heat Shrink Tubing -- "19-FP-3011""YL100'-DS-ND" ["FP-301 1"" YL 100'" from 3M]
from DigiKey

"HTSHRK FP301 1"" YELLOW FOOT" [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Heat Shrink Boots -- 552723-000
from TE Connectivity

Body Features. Material Code  : 25. Material Systems Code  : 25. Primary Product Material  : Fluid Resistant Modified Elastomer. Configuration Features. Adhesive Requirement  : Adhesive Precoat. Lipped  : No. Housing Features. Body Orientation  : Straight. [See More]

  • Features: Flame Retardant
  • Operating Temperature: -75 to 150
  • Material: Fluid Resistant Modified Elastomer
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing -- Q1-1 1/2-02-MS50FT
from Qualtek Electronics Corp.

General Purpose, Non-Flame Retardant Polyolefin Tubing. 2:1 Shrink Ratio. Features/Applications. Commercial grade polyolefin tubing for general applications where flame retardant properties are not needed but electrical insulation and mechanical performance is important. Conforms to objects more... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 80
Heat Shrink Tubing -- 106747
from RS Components, Ltd.

DSG-Canusa DERAY-V25-3/16-0-SP [See More]

  • Features: Flame Retardant
  • Shrink Ratio: 2
  • Shrink Tubing: Heat Shrinkable Tubing
PVDF Heat Shrink Tubing -- HSK-600
from Pexco

HSK-600 Polyvinylidene Difluoride (PVDF). Low shrink temperature, economical, highly flame retardant, 30% stronger than polyolefin and resistant to most chemicals, oils, sunlight, fungus and moisture. Colors are vivid; clear is ‘crystal clear ’. All HS-105 colors, including clear, are... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: Polyvinylidene Difluoride (PVDF)
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 175
Heat Shrink Tubing -- "19-FP-3011/16""BL1000'-DS-ND" ["FP-301 1/16"" BL 1000'" from 3M]
from DigiKey

"HTSHRK FP301 1/16"" BLACK FOOT" [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Heat Shrink Boots -- 609473-000
from TE Connectivity

Body Features. Material Code  : 3. Material Systems Code  : 10. Primary Product Material  : Semi-Rigid Modified Polyolefin. Configuration Features. Lipped  : Yes. Housing Features. Body Orientation  : Right Angle. Other. Molded Part Shape Code  : 222W. Usage... [See More]

  • Features: Flame Retardant
  • Operating Temperature: -55 to 135
  • Material: Polyolefin; Semi-Rigid Modified Polyolefin
2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing -- Q2-HF-1.5MM-01-SS200M
from Qualtek Electronics Corp.

Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing. 2:1 Shrink Ratio. Features/Applications. As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 70
Heat Shrink Tubing -- 106749
from RS Components, Ltd.

DSG-Canusa DERAY-V25-1/4-0-SP [See More]

  • Features: Flame Retardant
  • Shrink Ratio: 2
  • Shrink Tubing: Heat Shrinkable Tubing
Semi-Rigid Polyolefin Heat Shrink -- HS-101-SR
from Pexco

Semi-rigid heat-shrinkable tubing delivers enhanced rigidity, strain relief, and abrasion resistance, simplifying installation over stiff substrates. It also resists moisture and common chemicals for reliable insulation and splicing performance. Uses and Features. Ideal for insulation and splicing... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 110 to 135
Heat Shrink Tubing -- "19-FP-3011/16""BU1000'-DS-ND" ["FP-301 1/16"" BU 1000'" from 3M]
from DigiKey

"HTSHRK FP301 1/16"" BLUE FOOT" [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Heat Shrink Boots -- 769563-000
from TE Connectivity

Body Features. Material Code  : 55. Material Systems Code  : 300. Primary Product Material  : Flexible Fluoropolymer. Configuration Features. Adhesive Requirement  : Adhesive Purchased Separately. Lipped  : Yes. Dimensions. Compatible Cable Diameter (Max)  :... [See More]

  • Features: Flame Retardant
  • Operating Temperature: -65 to 200
  • Material: Flexible Fluoropolymer
2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing -- Q2-HF-1.5MM-03-SS200M
from Qualtek Electronics Corp.

Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing. 2:1 Shrink Ratio. Features/Applications. As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 70
Heat Shrink Tubing -- 106750
from RS Components, Ltd.

DSG-Canusa DERAY-V25-3/8-0-SP [See More]

  • Features: Flame Retardant
  • Shrink Ratio: 2
  • Shrink Tubing: Heat Shrinkable Tubing
TractionPlus™ Roller Coverings
from Pexco

Extra grip, non-slip, TractionPlus ™ straight roller covers have 10X the coefficient of friction of metal conveyor rollers to eliminate slipping and sliding. TractionPlus ™ is easy to apply and replace without damaging the roller. Introducing TractionPlus ™ Straight Roller Covers... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: Rubber - Synthetic
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 135
Heat Shrink Tubing -- "19-FP-3011/16""GN1000'-DS-ND" ["FP-301 1/16"" GN 1000'" from 3M]
from DigiKey

"HTSHRNK FP301 1/16"" GREEN FOOT" [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Heat Shrink Boots -- 806894-000
from TE Connectivity

Body Features. Material Code  : 25. Material Systems Code  : 25. Primary Product Material  : Fluid Resistant Modified Elastomer. Configuration Features. Lipped  : Yes. Housing Features. Body Orientation  : Straight. Other. Molded Part Shape Code  : 202. [See More]

  • Features: Flame Retardant
  • Operating Temperature: -75 to 150
  • Material: Fluid Resistant Modified Elastomer
2:1 Thin Wall Heat Shrink Tubing -- Q2-F-1 1/2-01-MS50FT
from Qualtek Electronics Corp.

Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 70
Heat Shrink Tubing -- 106752
from RS Components, Ltd.

DSG-Canusa DERAY-V25-1/2-0-SP [See More]

  • Features: Flame Retardant
  • Shrink Ratio: 2
  • Shrink Tubing: Heat Shrinkable Tubing
Heat Shrink Tubing -- "19-FP-3011/16""RD1000'-DS-ND" ["FP-301 1/16"" RD 1000'" from 3M]
from DigiKey

"HTSHRNK FP301 1/16"" RED FOOT" [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Heat Shrink Boots -- 814347N003
from TE Connectivity

Body Features. Material Code  : 25. Material Systems Code  : 25. Primary Product Material  : Fluid Resistant Modified Elastomer. Configuration Features. Lipped  : Yes. Housing Features. Body Orientation  : Straight. Other. Molded Part Shape Code  : 202D. [See More]

  • Features: Flame Retardant
  • Operating Temperature: -75 to 150
  • Material: Fluid Resistant Modified Elastomer
2:1 Thin Wall Heat Shrink Tubing -- Q2-F-1 1/2-02-MS50FT
from Qualtek Electronics Corp.

Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 70
Heat Shrink Tubing -- 106753
from RS Components, Ltd.

DSG-Canusa DERAY-V25-3/4-0-SP [See More]

  • Features: Flame Retardant
  • Shrink Ratio: 2
  • Shrink Tubing: Heat Shrinkable Tubing
Heat Shrink Tubing -- "19-FP-3011/16""WT1000'-DS-ND" ["FP-301 1/16"" WT 1000'" from 3M]
from DigiKey

"HTSHRNK FP301 1/16"" WHITE FOOT" [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Heat Shrink Boots -- 947629-000
from TE Connectivity

Body Features. Material Code  : 12. Material Systems Code  : 200. Primary Product Material  : Modified Fluoro-Elastomer. Configuration Features. Lipped  : Yes. Housing Features. Body Orientation  : Right Angle. Other. Molded Part Shape Code  : 222. Usage... [See More]

  • Features: Flame Retardant
  • Operating Temperature: -67 to 392
  • Material: Modified Fluoro-Elastomer
2:1 Thin Wall Heat Shrink Tubing -- Q2-F-1 1/2-03-MS50FT
from Qualtek Electronics Corp.

Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 70
Heat Shrink Tubing -- 106755
from RS Components, Ltd.

Flexible heatshrink 1-0 30m [See More]

  • Features: Flame Retardant
  • Shrink Ratio: 2
  • Shrink Tubing: Heat Shrinkable Tubing
Heat Shrink Tubing -- "19-FP-3011/16""YL1000'-DS-ND" ["FP-301 1/16"" YL 1000'" from 3M]
from DigiKey

"HTSHRNK FP301 1/16"" YLW FOOT" [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Heat Shrink Boots -- 984905-000
from TE Connectivity

Body Features. Material Code  : 4. Material Systems Code  : 10. Primary Product Material  : Polyolefin Flexible Modified. Configuration Features. Adhesive Requirement  : Adhesive Precoat. Lipped  : No. Housing Features. Body Orientation  : Straight. Other. [See More]

  • Features: Flame Retardant
  • Operating Temperature: -55 to 135
  • Material: Polyolefin; Polyolefin Flexible Modified
2:1 Thin Wall Heat Shrink Tubing -- Q2-F-1 1/2-04-MS50FT
from Qualtek Electronics Corp.

Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 70
Heat Shrink Tubing -- 1132344 [RNF-100-1/16-4-STK from TE Connectivity]
from RS Components, Ltd.

Yellow heatshrink tubing,1.6mm bore [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 2
Heat Shrink Tubing -- "19-FP-3011/2""BU200'-DS-ND" ["FP-301 1/2"" BU 200'" from 3M]
from DigiKey

"HTSHRNK FP301 1/2"" BLUE FOOT" [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Heat Shrink Boots -- C28967-000
from TE Connectivity

Body Features. Material Code  : 770. Primary Product Material  : NBCCS. Configuration Features. Lipped  : Yes. Housing Features. Body Orientation  : Straight. Other. Molded Part Shape Code  : 202. Usage Conditions. Flammability Performance  :... [See More]

  • Features: Flame Retardant
  • Operating Temperature: -55 to 125
  • Material: NBCCS
2:1 Thin Wall Heat Shrink Tubing -- Q2-F-1 1/2-05-MS50FT
from Qualtek Electronics Corp.

Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 70
Heat Shrink Tubing -- 1132372 [RNF-100-1/8-4-STK from TE Connectivity]
from RS Components, Ltd.

Yellow heatshrink tubing,3.2mm bore [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 2
Heat Shrink Tubing -- "19-FP-3011/2""GN200'-DS-ND" ["FP-301 1/2"" GN 200'" from 3M]
from DigiKey

"HTSHRK FP301 1/2"" GREEN FOOT" [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Heat Shrink Boots -- CA2415-000
from TE Connectivity

Body Features. Material Code  : 25. Material Systems Code  : 25. Primary Product Material  : Fluid Resistant Modified Elastomer. Configuration Features. Lipped  : Yes. Housing Features. Body Orientation  : Right Angle. Other. Molded Part Shape Code  : 224. [See More]

  • Features: Flame Retardant
  • Operating Temperature: -75 to 150
  • Material: Fluid Resistant Modified Elastomer
2:1 Thin Wall Heat Shrink Tubing -- Q2-F-1 1/2-06-MS50FT
from Qualtek Electronics Corp.

Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 70
Heat Shrink Tubing -- 1132388 [RNF-100-3/16-4-STK from TE Connectivity]
from RS Components, Ltd.

Yellow heatshrink tubing,4.8mm bore [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 2
Heat Shrink Tubing -- "19-FP-3011/2""RD200'-DS-ND" ["FP-301 1/2"" RD 200'" from 3M]
from DigiKey

"HTSHRK FP301 1/2"" 200' RED FOOT" [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Heat Shrink Boots -- EJ2403-000
from TE Connectivity

Body Features. Material Code  : 3. Material Systems Code  : 10. Primary Product Material  : Semi-Rigid Modified Polyolefin. Configuration Features. Adhesive Requirement  : Adhesive Precoat. Lipped  : Yes. Housing Features. Body Orientation  : Straight. [See More]

  • Features: Flame Retardant
  • Operating Temperature: -55 to 135
  • Material: Polyolefin; Semi-Rigid Modified Polyolefin
2:1 Thin Wall Heat Shrink Tubing -- Q2-F-1 1/2-07-MS50FT
from Qualtek Electronics Corp.

Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 70
Heat Shrink Tubing -- 1132394 [RNF-100-1/4-4-STK from TE Connectivity]
from RS Components, Ltd.

Yellow heatshrink tubing,6.4mm bore [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 2
Heat Shrink Tubing -- "19-FP-3011/2""WT200'-DS-ND" ["FP-301 1/2"" WT 200'" from 3M]
from DigiKey

"HTSHRK FP301 1/2"" WHITE FOOT" [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
2:1 Thin Wall Heat Shrink Tubing -- Q2-F-1 1/2-08-MS50FT
from Qualtek Electronics Corp.

Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 70
Heat Shrink Tubing -- 1132401 [RNF-100-3/8-4-STK from TE Connectivity]
from RS Components, Ltd.

Yellow heatshrink tubing,9.5mm bore [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 2
Heat Shrink Tubing -- "19-FP-3011/2""YL200'-DS-ND" ["FP-301 1/2"" YL 200'" from 3M]
from DigiKey

"HTSHRNK FP301 1/2"" YEL FOOT" [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
2:1 Thin Wall Heat Shrink Tubing -- Q2-Z-1 1/2-01-MS50FT
from Qualtek Electronics Corp.

Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 70
Heat Shrink Tubing -- 1132423 [RNF-100-1/2-4-STK from TE Connectivity]
from RS Components, Ltd.

Yellow heatshrink tubing,12.7mm bore [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 2
Heat Shrink Tubing -- "19-FP-3011/4""BL200'-DS-ND" ["FP-301 1/4"" BL 200'" from 3M]
from DigiKey

"HTSHRNK FP301 1/4"" BLACK FOOT" [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
2:1 Thin Wall Heat Shrink Tubing -- Q2-Z-1 1/2-03-MS50FT
from Qualtek Electronics Corp.

Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 70
Heat Shrink Tubing -- 1132439 [RNF-100-3/4-4-STK from TE Connectivity]
from RS Components, Ltd.

Yellow heatshrink tubing,19mm bore [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 2
Heat Shrink Tubing -- "19-FP-3011/4""BU200'-DS-ND" ["FP-301 1/4"" BU 200'" from 3M]
from DigiKey

"HTSHRNK FP301 1/4"" BLUE FOOT" [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
2:1 Thin Wall Heat Shrink Tubing -- Q2-Z-1 1/2-04-MS50FT
from Qualtek Electronics Corp.

Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 70
Heat Shrink Tubing -- 1132445 [RNF-100-1-4-STK from TE Connectivity]
from RS Components, Ltd.

Yellow heatshrink tubing,25.4mm bore [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 2
Heat Shrink Tubing -- "19-FP-3011/4""GN200'-DS-ND" ["FP-301 1/4"" GN 200'" from 3M]
from DigiKey

"HTSHRNK FP301 1/4"" GREEN FOOT" [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
2:1 Thin Wall Heat Shrink Tubing -- Q2-Z-1 1/2-05-MS50FT
from Qualtek Electronics Corp.

Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 70
Heat Shrink Tubing -- 1132451 [RNF-100-1-1/2-4-STK from TE Connectivity]
from RS Components, Ltd.

Yellow heatshrink tubing,38mm bore [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 2
Heat Shrink Tubing -- "19-FP-3011/4""RD200'-DS-ND" ["FP-301 1/4"" RD 200'" from 3M]
from DigiKey

"HTSHRK FP301 1/4"" RED FOOT" [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
2:1 Thin Wall Heat Shrink Tubing -- Q2-Z-1 1/2-06-MS50FT
from Qualtek Electronics Corp.

Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 70
Heat Shrink Tubing -- 1132568 [RNF-100-1-1/2-X-STK from TE Connectivity]
from RS Components, Ltd.

Clear heatshrink tubing,38mm bore [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 2
Heat Shrink Tubing -- "19-FP-3011/4""WT200'-DS-ND" ["FP-301 1/4"" WT 200'" from 3M]
from DigiKey

"HTSHRK FP301 1/4"" 200' WHT FOOT" [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
2:1 Thin Wall Heat Shrink Tubing -- Q2-Z-1 1/2-07-MS50FT
from Qualtek Electronics Corp.

Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing. 2:1 Shrink Ratio. Features/Applications. An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 70
Heat Shrink Tubing -- 1223470 [DWFR-3/1-0-STK from TE Connectivity]
from RS Components, Ltd.

Dual Wall FR Tubing 3/1 black 1.2m [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 3
Heat Shrink Tubing -- "19-FP-3011/4""YL200'-DS-ND" ["FP-301 1/4"" YL 200'" from 3M]
from DigiKey

"HTSHRK FP301 1/4"" 200' YEL FOOT" [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
2:1 Ultra Thin Wall Heat Shrink Tubing -- Q2-CB-1.5MM-01-SS200M
from Qualtek Electronics Corp.

Ultra Thin Wall, Flexible, Environment Friendly Flame Retardant Polyolefin Tubing. 2:1 Shrink Ratio. Features/Applications. Typically used where rapid shrinking and space saving is important. Low shrink temperature further reduces installation time and risk of damage to temperature sensitive... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 70
Heat Shrink Tubing -- 1223479 [DWFR-8/2-0-STK from TE Connectivity]
from RS Components, Ltd.

Dual Wall FR Tubing 8/2 black 1.2m [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 4
Heat Shrink Tubing -- "19-FP-3011/8""BL500'-DS-ND" ["FP-301 1/8"" BL 500'" from 3M]
from DigiKey

"HTSHRNK FP301 1/8"" BLACK FOOT" [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
260°C High Temperature PTFE Heat Shrink Tubing -- Q-PTFE-0AWG-02-QB48IN-5
from Qualtek Electronics Corp.

260 °C High Temperature, Clear, PTFE Tubing. Features/Applications. Q-PTFE heat shrinkable tubing is manufactured with polytetrafluoroethylene (PTFE). it is specially designed for applications where high temperature and chemical resistance is required. This tubing works great as an electrical... [See More]

  • Features: Flame Retardant
  • Material: PTFE
  • Shrink Tubing: Heat Shrinkable Tubing
  • Operating Temperature: -65 to 260
Heat Shrink Tubing -- 1223482 [DWFR-24/6-0-STK from TE Connectivity]
from RS Components, Ltd.

Dual Wall FR Tubing 24/6 black 1.2m [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 4
Heat Shrink Tubing -- "19-FP-3011/8""BU500'-DS-ND" ["FP-301 1/8"" BU 500'" from 3M]
from DigiKey

"HEATSHRINK FP301 1/8"" BLUE FOOT" [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
3:1 Flexible Flame Retardant Heat Shrink Tubing -- Q2-3X-1 1/2-01-QB48IN-5
from Qualtek Electronics Corp.

Flexible, Thin Wall Flame Retardant Polyolefin Tubing. 3:1 Shrink Ratio. Features/Applications. Widely used for electrical insulation. Protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. [See More]

  • Features: Flame Retardant
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 70
Heat Shrink Tubing -- 1331755 [300-73550 TCN20-1.2/0.6-PO-X-BK from HellermannTyton]
from RS Components, Ltd.

FR Tubing TCN20-1,2/0,6-BK (30x1m) [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 2
DAFLON Shrink PTFE Tubing (MIL-I-23053/12, CLASS 3, VW-1, AMS-DTL-23053/12) -- SH621 Series
from Daburn Electronics & Cable

Description: Made of modified extruded PTFE (polytetraflourethylene) it will shrink when heated to 621 °F (327 °C). Suitable where hi-temp protection is required. Color: Natural/Clear. Will not support combustion, dielectric strength (20 Mil Wall) 850 V/MIL, superior chemical resistance. [See More]

  • Features: Flame Retardant
  • Operating Temperature: -65 to 250
  • Shrink Tubing: Heat Shrinkable Tubing
  • Diameter: 1
Individual Cable Tubing -- HSB100FR
from Hubbell Incorporated

FIRE RETARDANT TYPE. FLEXIBLE PVC MATERIAL. BLACK COLOR. 25 FT. 1 INCH MIN. EXPANDED DIAMETER. 0.5 INCH MAX. RECOVERED DIAMETER. 4/0 AWG TO 300 KCMIL (CODE), 1/0 TO 4/0 AWG (FLEX) CABLE SIZE. UL 224, CSA APPROVAL. 600 V VOLTAGE RATING. 0.035 INCH THICKNESS. -20 TO 105 DEG C TEMPERATURE RATING. 2:1... [See More]

  • Features: Flame Retardant
  • Shrink Ratio: 2
  • Shrink Temperature: 135
  • Operating Temperature: -20 to 105
Fluoropolymer, Semi-Rigid, Thin-Wall, 2:1 -- HKFX-3/64
from ICO RALLY

HKFX is a clear, flame-resistant, flexible fluoropolymer heat-shrinkable tubing. With approximately 40% thinner walls than most general-purpose Polyolefin tubings, it has exceptional clarity to allow easy identification and inspection. HKFX facilitates bundling and jacketing of wires and cables,... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: Fluoropolymer
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 150
3M™ 8420 Series Cold Shrink Silicone Rubber Connector Insulators - Length 12.0" - 8427-16 -- MMM8427-16 [8427-16 7100010774 from 3M]
from Lapp Tannehill

3M ™ Cold Shrink Connector Insulators 8427-16 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, etc, allowing the tube... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: Rubber - Synthetic; EPDM Rubber
  • Shrink Tubing: Cold Shrink Tubing
  • Operating Temperature: -40 to 90
EMI Shielded, Wrap Around Heat Shrink Tubing -- PRT-S
from Zippertubing Co. (The)

PRT-S is a wrap around EMI Shielded heat shrinkable tubing which provides a convenient method of adding secondary insulation and EMI shield protection to in-service electrical systems. The wrap around feature allows the material to be installed without the need to remove or disassemble the... [See More]

  • Features: EMI / RFI Shielding; Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Operating Temperature: -55 to 135
Dual-Wall Shrinkable PTFE Encapsulating Tubing · VW-1 -- SM450 Series
from Daburn Electronics & Cable

Description: DAFLON SM450 is a dual wall shrink and melt PTFE tubing which gives a tight, moisture-proof seal. It is made from two types of PTFE. The outer wall is TFE and the inner lining is FEP. When heated to 400 °F, the FEP melts, and at 621 °F the TFE wall shrinks tightly. The FEP is... [See More]

  • Features: Flame Retardant
  • Operating Temperature: -75 to 231
  • Shrink Tubing: Heat Shrinkable Tubing
  • Diameter: 1
Individual Cable Tubing -- HSB100T300PF
from Hubbell Incorporated

FLAME RETARDANT TYPE. CROSS LINKED POLYOLEFIN MATERIAL. BLACK COLOR. 25 FT. 1 INCH MIN. EXPANDED DIAMETER. 0.5 INCH MAX. RECOVERED DIAMETER. 2/0 AWG TO 300 KCMIL CABLE SIZE. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 0.18 INCH THICKNESS. -55 TO 135 DEG C TEMPERATURE RATING. 2:1 SHRINK RATIO. THIN WALL... [See More]

  • Features: Flame Retardant
  • Shrink Temperature: 120
  • Material: Polyolefin
  • Shrink Ratio: 2
General Pupose Polyolefin, Flexible, Thin-Wall, 2:1 -- HIX-3/64
from ICO RALLY

HIX is the most popular general purpose heat-shrinkable tubing used for insulating, jacketing, bundling and identification. HIX is mechanically tough and has good abrasion and solvent resistance. Longitudinal shrinkage is less than 6%. [See More]

  • Features: Flame Retardant; Single Wall
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 121
Dunbar 1635F 1/16 inch Polyolefin Heat Shrink Tubing - Black -- DBR1635F-1/16-0
from Lapp Tannehill

Dunbar's 1635F 1/16 inch polyolefin heat shrink tubing is a flexible, flame retardant, heat shrinkable polyolefin tube. It is designed for a wide range of applications including insulation for electric & electronic devices, wire strain relief, and protective covering for parts such as resistors... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 90
Wrap Around Environmentally Sealed Heat Shrinkable Tubing -- PRT-ES (100)
from Zippertubing Co. (The)

PRT-ES combines the proven benefits of heat shrinkable tubing (MIL-I-23053/5), a hot melt adhesive and the ease of installation using Zippertubing â € ™s wrap around products. This product is designed to provide an environmentally sealed repair patch to wires and cable diameters of... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Operating Temperature: -55 to 100
Heat Shrinkable FEP Tubing (MIL-I-23053/11, VW-1, AMS-DTL-23053/11) -- SH400 Series
from Daburn Electronics & Cable

Description: Made of modified extruded FEP, the SH400 series will shrink over inserted objects upon exposure to moderate heat. Heretofore, many joints, parts components, devices could not be protected because of high temperature required for shrinkage. FEP, which has a continuous service temperature... [See More]

  • Features: Flame Retardant
  • Operating Temperature: -75 to 200
  • Shrink Tubing: Heat Shrinkable Tubing
  • Diameter: 1
Individual Cable Tubing -- HSB100T48PF
from Hubbell Incorporated

FLAME RETARDANT TYPE. CROSS LINKED POLYOLEFIN MATERIAL. BLACK COLOR. 4 FT. 1 INCH MIN. EXPANDED DIAMETER. 0.5 INCH MAX. RECOVERED DIAMETER. 2/0 AWG TO 300 KCMIL CABLE SIZE. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 0.18 INCH THICKNESS. -55 TO 135 DEG C TEMPERATURE RATING. 2:1 SHRINK RATIO. THIN WALL... [See More]

  • Features: Flame Retardant
  • Shrink Temperature: 120
  • Material: Polyolefin
  • Shrink Ratio: 2
Dunbar 4635WS 11 mm Polyolefin Heat Shrink Tubing - Black -- KLTHSDW-NO.3-0
from Lapp Tannehill

Dunbar's 4635WS 6 mm polyolefin heat shrink tubing is a semi-rigid, high shrink ratio, flame retardant, heat resistant, mechanically tough heat shrinkable polyolefin tube with an adhesive lining which flows when heated. It may be used to seal and protect a wide variety of electrical applications,... [See More]

  • Features: Flame Retardant; Double Wall
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 130
Wrap Around Heat Shrinkable Tubing -- PRTâ„¢
from Zippertubing Co. (The)

PRT â „ ¢ is a wrap around heat shrinkable tubing that provides a means of repairing wire and cable insulation or adding secondary protection to in-service electrical systems without the need to remove or disassemble the associated connectors and end hardware. A heat gun is used to... [See More]

  • Features: EMI / RFI Shielding; Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Operating Temperature: -55 to 135
High Temperature Fully Flame Retardant 4:1 Polyolefin Heat Shrinkable Tubing -- SM284 Series
from Daburn Electronics & Cable

SM284 Series. High Temperature Fully Flame Retardant 4:1 Polyolefin Heat Shrinkable Tubing. 4:1 Shrink Ratio. Semi-Rigid. Dual-Wall. Polyolefin Tubing. Extended Temperature Range. Applications. Daburn SM284 is a fully flame retardant, semi-rigid, high shrink ratio, adhesive lined heat shrinkable... [See More]

  • Features: Flame Retardant; Double Wall
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 130
Individual Cable Tubing -- HSB100T6PF7
from Hubbell Incorporated

FLAME RETARDANT TYPE. CROSS LINKED POLYOLEFIN MATERIAL. BLACK COLOR. 6 INCH. 1 INCH MIN. EXPANDED DIAMETER. 0.5 INCH MAX. RECOVERED DIAMETER. 2/0 AWG TO 300 KCMIL CABLE SIZE. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 0.18 INCH THICKNESS. -55 TO 135 DEG C TEMPERATURE RATING. 2:1 SHRINK RATIO. THIN WALL... [See More]

  • Features: Flame Retardant
  • Shrink Temperature: 120
  • Material: Polyolefin
  • Shrink Ratio: 2
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/2 - Black -- INSHS105-1-1/2-0 [3015000011 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1-1/2 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3015000011 AVAILABILITY : Contact 800-633-6339... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: PVC
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Shrink/Melt Irradiated Polyolefin Tubing -- SM270 Series
from Daburn Electronics & Cable

Daburn's dual wall polyolefin heat shrinkable tubing is designed to provide a tight moisture proof encapsulating seal. When 110 °C/230 °F is applied, the inner wall melts and flows, as the outer wall shrinks; forcing the melting wall to fill voids and interstices and to encapsulate the... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Operating Temperature: -55 to 110
Individual Cable Tubing -- HSB112FRFT
from Hubbell Incorporated

FIRE RETARDANT TYPE. FLEXIBLE PVC MATERIAL. BLACK COLOR. 25 FT. 1.5 INCH MIN. EXPANDED DIAMETER. 0.75 INCH MAX. RECOVERED DIAMETER. 350 TO 750 KCMIL (CODE), 250 TO 500 KCMIL (FLEX) CABLE SIZE. UL 224, CSA APPROVAL. 600 V VOLTAGE RATING. 0.04 INCH THICKNESS. -20 TO 105 DEG C TEMPERATURE RATING. 2:1... [See More]

  • Features: Flame Retardant
  • Shrink Ratio: 2
  • Shrink Temperature: 135
  • Operating Temperature: -20 to 105
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/2 - Blue -- INSHS105-1-1/2-6 [HS105-1-1/2-6 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1-1/2 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/2-6 AVAILABILITY : Contact 800-633-6339... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: PVC
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Shrinkable Polyolefin Tubing -- SH277 Series
from Daburn Electronics & Cable

DAFLEX SH277 shrinkable irradiated polyolefin tubing recovers to 25% of its supplied size when full recovery is permitted. Material will shrink with the application of 120 °C (250 °F), is rated for continuous operation from -55 °C to +135 °C, and will withstand up to 300 °C... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Operating Temperature: -55 to 135
Individual Cable Tubing -- HSB14T48PF
from Hubbell Incorporated

FLAME RETARDANT TYPE. CROSS LINKED POLYOLEFIN MATERIAL. BLACK COLOR. 4 FT. 0.25 INCH MIN. EXPANDED DIAMETER. 0.12 INCH MAX. RECOVERED DIAMETER. 14 TO 10 AWG CABLE SIZE. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 0.18 INCH THICKNESS. -55 TO 135 DEG C TEMPERATURE RATING. 2:1 SHRINK RATIO. THIN WALL TYPE. [See More]

  • Features: Flame Retardant
  • Shrink Temperature: 120
  • Material: Polyolefin
  • Shrink Ratio: 2
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/2 - Clear -- INSHS105-1-1/2-C [3015000C11 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1-1/2 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3015000C11 AVAILABILITY : Contact 800-633-6339... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: PVC
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Shrinkable Polyolefin Tubing -- SH321 Series
from Daburn Electronics & Cable

DAFLEX SH321 Heat Shrinkable Polyolefin Tubing recovers to 33% of its supplied size when fully recovered. It will shrink, with the application of only 90 °C (194 °F); it is rated for continuous operation from -55 °C to +135 °C and will withstand up to 200 °C for short... [See More]

  • Features: Flame Retardant
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Operating Temperature: -55 to 135
Individual Cable Tubing -- HSB38FR250
from Hubbell Incorporated

FIRE RETARDANT TYPE. PVC MATERIAL. BLACK COLOR. 250 FT. 0.375 INCH MIN. EXPANDED DIAMETER. 0.187 INCH MAX. RECOVERED DIAMETER. 6 TO 4 AWG (CODE), 8 TO 6 AWG (FLEX) CABLE SIZE. UL 224, CSA APPROVAL. 600 V VOLTAGE RATING. 0.025 INCH THICKNESS. -20 TO 105 DEG C TEMPERATURE RATING. 2:1 SHRINK RATIO. [See More]

  • Features: Flame Retardant
  • Shrink Ratio: 2
  • Shrink Temperature: 135
  • Operating Temperature: -20 to 105
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/2 - Red -- INSHS105-1-1/2-2 [HS105-1-1/2-2 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1-1/2 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/2-2 AVAILABILITY : Contact 800-633-6339... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: PVC
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Shrinkable PTFE Tubing -- SH421 Series
from Daburn Electronics & Cable

Description: DAFLON SH421 Shrinkable PTFE Tubing recovers to approximately 25% of its expanded size when heated to the gel point (621 °F). Thus it is now possible to use shrinkable PTFE tubing, with its excellent chemical and physical properties, over objects which require more than the standard... [See More]

  • Features: Flame Retardant
  • Operating Temperature: -75 to 250
  • Shrink Tubing: Heat Shrinkable Tubing
  • Diameter: 1.25
Individual Cable Tubing -- HSC100FR
from Hubbell Incorporated

FIRE RETARDANT TYPE. PVC MATERIAL. CLEAR COLOR. 25 FT. 1 INCH MIN. EXPANDED DIAMETER. 0.5 INCH MAX. RECOVERED DIAMETER. 3/0 TO 4/0 AWG (CODE), 1/0 TO 4/0 AWG (FLEX) CABLE SIZE. UL 224, CSA APPROVAL. 600 V VOLTAGE RATING. 0.035 INCH THICKNESS. -20 TO 105 DEG C TEMPERATURE RATING. 2:1 SHRINK RATIO. [See More]

  • Features: Flame Retardant
  • Shrink Ratio: 2
  • Shrink Temperature: 135
  • Operating Temperature: -20 to 105
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/2 - White -- INSHS105-1-1/2-9 [HS105-1-1/2-9 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1-1/2 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/2-9 AVAILABILITY : Contact... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: PVC
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Shrinkable Ultra-Thin Wall PTFE Tubing -- SH620 Series
from Daburn Electronics & Cable

Description: This series of Daflon Heat Shrinkable ultra thin wall PTFE offers a range of sizes with ultra-thin walls and a range of shrink ratios. It shrinks at 327 °C/621 ° F. The series is ideal for medical applications where ultra-thin walls, IDs, and its inertness make it a superior... [See More]

  • Features: Flame Retardant
  • Operating Temperature: -75 to 250
  • Shrink Tubing: Heat Shrinkable Tubing
  • Diameter: 0.5000
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/2 - Yellow -- INSHS105-1-1/2-4 [HS105-1-1/2-4 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1-1/2 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/2-4 AVAILABILITY : Contact... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: PVC
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/4 - Black -- INSHS105-1-1/4-0 [3012500011 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1-1/4 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3012500011 AVAILABILITY : Contact 800-633-6339... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: PVC
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/4 - Blue -- INSHS105-1-1/4-6 [HS105-1-1/4-6 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1-1/4 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/4-6 AVAILABILITY : Contact 800-633-6339... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: PVC
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/4 - Clear -- INSHS105-1-1/4-C [HS105-1-1/4-C from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1-1/4 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/4-C AVAILABILITY : Contact... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: PVC
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/4 - Red -- INSHS105-1-1/4-2 [HS105-1-1/4-2 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1-1/4 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/4-2 AVAILABILITY : Contact 800-633-6339... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: PVC
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/4 - White -- INSHS105-1-1/4-9 [HS105-1-1/4-9 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1-1/4 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/4-9 AVAILABILITY : Contact... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: PVC
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - 1/4 - Yellow -- INSHS105-1-1/4-4 [HS105-1-1/4-4 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1-1/4 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/4-4 AVAILABILITY : Contact... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: PVC
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - Black -- INSHS105-1-0 [3010000011 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3010000011 AVAILABILITY : In Stock SERIES : HS-105... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: PVC
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - Blue -- INSHS105-1-6 [HS105-1-6 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-6 AVAILABILITY : Contact 800-633-6339 for... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: PVC
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - Clear -- INSHS105-1-C [3010000C11 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3010000C11 AVAILABILITY : Contact 800-633-6339 for... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: PVC
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - Red -- INSHS105-1-2 [HS105-1-2 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-2 AVAILABILITY : Contact 800-633-6339 for... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: PVC
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - White -- INSHS105-1-9 [3010000911 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3010000911 AVAILABILITY : Contact 800-633-6339 for... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: PVC
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Insultab PVC Heat Shrink Tubing - HS - 105 - 1 - Yellow -- INSHS105-1-4 [HS105-1-4 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-4 AVAILABILITY : Contact 800-633-6339 for... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: PVC
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Insultab PVC Heat Shrink Tubing - HS - 105 - 1/16 - Black -- INSHS105-1/16-0 [3000630011 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1/16 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3000630011 AVAILABILITY : Contact 800-633-6339... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: PVC
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Insultab PVC Heat Shrink Tubing - HS - 105 - 1/16 - Blue -- INSHS105-1/16-6 [HS105-1/16-6 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1/16 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1/16-6 AVAILABILITY : Contact 800-633-6339... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: PVC
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Insultab PVC Heat Shrink Tubing - HS - 105 - 1/16 - Clear -- INSHS105-1/16-C [3000630C11 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1/16 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3000630C11 AVAILABILITY : In Stock SERIES :... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: PVC
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100
Insultab PVC Heat Shrink Tubing - HS - 105 - 1/16 - Red -- INSHS105-1/16-2 [HS105-1/16-2 from INSULTAB, Inc.]
from Lapp Tannehill

PVC heat shrink-HS105-1/16 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1/16-2 AVAILABILITY : Contact 800-633-6339... [See More]

  • Features: Flame Retardant; Single Wall
  • Material: PVC
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 100