Cold Shrink Tubing Shrink Tubing

10 Results
Heat Shrink Tubing -- 2517601 [8427-12 from 3M]
from RS Components, Ltd.

EPDM rubber coldshrink tubing,17.5mm dia [See More]

  • Shrink Tubing: Heat Shrinkable Tubing; Cold Shrink Tubing
  • Length: 12.01
  • Diameter: 1.38
Heat Shrink Tubing -- 2517623 [8428-12 from 3M]
from RS Components, Ltd.

EPDM rubber coldshrink tubing,24.1mm dia [See More]

  • Shrink Tubing: Heat Shrinkable Tubing; Cold Shrink Tubing
  • Length: 12.01
  • Diameter: 1.94
Heat Shrink Tubing -- 2517651 [8443-2 from 3M]
from RS Components, Ltd.

Silicone rubber cold shrink tube,6.86mm [See More]

  • Shrink Tubing: Heat Shrinkable Tubing; Cold Shrink Tubing
  • Diameter: 0.6811
  • Material: Rubber - Synthetic
  • Length: 1.56
Heat Shrink Tubing -- 307774 [804200 from 3M]
from RS Components, Ltd.

8429-18 COLD SHRINK INSULATOR [See More]

  • Shrink Tubing: Heat Shrinkable Tubing; Cold Shrink Tubing
  • Length: 17.99
  • Diameter: 2.67
Heat Shrink Tubing -- 307831 [804150 from 3M]
from RS Components, Ltd.

8426-11 COLD SHRINK INSULATOR [See More]

  • Shrink Tubing: Heat Shrinkable Tubing; Cold Shrink Tubing
  • Length: 10.98
  • Diameter: 1.19
Heat Shrink Tubing -- 307847 [8425-8 from 3M]
from RS Components, Ltd.

3M 8425-8 Cold Shrink Tubing [See More]

  • Shrink Tubing: Heat Shrinkable Tubing; Cold Shrink Tubing
  • Length: 8
  • Diameter: 0.8228
Heat Shrink Tubing -- 8112744 [8428-18 from 3M]
from RS Components, Ltd.

Cold Shrink Tubing, 49.3-24mm,457mm long [See More]

  • Shrink Tubing: Heat Shrinkable Tubing; Cold Shrink Tubing
  • Diameter: 1.94
  • Material: Rubber - Synthetic
  • Length: 17.99
NO-HEAT™ Shrinkable Tubing, Flexible, Heavy-Wall -- NST-#2 X 6"
from ICO RALLY

NO-HEAT Shrink Tubing product requires no heat source to shrink over your connectors, wires, or cable sheaths. The tubing coverage is made possible by a spiral cut, removable support core that keeps the tubing in its expanded state. As the core is unraveled, the EPDM (Ethylene Propylene Rubber) tube... [See More]

  • Shrink Tubing: Cold Shrink Tubing
  • Operating Temperature: -18 to 115
  • Material: EPDM
  • Diameter: 0.3100 to 0.5600
Protekto Sleeve
from Assembly Tool Specialists, Inc.

Protekto Sleeve is an innovative product manufactured from an extremely durable rubber compound which will shrink to approximately 50 percent of its diameter. The product is supplied pre-stretched on a removable core for efficiency and ease of installation. Simply position the tubing where you need... [See More]

  • Shrink Tubing: Cold Shrink Tubing
  • Diameter: 0.7500 to 3.5
  • Shrink Ratio: 2
  • Length: 6 to 18
3M™ 8420 Series Cold Shrink Silicone Rubber Connector Insulators - Length 12.0" - 8427-16 -- MMM8427-16 [8427-16 7100010774 from 3M]
from Lapp Tannehill

3M ™ Cold Shrink Connector Insulators 8427-16 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, etc, allowing the tube... [See More]

  • Shrink Tubing: Cold Shrink Tubing
  • Operating Temperature: -40 to 90
  • Material: Rubber - Synthetic; EPDM Rubber
  • Length: 16