Needle Bearing Universal Joints
from ATLANTA Drive Systems, Inc.
Ball-and-socket joints. Ball-and-socket joints are very compact in their design and can be installed in cases where space is limited. Due to their sturdy design they are suitable for high-power transmissions. The maximum speed is dependent on the working angle and should not exceed 1000 rpm. The... [See More]
- Features: Needle Bearing
- Hub Bore: Round
- Joint Type: Single
- Hub O.D.: 0.79
from Lovejoy, Inc.
Industry wide standard. Manufactured by Lovejoy since 1946. Wide variety of sizes and options available. Lovejoy has been manufacturing industrial universal joints for over 50 years. Our industrial universal joint product line is well established and provides you with a wide range of standard and... [See More]
- Features: Needle Bearing
- Hub Bore: Round; Keyed
- Joint Type: Single
- Hub O.D.: 0.38 to 3.00
from KTR Corporation
The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The precision joints with needle... [See More]
- Features: Needle Bearing
- Hub Bore: Round (optional feature); Keyed; Hex (optional feature); Square (optional feature)
- Joint Type: Single (optional feature); Double (optional feature)
- Hub O.D.: 0.87 to 3.74
from Huco Dynatork
Suitable for high sped applications & where lubrication is difficult [See More]
- Features: Needle Bearing; Corrosion Resistant
- Hub Bore: Round
- Joint Type: Double
- Hub O.D.: 2.09