Corrosion Resistant Universal Joints

15 Results
Universal Joints - NJ131
from FHD Bearings Co., Ltd.

Universal Joint Cross Bearing. The universal joint is a flexible joint which allows the propeller shaft to transmit torque from the gearbox at an angle. Our universal joint seal has several design advantages such as the two seal solution, allowing to reduce maintenance costs. Features :. Two... [See More]

  • Features: Corrosion Resistant; Sanitary Application
  • OAL: 3.82
  • Hub O.D.: 3.82
  • Bore: 1.378
Huco-Pol -- 103.06
from Huco Dynatork

Materials & Finishes. Forked body members:Acetal (black).Cross pieces:Brass BS2874 CZ121. Chromate & passivate finish.Headed bore inserts (Ref. 103):Brass BS2874 CZ121. Chromate & passivate finish.Bore sleeves (Ref. 105):Al. Alloy 2011T3 or T8.Fasteners (Ref. 103):Alloy Steel, black... [See More]

  • Features: Set Screws (optional feature); Inserts; Corrosion Resistant
  • Hub Bore: Round
  • Joint Type: Single
  • Hub O.D.: 0.28
Solid 303 Stainless Steel Joint -- SS641
from Curtis Universal Joint Company, Inc.

Stainless Steel Single Joints — Solid Hubs. Many applications require corrosion resistant universal joints to assure sanitation or to avoid premature oxidation or deterioration. Curtis stainless steel U-joints are particularly important, for example, to industries that use food processing... [See More]

  • Features: Corrosion Resistant; Sanitary Application
  • Hub Bore: Solid
  • Joint Type: Single
  • Hub O.D.: 0.38
Huco-Pol -- 105.2
from Huco Dynatork

Materials & Finishes. Forked body members:Acetal (black).Cross pieces:Brass BS2874 CZ121. Chromate & passivate finish. Temperature Range. -20 °C to +60 °C [See More]

  • Features: Corrosion Resistant
  • Hub Bore: Round
  • Joint Type: Single
  • Hub O.D.: 0.91
Huco-Pol -- 105.25
from Huco Dynatork

Materials & Finishes. Forked body members:Acetal (black).Cross pieces:Glass filled nylon. Temperature Range. -20 °C to +60 °C [See More]

  • Features: Corrosion Resistant
  • Hub Bore: Round
  • Joint Type: Single
  • Hub O.D.: 1.12
Huco-Pol -- 109.16
from Huco Dynatork

Materials & Finishes. Forked body members:Acetal (black).Cross pieces & headed bore inserts:Brass BS2874 CZ121. Chromate & passivate finish.Fasteners:Alloy Steel, black oiled. Temperature Range. -20 °C to +60 °C [See More]

  • Features: Set Screws (optional feature); Corrosion Resistant
  • Hub Bore: Round
  • Joint Type: Double
  • Hub O.D.: 0.69
Huco-Pol -- 111.06
from Huco Dynatork

Materials & Finishes. Forked body members:Acetal (black).Cross pieces & headed bore inserts:Brass BS2874 CZ121. Chromate & passivate finish.Fasteners:Alloy Steel, black oiled. Temperature Range. -20 °C to +60 °C [See More]

  • Features: Set Screws (optional feature); Inserts; Corrosion Resistant
  • Hub Bore: Round
  • Joint Type: Double
  • Hub O.D.: 0.28
Type H -- Gaiter
from Huco Dynatork

Resistant to grease, oil, sea water, chemical agents [See More]

  • Features: Corrosion Resistant
  • OAL: 4.53
  • Hub Bore: Round
  • Material: Alloy Steel
Type HE -- Single Joint
from Huco Dynatork

Suitable for low speed transmissions, manual/intermittent applications [See More]

  • Features: Corrosion Resistant
  • Hub Bore: Round
  • Joint Type: Single
  • Hub O.D.: 1.97
Type HS -- Double Joint
from Huco Dynatork

Suitable for all mechanical engineering applications [See More]

  • Features: Corrosion Resistant
  • Hub Bore: Round
  • Joint Type: Double
  • Hub O.D.: 2.48
Type SM -- Sub-Miniature
from Huco Dynatork

Housing:High performance 34 Cr Ni Mo 6 steel, carbonised and oiledBall:Bearing steel 100 Cr 6 hardened, ground and polishedInserts:Stainless steel x 10 Cr Ni S 189. Manufactured with reduced play and Magnaflux control [See More]

  • Features: Corrosion Resistant
  • Hub Bore: Round
  • Joint Type: Single
  • Hub O.D.: 0.20
Type TL -- Double Joint
from Huco Dynatork

Hardened journals, large bearing surface, prelubricated [See More]

  • Features: Corrosion Resistant
  • Hub Bore: Round
  • Joint Type: Double
  • Hub O.D.: 2.36
Type TL -- Single Joint
from Huco Dynatork

Hardened journals, large bearing surface, prelubricated [See More]

  • Features: Corrosion Resistant
  • Hub O.D.: 2.36
  • Joint Type: Single
  • OAL: 7.01
Type TS -- Double Joint
from Huco Dynatork

Hardened journals, large bearing surface, prelubricated [See More]

  • Features: Corrosion Resistant
  • Hub Bore: Round
  • Joint Type: Double
  • Hub O.D.: 3.94
Type TS -- Single Joint
from Huco Dynatork

Hardened journals, large bearing surface, prelubricated [See More]

  • Features: Corrosion Resistant
  • Hub Bore: Round
  • Joint Type: Single
  • Hub O.D.: 3.94