Bored Hub - Keyed Universal Joints

21 Results
Universal Joint -- CN (Double)
from Hangzhou Chinabase Machinery Co., Ltd.

Max.speed: ≤4000RPM. Static breaking torque: ≤2500 N.m. Max.working angle 45 ° [See More]

  • Hub Bore: Round; Keyed; Hex; Square
  • Hub O.D.: 1.26 to 2.36
  • Joint Type: Double
  • Bore: 0.630 to 1.378
Universal Joint -- CN (Single)
from Hangzhou Chinabase Machinery Co., Ltd.

Max.speed: ≤4000RPM. Static breaking torque: ≤2500 N.m. Max.working angle 45 ° [See More]

  • Hub Bore: Round; Keyed; Hex; Square
  • Hub O.D.: 1.26 to 2.36
  • Joint Type: Single
  • Bore: 0.630 to 1.378
Universal Joint -- NB (Double)
from Hangzhou Chinabase Machinery Co., Ltd.

Max.speed: ≤3000RPM. Static breaking torque: ≤3000 N.m. Max.working angle 45 ° [See More]

  • Hub Bore: Round; Keyed; Hex; Square
  • Hub O.D.: 0.98 to 2.36
  • Joint Type: Double
  • Bore: 0.551 to 1.378
Universal Joint -- NB (Single)
from Hangzhou Chinabase Machinery Co., Ltd.

Max.speed: ≤3000RPM. Static breaking torque: ≤3000 N.m. Max.working angle 45 ° [See More]

  • Hub Bore: Round; Keyed; Hex; Square
  • Hub O.D.: 0.98 to 2.36
  • Joint Type: Single
  • Bore: 0.551 to 1.378
Universal Joint -- PB (Double)
from Hangzhou Chinabase Machinery Co., Ltd.

Max.speed: ≤1000RPM. Static breaking torque: ≤5000N.m. Max.working angle 45 ° [See More]

  • Hub Bore: Round; Keyed; Hex; Square
  • Hub O.D.: 0.79 to 3.74
  • Joint Type: Double
  • Bore: 0.394 to 1.969
Universal Joint -- PB (Single)
from Hangzhou Chinabase Machinery Co., Ltd.

Max.speed: ≤1000RPM. Static breaking torque: ≤5000N.m. Max.working angle 45 ° [See More]

  • Hub Bore: Round; Keyed; Hex; Square
  • Hub O.D.: 0.51 to 3.74
  • Joint Type: Single
  • Bore: 0.236 to 1.969
Universal Joint -- PB (Telescopic)
from Hangzhou Chinabase Machinery Co., Ltd.

Max.speed: ≤1000RPM. Static breaking torque: ≤5000N.m. Max.working angle 45 ° [See More]

  • Hub Bore: Round; Keyed; Hex; Square
  • Hub O.D.: 0.79 to 3.74
Universal Joint -- PB-HS
from Hangzhou Chinabase Machinery Co., Ltd.

Max.speed: ≤1000RPM. Static breaking torque: ≤5000N.m. Max.working angle 45 ° [See More]

  • Hub Bore: Round; Keyed
  • Bore: 0.315 to 1.181
  • Hub O.D.: 0.63 to 1.97
Universal Joint -- PB-R
from Hangzhou Chinabase Machinery Co., Ltd.

Max.speed: ≤1000RPM. Static breaking torque: ≤5000N.m. Max.working angle 45 ° [See More]

  • Hub Bore: Round; Keyed; Hex; Square
  • Bore: 0.630 to 1.181
  • Hub O.D.: 1.26 to 2.28
Universal Joint -- PR (Double)
from Hangzhou Chinabase Machinery Co., Ltd.

Max.speed: ≤1500RPM. Static breaking torque: ≤1500N.m. Max.working angle 45 ° [See More]

  • Hub Bore: Round; Keyed; Hex; Square
  • Hub O.D.: 0.63 to 1.97
  • Joint Type: Double
  • Bore: 0.315 to 1.181
Universal Joint -- PR (Single)
from Hangzhou Chinabase Machinery Co., Ltd.

Max.speed: ≤1500RPM. Static breaking torque: ≤1500N.m. Max.working angle 45 ° [See More]

  • Hub Bore: Round; Keyed; Hex; Square
  • Hub O.D.: 0.63 to 1.97
  • Joint Type: Single
  • Bore: 0.315 to 1.181
Universal Joint -- PR (Telescopic)
from Hangzhou Chinabase Machinery Co., Ltd.

Max.speed: ≤1500RPM. Static breaking torque: ≤1500N.m. Max.working angle 45 ° [See More]

  • Hub Bore: Round; Keyed; Hex; Square
  • Hub O.D.: 0.79 to 1.97
Universal Joint -- PR-HS
from Hangzhou Chinabase Machinery Co., Ltd.

Max.speed: ≤1500RPM. Static breaking torque: ≤1500N.m. Max.working angle 45 ° [See More]

  • Hub Bore: Round; Keyed
  • Bore: 0.315 to 1.181
  • Hub O.D.: 0.63 to 1.97
Extendable Precision Joints -- GA/HA
from KTR Corporation

CLAMPEX ® clamping elements are shaft-hub-connections. They allow for a backlash-free and non-positive connection between cylindric smooth shafts and hub bores without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping... [See More]

  • Hub Bore: Round (optional feature); Keyed; Hex (optional feature); Square (optional feature)
  • Hub O.D.: 0.63 to 3.74
  • Joint Type: Double
  • Bore: 0.236 to 1.969
Standard Bore 303 Stainless Steel Joint -- SS641B1SS
from Curtis Universal Joint Company, Inc.

Stainless Steel Single Joints — Turn-Key Hubs. In stainless steel, we have all standard sizes available in stock, ranging from 3/8 inch to 4 inch O.D. with standard bores (one-half of the O.D.), keyways and installed set screws. The 3/8 inch and 1/2 inch joints come with set screws only, while... [See More]

  • Hub Bore: Keyed
  • Hub O.D.: 0.38
  • Joint Type: Single
  • Weight: 0.04
Universal Joints
from Lovejoy, Inc.

Industry wide standard. Manufactured by Lovejoy since 1946. Wide variety of sizes and options available. Lovejoy has been manufacturing industrial universal joints for over 50 years. Our industrial universal joint product line is well established and provides you with a wide range of standard and... [See More]

  • Hub Bore: Round; Keyed
  • Hub O.D.: 0.38 to 3.00
  • Joint Type: Single
  • OAL: 1.75 to 9.06
Precision Joints with Needle Bearing -- H/HD
from KTR Corporation

The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The precision joints with needle... [See More]

  • Hub Bore: Round (optional feature); Keyed; Hex (optional feature); Square (optional feature)
  • Hub O.D.: 0.87 to 3.74
  • Joint Type: Single (optional feature); Double (optional feature)
  • Bore: 0.394 to 1.969
Standard Bore Alloy Steel Joint -- CJ641B1SS
from Curtis Universal Joint Company, Inc.

In alloy steel, we have all standard sizes available in stock, ranging from 3/8 inch to 4 inch O.D. with standard bores (one-half of the O.D.), keyways and installed set screws. The 3/8 inch and 1/2 inch joints come with set screws only, while other standard O.D. sizes include keyways. Joints 7/8... [See More]

  • Hub Bore: Keyed
  • Hub O.D.: 0.38
  • Joint Type: Single
  • Weight: 0.04
Precision Joints with Plain Bearing -- G/GD
from KTR Corporation

The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The precision joints with needle... [See More]

  • Hub Bore: Round (optional feature); Keyed; Hex (optional feature); Square (optional feature)
  • Hub O.D.: 0.63 to 3.74
  • Joint Type: Single (optional feature); Double (optional feature)
  • Bore: 0.236 to 1.969
Precision Joints with Quick Locking -- GR/HR
from KTR Corporation

The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The precision joints with needle... [See More]

  • Hub Bore: Keyed; Hex (optional feature)
  • Hub O.D.: 0.63 to 2.28
  • Joint Type: Single
  • Bore: 0.315 to 1.181
Stainless Steel Precision Joints -- X/XD
from KTR Corporation

The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The precision joints with needle... [See More]

  • Hub Bore: Round (optional feature); Keyed; Hex (optional feature); Square (optional feature)
  • Hub O.D.: 0.63 to 2.28
  • Joint Type: Single (optional feature); Double (optional feature)
  • Bore: 0.236 to 1.181