Absorptive Neutral Density Filters

8 Results
Custom Neutral Density Filters
from Rapid Spectral Solutions

Neutral density filters available in a wide range of optical densities and sizes. These filters are suitable for all general use. [See More]

  • Neutral Density Filter Type: Reflective; Absorptive
  • Filter Diameter, Side Length, or Rectangular Length: 6.25 to 100
  • Filter Shape: Circular; Square; Rectangular
  • Rectangular Width: 6.25 to 100
Neutral Density Filters
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Neutral Density Filter Type: Reflective; Absorptive; Variable
  • Filter Diameter, Side Length, or Rectangular Length: 12.7 to 100
  • Filter Shape: Circular; Rectangular
  • Rectangular Width: 10 to 25
Neutral Density Absorption Type Filters at 450-650 nm
from EKSMA OPTICS

EKSMA OPTICS neutral density (ND) filters attenuate VIS spectral region. The optical density varies from 0.1 to 3.0, 1 or 2 inches size square and roud shapes are available. Neutral density absorption type filters decrease the intensity of light without altering the relative spectral distribution of... [See More]

  • Neutral Density Filter Type: Absorptive
  • Filter Diameter, Side Length, or Rectangular Length: 25.4 to 50.8
  • Filter Shape: Circular; Square
  • Optical Density: 0.0500 to 4
3 piece Calibration set
from Andover Corporation

CALIBRATION FILTER SETS. These Spectrophotometric glass standards are intended for use as secondary standards for the verification of the transmittance and absorbance scales of visible absorption spectrometers. Each set contains 3 glass filters for the verification of transmittance and 1 clear... [See More]

  • Neutral Density Filter Type: Absorptive
Neutral Density Filters
from Abrisa Technologies

There are some applications for which the light used is too intense. In those cases a filter is often needed to apply a reduction in the intensity of the light without influencing the spectral profile. These wavelength neutral filters are often specified in terms of their optical density. Optical... [See More]

  • Neutral Density Filter Type: Absorptive
  • Filter Diameter, Side Length, or Rectangular Length: 27
  • Filter Shape: Circular
  • Thickness: 0.0700 to 152
OD 1.0 Absorptive Neutral Density Filter
from Rapid Spectral Solutions

25mm absorptive neutral density filters suitable for all general use. 2mm thick. [See More]

  • Neutral Density Filter Type: Absorptive
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Shape: Circular
  • Thickness: 2
Custom IR ND Filter, OD=0.3, with A/R 25mm diameter 5200 - 7000nmImaging IR ND
from Andover Corporation

Metallic-coated infrared neutral density filters (IR ND filters) obtain their optical density from a metal alloy coating on a substrate determined by the wavelength region of interest. Unlike the all-dielectric or absorption type, the metallic type ND filter employs a combination of absorption and... [See More]

  • Neutral Density Filter Type: Reflective; Absorptive
  • Thickness: 1
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Substrate Material: Germanium; Germanium
Imaging Absorbing ND Filter, OD=0.1, 25mm diameter
from Andover Corporation

With their ability to minimize back-reflections and scattered light, absorptive neutral density (ND) filters are ideal for calibration. In contrast to the metallic type, absorption-type filters achieve their optical density by absorbing light within the substrate. For this reason, thickness is a key... [See More]

  • Neutral Density Filter Type: Absorptive
  • Thickness: 4.95
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Substrate Material: Schott absorption glass