Circular Neutral Density Filters
from Newport MKS
The 5215 Dual ND Filter Wheel contains a set of neutral-density (ND) filters mounted in a single easy-to-use unit. The simple two-wheel design of the Model 5215 gives you a wide range of optical densities, from 0.08 to 3.0. Each wheel includes six 1 in. diameter filter positions. The filter... [See More]
- Filter Shape: Circular
- Substrate Material: Anodized Aluminum
- Filter Diameter, Side Length, or Rectangular Length: 24.1
from Newport MKS
The 5254NF Dual Filter Wheel uses threaded Delrin ® inserts to give you the flexibility to hold and easily swap any collection of 1.0 in. (25.4 mm) diameter filters or optics. The dual six position filter wheels are mechanically indexed for precise positioning when switching from filter to... [See More]
- Filter Shape: Circular
- Substrate Material: Anodized Aluminum
from Newport MKS
The 5253NF Single Filter Wheel uses threaded Delrin ® inserts to give you the flexibility to hold and easily swap any collection of 1.0 in. (25.4 mm) diameter filters or optics. The single six position filter wheel is mechanically indexed for precise positioning when switching from filter to... [See More]
- Filter Shape: Circular
- Substrate Material: Anodized Aluminum
from Newport MKS
The 946-M Variable Neutral Density Filter Mount provides rotation as well as pitch/yaw adjustment for circular variable neutral density filters having a 1.0-in (25.4-mm) ID. SM-13 Micrometers provide angular adjustment of ±4 ° about each of two orthogonal axes to control the direction of... [See More]
- Filter Shape: Circular
- Substrate Material: Anodized Aluminum
from Newport MKS
The 946 Variable Neutral Density Filter Mount provides rotation as well as pitch/yaw adjustment for circular variable neutral density filters having a 1.0-in (25.4-mm) ID. AJS Screws provide angular adjustment of ±4 ° about each of two orthogonal axes to control the direction of the... [See More]
- Filter Shape: Circular
- Substrate Material: Anodized Aluminum
from Newport MKS
The 941 Variable Neutral Density Filter Rotation Mount offers the widest possible aperture and provides basic mounting compatibility with posts, platforms and clamps. The spindle is integrated into a block with an array of tapped and clearance holes. Circular Variable Metallic Neutral Density... [See More]
- Filter Shape: Circular
- Substrate Material: Anodized Aluminum
from Newport MKS
The FR-CV-75 provides rotational adjustment for any of Newport ’s Circular Linear Variable ND Filters having a Ø7.5 mm inner diameter. The slim design minimizes blockage of the filter's clear aperture and, with its clamping thumbscrew design, it can accommodate filter thicknesses from 2... [See More]
- Filter Shape: Circular
- Substrate Material: Anodized Aluminum
from Newport MKS
The 5214-B wheels contain a set of neutral-density (ND) filters mounted in a single easy-to-use unit. The Model 5214 is a single-wheel version. Each wheel includes six 1 in. diameter filters. The filter positions are mechanically indexed for precise positioning and the filters are made with Inconel... [See More]
- Filter Shape: Circular
- Substrate Material: Anodized Aluminum
- Filter Diameter, Side Length, or Rectangular Length: 24.1
from Newport MKS
The 5214-A wheels contain a set of neutral-density (ND) filters mounted in a single easy-to-use unit. The Model 5214 is a single-wheel version. Each wheel includes six 1 in. diameter filters. The filter positions are mechanically indexed for precise positioning and the filters are made with Inconel... [See More]
- Filter Shape: Circular
- Substrate Material: Anodized Aluminum
- Filter Diameter, Side Length, or Rectangular Length: 24.1
from Abrisa Technologies
There are some applications for which the light used is too intense. In those cases a filter is often needed to apply a reduction in the intensity of the light without influencing the spectral profile. These wavelength neutral filters are often specified in terms of their optical density. Optical... [See More]
- Filter Shape: Circular
- Filter Diameter, Side Length, or Rectangular Length: 27
- Neutral Density Filter Type: Absorptive
- Thickness: 0.0700 to 152
from Suzhou Jiujon Optics Co., Ltd
The ND filter bonded with AR window and polarizing film. This product is designed to revolutionize the way you capture images and videos, providing unparalleled control over the amount of light entering your camera lens. Whether you ’re a professional photographer, videographer, or simply a... [See More]
- Filter Shape: Circular
- Transmission: 0.1000 to 50
- Optical Density: 0.3000 to 3
- Substrate Material: D263T glass + polymer polarized film + ND filter
from ECOPTIK (CHANGCHUN) LTD
Neutral density filter is often used in imaging or laser applications to avoid strong light damage to camera sensors or other optical components. ND filters absorb or reflect untransmitted light to evenly reduce transmission in a given part of the spectrum. If you want to get the neutral density... [See More]
- Filter Shape: Circular
- Substrate Material: BK7 glass
- Optical Density: 0.1000 to 5
from EKSMA OPTICS
EKSMA OPTICS neutral density (ND) filters attenuate VIS spectral region. The optical density varies from 0.1 to 3.0, 1 or 2 inches size square and roud shapes are available. Neutral density absorption type filters decrease the intensity of light without altering the relative spectral distribution of... [See More]
- Filter Shape: Circular; Square
- Filter Diameter, Side Length, or Rectangular Length: 25.4 to 50.8
- Neutral Density Filter Type: Absorptive
- Optical Density: 0.0500 to 4
from Foctek Photonics, Inc.
Neutral density filters attenuate, split or combine beams in a range of irradiance ratios with little dependence on wavelength. FOCtek offers two kinds of neutral density filters, which are neutral grey glass type filters and metallic coated type filters made of optical glass such as N-BK7, H-K9L... [See More]
- Filter Shape: Circular; Square (optional feature); Rectangular (optional feature)
- Optical Density: 0.0400 to 4
- Filter Diameter, Side Length, or Rectangular Length: 10 to 25.4
- Substrate Material: BK7 glass; Fused Silica; H-K9L
from HG Optronics, Inc.
A Neutral Density filter allows a photographer to control the exposure in an image very easily. The filter stops light reaching the camera sensor, therefore allowing us to leave the camera with a higher aperture for a longer amount of time. HG OPTRONICS neutral-density filter is a filter that... [See More]
- Filter Shape: Circular
- Surface Quality: 40-20 Scratch / Dig; 60-40 Scratch / Dig
from Rainbow Research Optics, Inc.
Rainbow Research Optics, Inc. (RROI) specializes in custom optics. We focus on wavelength ranges from 193 nm to 14 um. Our manufacturing capabilities include a wide range of optical components including lenses, mirrors, windows, prisms, beamsplitters, filters, coatings, and more. While we offer a... [See More]
- Filter Shape: Circular; Square
- Surface Quality: 20-10 Scratch / Dig
- Substrate Material: BK7 glass; UV grade Fused Silica; CaF2
from Chroma Technology Corp.
Coating: Sputter/Hard Coated [See More]
- Filter Shape: Circular; Rectangular (optional feature)
- Thickness: 1
- Filter Diameter, Side Length, or Rectangular Length: 25
- Optical Density: 0.1000
from Ross Optical Industries
These glass filters are used to selectively transmit certain wavelength range and block others or to reduce the amount of heat transmitted through the system. They are categorized into long pass filters, short pass filters, band pass filters, heat absorbing and neutral density filters. [See More]
- Filter Shape: Circular
- Thickness: 3
- Filter Diameter, Side Length, or Rectangular Length: 12.5
from Edmund Optics Inc.
Ideal for NIR Wavelengths 700-1100nm. Optical Densities Ranging from 0.3 to 3.0. Our TECHSPEC ® Reflective NIR ND filters feature a spectrally flat region between 700 and 1100nm, outstanding parallelism, and exceptional surface characteristics. The combination of high tolerance and broadband... [See More]
- Filter Shape: Circular
- Thickness: 1.5
- Filter Diameter, Side Length, or Rectangular Length: 12.5
- Optical Density: 0.3000
from Tower Optical Corporation
Tower custom filters cover applications for biomedical bandpass, narrow bandpass, broad bandpass or long pass. Using ion-beam sputtering together with volume manufacturing methods, Tower is able to offer cost-effective solutions. [See More]
- Filter Shape: Circular
- Transmission: 50
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Filter Shape: Circular; Rectangular
- Filter Diameter, Side Length, or Rectangular Length: 12.7 to 100
- Neutral Density Filter Type: Reflective; Absorptive; Variable
- Rectangular Width: 10 to 25
from Rapid Spectral Solutions
25mm neutral density filters available in a wide range of optical densities. These filters are suitable for all general use. 2mm thick. [See More]
- Filter Shape: Circular
- Filter Diameter, Side Length, or Rectangular Length: 25
- Neutral Density Filter Type: Reflective
- Thickness: 2
from Daheng New Epoch Technology, Inc.
Circularly variable neutral density filters are designed to simplify attenuation and beam splitting from VIS to near IR. The optical density gradually varies around a 270 circle for convenient attenuation adjustment by simply rotating the filter. Attenuation is achieved by a thin Ni-Cr-Fe film,... [See More]
- Filter Shape: Circular
- Thickness: 1.5
- Filter Diameter, Side Length, or Rectangular Length: 50
- Optical Density: ? to 3
from EKSMA OPTICS
Neutral density (ND) reflective type filters of 1 ’ ’ (25.4 mm) size with optical density that varies from 0.1 to 2.5 are available. Neutral density filters of Corning 7059 glass provide spectrally uniform attenuation from 400 nm to 2000 nm. The reflective coatings enable to reduce... [See More]
- Filter Shape: Circular
- Filter Diameter, Side Length, or Rectangular Length: 25.4
- Neutral Density Filter Type: Reflective
- Thickness: 1.1
from Chroma Technology Corp.
Coating: Sputter/Hard Coated [See More]
- Filter Shape: Circular; Rectangular (optional feature)
- Thickness: 1
- Filter Diameter, Side Length, or Rectangular Length: 25
- Optical Density: 0.1000
from Rapid Spectral Solutions
38mm neutral density filters suitable for all general use. 1mm thick. [See More]
- Filter Shape: Circular
- Filter Diameter, Side Length, or Rectangular Length: 38
- Neutral Density Filter Type: Reflective
- Thickness: 1
from Chroma Technology Corp.
Coating: Sputter/Hard Coated [See More]
- Filter Shape: Circular; Rectangular (optional feature)
- Thickness: 1
- Filter Diameter, Side Length, or Rectangular Length: 25
- Optical Density: 0.1000
from Rapid Spectral Solutions
25mm absorptive neutral density filters suitable for all general use. 2mm thick. [See More]
- Filter Shape: Circular
- Filter Diameter, Side Length, or Rectangular Length: 25
- Neutral Density Filter Type: Absorptive
- Thickness: 2
from Chroma Technology Corp.
Coating: Sputter/Hard Coated [See More]
- Filter Shape: Circular; Rectangular (optional feature)
- Thickness: 1
- Filter Diameter, Side Length, or Rectangular Length: 25
- Optical Density: 0.2000
from Chroma Technology Corp.
Coating: Sputter/Hard Coated [See More]
- Filter Shape: Circular; Rectangular (optional feature)
- Thickness: 1
- Filter Diameter, Side Length, or Rectangular Length: 25
- Optical Density: 0.2000
from Chroma Technology Corp.
Coating: Sputter/Hard Coated [See More]
- Filter Shape: Circular; Rectangular (optional feature)
- Thickness: 1
- Filter Diameter, Side Length, or Rectangular Length: 25
- Optical Density: 0.2000
from Chroma Technology Corp.
Coating: Sputter/Hard Coated [See More]
- Filter Shape: Circular; Rectangular (optional feature)
- Thickness: 1
- Filter Diameter, Side Length, or Rectangular Length: 25
- Optical Density: 0.3000
from Chroma Technology Corp.
Coating: Sputter/Hard Coated [See More]
- Filter Shape: Circular; Rectangular (optional feature)
- Thickness: 1
- Filter Diameter, Side Length, or Rectangular Length: 25
- Optical Density: 0.3000
from Chroma Technology Corp.
Coating: Sputter/Hard Coated [See More]
- Filter Shape: Circular; Rectangular (optional feature)
- Thickness: 1
- Filter Diameter, Side Length, or Rectangular Length: 25
- Optical Density: 0.3000
from Chroma Technology Corp.
Coating: Sputter/Hard Coated [See More]
- Filter Shape: Circular; Rectangular (optional feature)
- Thickness: 1
- Filter Diameter, Side Length, or Rectangular Length: 25
- Optical Density: 0.4000
from Chroma Technology Corp.
Coating: Sputter/Hard Coated [See More]
- Filter Shape: Circular; Rectangular (optional feature)
- Thickness: 1
- Filter Diameter, Side Length, or Rectangular Length: 25
- Optical Density: 0.4000
from Chroma Technology Corp.
Coating: Sputter/Hard Coated [See More]
- Filter Shape: Circular; Rectangular (optional feature)
- Thickness: 1
- Filter Diameter, Side Length, or Rectangular Length: 25
- Optical Density: 0.4000
from Chroma Technology Corp.
Coating: Sputter/Hard Coated [See More]
- Filter Shape: Circular; Rectangular (optional feature)
- Thickness: 1
- Filter Diameter, Side Length, or Rectangular Length: 25
- Optical Density: 0.5000
from Chroma Technology Corp.
Coating: Sputter/Hard Coated [See More]
- Filter Shape: Circular; Rectangular (optional feature)
- Thickness: 1
- Filter Diameter, Side Length, or Rectangular Length: 25
- Optical Density: 0.5000
from Chroma Technology Corp.
Coating: Sputter/Hard Coated [See More]
- Filter Shape: Circular; Rectangular (optional feature)
- Thickness: 1
- Filter Diameter, Side Length, or Rectangular Length: 25
- Optical Density: 0.5000
from Chroma Technology Corp.
Coating: Sputter/Hard Coated [See More]
- Filter Shape: Circular; Rectangular (optional feature)
- Thickness: 1
- Filter Diameter, Side Length, or Rectangular Length: 25
- Optical Density: 0.6000
from Chroma Technology Corp.
Coating: Sputter/Hard Coated [See More]
- Filter Shape: Circular; Rectangular (optional feature)
- Thickness: 1
- Filter Diameter, Side Length, or Rectangular Length: 25
- Optical Density: 0.6000
from Chroma Technology Corp.
Coating: Sputter/Hard Coated [See More]
- Filter Shape: Circular; Rectangular (optional feature)
- Thickness: 1
- Filter Diameter, Side Length, or Rectangular Length: 25
- Optical Density: 0.6000
from Chroma Technology Corp.
Coating: Sputter/Hard Coated [See More]
- Filter Shape: Circular; Rectangular (optional feature)
- Thickness: 1
- Filter Diameter, Side Length, or Rectangular Length: 25
- Optical Density: 1
from Chroma Technology Corp.
Coating: Sputter/Hard Coated [See More]
- Filter Shape: Circular; Rectangular (optional feature)
- Thickness: 1
- Filter Diameter, Side Length, or Rectangular Length: 25
- Optical Density: 1
from Chroma Technology Corp.
Coating: Sputter/Hard Coated [See More]
- Filter Shape: Circular; Rectangular (optional feature)
- Thickness: 1
- Filter Diameter, Side Length, or Rectangular Length: 25
- Optical Density: 1
from Chroma Technology Corp.
Coating: Sputter/Hard Coated [See More]
- Filter Shape: Circular; Rectangular (optional feature)
- Thickness: 1
- Filter Diameter, Side Length, or Rectangular Length: 25
- Optical Density: 1.3
from Chroma Technology Corp.
Coating: Sputter/Hard Coated [See More]
- Filter Shape: Circular; Rectangular (optional feature)
- Thickness: 1
- Filter Diameter, Side Length, or Rectangular Length: 25
- Optical Density: 1.3
from Chroma Technology Corp.
Coating: Sputter/Hard Coated [See More]
- Filter Shape: Circular; Rectangular (optional feature)
- Thickness: 1
- Filter Diameter, Side Length, or Rectangular Length: 25
- Optical Density: 1.3
from Chroma Technology Corp.
Coating: Sputter/Hard Coated [See More]
- Filter Shape: Circular; Rectangular (optional feature)
- Thickness: 1
- Filter Diameter, Side Length, or Rectangular Length: 25
- Optical Density: 1.5