Chemical / Hazmat Face Shields

7 Results
Advantage 4100 Single Port Facepiece
from MSA Safety

Now there's a revolutionary one-mask system that can adapt to a wide range of respiratory applications. Available in single-port and twin-port models, this remarkable facepiece works with air-purifying respirators, supplied-air respirators and powered air-purifying respirators. Plus, it offers a... [See More]

  • Application: Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation; Welding; Sanding and grinding
  • Industry: Building & Construction; Environmental Remediation; Mining; Painting; Utilities; Agriculture
  • Type: Full Shield
  • Features: Ventilated; Independent Oxygen (optional feature); Cartridge / Filter (optional feature)
Face Masks -- 2663749 [103045804 from Schmersal Inc.]
from RS Components, Ltd.

Schmersal 103045804 Face Mask [See More]

  • Application: Chemical; Chemical, Pharmaceutical, General Purpose
  • Industry: Pharmaceutical
AirHawk II Air Mask
from MSA Safety

Lightweight, durable and economical, this SCBA keeps contaminants at bay. Ideal for a variety of industrial-hazard applications. Choose from a variety of options for each of the system's six major components including: face piece, carrier and harness assembly; cylinder; first-stage regulator;... [See More]

  • Application: Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation; Welding
  • Industry: Utilities
  • Type: Full Shield
  • Features: Ventilated; Independent Oxygen; Cartridge / Filter
Chin-Type Gas Mask
from MSA Safety

Upon inhalation, contaminated air enters the gas mask canister, where it is filtered before reaching the wearer, who breathes in only clean, fresh air. Provides respiratory protection against particulate matter, vapors and gases by means of a lightweight, replaceable canister. The small, oval-shaped... [See More]

  • Application: Chemical; Electrical
  • Industry: Utilities; Agriculture
  • Type: Full Shield
  • Features: Ventilated; Canister / Sorbent
FireHawk M7 Air Mask
from MSA Safety

FireHawk M7 Air Mask represents a true technological achievement in critical personal protection. As firefighters determined the safety requirements that would be needed to meet the new NFPA 1981 and 1982 –2007-edition standards, MSA's engineering teams began designing the solutions. The new... [See More]

  • Application: Chemical; Dust/Fiber; Electrical; Fire Resistant; Oil Resistant; Radiation; Smoke / Fumes
  • Industry: Fire; Labratory
  • Type: Full Shield
  • Features: Ventilated; Independent Oxygen; Cartridge / Filter
PremAire Cadet Escape Respirator
from MSA Safety

This full-face, pressure-demand, Type-C supplied-air respirator features a patented waist-mounted manifold for incredible flexibility. Can be converted from a supplied-air device to an air-purifying system. Dual-supply option lets users connect from one pressurized continuous air source to another... [See More]

  • Application: Chemical; Electrical; Fire Resistant; Radiation; Welding; Water, wastewater, petrochemical; Smoke / Fumes
  • Industry: Fire; Utilities; Railroad, HVAC, Manufacturing
  • Type: Full Shield
  • Features: Ventilated; Independent Oxygen
Responder Powered Respirator
from MSA Safety

The MSA Responder PAPR (Powered Air-Purifying Respirators) system is ideal for First Responder, Military and Special Operations personnel who need non-IDLH respiratory protection for an extended period of time. The MSA Responder PAPR combines an industry leading motor-blower with a choice of two... [See More]

  • Application: Biological Protection; Chemical; Smoke / Fumes
  • Industry: Military / Government
  • Type: Full Shield
  • Features: Ventilated; Cartridge / Filter