Crush / Impact Resistant Face Shields

Description

Crush and impact resistant face shields are designed to provide a robust barrier that protects the wearer's face from high-impact forces and potential crushing hazards. These shields typically cover the entire face, offering a comprehensive protective layer against physical impacts.

Working Principle

Crush and impact resistant face shields work by utilizing materials such as heavy-duty thermoplastic resin or polycarbonate, which are known for their high impact resistance and durability. These materials absorb and disperse the energy from impacts, reducing the risk of injury to the wearer. The shields are often designed to meet specific safety standards, such as the ANSI/ISEA Z87.1-2015, which ensures they provide adequate protection against impact, optical clarity, and haze .

Applications

These face shields are commonly used in environments where there is a risk of flying debris or falling objects, such as construction sites and industrial settings. They are also employed in tactical situations by police officers, where ballistic face shields provide protection from bullets of various calibers .

Advantages over other Face Shields

Crush and impact resistant face shields offer superior protection compared to standard face shields due to their enhanced material strength and design. For instance, ballistic face shields made from thermoplastic resin or polycarbonate provide a higher level of protection against high-velocity impacts, making them suitable for more hazardous environments .

Limitations

One limitation of crush and impact resistant face shields is that they may be heavier and less comfortable to wear for extended periods compared to lighter, less protective face shields. Additionally, while they offer excellent protection against physical impacts, they may not provide the same level of protection against chemical splashes or other specific hazards unless specifically designed for those purposes.

Considerations

When selecting a crush and impact resistant face shield, it is important to consider the initial cost, which may be higher due to the advanced materials and design. Operating expenses can include regular maintenance and replacement of damaged or worn components to ensure continued protection. Durability is a key factor, as these shields are designed to withstand significant impacts, but they must be regularly inspected for signs of wear and tear. Replacement and maintenance costs should be factored into the overall expense, as maintaining the integrity of the shield is crucial for safety.

8 Results
V-Gard® Face Protection; Headgear and Visors for General Purpose
from MSA Safety

MSA polycarbonate visors reliably protect against impact, chemical splash and UltraViolet radiation. They are the perfect solution for general and basic applications and can be worn with helmet-mounted ear muffs. Designed for use with V-Gard Frames and V-Gard Headgear. For many visor versions the... [See More]

  • Application: Crush Resistant
  • Type: Partial Shield / Visor
V-Gard® Face Protection; Headgear and Visors PC for Heavy Duty Purpose
from MSA Safety

MSA molded polycarbonate visors offer superior protection from flying debris, splash, UV radiation and molten metal. Being molded makes them optically correct, and helps ensure clear vision and reduced eye fatigue. The anti-fog and anti-scratch coatings increase comfort and improve wear. Thicker... [See More]

  • Application: Crush Resistant
  • Type: Partial Shield / Visor
V-Gard® Face Protection; Mesh Headgear and Visors for General Purpose
from MSA Safety

MSA V-Gard Mesh Visors provide maximum ventilation in humid working conditions. Lightweight and durable – great for outdoor applications such as brush clearing and trimming. Ideal combination with helmet-mounted ear muffs. Wide face coverage. Can be perfectly combined with helmet-mounted ear... [See More]

  • Application: Crush Resistant
  • Type: Partial Shield / Visor
C-Clamp Base Curved Safety Shield
from Moffatt Products, Inc.

SHIELD: 11" x 12", made from tough shatterproof polycarbonate for maximum optical clarity. Resists impact, hot chips, oils, and splashing coolants. Curved design maximizes containment of material. HEAVY DUTY FLEX ARM: Holds shield in the ideal position for your task. Vinyl covering protects the flex... [See More]

  • Application: Crush Resistant; Oil Resistant; Resists Hot Chips, Resists Coolants
  • Features: OSHA Compliant
C-Clamp Base Flat Safety Shield
from Moffatt Products, Inc.

SHIELD: Made from tough shatterproof polycarbonate for maximum optical clarity. Resists impact, hot chips, oils, and splashing coolants. HEAVY DUTY FLEX ARM: Holds shield in the ideal position for your task. Vinyl covering protects the flex arm from grease, oil and contaminants to maintain maximum... [See More]

  • Application: Crush Resistant; Oil Resistant; Resists Hot Chips, Resists Coolants
  • Features: OSHA Compliant
Curved Replacement Shield Only
from Moffatt Products, Inc.

CURVED REPLACEMENT SHIELD ONLY. 11" x 12" size for any curved Moffatt safety shield tough, shatterproof polycarbonate material for optimum clarity polycarbonate melting point is 400 F [See More]

  • Application: Crush Resistant
Direct Mount Base Flat Safety Shield
from Moffatt Products, Inc.

SHIELD: Made from tough shatterproof polycarbonate for maximum optical clarity. Resists impact, hot chips, oils, and splashing coolants. HEAVY DUTY FLEX ARM: Holds shield in the ideal position for your task. Vinyl covering protects the flex arm from grease, oil and contaminants to maintain maximum... [See More]

  • Application: Crush Resistant; Oil Resistant; Resists Hot Chips, Resists Coolants
  • Features: OSHA Compliant
Flat Replacement Shield Only
from Moffatt Products, Inc.

FLAT REPLACEMENT SHIELD ONLY. for any flat Moffatt safety shield. size options are 6x6, 8x8, 10x10, or 12x12 inches. tough, shatterproof polycarbonate material for optimum clarity. polycarbonate melting point is 400 F [See More]

  • Application: Crush Resistant