Partial Shield / Visor Face Shields

5 Results
V-Gard® Face Protection; Arc Headgear and Visors
from MSA Safety

These PC visors are engineered to help protect against impact and dangerous arc flash hazards. They are perfect for electrical workers and electricians working with high-voltage connections. p/n 10115847: 9.25 ” (23.5 cm) x 18 ” (45.7 cm) x .065 ” (1.7 mm). Impact-rated protection. [See More]

  • Type: Partial Shield / Visor
  • Application: Electrical
V-Gard® Face Protection; Headgear and Visors for General Purpose
from MSA Safety

MSA polycarbonate visors reliably protect against impact, chemical splash and UltraViolet radiation. They are the perfect solution for general and basic applications and can be worn with helmet-mounted ear muffs. Designed for use with V-Gard Frames and V-Gard Headgear. For many visor versions the... [See More]

  • Type: Partial Shield / Visor
  • Application: Crush Resistant
V-Gard® Face Protection; Headgear and Visors for Radiant Heat/Elevated Temperatures
from MSA Safety

These special visors are thick, molded and reflective coated to protect against damage from impact, radiation and heat. The reflective coating reflects at least >60% of InfraRed from the surface of the visor, away from the wearer. Ideal for hot working conditions, such as foundries, steel mills,... [See More]

  • Type: Partial Shield / Visor
  • Application: Insulation/Weather
V-Gard® Face Protection; Headgear and Visors for Welding, Cutting and Brazing
from MSA Safety

V-Gard polycarbonate shaded visors are thick and molded to protect against damage from impact, elevated temperatures, weld spatter and infrared (IR) radiation. Ideal for autogenous welding, metal pouring, gas soldering and light cutting/brazing, they ’re engineered for heavy-duty use. Suitable... [See More]

  • Type: Partial Shield / Visor
  • Application: Welding
Cobalt Blue Flip-up Full Face Shield
from Detroit Torch & Mfg. Co.

DETAILS. Combines a clear anti-fog window with a flip down Cobalt Blue shade 6 polycarbonate lens. Provides uninterrupted protection against grinding, gas welding and cutting. This shield is also great for welders that need full vision while wearing corrective eyewear. All components are replaceable... [See More]

  • Type: Full Shield; Partial Shield / Visor
  • Industry: Building & Construction; Automotive Manufacturing
  • Application: Welding