Full Shield Face Shields
from MSA Safety
Now there's a revolutionary one-mask system that can adapt to a wide range of respiratory applications. Available in single-port and twin-port models, this remarkable facepiece works with air-purifying respirators, supplied-air respirators and powered air-purifying respirators. Plus, it offers a... [See More]
- Type: Full Shield
- Industry: Building & Construction; Environmental Remediation; Mining; Painting; Utilities; Agriculture
- Application: Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation; Welding; Sanding and grinding
- Features: Ventilated; Independent Oxygen (optional feature); Cartridge / Filter (optional feature)
from RS Components, Ltd.
JSP AFA061-131-100 Eye Shield [See More]
- Type: Full Shield
from MSA Safety
Lightweight, durable and economical, this SCBA keeps contaminants at bay. Ideal for a variety of industrial-hazard applications. Choose from a variety of options for each of the system's six major components including: face piece, carrier and harness assembly; cylinder; first-stage regulator;... [See More]
- Type: Full Shield
- Industry: Utilities
- Application: Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation; Welding
- Features: Ventilated; Independent Oxygen; Cartridge / Filter
from Kimberly-Clark Professional
Acetate Face Shields have a robust combination of weight, strength and clarity, and perform well in cold environments. [See More]
- Type: Full Shield
- Industry: Automotive Manufacturing; Industrial Manufacturing
from Can-Do National Tape
splashes. High Quality 10 Mil clear PET film. Comfortable 1.5 Foam headband with elastic strap. One size fit ™s all. Works while wearing Eyeglasses and Face masks. Face Shield 13.625 x 6.5 . 50 Shields/Per Case [See More]
- Type: Full Shield
from Detroit Torch & Mfg. Co.
DETAILS. Combines a clear anti-fog window with a flip down Cobalt Blue shade 6 polycarbonate lens. Provides uninterrupted protection against grinding, gas welding and cutting. This shield is also great for welders that need full vision while wearing corrective eyewear. All components are replaceable... [See More]
- Type: Full Shield; Partial Shield / Visor
- Industry: Building & Construction; Automotive Manufacturing
- Application: Welding
from JBC Technologies, Inc.
In direct response to the severe shortage of personal protective equipment (PPE) being faced by our nation's frontline healthcare workers, we announced the launch of our very own Medical Face Shield. The JBC Medical Face Shield is assembled by our dedicated team members in North Ridgeville, Ohio and... [See More]
- Type: Full Shield
- Features: Disposable; Sanitary / Hygienic
- Application: Biological Protection
from diaago
BaaySCI Labware's single-use face shield offers comfortable protection from sprays, splatters, droplets, aerosols, and more. Used in addition to a mask, this face shield gives an added layer of protection in the field. Features. Anti-fog. Can be paired with other PPE. Comfortable headband and foam... [See More]
- Type: Full Shield
- Industry: Labratory
- Application: Biological Protection
- Features: Disposable