OSHA Compliant Face Shields

Description

OSHA compliant face shields are designed to provide a protective barrier that covers the entire face, including the eyes, nose, and mouth. They are typically made from clear plastic materials and are equipped with a headband or elastic strap to secure them in place. These shields are lightweight and can be worn comfortably over glasses or other protective eyewear.

Working Principle

Face shields work by creating a physical barrier that prevents droplets, splashes, and other particulates from reaching the wearer's face. This is particularly useful in environments where there is a risk of exposure to infectious agents or hazardous materials. The clear plastic material allows for unobstructed visibility while providing protection. The design of the shield, which often wraps around the sides of the face, offers peripheral protection as well.

Applications

Face shields are used in a variety of settings. In healthcare, they are employed to protect medical staff from exposure to bodily fluids. In industrial environments, they are used in conjunction with other protective gear to shield workers from flying debris or chemical splashes. Specific examples include their use in welding applications, where they protect against intense heat and optical radiation, and in riot situations by police officers, where ballistic face shields provide protection from projectiles.

Advantages over other Face Shields

Compared to other forms of face protection, OSHA compliant face shields offer several advantages. They are less cumbersome and easier to breathe in than face masks, reducing the likelihood of the wearer needing to adjust them frequently, which can lead to contamination. Additionally, they provide a more comprehensive barrier against droplets and splashes, which is particularly beneficial in preventing the spread of infectious diseases like COVID-19.

Limitations

One limitation of face shields is that they do not provide complete protection against airborne particles, as they do not seal around the face like masks do. They are most effective when used in conjunction with other forms of personal protective equipment, such as masks and goggles. Additionally, face shields can become scratched or fogged, which may impair visibility.

Considerations

When selecting a face shield, considerations should include the initial cost and the potential need for frequent replacement due to wear and tear. Operating expenses may include the cost of cleaning and maintaining the shields to ensure they remain clear and effective. Durability is a key factor, as shields that are frequently used in harsh environments may require more frequent replacement. It is also important to ensure that the face shield meets relevant safety standards, such as ANSI/ISEA Z87.1, to guarantee adequate protection and optical clarity.

4 Results
New Yorker Leather Fire Helmets
from MSA Safety

The original OSHA-compliant leather helmet, individually hand crafted, hand shaped, hand stitched and hand trimmed to meet today's standards. With over 165 years of dependable performance, Cairns have been a manufacturer of the leather firefighting helmet since 1836. The New Yorker helmet retains... [See More]

  • Features: OSHA Compliant
  • Application: Fire Resistant
  • Type: Partial Shield / Visor (optional feature)
  • Industry: Fire
C-Clamp Base Curved Safety Shield
from Moffatt Products, Inc.

SHIELD: 11" x 12", made from tough shatterproof polycarbonate for maximum optical clarity. Resists impact, hot chips, oils, and splashing coolants. Curved design maximizes containment of material. HEAVY DUTY FLEX ARM: Holds shield in the ideal position for your task. Vinyl covering protects the flex... [See More]

  • Features: OSHA Compliant
  • Application: Crush Resistant; Oil Resistant; Resists Hot Chips, Resists Coolants
C-Clamp Base Flat Safety Shield
from Moffatt Products, Inc.

SHIELD: Made from tough shatterproof polycarbonate for maximum optical clarity. Resists impact, hot chips, oils, and splashing coolants. HEAVY DUTY FLEX ARM: Holds shield in the ideal position for your task. Vinyl covering protects the flex arm from grease, oil and contaminants to maintain maximum... [See More]

  • Features: OSHA Compliant
  • Application: Crush Resistant; Oil Resistant; Resists Hot Chips, Resists Coolants
Direct Mount Base Flat Safety Shield
from Moffatt Products, Inc.

SHIELD: Made from tough shatterproof polycarbonate for maximum optical clarity. Resists impact, hot chips, oils, and splashing coolants. HEAVY DUTY FLEX ARM: Holds shield in the ideal position for your task. Vinyl covering protects the flex arm from grease, oil and contaminants to maintain maximum... [See More]

  • Features: OSHA Compliant
  • Application: Crush Resistant; Oil Resistant; Resists Hot Chips, Resists Coolants