Building & Construction Safety Gloves

Last Updated: April 1, 2025

Description

Building & Construction Safety Gloves are designed to protect the hands of workers in the construction industry. These gloves provide a barrier against various hazards such as cuts, abrasions, and impacts, ensuring the safety and comfort of the wearer during their tasks.

Working Principle

These gloves work by incorporating materials that offer durability and resistance to physical hazards. They are often made from materials like leather, nylon, neoprene, spandex, and Kevlar®, which provide a combination of flexibility, strength, and protection. The gloves may also include additional reinforcements in high-wear areas such as the palms and fingers to enhance their protective capabilities. By using these materials, the gloves can effectively shield the hands from injuries while allowing for dexterity and grip.

Applications

Building & Construction Safety Gloves are used in various specific applications within the construction industry. For example, they are essential for workers handling sharp tools or materials, such as carpenters using saws or electricians working with wiring. They are also used in tasks that involve heavy lifting or operating machinery, where hand protection is crucial to prevent injuries from impacts or abrasions.

Advantages over other Safety Gloves

Compared to other types of safety gloves, Building & Construction Safety Gloves offer specific advantages tailored to the construction environment. For instance, they often provide better abrasion resistance and durability, which are critical in construction tasks that involve rough materials and surfaces. Additionally, these gloves may offer enhanced grip and flexibility, allowing workers to perform precise tasks without compromising safety.

Limitations

One limitation of Building & Construction Safety Gloves is that they may not provide adequate protection against chemical hazards or extreme temperatures. Workers dealing with such conditions may require specialized gloves designed for chemical resistance or thermal protection. Additionally, while these gloves offer good protection against physical hazards, they may not be suitable for tasks requiring high levels of tactile sensitivity.

Considerations

When selecting Building & Construction Safety Gloves, several factors should be considered. Initial costs can vary depending on the materials and features of the gloves, with higher-quality gloves typically being more expensive. Operating expenses may include the need for regular replacement due to wear and tear, especially in demanding construction environments. Durability is a key consideration, as gloves that wear out quickly can lead to increased costs and reduced safety. It's also important to consider the balance between protection and dexterity, ensuring that the gloves provide adequate safety without hindering the worker's ability to perform tasks effectively.

5 Results
Westek Short Fingered Leather Gloves -- TC-GLOVE
from Westek Electronics, Inc.

Westek Short Fingered Leather Gloves [See More]

  • Industry: Building & Construction; Utilities
  • Material: Leather
  • Application: Abrasion Resistant
Fabskin Welding Gloves
from Detroit Torch & Mfg. Co.

Overview. Tight fitting leather fabrication and welding gloves. DETAILS. These premium grain kidskin gloves offer protection with the perfect blend of durability and flexibility. Features include: adjustable protective cuff with loop and hook closure; Kevlar stitching to prevent seam burnout;... [See More]

  • Industry: Building & Construction; Marine; Mining; Oil and Gas
  • Material: Leather
  • Application: Welding
  • Features: Kevlar Stitching
Gloves -- C102
from Ebinger Manufacturing Corp.

COTTON CANVAS MATERIAL. CONSTRUCTION, FOOD, GENERAL PLANT USE, INDUSTRY, MAINTENANCE AND PRODUCTION APPLICATION. KNIT CUFF TYPE. BLUE WRIST. PACKAGING QUANTITY 25 DOZEN PER CASE. WEIGHT 8 OZ [See More]

  • Industry: Building & Construction; Food
  • Material: Cotton
Welding Gloves
from Miller Electric Manufacturing Co.

Welding safety is an important part of getting any job done – whether you ’re welding in your home garage or in a manufacturing facility. Miller offers a wide selection of welding safety gear to ensure the safety of you and the welders working around you, including personal protective... [See More]

  • Industry: Building & Construction; Welding
  • Material: Aramid(e.g. Kevlar®, Nomex®); Cotton; Leather; Wool
  • Application: Welding
  • Features: Aluminized
Gloves -- NF100-L
from Ebinger Manufacturing Corp.

NYLON MATERIAL. L SIZE. NITRILE FOAM COATED FINISH. BLACK COLOR. ASSEMBLY, AUTOMOTIVE, CONSTRUCTION, LOGISTICS AND WAREHOUSING APPLICATION [See More]

  • Industry: Building & Construction
  • Material: Nylon