Vinyl/PVC Safety Gloves

Last Updated: April 1, 2025

Description

Vinyl/PVC safety gloves are designed to provide a protective barrier for the hands. They are primarily used to shield the skin from various substances, ensuring that the wearer's hands remain clean and free from contamination. These gloves are typically made from polyvinyl chloride (PVC), which is a type of plastic known for its durability and resistance to chemicals.

Working Principle

Vinyl/PVC safety gloves work by creating an impermeable layer between the skin and external elements. The PVC material is chemically resistant, which means it can effectively block out a wide range of chemicals and liquids. This makes them particularly useful in environments where exposure to hazardous substances is a concern. The gloves are designed to fit snugly, providing flexibility and allowing for unencumbered movement, which is essential for tasks requiring dexterity.

Applications

Vinyl/PVC safety gloves are commonly used in industries where chemical handling is prevalent. For example, they are often employed in laboratories, cleaning services, and food processing plants. In these settings, the gloves protect workers from exposure to cleaning agents, solvents, and other potentially harmful chemicals. Additionally, they are used in medical and dental fields to prevent cross-contamination between patients and healthcare providers.

Advantages over other Safety Gloves

One of the main advantages of vinyl/PVC safety gloves over other types of gloves is their chemical resistance. Unlike gloves made from natural materials, PVC gloves do not degrade when exposed to oils, fats, and a variety of chemicals. This makes them a preferred choice in environments where such exposures are common. Additionally, vinyl gloves are generally more affordable than nitrile or latex gloves, making them a cost-effective option for disposable use.

Limitations

Despite their advantages, vinyl/PVC safety gloves have certain limitations. They are not as puncture-resistant as nitrile or latex gloves, which can be a drawback in situations where sharp objects are handled. Furthermore, they may not provide the same level of tactile sensitivity, which can be a disadvantage in tasks requiring fine motor skills. Vinyl gloves also have a lower elasticity compared to latex gloves, which can affect the fit and comfort for prolonged use.

Considerations

When selecting vinyl/PVC safety gloves, it is important to consider factors such as initial cost, operating expenses, and durability. Vinyl gloves are generally less expensive upfront, but their durability may not match that of nitrile or latex gloves, potentially leading to more frequent replacements. Additionally, while they offer good chemical resistance, they may not be suitable for all types of chemicals, so it is crucial to assess the specific requirements of the task at hand. Maintenance costs are typically low, as these gloves are often designed for single-use and do not require extensive care.

61 Results
Work Gloves -- 144778
from RS Components, Ltd.

Gant EN 374 coupure C T7 [See More]

  • Material: Vinyl/PVC; Elastane, Fibreglass, Nitrile, Para Aramid, PVC
Work Gloves -- 144779
from RS Components, Ltd.

Gant EN 374 coupure C T8 [See More]

  • Material: Vinyl/PVC; Elastane, Fibreglass, Nitrile, Para Aramid, PVC
Work Gloves -- 144780
from RS Components, Ltd.

Gant EN 374 coupure C T9 [See More]

  • Material: Vinyl/PVC; Elastane, Fibreglass, Nitrile, Para Aramid, PVC
Work Gloves -- 144782
from RS Components, Ltd.

Gant EN 374 coupure C T10 [See More]

  • Material: Vinyl/PVC; Elastane, Fibreglass, Nitrile, Para Aramid, PVC
Work Gloves -- 144783
from RS Components, Ltd.

Gant EN 374 coupure C T11 [See More]

  • Material: Vinyl/PVC; Elastane, Fibreglass, Nitrile, Para Aramid, PVC
Work Gloves -- 144784
from RS Components, Ltd.

Gant chimique EN 374 T7 [See More]

  • Material: Nylon; Vinyl/PVC; Acrylic Fibre, Elastane, Nitrile, Nylon, PVC
Work Gloves -- 144785
from RS Components, Ltd.

Gant chimique EN 374 T8 [See More]

  • Material: Nylon; Vinyl/PVC; Acrylic Fibre, Elastane, Nitrile, Nylon, PVC
Work Gloves -- 144786
from RS Components, Ltd.

Gant chimique EN 374 T9 [See More]

  • Material: Nylon; Vinyl/PVC; Acrylic Fibre, Elastane, Nitrile, Nylon, PVC
Work Gloves -- 144788
from RS Components, Ltd.

Gant chimique EN 374 T10 [See More]

  • Material: Nylon; Vinyl/PVC; Acrylic Fibre, Elastane, Nitrile, Nylon, PVC
Work Gloves -- 144922
from RS Components, Ltd.

ULTRANITRIL 410 T9 [See More]

  • Material: Vinyl/PVC; Nitrile, PVC
Gloves -- VD120L
from Ebinger Manufacturing Corp.

VINYL MATERIAL. L SIZE. COSMETIC USE, DELICATE ASSEMBLY JOB, FOOD PROCESSING/CANNERIES, GARDENING, JANITORIAL, PACKAGING, RESTAURANT USE, SMALL PARTS HANDLING APPLICATION. DISPOSABLE GLOVE. PACKAGING QUANTITY 100 PIECES PER DISPENSER BOX [See More]

  • Material: Vinyl/PVC
  • Industry: Food
PVC Knitted Wrist Fully Coated Gloves
from TFC Ltd.

Description: PVC Knitted Wrist Fully Coated. Ref: RPKW SIZE 10. Colour / Type: Red PVC [See More]

  • Material: Vinyl/PVC
100 pk Large Disposable Vinyl Gloves -- 5050061
from Princess Auto Limited

100 pk Large Disposable Vinyl Gloves [See More]

  • Material: Vinyl/PVC
  • Features: Disposable
PVC Dot Knit Gloves - Large -- GLV1011L
from Custom Made Boxes, Inc.

PVC dots provide superior grip. Ambidextrous - PVC dots on both sides. Poly/cotton blend. [See More]

  • Material: Vinyl/PVC
Ideal Vinyl-Coated Cable Gripping Gloves -- 31-418
from TelephoneStuff.com

Provides a positive grip on lubricated cables, while having a comfortable fit. [See More]

  • Material: Vinyl/PVC
  • Application: Gripping
PVC Dot Knit Gloves - Large -- GLV1011L
from TransPak

PVC dots provide superior grip. Ambidextrous - PVC dots on both sides. Poly/cotton blend. [See More]

  • Material: Vinyl/PVC
Blossom® Medical-Grade Vinyl Gloves, Powder-Free, Latex-Free, Clear -- 599815
from Qosina Corp.

Blossom ® Medical-Grade Vinyl Gloves, Powder-Free, Latex-Free, Clear [See More]

  • Material: Vinyl/PVC
  • Industry: Labratory
DF850-L - Microflex DermaFree Vinyl Gloves, large, 1000/cs -- GO-86232-27
from Cole-Parmer

bull; Ideal for food processing or light industrial use. Ambidextrous, 100% synthetic powder-free vinyl gloves alleviate the potential from adverse reactions from natural rubber proteins. Gloves are thicker for added tear resistance without sacrificing tactile sensitivity. Lightly beaded cuffs... [See More]

  • Material: Vinyl/PVC
Ansell Micro-Touch Elite Vinyl Powder-Free Exam Gloves
from 80 - 20 Marketing, Inc.

Smooth, unique stretch polyvinyl chloride. Ansell Micro-Touch Elite Vinyl PF Exam Gloves..Smooth, unique stretch polyvinyl chloride • Excellent for low-risk applications • Inverted, beaded cuff • Powder-free to help eliminate powder-related complications and sensitivity •... [See More]

  • Material: Vinyl/PVC
  • Industry: Pharmaceutical/Medical
Coated & Plain Knit Gloves, Plain Seamless Knit -- 4707
from Liberty Glove & Safety, Inc.

- Heavy weight orange knit- elastic knit wrist- Reversible [See More]

  • Material: Vinyl/PVC
Black PVC Double Dip Supported Gloves (1 Dozen) -- 5100I
from Wiper Master, Inc.

Black Double Dipped, Etched Grip, Interlock Lined, Knit wrist. Size: L [See More]

  • Material: Vinyl/PVC
Gloves -- 67551
from Minerallac Company

CARPENTER PLUS, PRO-GRIP HALF FINGER TYPE. PVC REINFORCED PALM, NYLON MATERIAL. M SIZE. BLACK COLOR. NAILS, SCREWS, WIRES AND OTHER SMALL ITEMS APPLICATION. NEOPRENE CUFF TYPE [See More]

  • Material: Nylon; Vinyl/PVC
  • Application: Nails, Screws, Wires and Other Small Items
Vinyl Examination Gloves -- ID1002L
from Parco Scientific Company

Vinyl Gloves - Large [See More]

  • Material: Vinyl/PVC
Vinyl Inspection Gloves -- VG934 Series
from DME Company

F.D.A. Approved. 5 mil. thickness (.005"). Dispenser boxes of 100 gloves. Allows maximum dexterity. Rolled cuff for easy removal. Lightly powdered for easy on & off. Available in powder-free and 6.5 mil. Stocked in small, medium & large,. X-large available upon request. [See More]

  • Material: Vinyl/PVC
  • Industry: Cleanroom; Molding
  • Application: Molding
12 in. Large PVC Gloves -- 5050001
from Princess Auto Limited

12 in. Large PVC Gloves [See More]

  • Material: Vinyl/PVC
Blossom® Medical-Grade Vinyl Gloves, Powder-Free, Latex-Free, Clear -- 599816
from Qosina Corp.

Blossom ® Medical-Grade Vinyl Gloves, Powder-Free, Latex-Free, Clear [See More]

  • Material: Vinyl/PVC
  • Industry: Labratory
High Five Aloe Flex Vinyl Gloves, Large, 100/box -- GO-86233-77
from Cole-Parmer

• Soothing aloe protects hands from chapping, drying, and cracking. These powder-free gloves are ideal for general maintenance and food handling applications. Smooth glove finish for increased tactile sensitivity. Beaded cuff. Disposable; for single-use only. Ambidextrous. [See More]

  • Material: Vinyl/PVC
Baldur Synthetic-Gold Vinyl Powder-Free Exam Gloves
from 80 - 20 Marketing, Inc.

Contains no protein. Baldur Synthetic-Gold Vinyl PF Exam Gloves..Our powder-free vinyl gloves are made from a combination of ethylene and chlorine to form poly vinyl chloride, otherwise known as PVC..They contain no protein and, consequently, lead to few or no irritations. Vinyl gloves are quite... [See More]

  • Material: Vinyl/PVC
  • Industry: Pharmaceutical/Medical
Coated & Plain Knit Gloves, Plain Seamless Knit -- 4707G
from Liberty Glove & Safety, Inc.

- Heavy weight gray knit- elastic knit wrist- Reversible [See More]

  • Material: Vinyl/PVC
Black PVC Double Dip Supported Gloves (1 Dozen) -- 5100J
from Wiper Master, Inc.

Black Double Dipped, Etched Grip, Jersey Lined, Knit wrist. Size: L [See More]

  • Material: Vinyl/PVC
Gloves -- 67561
from Minerallac Company

PRO-GRIP FULL FINGER TYPE. PVC REINFORCED PALM, NYLON MATERIAL. M SIZE. BLACK COLOR. IDEAL FOR ANY NUMBER OF RUGGED APPLICATIONS APPLICATION. NEOPRENE CUFF TYPE [See More]

  • Material: Nylon; Vinyl/PVC
  • Application: Ideal for any Number of Rugged Applications
Coated Gauntlet Gloves -- 8004829
from Princess Auto Limited

Coated Gauntlet Gloves [See More]

  • Material: Vinyl/PVC
Blossom® Medical-Grade Vinyl Gloves, Powder-Free, Latex-Free, Clear -- 599817
from Qosina Corp.

Blossom ® Medical-Grade Vinyl Gloves, Powder-Free, Latex-Free, Clear [See More]

  • Material: Vinyl/PVC
  • Industry: Labratory
High Five Vinyl Gloves, Blue, Lightly Powdered, Large, 100/box -- GO-86233-57
from Cole-Parmer

• Smooth glove finish for increased tactile sensitivity. Ideal for food preparation, light-duty cleaning, and general maintenance. Beaded cuff. Disposable; for single-use only. Ambidextrous. Gloves are blue in color and powdered for easy donning. [See More]

  • Material: Vinyl/PVC
Baldur Vinyl Lightly Powdered Exam Gloves
from 80 - 20 Marketing, Inc.

They have smooth palms and fingers for tactile sensitivity. Baldur Vinyl LP Exam Gloves..Our vinyl gloves are made from a combination of ethylene and chlorine to form poly vinyl chloride, otherwise known as PVC..Vinyl gloves include USP absorbable cornstarch...They have smooth palms and fingers for... [See More]

  • Material: Vinyl/PVC
  • Industry: Pharmaceutical/Medical
Coated & Plain Knit Gloves, Plain Seamless Knit -- 4715Q
from Liberty Glove & Safety, Inc.

- cotton/polyester knit- elastic knit wrist- Reversible- Natural White [See More]

  • Material: Vinyl/PVC
Black PVC Double Dip Supported Gloves (1 Dozen) -- 5100SI
from Wiper Master, Inc.

Black Double Dipped, Sandpaper Grip, Interlock Lined, Knit wrist. Size: L [See More]

  • Material: Vinyl/PVC
Gloves -- 67662
from Minerallac Company

POLY VINYL CHLORIDE MATERIAL. L SIZE. SMOOTH FINISH. BLACK COLOR. 12 INCH OVERALL LENGTH. HOUSEHOLD CLEANING APPLICATION. COTTON LINING. GAUNTLET CUFF TYPE [See More]

  • Material: Vinyl/PVC
  • Application: Household Cleaning
Large PVC Palm Gloves -- 8075780
from Princess Auto Limited

Large PVC Palm Gloves [See More]

  • Material: Vinyl/PVC
High Five Vinyl Gloves, Blue, Powder free, Large, 100/box -- GO-86233-67
from Cole-Parmer

• Smooth glove finish for increased tactile sensitivity. Ideal for food preparation, light-duty cleaning, and general maintenance. Beaded cuff. Disposable; for single-use only. Ambidextrous. <p >Gloves are blue in color and powder-free to reduce skin irritations. [See More]

  • Material: Vinyl/PVC
Baldur Vinyl Powder-Free Exam Gloves
from 80 - 20 Marketing, Inc.

With powder-free type vinyl gloves, there are no floating particles,. Baldur Vinyl PF Exam Gloves...Our powder-free vinyl gloves are made from a combination of ethylene and chlorine to form poly vinyl chloride, otherwise known as PVC..They contain no protein and, consequently, lead to few or no... [See More]

  • Material: Vinyl/PVC
  • Industry: Pharmaceutical/Medical
Coated & Plain Knit Gloves, Plain Seamless Knit -- 4716Q
from Liberty Glove & Safety, Inc.

- Natural White cotton/polyester knit- elastic knit wrist [See More]

  • Material: Vinyl/PVC
Black PVC Double Dip Supported Gloves (1 Dozen) -- 5100SJ
from Wiper Master, Inc.

Black Double Dipped, Sandpaper Grip, Jersey Lined, Knit wrist. Size: L [See More]

  • Material: Vinyl/PVC
PVC Dipped Gloves with Knitted Wrist -- 8004732
from Princess Auto Limited

PVC Dipped Gloves with Knitted Wrist [See More]

  • Material: Vinyl/PVC
High Five Vinyl Gloves, Clear, Lightly Powdered, Large, 100/box -- GO-86233-37
from Cole-Parmer

• Smooth glove finish for increased tactile sensitivity. Ideal for food preparation, light-duty cleaning, and general maintenance. Beaded cuff. Disposable; for single-use only. Ambidextrous. <p >Gloves are clear in color and powdered for easy donning. [See More]

  • Material: Vinyl/PVC
Cardinal Health Instagard Powder-Free Vinyl Exam Gloves
from 80 - 20 Marketing, Inc.

Contains no natural rubber latex proteins.. Cardinal Health Instagard PF Vinyl Exam Gloves: Ambidextrous, 9.1" in length..Contains no natural rubber latex proteins.. Packed 100 per box except size XL which has 90 per box..Sold by the case only. The box price is $7.44 each..Stock #153-0998 [See More]

  • Material: Vinyl/PVC
  • Industry: Pharmaceutical/Medical
Coated & Plain Knit Gloves, Plain Seamless Knit -- P4717
from Liberty Glove & Safety, Inc.

- Natural White cotton/polyester knit- elastic knit wrist- Reversible [See More]

  • Material: Vinyl/PVC
Black PVC Double Dip Supported Gloves (1 Dozen) -- 5110I
from Wiper Master, Inc.

Black Double Dipped, Etched Grip, Interlock Lined, 10 " Length. Size: L [See More]

  • Material: Vinyl/PVC
High Five Vinyl Gloves, Clear, Powder free, Large, 100/box -- GO-86233-47
from Cole-Parmer

• Smooth glove finish for increased tactile sensitivity. Ideal for food preparation, light-duty cleaning, and general maintenance. Beaded cuff. Disposable; for single-use only. Ambidextrous. <p >Gloves are clear in color and powder-free to reduce skin irritations. [See More]

  • Material: Vinyl/PVC
Cranberry Soft-Touch Powder-Free Vinyl Exam Gloves
from 80 - 20 Marketing, Inc.

Latex Free, Powder Free, Odor Free Protection. Cranberry Soft-Touch PF Vinyl Exam Gloves: Latex Free, Powder Free, Odor Free Protection.. Experience the exceptional comfort of soft vinyl..Unique low-friction inner polymer coating augments smooth donning while eliminating risk of powder irritation.. [See More]

  • Material: Vinyl/PVC
  • Industry: Pharmaceutical/Medical
Cotton Gloves, Canvas -- 4515
from Liberty Glove & Safety, Inc.

10 oz. cotton canvas, black PVC stripes on palm, index finger & thumb, clute pattern, wing thumb, knit wrist [See More]

  • Material: Cotton; Vinyl/PVC
Black PVC Double Dip Supported Gloves (1 Dozen) -- 5110J
from Wiper Master, Inc.

Black Double Dipped, Etched Grip, Jersey Lined, 10 " Length. Size: L [See More]

  • Material: Vinyl/PVC
VHC12 LARGE - QRP Vinyl Cleanroom Gloves, large, 100/bag -- GO-86580-22
from Cole-Parmer

bull; Perfect for pharmaceuticals, electronics, and cleanroom food processing. Gloves feature a micro-textured surface for enhanced gripping. Latex-free, 100% PVC co-polymer is naturally antistatic with a resistivity of 10 <sup >10 </sup > ohms. Beaded cuff for additional strength. [See More]

  • Material: Vinyl/PVC
Dash Clear Vinyl Lightly-Powdered Exam Gloves
from 80 - 20 Marketing, Inc.

Dash Vinyl LP gloves are the most economical way to protect your hands. Dash Clear Vinyl LP Exam Gloves..If you need a versatile alternative to latex gloves at a comfortable price, Dash Vinyl LP exam gloves are your answer. Latex-free Dash Vinyl LP gloves are the most economical way to protect your... [See More]

  • Material: Vinyl/PVC
  • Industry: Pharmaceutical/Medical
Black PVC Double Dip Supported Gloves (1 Dozen) -- 5110SI
from Wiper Master, Inc.

Black Double Dipped, Sandpaper Grip, Interlock Lined, 10 " Length. Size: L [See More]

  • Material: Vinyl/PVC
Dash Clear Vinyl Powder-Free Exam Gloves
from 80 - 20 Marketing, Inc.

For glove users who require exceptional tactile sensitivity. Dash Clear Vinyl P-F Exam Gloves.. Dash vinyl pf gloves are a non-latex and powder free solution for glove users who require exceptional tactile sensitivity. A specially formulated polymer coating on the interior provides for easier... [See More]

  • Material: Vinyl/PVC
  • Industry: Pharmaceutical/Medical
Black PVC Double Dip Supported Gloves (1 Dozen) -- 5110SJ
from Wiper Master, Inc.

Black Double Dipped, Sandpaper Grip, Jersey Lined, 10 " Length. Size: L [See More]

  • Material: Vinyl/PVC
Dash Nuvo Opaque White Powder Free Vinyl Exam Gloves
from 80 - 20 Marketing, Inc.

Opaque White Powder Free Vinyl Exam Gloves. Dash: Opaque White Powder Free Vinyl Exam Gloves. These are, hands down, the most amazing vinyl exam gloves you'll find. Slide on a pair of DASH Nuvo white vinyl gloves and see for yourself how soft and form fitting they feel. DASH Nuvo gloves are... [See More]

  • Material: Vinyl/PVC
  • Industry: Pharmaceutical/Medical
Black PVC Double Dip Supported Gloves (1 Dozen) -- 5112I
from Wiper Master, Inc.

Black Double Dipped, Etched Grip, Interlock Lined, 12 " Length. Size: L [See More]

  • Material: Vinyl/PVC
Defend Lightly Powdered Vinyl Exam Gloves
from 80 - 20 Marketing, Inc.

Tear Resistant and Have a Extra Soft Feel. Our Powdered Vinyl Exam Gloves are lightly powdered and are latex free. They are made of high-quality stretch vinyl which are tear resistant and have an extra soft feel. Vinyl gloves are great alternative for individuals who may be sensitive to latex. They... [See More]

  • Material: Vinyl/PVC
  • Industry: Pharmaceutical/Medical
Black PVC Double Dip Supported Gloves (1 Dozen) -- 5112J
from Wiper Master, Inc.

Black Double Dipped, Etched Grip, Jersey Lined, 12 " Length. Size: L [See More]

  • Material: Vinyl/PVC