Laboratory Safety Gloves

Last Updated: April 1, 2025

Description

Laboratory safety gloves are designed to provide a protective barrier for the hands against various hazards encountered in laboratory environments. These gloves are crafted from materials that offer resistance to chemicals, punctures, and abrasions, ensuring the safety of the user while handling potentially dangerous substances or equipment.

Working Principle

Laboratory safety gloves work by creating an impermeable barrier between the user's skin and hazardous materials. The materials used in these gloves, such as neoprene, butyl, and hypalon, are selected for their ability to resist chemical penetration and physical damage. This protective layer helps prevent direct contact with harmful substances, thereby reducing the risk of skin irritation, chemical burns, or contamination. The gloves may also be treated with electrostatic powder to minimize static electricity, which is crucial in environments where static discharge could pose a risk.

Applications

Laboratory safety gloves are used in a variety of specific applications. For instance, glovebox gloves are employed in gloveboxes and isolators to handle hazardous materials safely. These gloves allow operators to manipulate substances within a controlled environment without direct exposure. They are essential in fields such as pharmaceuticals, biotechnology, and chemical research, where handling toxic or reactive chemicals is common.

Advantages over other Safety Gloves

Laboratory safety gloves offer several advantages over other types of safety gloves. For example, they are specifically designed to resist chemical penetration, making them more suitable for laboratory environments than general-purpose gloves. Additionally, the materials used in laboratory gloves, such as neoprene and butyl, provide superior resistance to a wide range of chemicals compared to materials like leather or cotton, which are used in other safety gloves.

Limitations

Despite their protective capabilities, laboratory safety gloves have limitations. They may not provide adequate protection against all chemicals, especially if the gloves are not selected based on the specific chemicals being handled. Additionally, some gloves may offer limited dexterity, making it challenging to perform tasks that require fine motor skills. Over time, repeated exposure to chemicals can degrade the glove material, reducing its effectiveness.

Considerations

When selecting laboratory safety gloves, several factors should be considered. Initial costs can vary depending on the material and design of the gloves. Operating expenses may include the need for frequent replacement if the gloves are exposed to harsh chemicals or if they are disposable. Durability is a key consideration, as gloves must withstand the specific hazards of the laboratory environment. Accuracy in selecting the appropriate glove type for the chemicals and tasks at hand is crucial to ensure safety. Replacement and maintenance costs should also be factored in, as gloves may need to be replaced regularly to maintain their protective qualities.

10 Results
ESD-Safe Textured Nitrile 4mil Blue -- GL679-L
from All-Spec Industries

The All-Spec GL679-L is a pack of soft ESD-safe nitrile disposable gloves. Priced per bag of 100. All-Spec GL679-L Features: Nitrile material reduces hand fatigue caused by elastometric stress. Greater puncture resistance than natural rubber and vinyl disposables of comparable thickness. [See More]

  • Industry: Labratory
  • Material: Nitrile
  • Application: ESD-Safe
Laboratory Gloves -- MBI 4572-00
from Chemical Strategies, Inc.

Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]

  • Industry: Labratory
Blossom® Medical-Grade Vinyl Gloves, Powder-Free, Latex-Free, Clear -- 599815
from Qosina Corp.

Blossom ® Medical-Grade Vinyl Gloves, Powder-Free, Latex-Free, Clear [See More]

  • Industry: Labratory
  • Material: Vinyl/PVC
Gloves -- GL500
from All-Spec Industries

The All-Spec GL500 are cotton inspection gloves used in sensitive work areas to protect products from contamination. All-Spec GL500 Features: Made from 100% premium Egyptian cotton. Unhemmed. 12 pair per pack. Mens lightweight [See More]

  • Industry: Labratory
  • Material: Cotton
  • Application: Inspection
  • Features: Egyptian Cotton
LATEX GLOVES - MED -- TG 902
from Chemical Strategies, Inc.

Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]

  • Industry: Labratory
  • Material: Latex/Rubber
Blossom® Medical-Grade Vinyl Gloves, Powder-Free, Latex-Free, Clear -- 599816
from Qosina Corp.

Blossom ® Medical-Grade Vinyl Gloves, Powder-Free, Latex-Free, Clear [See More]

  • Industry: Labratory
  • Material: Vinyl/PVC
Gloves -- GL6412
from All-Spec Industries

Reduce static build-up on glove surface with a volume surface resistivity of 1.35 x 1011 ohms/sq. The gloves feature a white PVC dotted non-slip grip palm and fingers for superior handling. The gloves are stretchable, lightweight and breathable and can be worn all day for improved performance in... [See More]

  • Industry: Labratory
  • Material: Knit PVC Dotted
  • Application: Reduce Static
  • Features: Washable
Blossom® Medical-Grade Vinyl Gloves, Powder-Free, Latex-Free, Clear -- 599817
from Qosina Corp.

Blossom ® Medical-Grade Vinyl Gloves, Powder-Free, Latex-Free, Clear [See More]

  • Industry: Labratory
  • Material: Vinyl/PVC
Gloves -- GL6413
from All-Spec Industries

Reduce static build-up on glove surface with a volume surface resistivity of 1.35 x 1011 ohms/sq. The gloves feature a white PVC dotted non-slip grip palm and fingers for superior handling. The gloves are stretchable, lightweight and breathable and can be worn all day for improved performance in... [See More]

  • Industry: Labratory
  • Material: Knit PVC Dotted
  • Application: Reduce Static
  • Features: Washable
Gloves -- GL6458L-L
from All-Spec Industries

Features: SIZE: Large. Lint free, 100% filament yarns. After proper cleaning, less particulate than powder-free latex or vinyl gloves. Highly absorbent water affinitive Kanebo SLN nylon filament absorbs perspiration and enhances comfort. Reusable. Can be washed repeatedly without loss of antistatic... [See More]

  • Industry: Labratory
  • Material: Nylon
  • Application: Anti-Static
  • Features: Washable