Nylon Safety Gloves
Last Updated: April 1, 2025
Description
Nylon safety gloves are designed to provide a protective barrier for the hands. They are primarily made from nylon, which is a synthetic polymer known for its strength and elasticity. These gloves offer a snug fit, allowing for dexterity and precision in handling tasks.
Working Principle
Nylon safety gloves work by creating a flexible yet durable layer over the skin, protecting it from minor abrasions and cuts. The nylon material is lightweight and breathable, which helps in maintaining comfort during extended use. The elasticity of nylon allows the gloves to fit closely to the skin, providing enhanced grip and tactile sensitivity, which is particularly useful in tasks requiring precision.
Applications
Nylon safety gloves are commonly used in industries where manual dexterity is crucial. Specific examples include assembly line work, where workers need to handle small parts with precision, and in electronics manufacturing, where the gloves help prevent contamination from oils and dirt. They are also used in laboratories for handling delicate instruments.
Advantages over other Safety Gloves
Compared to other types of safety gloves, nylon gloves offer superior flexibility and tactile sensitivity. This makes them ideal for tasks that require a high degree of precision. Additionally, nylon gloves are generally more breathable than gloves made from materials like rubber or leather, which can be advantageous in maintaining comfort during long periods of wear.
Limitations
One limitation of nylon safety gloves is their lower resistance to heat and chemicals compared to gloves made from materials like leather or neoprene. This makes them unsuitable for tasks involving high temperatures or exposure to harsh chemicals. Additionally, while they provide some protection against cuts and abrasions, they may not be sufficient for heavy-duty tasks requiring more robust protection.
Considerations
When considering nylon safety gloves, it's important to evaluate the initial cost, which is generally lower than more specialized gloves. However, their durability may be less than that of heavier-duty gloves, potentially leading to more frequent replacements. Operating expenses are minimal, but it's crucial to consider the specific requirements of the task to ensure that nylon gloves provide adequate protection. Regular inspection and maintenance are necessary to ensure they remain in good condition and continue to offer the required level of protection.
from RS Components, Ltd.
Skytec SKY1022 Arm Protector [See More]
- Material: Nylon; Polyethylene; Fibreglass, High Performance Polyethylene, Nylon, Spandex
- Industry: Heat resistant
- Application: Heat; Heat resistant
from RS Components, Ltd.
Chemical protection glove TEGERA12930 9 [See More]
- Material: Nylon; Nylon
- Application: Chemical
from RS Components, Ltd.
Glove TEGERA431 CRF 10 [See More]
- Material: Nylon; HPPE, Nylon, Spandex
from RS Components, Ltd.
Glove TEGERA 465A 10 [See More]
- Material: Nylon; HPPE, Nylon, Spandex, Stainless Steel Fibre Yarn
from RS Components, Ltd.
Polyco Grip It Oil sz 7 Gloves [See More]
- Material: Nylon; Nylon
- Industry: General purpose
- Application: General purpose
from RS Components, Ltd.
Polyco Grip It Oil sz 8 Gloves [See More]
- Material: Nylon; Nylon
- Industry: General purpose
- Application: General purpose
from RS Components, Ltd.
Polyco Grip It Oil sz 10 Gloves [See More]
- Material: Nylon; Nylon
- Industry: General purpose
- Application: General purpose
from RS Components, Ltd.
Polyco Grip It Oil sz 11 Gloves [See More]
- Material: Nylon; Nylon
- Industry: General purpose
- Application: General purpose
from RS Components, Ltd.
Polyco Grip It Wet sz 8 Gloves [See More]
- Material: Nylon; Nylon
- Industry: Heat resistant
- Application: Heat; Heat resistant
from RS Components, Ltd.
Polyco Grip It Wet sz 9 Gloves [See More]
- Material: Nylon; Nylon
- Industry: Heat resistant
- Application: Heat; Heat resistant
from RS Components, Ltd.
Polyco Grip It Wet sz 10 Gloves [See More]
- Material: Nylon; Latex, Nylon
from RS Components, Ltd.
Synthetic Glove TEGERA 810 7 [See More]
- Material: Nylon; Carbon, Nylon
from RS Components, Ltd.
Synthetic Glove TEGERA 810 8 [See More]
- Material: Nylon; Nylon, Carbon
from RS Components, Ltd.
Synthetic Glove TEGERA 810 9 [See More]
- Material: Nylon; Nylon, Carbon
from RS Components, Ltd.
Synthetic Glove TEGERA 728 11 [See More]
- Material: Nylon; Nylon, Spandex
from RS Components, Ltd.
Synthetic Glove TEGERA 728 7 [See More]
- Material: Nylon; Spandex, Nylon
from RS Components, Ltd.
Synthetic Glove TEGERA 728 8 [See More]
- Material: Nylon; Nylon, Spandex
from RS Components, Ltd.
Synthetic Glove TEGERA 778 9 [See More]
- Material: Nylon; Nylon
from RS Components, Ltd.
Tegera 810-10 Work Gloves [See More]
- Material: Nylon; Carbon, Nylon
from RS Components, Ltd.
UVEX Unipur 6639 PU RD Glove 7 [See More]
- Material: Nylon; Polyamide
- Industry: General purpose
- Application: General purpose
from RS Components, Ltd.
UVEX Unipur 6639 PU RD Glove 8 [See More]
- Material: Nylon; Polyamide
- Industry: General purpose
- Application: General purpose
from RS Components, Ltd.
UVEX Unipur 6639 PU RD Glove 9 [See More]
- Material: Nylon; Polyamide
- Industry: General purpose
- Application: General purpose
from RS Components, Ltd.
UVEX Unipur 6639 PU RD Glove 10 [See More]
- Material: Nylon; Polyamide
- Industry: General purpose
- Application: General purpose
from RS Components, Ltd.
UVEX Unipur 6639 PU RD Glove 11 [See More]
- Material: Nylon; Polyamide
- Industry: General purpose
- Application: General purpose
from RS Components, Ltd.
UVEX Unilite 6605 foam RD Glove 7 [See More]
- Material: Nylon; Polyamide
- Industry: General purpose
- Application: General purpose
from All-Spec Industries
Features: SIZE: Large. Lint free, 100% filament yarns. After proper cleaning, less particulate than powder-free latex or vinyl gloves. Highly absorbent water affinitive Kanebo SLN nylon filament absorbs perspiration and enhances comfort. Reusable. Can be washed repeatedly without loss of antistatic... [See More]
- Material: Nylon
- Industry: Labratory
- Application: Anti-Static
- Features: Washable
from Liberty Glove & Safety, Inc.
- Elastic knit wrist- Seamless knitted- Reversible- 7 gauge knit, nylon / polyester knit [See More]
- Material: Nylon; Polyester
from Minerallac Company
KNIT SHELL TYPE. NYLON KNIT SHELL MATERIAL. S SIZE. NITRILE COATED FINISH. GRAY COLOR [See More]
- Material: Nylon
from Princess Auto Limited
12 Pair Nylon Knit Gloves [See More]
- Material: Nylon
from DME Company
Lint Free Nylon. Stretchable. Reversible. Disposable. Avoids static. Handle hotter parts. Feel for flaws. Protects hands. Keep parts clean. Prevents scratching [See More]
- Material: Nylon
- Industry: Cleanroom; Molding
- Application: Molding
- Features: Disposable
from Cole-Parmer
bull; Lightweight nitrile-coated nylon gloves provide a secure grip in light oil applications. Nylon knit gloves provide a snug yet cool fit for maximum dexterity and tactile sensitivity. These gloves are ideal for general assembly and handling small parts. The nitrile foam coating resists snags... [See More]
- Material: Nylon
from Ebinger Manufacturing Corp.
REVERSIBLE TYPE. NYLON/POLYESTER MATERIAL. WHITE COLOR. STRING KNIT CUFF TYPE. PACKAGING QUANTITY 25 DOZEN PER CASE [See More]
- Material: Nylon; Polyester
from Liberty Glove & Safety, Inc.
- Elastic knit wrist- Seamless knitted- Reversible- 10 gauge knit, 100% nylon [See More]
- Material: Nylon; Polyester
from Minerallac Company
GRIPPING TYPE. NYLON KNIT SHELL MATERIAL. XL SIZE. NITRILE COATED FINISH. GRAY COLOR. AUTOMOTIVE, CAMPING, CONSTRUCTION AND HARDWARE, DELIVERY, FARM AND RANCH, GARDENING AND LANDSCAPING APPLICATION. KNIT WRIST CUFF TYPE [See More]
- Material: Nylon
- Application: Automotive, Camping, Construction and Hardware, Delivery, Farm and Ranch, Gardening and Landscaping
from Cole-Parmer
bull; Safely work with diffusion furnaces, liquid gas flasks, or hot/dry glassware. Knitted ESD gloves withstand dry contact temperatures with no charring or residue <emdash >will not contaminate annealing ovens or process equipment. Comfortable and flexible nylon lining keeps environment... [See More]
- Material: Nylon
from Ebinger Manufacturing Corp.
NYLON/POLYESTER MATERIAL. KNIT CUFF TYPE. PACKAGING QUANTITY 12 DOZEN PER CASE [See More]
- Material: Nylon; Polyester
from Liberty Glove & Safety, Inc.
Nylon Stretch Reversible Men & Ladies Gloves [See More]
- Material: Cotton; Nylon
from Minerallac Company
CARPENTER PLUS, PRO-GRIP HALF FINGER TYPE. PVC REINFORCED PALM, NYLON MATERIAL. M SIZE. BLACK COLOR. NAILS, SCREWS, WIRES AND OTHER SMALL ITEMS APPLICATION. NEOPRENE CUFF TYPE [See More]
- Material: Nylon; Vinyl/PVC
- Application: Nails, Screws, Wires and Other Small Items
from Cole-Parmer
bull; Ideal for tactile sensitivity when handling small parts. These form-fitting nylon gloves eliminate static charges, ensuring superior protection when handling ESD-sensitive devices. Durable elastic band provides good ventilation and minimizes sweat buildup. Gloves provide an RTG of 10 <sup... [See More]
- Material: Nylon
from Liberty Glove & Safety, Inc.
Heavy weight stretch nylon parade gloves, formal dress style, trimmed back, hemmed wrist [See More]
- Material: Cotton; Nylon
from Minerallac Company
PRO-GRIP FULL FINGER TYPE. PVC REINFORCED PALM, NYLON MATERIAL. M SIZE. BLACK COLOR. IDEAL FOR ANY NUMBER OF RUGGED APPLICATIONS APPLICATION. NEOPRENE CUFF TYPE [See More]
- Material: Nylon; Vinyl/PVC
- Application: Ideal for any Number of Rugged Applications
from Cole-Parmer
bull; Protects at temperatures as low as â € “256 <deg >F ( â € “160 <deg >C). • Multilayered insulated construction provides maximum thermal protection while maintaining flexibility and dexterity. <b >Cryo-Industrial <reg > Gloves... [See More]
- Material: Nylon
from Minerallac Company
PRO-GRIP MECHANICS PLUS TYPE. SYNTHETIC SUEDE, STRETCH NYLON MATERIAL. M SIZE. BLACK, BLUE COLOR. WATERPROOF, OILPROOF CUFF TYPE [See More]
- Material: Nylon
from Cole-Parmer
bull; Protects at temperatures as low as â € “256 <deg >F ( â € “160 <deg >C). • Multilayered insulated construction provides maximum thermal protection while maintaining flexibility and dexterity. <b >Water-Resistant Gloves </b >... [See More]
- Material: Nylon
from Cole-Parmer
bull; Protects at temperatures as low as â € “256 <deg >F ( â € “160 <deg >C). • Multilayered insulated construction provides maximum thermal protection while maintaining flexibility and dexterity. <b >Waterproof Gloves </b > have a... [See More]
- Material: Nylon
from Cole-Parmer
• Prevent irritation during extended wear of protectie gloves. Experience the softness and comfort of seamless, fine-gauge nylon knit. Dust-free nylon is ideal for cleanrooms. Easily wash and sterilize for repeated use. [See More]
- Material: Nylon
from Cole-Parmer
bull; Low â € ”lint nylon is an excellent choice for inspection of electronic components. Low-lint nylon inspection gloves are ideal for areas that are sensitive to lint particles often created by cotton gloves. These affordable inspection gloves are washable and reusable. Gloves... [See More]
- Material: Nylon