Radiation / Nuclear Respirators and Dust Masks
from MSA Safety
Upon inhalation, the air stream flows through the cartridges, which remove contaminants, so the wearer breathes in clean, fresh air. Offers unmatched fit and comfort with a clear blue facepiece. The thermoplastic rubber subtracts 25% of the weight and adds softness to MSA's Advantage 200 LS... [See More]
- Application: Dust/Fiber; Electrical; Radiation; Welding; Sanding and grinding; Chemical
- Industry: Building & Construction; Environmental Remediation; Mining; Painting; Utilities; Agriculture
- Type: Cartridge / Filter
- Features: Ventilated
from MSA Safety
Now there's a revolutionary one-mask system that can adapt to a wide range of respiratory applications. Available in single-port and twin-port models, this remarkable facepiece works with air-purifying respirators, supplied-air respirators and powered air-purifying respirators. Plus, it offers a... [See More]
- Application: Dust/Fiber; Electrical; Radiation; Welding; Sanding and grinding; Chemical
- Industry: Building & Construction; Environmental Remediation; Mining; Painting; Utilities; Agriculture
- Type: Cartridge / Filter (optional feature)
- Features: Ventilated; Independent Oxygen (optional feature)
from MSA Safety
With its UniBond over-mold facepiece, AnthroCurve ™ face seal, and low profile design, the Advantage 420 Respirator is the superior option for respiratory protection. The over-mold facepiece and face seal ensure the unit provides an excellent fit and comfort to the wearer. The unique yoke and... [See More]
- Application: Dust/Fiber; Electrical; Radiation; Chemical
from MSA Safety
The MSA Advantage 900 Elastomeric half-mask respirator provides healthcare professionals, essential workers and first responders a secure protection solution. The Advantage 900 is also the first elastomeric respirator to be approved with both a speaking diaphragm and no exhalation valve, thereby... [See More]
- Application: Dust/Fiber; Electrical; Radiation; Chemical
- Features: Mechanical speaking diaphragm for clear communication
from MSA Safety
Lightweight, durable and economical, this SCBA keeps contaminants at bay. Ideal for a variety of industrial-hazard applications. Choose from a variety of options for each of the system's six major components including: face piece, carrier and harness assembly; cylinder; first-stage regulator;... [See More]
- Application: Dust/Fiber; Electrical; Radiation; Welding; Chemical
- Industry: Utilities
- Type: Cartridge / Filter
- Features: Ventilated; Independent Oxygen
from MSA Safety
Upon inhalation, the air stream flows through the cartridges, which remove contaminants, so the wearer breathes in clean, fresh air. An improved version of the Comfo II respirator, featuring new SoftFeel ® facepiece material, which increases the comfort factor dramatically. SoftFeel material is... [See More]
- Application: Dust/Fiber; Electrical; Radiation; Welding; Sanding and grinding; Chemical
- Industry: Building & Construction; Environmental Remediation; Mining; Painting; Utilities
- Type: Cartridge / Filter
- Features: Ventilated
from MSA Safety
FireHawk M7 Air Mask represents a true technological achievement in critical personal protection. As firefighters determined the safety requirements that would be needed to meet the new NFPA 1981 and 1982 –2007-edition standards, MSA's engineering teams began designing the solutions. The new... [See More]
- Application: Dust/Fiber; Electrical; Fire Resistant; Radiation; Smoke / Fumes; Chemical
- Industry: Fire; Labratory
- Type: Cartridge / Filter
- Features: Ventilated; Independent Oxygen
from MSA Safety
This air mask provides uniquely versatile protection, transforming quickly from a CBRN self-contained breathing apparatus to either an air-purifying respirator (APR) or a powered air-purifying respirator (PAPR). Easily goes from first response and rescue to scene management and remediation. This... [See More]
- Application: Dust/Fiber; Electrical; Fire Resistant; Radiation; Smoke / Fumes; Chemical
- Industry: Fire; Labratory
- Type: Cartridge / Filter
- Features: Ventilated; Independent Oxygen
from MSA Safety
The respirator filters particulates and provides a constant flow of respirable air directly to the Advantage 3000 Ultravue ® or Ultra Elite ® facepiece. Because it does not have a breathing tube, the unit is more compact than other powered air-purifying respirators (PAPRs), enhancing user... [See More]
- Application: Dust/Fiber; Electrical; Radiation; Welding; Sanding and grinding; Chemical
- Industry: Environmental Remediation; Utilities
- Type: Cartridge / Filter
- Features: Ventilated
from MSA Safety
This full-face, pressure-demand, Type-C supplied-air respirator features a patented waist-mounted manifold for incredible flexibility. Can be converted from a supplied-air device to an air-purifying system. Dual-supply option lets users connect from one pressurized continuous air source to another... [See More]
- Application: Electrical; Fire Resistant; Radiation; Welding; Water, wastewater, petrochemical; Smoke / Fumes; Chemical
- Features: Ventilated; Independent Oxygen
- Industry: Fire; Utilities; Railroad, HVAC, Manufacturing