Chemical / Hazmat Respirators and Dust Masks

9 Results
Advantage 4100 Single Port Facepiece
from MSA Safety

Now there's a revolutionary one-mask system that can adapt to a wide range of respiratory applications. Available in single-port and twin-port models, this remarkable facepiece works with air-purifying respirators, supplied-air respirators and powered air-purifying respirators. Plus, it offers a... [See More]

  • Application: Dust/Fiber; Electrical; Radiation; Welding; Sanding and grinding; Chemical
  • Industry: Building & Construction; Environmental Remediation; Mining; Painting; Utilities; Agriculture
  • Type: Cartridge / Filter (optional feature)
  • Features: Ventilated; Independent Oxygen (optional feature)
Advantage® 420 Half-Mask Respirator
from MSA Safety

With its UniBond over-mold facepiece, AnthroCurve ™ face seal, and low profile design, the Advantage 420 Respirator is the superior option for respiratory protection. The over-mold facepiece and face seal ensure the unit provides an excellent fit and comfort to the wearer. The unique yoke and... [See More]

  • Application: Dust/Fiber; Smoke / Fumes; Chemical
  • Industry: Building & Construction; Environmental Remediation; Mining; Painting; Utilities
  • Type: Cartridge / Filter (optional feature)
  • Features: Ventilated; Independent Oxygen (optional feature)
AirHawk II Air Mask
from MSA Safety

Lightweight, durable and economical, this SCBA keeps contaminants at bay. Ideal for a variety of industrial-hazard applications. Choose from a variety of options for each of the system's six major components including: face piece, carrier and harness assembly; cylinder; first-stage regulator;... [See More]

  • Application: Dust/Fiber; Electrical; Radiation; Welding; Chemical
  • Industry: Utilities
  • Type: Cartridge / Filter
  • Features: Ventilated; Independent Oxygen
Chin-Type Gas Mask
from MSA Safety

Upon inhalation, contaminated air enters the gas mask canister, where it is filtered before reaching the wearer, who breathes in only clean, fresh air. Provides respiratory protection against particulate matter, vapors and gases by means of a lightweight, replaceable canister. The small, oval-shaped... [See More]

  • Application: Electrical; Chemical
  • Industry: Utilities; Agriculture
  • Type: Canister / Sorbent
  • Features: Ventilated
Comfo Classic Half Mask Respirator
from MSA Safety

Upon inhalation, the air stream flows through the cartridges, which remove contaminants, so the wearer breathes in clean, fresh air. An improved version of the Comfo II respirator, featuring new SoftFeel ® facepiece material, which increases the comfort factor dramatically. SoftFeel material is... [See More]

  • Application: Dust/Fiber; Electrical; Radiation; Welding; Sanding and grinding; Chemical
  • Industry: Building & Construction; Environmental Remediation; Mining; Painting; Utilities
  • Type: Cartridge / Filter
  • Features: Ventilated
OptimAir TL Powered Respirator
from MSA Safety

A battery operated blower brings air through the cartridge, up the breathing tube and into the wearer's respirator inlet covering. MSA's OptimAir TL PAPR incorporates a sleek, low-profile design for user comfort never before offered in a PAPR. All components, including the motor blower, cartridges,... [See More]

  • Application: Dust/Fiber; Chemical
  • Industry: Environmental Remediation; Pharmaceutical
  • Type: Cartridge / Filter
  • Features: Ventilated
PremAire Cadet Escape Respirator
from MSA Safety

This full-face, pressure-demand, Type-C supplied-air respirator features a patented waist-mounted manifold for incredible flexibility. Can be converted from a supplied-air device to an air-purifying system. Dual-supply option lets users connect from one pressurized continuous air source to another... [See More]

  • Application: Electrical; Fire Resistant; Radiation; Welding; Water, wastewater, petrochemical; Smoke / Fumes; Chemical
  • Features: Ventilated; Independent Oxygen
  • Industry: Fire; Utilities; Railroad, HVAC, Manufacturing
Responder Powered Respirator
from MSA Safety

The MSA Responder PAPR (Powered Air-Purifying Respirators) system is ideal for First Responder, Military and Special Operations personnel who need non-IDLH respiratory protection for an extended period of time. The MSA Responder PAPR combines an industry leading motor-blower with a choice of two... [See More]

  • Application: Smoke / Fumes; Biological Protection; Chemical
  • Industry: Military / Government
  • Type: Cartridge / Filter
  • Features: Ventilated
Dusk Masks and Respirators
from Kimberly-Clark Professional

Reliable respiratory protection and all-day comfort for a variety of needs are available from Kimberly-Clark masks, respirators and other breathing equipment. [See More]

  • Application: Smoke / Fumes; Biological Protection; Chemical
  • Industry: Cleanroom; Building & Construction; Food and Beverage; Foundry; Environmental Remediation; Labratory; Logging; Marine; Medical; Mining; Painting; Pharmaceutical; Automotive Manufacturing
  • Type: Powered Air Purifying Respirator
  • Features: Disposable