Environmental Remediation Respirators and Dust Masks

5 Results
Advantage 4100 Single Port Facepiece
from MSA Safety

Now there's a revolutionary one-mask system that can adapt to a wide range of respiratory applications. Available in single-port and twin-port models, this remarkable facepiece works with air-purifying respirators, supplied-air respirators and powered air-purifying respirators. Plus, it offers a... [See More]

  • Industry: Building & Construction; Environmental Remediation; Mining; Painting; Utilities; Agriculture
  • Application: Dust/Fiber; Electrical; Radiation; Welding; Sanding and grinding; Chemical
  • Type: Cartridge / Filter (optional feature)
  • Features: Ventilated; Independent Oxygen (optional feature)
Advantage® 420 Half-Mask Respirator
from MSA Safety

With its UniBond over-mold facepiece, AnthroCurve ™ face seal, and low profile design, the Advantage 420 Respirator is the superior option for respiratory protection. The over-mold facepiece and face seal ensure the unit provides an excellent fit and comfort to the wearer. The unique yoke and... [See More]

  • Industry: Building & Construction; Environmental Remediation; Mining; Painting; Utilities
  • Application: Dust/Fiber; Smoke / Fumes; Chemical
  • Type: Cartridge / Filter (optional feature)
  • Features: Ventilated; Independent Oxygen (optional feature)
Comfo Classic Half Mask Respirator
from MSA Safety

Upon inhalation, the air stream flows through the cartridges, which remove contaminants, so the wearer breathes in clean, fresh air. An improved version of the Comfo II respirator, featuring new SoftFeel ® facepiece material, which increases the comfort factor dramatically. SoftFeel material is... [See More]

  • Industry: Building & Construction; Environmental Remediation; Mining; Painting; Utilities
  • Application: Dust/Fiber; Electrical; Radiation; Welding; Sanding and grinding; Chemical
  • Type: Cartridge / Filter
  • Features: Ventilated
OptimAir TL Powered Respirator
from MSA Safety

A battery operated blower brings air through the cartridge, up the breathing tube and into the wearer's respirator inlet covering. MSA's OptimAir TL PAPR incorporates a sleek, low-profile design for user comfort never before offered in a PAPR. All components, including the motor blower, cartridges,... [See More]

  • Industry: Environmental Remediation; Pharmaceutical
  • Application: Dust/Fiber; Chemical
  • Type: Cartridge / Filter
  • Features: Ventilated
Dusk Masks and Respirators
from Kimberly-Clark Professional

Reliable respiratory protection and all-day comfort for a variety of needs are available from Kimberly-Clark masks, respirators and other breathing equipment. [See More]

  • Industry: Cleanroom; Building & Construction; Food and Beverage; Foundry; Environmental Remediation; Labratory; Logging; Marine; Medical; Mining; Painting; Pharmaceutical; Automotive Manufacturing
  • Application: Smoke / Fumes; Biological Protection; Chemical
  • Type: Powered Air Purifying Respirator
  • Features: Disposable