Utilities Respirators and Dust Masks
from MSA Safety
Upon inhalation, the air stream flows through the cartridges, which remove contaminants, so the wearer breathes in clean, fresh air. Offers unmatched fit and comfort with a clear blue facepiece. The thermoplastic rubber subtracts 25% of the weight and adds softness to MSA's Advantage 200 LS... [See More]
- Industry: Building & Construction; Environmental Remediation; Mining; Painting; Utilities; Agriculture
- Application: Dust/Fiber; Electrical; Radiation; Welding; Sanding and grinding; Chemical
- Type: Cartridge / Filter
- Features: Ventilated
from MSA Safety
Now there's a revolutionary one-mask system that can adapt to a wide range of respiratory applications. Available in single-port and twin-port models, this remarkable facepiece works with air-purifying respirators, supplied-air respirators and powered air-purifying respirators. Plus, it offers a... [See More]
- Industry: Building & Construction; Environmental Remediation; Mining; Painting; Utilities; Agriculture
- Application: Dust/Fiber; Electrical; Radiation; Welding; Sanding and grinding; Chemical
- Type: Cartridge / Filter (optional feature)
- Features: Ventilated; Independent Oxygen (optional feature)
from MSA Safety
With its UniBond over-mold facepiece, AnthroCurve ™ face seal, and low profile design, the Advantage 420 Respirator is the superior option for respiratory protection. The over-mold facepiece and face seal ensure the unit provides an excellent fit and comfort to the wearer. The unique yoke and... [See More]
- Industry: Building & Construction; Environmental Remediation; Mining; Painting; Utilities
- Application: Dust/Fiber; Smoke / Fumes; Chemical
- Type: Cartridge / Filter (optional feature)
- Features: Ventilated; Independent Oxygen (optional feature)
from MSA Safety
Lightweight, durable and economical, this SCBA keeps contaminants at bay. Ideal for a variety of industrial-hazard applications. Choose from a variety of options for each of the system's six major components including: face piece, carrier and harness assembly; cylinder; first-stage regulator;... [See More]
- Industry: Utilities
- Application: Dust/Fiber; Electrical; Radiation; Welding; Chemical
- Type: Cartridge / Filter
- Features: Ventilated; Independent Oxygen
from MSA Safety
Upon inhalation, contaminated air enters the gas mask canister, where it is filtered before reaching the wearer, who breathes in only clean, fresh air. Provides respiratory protection against particulate matter, vapors and gases by means of a lightweight, replaceable canister. The small, oval-shaped... [See More]
- Industry: Utilities; Agriculture
- Application: Electrical; Chemical
- Type: Canister / Sorbent
- Features: Ventilated
from MSA Safety
Upon inhalation, the air stream flows through the cartridges, which remove contaminants, so the wearer breathes in clean, fresh air. An improved version of the Comfo II respirator, featuring new SoftFeel ® facepiece material, which increases the comfort factor dramatically. SoftFeel material is... [See More]
- Industry: Building & Construction; Environmental Remediation; Mining; Painting; Utilities
- Application: Dust/Fiber; Electrical; Radiation; Welding; Sanding and grinding; Chemical
- Type: Cartridge / Filter
- Features: Ventilated
from MSA Safety
The respirator filters particulates and provides a constant flow of respirable air directly to the Advantage 3000 Ultravue ® or Ultra Elite ® facepiece. Because it does not have a breathing tube, the unit is more compact than other powered air-purifying respirators (PAPRs), enhancing user... [See More]
- Industry: Environmental Remediation; Utilities
- Application: Dust/Fiber; Electrical; Radiation; Welding; Sanding and grinding; Chemical
- Type: Cartridge / Filter
- Features: Ventilated
from MSA Safety
This full-face, pressure-demand, Type-C supplied-air respirator features a patented waist-mounted manifold for incredible flexibility. Can be converted from a supplied-air device to an air-purifying system. Dual-supply option lets users connect from one pressurized continuous air source to another... [See More]
- Industry: Fire; Utilities; Railroad, HVAC, Manufacturing
- Features: Ventilated; Independent Oxygen
- Application: Electrical; Fire Resistant; Radiation; Welding; Water, wastewater, petrochemical; Smoke / Fumes; Chemical
from MSA Safety
Upon inhalation, the air stream flows through the cartridges, which remove contaminants, so the wearer breathes in clean, fresh air. The demand version of the Ultra Elite facepiece can be used as a twin-cartridge air-purifying respirator for full-face respiratory protection. The unique lens design... [See More]
- Industry: Environmental Remediation; Painting; Utilities
- Application: Dust/Fiber; Electrical; Chemical
- Type: Cartridge / Filter
- Features: Ventilated