Stop Cushioning Hydraulic Rotary Actuators
from Festo Corporation
Hydraulic cushioning cylinder for constant, slow braking speeds across the entire stroke. Braking speed can be precisely adjusted. Built-in compression spring returns the piston rod to the initial position. Suitable for slow feed speeds in the range up to 0.1 m/s [See More]
- Linear Stroke: 0.7874
- Features: Stop Cushioning
- Operating Temperature: 32 to 176
- Body Material: Steel
from Festo Corporation
Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]
- Actuator Style: Single R&P; MultiMotion
- Pressure Range: 29.01 to 145
- Rotation Angle: 180°
- Operating Temperature: 14 to 140
from Festo Corporation
Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]
- Actuator Style: Single R&P; MultiMotion
- Pressure Range: 29.01 to 145
- Rotation Angle: 180°
- Operating Temperature: 14 to 140
from Festo Corporation
Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]
- Actuator Style: Single R&P; MultiMotion
- Pressure Range: 29.01 to 145
- Rotation Angle: 180°
- Operating Temperature: 14 to 140
from Festo Corporation
Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]
- Actuator Style: Single R&P; MultiMotion
- Pressure Range: 29.01 to 145
- Rotation Angle: 180°
- Operating Temperature: 14 to 140
from Festo Corporation
Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]
- Actuator Style: Single R&P; MultiMotion
- Pressure Range: 29.01 to 145
- Rotation Angle: 180°
- Operating Temperature: 14 to 140
from Festo Corporation
Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]
- Actuator Style: Single R&P; MultiMotion
- Pressure Range: 29.01 to 145
- Rotation Angle: 180°
- Operating Temperature: 14 to 140
from Festo Corporation
Twin-piston rotary actuator, power transmission via rack and pinion principle. Very high accuracy in the end positions. Very high load-bearing capacity. Very good axial run-out at the flanged shaft. Greater stability even with smaller sizes [See More]
- Actuator Style: Single R&P; MultiMotion
- Pressure Range: 29.01 to 145
- Rotation Angle: 180°
- Operating Temperature: 14 to 140