Single Shaft Hydraulic Rotary Actuators
Description
Single Shaft Hydraulic Rotary Actuators are mechanical devices designed to convert hydraulic energy into rotary motion. They are characterized by having a single output shaft that delivers rotational force, making them essential components in systems requiring controlled rotational movement.
Working Principle
Single Shaft Hydraulic Rotary Actuators operate on the principle of hydraulic pressure applied to a rotor with vanes within a secure housing. The pressure causes the rotor to rotate, converting the hydraulic energy into mechanical energy. This rotary motion is then transmitted through the output shaft. The design allows for precise control of the rotational movement, which is why these actuators are particularly useful in applications requiring accurate positioning and movement control.
Applications
Hydraulic rotary actuators are widely used in various industries. For example, they are employed in marine applications to provide propeller steering for outboard hydraulic propulsion systems on vessels like barges. In the construction industry, they are used in equipment such as bulldozers and excavators for performing grading and sloping tasks. Additionally, they find applications in self-propelled aerial work platforms and vehicle steering systems, where precise control of rotational movement is crucial .
Advantages over other Hydraulic Rotary Actuators
Unfortunately, specific advantages of single shaft hydraulic rotary actuators over other types of hydraulic rotary actuators are not detailed in the provided documents.
Limitations
The documents do not provide specific limitations of single shaft hydraulic rotary actuators.
Considerations
The documents do not provide specific considerations related to initial costs, operating expenses, durability, accuracy, or replacement and maintenance costs for single shaft hydraulic rotary actuators.
from Compact Automation
Features: 25 base Comp-Act ® s with torque outputs from 400 in.lbs to 5200 in.lbs. Standard rotations 90, 110, 180, 270, & 290 degrees. One moving part providing: Zero Backlash. No loss of motion. Smooth Rotation. Precise Repeatability. Continuous full torque throughout the rotation. [See More]
- Number: Single Shaft
- Rotation Angle: 270°; MultiPos (optional feature)
- Actuator Style: Single RV
- Pressure Range: 15 to 200
from Compact Automation
Features: 15 base Comp-Act ® s with torque outputs from 9 in.lbs to 100 in.lbs. Rotations 90,180 & 270 degrees. One moving part providing: Zero Backlash. No loss of motion. Smooth Rotation. Precise Repeatability. Continuous full torque throughout the rotation. Patented Urethane seals for:... [See More]
- Number: Single Shaft
- Rotation Angle: 270°; MultiPos (optional feature)
- Actuator Style: Single RV
- Pressure Range: 35 to 200
from Compact Automation
Features: 16 base Comp-Act ® s with torque outputs from 87 in.lbs to 1000 in.lbs. Rotations 45, 90,180 & 270 degrees. One moving part providing: Zero Backlash. No loss of motion. Precise Repeatability. Continuous full torque throughout the rotation. Patented Urethane seals for: Long cycle... [See More]
- Number: Single Shaft
- Rotation Angle: 270°; MultiPos (optional feature)
- Actuator Style: Single RV
- Pressure Range: 35 to 200