90° Hydraulic Rotary Actuators
Description
90° Hydraulic Rotary Actuators are devices designed to produce rotational motion over a quarter-turn, or 90 degrees. They are typically used to convert hydraulic energy into mechanical energy, facilitating the rotation of components or systems that require precise angular movement.
Working Principle
Hydraulic rotary actuators operate by using pressurized hydraulic fluid to generate torque, which is then used to produce rotational motion. The actuator typically consists of a cylinder and a piston, where the hydraulic fluid is introduced to create pressure. This pressure moves the piston, which in turn rotates a shaft or vane to achieve the desired angular displacement. The ability to provide controlled and powerful rotational motion makes these actuators particularly useful in applications requiring precise control and high torque output.
Applications
90° Hydraulic Rotary Actuators are commonly used in applications that require precise control of rotational motion. Specific examples include operating quarter-turn valves in the process industry, where they are used to open or close valves with high precision. They are also employed in vehicle steering systems and self-propelled aerial work platforms, where controlled rotational movement is essential for operation.
Advantages over other Hydraulic Rotary Actuators
One of the main advantages of 90° Hydraulic Rotary Actuators is their ability to provide high torque output in a compact form factor, making them suitable for applications with space constraints. Additionally, their design allows for precise control of rotational motion, which is beneficial in applications requiring exact positioning. Compared to other types of rotary actuators, such as those with larger rotational ranges, the 90° actuators are often more efficient for applications that only require quarter-turn movements.
Limitations
A limitation of 90° Hydraulic Rotary Actuators is their restricted range of motion, which is limited to 90 degrees. This makes them unsuitable for applications requiring continuous or multi-turn rotation. Additionally, the need for hydraulic fluid and associated components can increase the complexity and maintenance requirements compared to simpler mechanical systems.
Considerations
When considering the use of 90° Hydraulic Rotary Actuators, it is important to evaluate factors such as initial costs, operating expenses, and maintenance requirements. The initial cost can be higher due to the need for hydraulic systems and components. Operating expenses may include the cost of hydraulic fluid and energy consumption. Durability and accuracy are generally high, but regular maintenance is required to ensure optimal performance and to prevent leaks or failures. Replacement and maintenance costs should also be considered, as hydraulic systems can be more complex and costly to repair than purely mechanical systems.
from Compact Automation
Features: 25 base Comp-Act ® s with torque outputs from 400 in.lbs to 5200 in.lbs. Standard rotations 90, 110, 180, 270, & 290 degrees. One moving part providing: Zero Backlash. No loss of motion. Smooth Rotation. Precise Repeatability. Continuous full torque throughout the rotation. [See More]
- Rotation Angle: 90°; MultiPos (optional feature)
- Pressure Range: 15 to 200
- Actuator Style: Single RV
- Maximum Torque: 800
from Compact Automation
Features: 15 base Comp-Act ® s with torque outputs from 9 in.lbs to 100 in.lbs. Rotations 90,180 & 270 degrees. One moving part providing: Zero Backlash. No loss of motion. Smooth Rotation. Precise Repeatability. Continuous full torque throughout the rotation. Patented Urethane seals for:... [See More]
- Rotation Angle: 90°; MultiPos (optional feature)
- Pressure Range: 35 to 200
- Actuator Style: Single RV
- Maximum Torque: 17
from Compact Automation
Features: 16 base Comp-Act ® s with torque outputs from 87 in.lbs to 1000 in.lbs. Rotations 45, 90,180 & 270 degrees. One moving part providing: Zero Backlash. No loss of motion. Precise Repeatability. Continuous full torque throughout the rotation. Patented Urethane seals for: Long cycle... [See More]
- Rotation Angle: 90°; MultiPos (optional feature)
- Pressure Range: 35 to 200
- Actuator Style: Single RV
- Maximum Torque: 175
from Quantum-Med Marine, Ltd.
Quantum , the first marine stabilizer manufacturer to conquer the challenge of stabilizing vessels underway and at anchor, is the home of ZeroSpeed ™. Our fin, and now our rotor, stabilizer systems consistently deliver optimal performance at anchor and underway. Quantum ZeroSpeed ™... [See More]
- Rotation Angle: 90°