Shaft Hydraulic Rotary Actuators
from Compact Automation
Features: 25 base Comp-Act ® s with torque outputs from 400 in.lbs to 5200 in.lbs. Standard rotations 90, 110, 180, 270, & 290 degrees. One moving part providing: Zero Backlash. No loss of motion. Smooth Rotation. Precise Repeatability. Continuous full torque throughout the rotation. [See More]
- Rotational Output: Shaft
- Rotation Angle: 270°; MultiPos (optional feature)
- Actuator Style: Single RV
- Pressure Range: 15 to 200
from Compact Automation
Features: 15 base Comp-Act ® s with torque outputs from 9 in.lbs to 100 in.lbs. Rotations 90,180 & 270 degrees. One moving part providing: Zero Backlash. No loss of motion. Smooth Rotation. Precise Repeatability. Continuous full torque throughout the rotation. Patented Urethane seals for:... [See More]
- Rotational Output: Shaft
- Rotation Angle: 270°; MultiPos (optional feature)
- Actuator Style: Single RV
- Pressure Range: 35 to 200
from Compact Automation
Features: 16 base Comp-Act ® s with torque outputs from 87 in.lbs to 1000 in.lbs. Rotations 45, 90,180 & 270 degrees. One moving part providing: Zero Backlash. No loss of motion. Precise Repeatability. Continuous full torque throughout the rotation. Patented Urethane seals for: Long cycle... [See More]
- Rotational Output: Shaft
- Rotation Angle: 270°; MultiPos (optional feature)
- Actuator Style: Single RV
- Pressure Range: 35 to 200
from PHD, Inc.
Series 1000-8000 Rotary Actuators are a rugged line for pneumatic or hydraulic service. These units have a wide range of rotations, options, and shaft configurations allowing them to be configured for most rotary applications. Standard rotations range up to 450 ° with torques to 31,800 in-lb. [See More]
- Rotational Output: Shaft
- Rotation Angle: 45° (optional feature); 90° (optional feature); 180° (optional feature); 270° (optional feature); 360° (optional feature); >360° (optional feature); 450°
- Actuator Style: Single R&P; Double R&P (optional feature); MultiMotion
- Pressure Range: 20 to 1500