270° Hydraulic Rotary Actuators

3 Results
Turn-Act Rotary Vane Actuator -- Brute® 221
from Compact Automation

Features: 25 base Comp-Act ® s with torque outputs from 400 in.lbs to 5200 in.lbs. Standard rotations 90, 110, 180, 270, & 290 degrees. One moving part providing: Zero Backlash. No loss of motion. Smooth Rotation. Precise Repeatability. Continuous full torque throughout the rotation. [See More]

  • Rotation Angle: 270°; MultiPos (optional feature)
  • Pressure Range: 15 to 200
  • Actuator Style: Single RV
  • Maximum Torque: 400
Turn-Act Rotary Vane Actuator -- Comp-Act®
from Compact Automation

Features: 15 base Comp-Act ® s with torque outputs from 9 in.lbs to 100 in.lbs. Rotations 90,180 & 270 degrees. One moving part providing: Zero Backlash. No loss of motion. Smooth Rotation. Precise Repeatability. Continuous full torque throughout the rotation. Patented Urethane seals for:... [See More]

  • Rotation Angle: 270°; MultiPos (optional feature)
  • Pressure Range: 35 to 200
  • Actuator Style: Single RV
  • Maximum Torque: 9
Turn-Act Rotary Vane Actuator -- Turn-Act® 111
from Compact Automation

Features: 16 base Comp-Act ® s with torque outputs from 87 in.lbs to 1000 in.lbs. Rotations 45, 90,180 & 270 degrees. One moving part providing: Zero Backlash. No loss of motion. Precise Repeatability. Continuous full torque throughout the rotation. Patented Urethane seals for: Long cycle... [See More]

  • Rotation Angle: 270°; MultiPos (optional feature)
  • Pressure Range: 35 to 200
  • Actuator Style: Single RV
  • Maximum Torque: 87