Floor / Free Standing Power or Line Conditioners

21 Results
2513974
from RS Components, Ltd.

Applications include fridges, freezers, air conditioning and coolers. Designed to accurately stabilise large variations of mains voltage. Includes lightning surge/spike protection. Disconnects output when mains voltage is too high or too low. 3 minute wait period to allow compressor gases to... [See More]

  • Configuration: Floor
  • Input Voltage: 230
  • Apparent Power Rating: 920
  • Output Voltage: 230
7079864
from RS Components, Ltd.

Multiway adaptor with cable and maching plug. Suitable for protection of all electronic equipment. Internal surge and spike protection L-N, L-E and N-E. Input Voltage = 230V ac. Output Power = 2990VA. Output Current = 13A. Mounting Type = Floor Standing, Wall Mount. Maximum Operating Frequency =... [See More]

  • Configuration: Wall; Floor
  • Input Voltage: 230
  • Apparent Power Rating: 2990
  • Frequency: 50Hz; 60Hz
7653737
from RS Components, Ltd.

Range of portable startup current limiting devices for use with transformers and power tools only. No load detection resets the protection even for momentary supply changes. Rated to IP65, with various connection choices. Rated Voltage 115 to 230 Vac, maximum pass through current 16A. Input Voltage... [See More]

  • Configuration: Floor
  • Outlets: 1
  • Input Voltage: 220 to 250
  • Frequency: 50Hz; 60Hz
7653743
from RS Components, Ltd.

Range of portable startup current limiting devices for use with transformers and power tools only. No load detection resets the protection even for momentary supply changes. Rated to IP65, with various connection choices. Rated Voltage 115 to 230 Vac, maximum pass through current 16A. Input Voltage... [See More]

  • Configuration: Floor
  • Outlets: 1
  • Input Voltage: 207 to 253
  • Frequency: 50Hz; 60Hz
7653746
from RS Components, Ltd.

Range of portable startup current limiting devices for use with transformers and power tools only. No load detection resets the protection even for momentary supply changes. Rated to IP65, with various connection choices. Rated Voltage 115 to 230 Vac, maximum pass through current 16A. Input Voltage... [See More]

  • Configuration: Floor
  • Outlets: 1
  • Input Voltage: 220 to 250
  • Frequency: 50Hz; 60Hz
7653749
from RS Components, Ltd.

Range of portable startup current limiting devices for use with transformers and power tools only. No load detection resets the protection even for momentary supply changes. Rated to IP65, with various connection choices. Rated Voltage 115 to 230 Vac, maximum pass through current 16A. Input Voltage... [See More]

  • Configuration: Floor
  • Outlets: 1
  • Input Voltage: 207 to 253
  • Frequency: 50Hz; 60Hz
7653752
from RS Components, Ltd.

Range of portable startup current limiting devices for use with transformers and power tools only. No load detection resets the protection even for momentary supply changes. Rated to IP65, with various connection choices. Rated Voltage 115 to 230 Vac, maximum pass through current 16A. Input Voltage... [See More]

  • Configuration: Floor
  • Outlets: 1
  • Input Voltage: 207 to 253
  • Frequency: 50Hz; 60Hz
8484490
from RS Components, Ltd.

This unit will filter out surges, spikes, noise harmonics and radio frequency interference (RFI) from the 230Vac mains supply. Economical protection for sensitive electronic equipment. Fast response time ( <10ns). Input Voltage = 230V ac. Output Power = 2990VA. Output Current = 13A. Number of... [See More]

  • Configuration: Wall; Floor
  • Input Voltage: 230
  • Apparent Power Rating: 2990
  • Outlets: 1
8484500
from RS Components, Ltd.

The FreoGuard protect equipment by disconnecting the mains supply when it goes either below or above pre-set acceptable limits. It also has an Intelligent time delay providing added protection against frequent stops and starts. Features and Benefits: â € ¢ High-voltage protection. [See More]

  • Configuration: Floor
  • Input Voltage: 230
  • Apparent Power Rating: 3680
  • Outlets: 1
Sag Fighter™
from Utility Systems Technologies, Inc.

The Sag Fighter ™ sag ride-through conditioner (dynamic voltage restorer) protects sensitive equipment from deep voltage sags without the hassle, high costs and high maintenance of UPS units or mechanical energy storage devices. One and two phase sags down to 30% of nominal voltage and three... [See More]

  • Configuration: Floor
  • Input Voltage: 120 to 600
  • Apparent Power Rating: 1.50E6
  • Output Voltage: 120 to 600
Isolation Station -- FLEX Series
from Powertronix Inc.

Isolation Station FLEX Series is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. ZERO Failure. Isolation Station FLEX Series is modular and smart design to configure for end application. [See More]

  • Configuration: Floor; Cart Mount, Customizable Mounting
  • Input Voltage: 100 to 240
  • Apparent Power Rating: 300 to 1200
  • Protection: Isolation
Power Line Conditioners: Group II - Hardwired Models - Constant Voltage Regulators - 95-528 Volt Primary - 120/480 Volt Secondary - 1Ø, 60Hz
from Acme Electric Corp. / Power Distribution Products

Acme True-Power ® products consist of specially designed ferroresonant transformers that provide reliable, regulated output voltage with varying input voltages. True-Power power line conditioners accommodate a range of +10/-20% around nominal input voltages of 120/208/240 and 480 volts. [See More]

  • Configuration: Floor
  • Input Voltage: 95 to 528
  • Apparent Power Rating: 250 to 15000
  • Output Voltage: 120 to 480
Sure-Volt™ Power Conditioner -- EVR-0005-208D-AAA
from Utility Systems Technologies, Inc.

The Sure-Volt ™ voltage regulator - power conditioner provides the broadest range of protection available to guard your valuable equipment and maximize your bottom line: Industry-leading overload capacity for compatibility with all loads types. Built-in surge suppression for surges and spikes. [See More]

  • Configuration: HardWired; Floor; Bare Frame Unit
  • Input Voltage: 208
  • Apparent Power Rating: 5000
  • Output Voltage: 120 to 600
Isolation Station -- L-SERIES (300 - 3000 VA)
from Powertronix Inc.

Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and smartly design to... [See More]

  • Configuration: RackMount; Wall; Floor; Cart Mount, Customizable Mounting
  • Protection: Isolation
  • Apparent Power Rating: 300 to 3000
  • Features: Medical Rating or Construction
Isolation Station -- M-SERIES (300-1,800VA)
from Powertronix Inc.

Powertronix Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and... [See More]

  • Configuration: RackMount; Wall; Floor; Cart Mount, Customizable Mounting
  • Outlets: 8 to 12
  • Apparent Power Rating: 300 to 1800
  • Protection: Isolation
Isolation Station -- S-SERIES (300-1,000VA)
from Powertronix Inc.

Powertronix Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and... [See More]

  • Configuration: RackMount; Wall; Floor; Cart Mount, Customizable Mounting
  • Outlets: 4 to 6
  • Apparent Power Rating: 300 to 1000
  • Protection: Isolation
Isolation Station -- T-SERIES (300 - 600 VA)
from Powertronix Inc.

Powertronix Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and... [See More]

  • Configuration: RackMount; Wall; Floor; Cart Mount, Customizable Mounting
  • Outlets: 4 to 6
  • Apparent Power Rating: 300 to 600
  • Protection: Isolation
Power Distribution Unit (PDU)
from Powertronix Inc.

PDUs offer the isolation features of our transformer, the voltage regulation and noise suppression features of our PLC and the AC power distribution capabilities. Application. Medical imaging systems. Medical lasers. Semiconductor manufacturing. Automatic test equipment. Robotics. Computer systems [See More]

  • Configuration: RackMount; Floor; Customizable Mounting
  • Input Voltage: 100 to 240
  • Apparent Power Rating: 500 to 8000
  • Output Voltage: 120 to 240
PowerMED Power Isolation and Distribution Unit -- Model L (50 - 300 VA)
from Powertronix Inc.

These units provide protection to many abnormal operating conditions such as overload, over current and improvised cooling, as well as filter power disturbances and noises. Units are available in different configurations to meet input voltage & inlet type, output voltage, number of outlets &... [See More]

  • Configuration: Floor; Cart Mount, Customizable Mounting
  • Input Voltage: 100 to 240
  • Apparent Power Rating: 50 to 300
  • Output Voltage: 120 to 240
PowerMED Power Isolation and Distribution Unit -- Model M (25 - 100 VA)
from Powertronix Inc.

These units provide protection to many abnormal operating conditions such as overload, over current and improvised cooling, as well as filter power disturbances and noises. Units are available in different configurations to meet input voltage & inlet type, output voltage, number of outlets &... [See More]

  • Configuration: Floor; Cart Mount, Customizable Mounting
  • Input Voltage: 100 to 240
  • Apparent Power Rating: 25 to 100
  • Output Voltage: 120 to 240
PowerMED Power Isolation and Distribution Unit -- Model S (25 - 75 VA)
from Powertronix Inc.

These units provide protection to many abnormal operating conditions such as overload, over current and improvised cooling, as well as filter power disturbances and noises. Units are available in different configurations to meet input voltage & inlet type, output voltage, number of outlets &... [See More]

  • Configuration: Floor; Cart Mount, Customizable Mounting
  • Input Voltage: 100 to 240
  • Apparent Power Rating: 25 to 75
  • Output Voltage: 120 to 240