Harmonics Power or Line Conditioners

2 Results
8908609 [23-23-210-8 from SolaHD]
from RS Components, Ltd.

CVS Series of ferroresonant transformer technology from SolaHD. The CVS series are voltage regulation devices for industrial applications where precise voltage regulation is required. The transformer is ideal for applications where even a small change in voltage level can lead to unscheduled... [See More]

  • Protection: Harmonics
  • Input Voltage: 120 to 480
  • Apparent Power Rating: 1000
  • Output Voltage: 120 to 240
Stabiline® Power Conditioner -- CRA
from Specialty Product Technologies

The CRA series of Power Conditioners correct input voltage fluctuations over a wide spectrum, and provide common-mode and transverse-mode noise attenuation through the use of a copper multi-shielded isolation transformer and an exclusive Superior Electric LC filter network. With an operational... [See More]

  • Protection: Harmonics; Unbalanced Loads
  • Phase: Single; Three
  • Apparent Power Rating: 10000 to 125000