Rack Mount Power or Line Conditioners

Description

Rack Mount Power or Line Conditioners are devices designed to regulate and stabilize the voltage and power supply to electronic equipment. They ensure that the connected devices receive a consistent and clean power supply, free from voltage fluctuations and electrical noise. These conditioners are typically mounted in a rack, making them suitable for environments where space is a premium, such as data centers or server rooms.

Working Principle

Rack Mount Power or Line Conditioners work by continuously monitoring the input voltage and making real-time adjustments to maintain a stable output voltage. They use various technologies, such as transformers and filters, to eliminate voltage spikes, sags, and electrical noise. This regulation is crucial for protecting sensitive electronic equipment from damage and ensuring optimal performance. By providing a stable power supply, these conditioners help prevent data loss, equipment malfunction, and downtime, making them invaluable in environments where reliability is critical.

Applications

Rack Mount Power or Line Conditioners are commonly used in data centers and server rooms to protect servers, networking equipment, and storage devices. They are also employed in laboratories to ensure precise operation of sensitive instruments and in medical facilities to safeguard critical medical equipment. Additionally, they are used in broadcasting and telecommunications to maintain the integrity of signals and prevent disruptions.

Advantages over other Power or Line Conditioners

Rack Mount Power or Line Conditioners offer the advantage of space efficiency due to their rack-mounted design, which is ideal for environments with limited space. They provide superior voltage regulation and noise filtering compared to basic power strips or surge protectors, offering enhanced protection for sensitive equipment. Their ability to handle multiple outlets and devices simultaneously makes them more versatile and efficient in managing power distribution in complex setups.

Limitations

One limitation of Rack Mount Power or Line Conditioners is their initial cost, which can be higher compared to simpler power protection devices like surge protectors. They may also require professional installation and maintenance, adding to the overall expense. Additionally, while they provide excellent voltage regulation, they may not be suitable for environments with extremely high power demands or where three-phase power is required.

Considerations

When selecting a Rack Mount Power or Line Conditioner, consider the initial cost and weigh it against the potential savings from preventing equipment damage and downtime. Evaluate the operating expenses, including energy consumption and maintenance costs. Durability is another critical factor; choose a model with a robust design and reliable components to ensure long-term performance. Accuracy in voltage regulation is essential for protecting sensitive equipment, so prioritize models with high voltage regulation accuracy. Finally, consider the replacement and maintenance costs, as these can impact the total cost of ownership over the device's lifespan.

7 Results
Line Conditioners -- 2106-63-23-220-8-ND [63-23-220-8 from SolaHD]
from DigiKey

2000VA MCR HARDWIRE REGULATOR [See More]

  • Configuration: RackMount
  • Input Voltage: 120 to 480
Line Conditioners -- TL028-ND [LCR2400 from Tripp Lite by Eaton]
from DigiKey

LINE COND 2400W 14OUT RACK MOUNT [See More]

  • Configuration: RackMount
  • Input Voltage: 89 to 147
  • Real Power Rating: 2400
  • Output Voltage: 120
Isolation Station -- T-SERIES (300 - 600 VA)
from Powertronix Inc.

Powertronix Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and... [See More]

  • Configuration: RackMount; Wall; Floor; Cart Mount, Customizable Mounting
  • Outlets: 4 to 6
  • Apparent Power Rating: 300 to 600
  • Protection: Isolation
APC H Type AV Power Conditioner 120V -- H10
from TelephoneStuff.com

Power Conditioners for High Performance AV Systems provides premium surge protection, noise filtering, and voltage regulation. Power Conditioner Features: - 12 Outlets. - Surge protection. - Noise filtering. - Automatic voltage regulation. - 12A maximum input current. - Data line protection. - Coax... [See More]

  • Configuration: RackMount
2400W 120V 3U Rack-Mount Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 14 Outlets -- LCR2400
from Tripp Lite by Eaton

The LCR2400 2400W 120V Power Conditioner adjusts under- and overvoltages to provide safe, computer-grade AC power that meets ANSI C84.1 specifications. Built-in automatic voltage regulation (AVR) offers three levels of voltage stabilization that correct undervoltages as low as 89V and overvoltages... [See More]

  • Configuration: RackMount
  • Output Voltage: 120
  • Real Power Rating: 2400
  • Outlets: 4
Power Distribution Unit (PDU)
from Powertronix Inc.

PDUs offer the isolation features of our transformer, the voltage regulation and noise suppression features of our PLC and the AC power distribution capabilities. Application. Medical imaging systems. Medical lasers. Semiconductor manufacturing. Automatic test equipment. Robotics. Computer systems [See More]

  • Configuration: RackMount; Floor; Customizable Mounting
  • Input Voltage: 100 to 240
  • Apparent Power Rating: 500 to 8000
  • Output Voltage: 120 to 240
APC H Type AV Power Conditioner 120V -- H15
from TelephoneStuff.com

H Type AV Power Conditioner 120V provide premium surge protection, noise filtering, and voltage regulation. Power Conditioner Features: - 12 outlets. - Surge protection. - Noise filtering. - Automatic voltage regulation. - 15A maximum input current. - Data line protection. - Coax protection. - Right... [See More]

  • Configuration: RackMount