SOJ IC Voltage Regulators

Last Updated: April 1, 2025

Description

SOJ IC Voltage Regulators are a type of integrated circuit package designed to maintain a constant output voltage level. They are part of the small outline J-lead (SOJ) package family, which is known for its compact size and efficient design, making them suitable for various electronic applications where space is a constraint.

Working Principle

SOJ IC Voltage Regulators operate by using a feedback loop to compare the output voltage with a reference voltage. If the output voltage deviates from the desired level, the regulator adjusts the current flow through a series of transistors to bring the output back to the set point. This regulation process ensures that the connected load receives a stable voltage, which is crucial for the reliable operation of electronic circuits. The usefulness of these regulators lies in their ability to protect sensitive components from voltage fluctuations, thereby enhancing the overall stability and performance of electronic systems.

Applications

SOJ IC Voltage Regulators are used in a variety of applications, including consumer electronics, telecommunications, and industrial systems. For example, they are commonly found in power supply circuits for microprocessors and other digital devices where maintaining a precise voltage level is critical for proper functionality.

Advantages over other IC Voltage Regulators

One of the advantages of SOJ IC Voltage Regulators is their compact size, which makes them ideal for applications where space is limited. Additionally, their design allows for efficient heat dissipation, which can be beneficial in high-density circuit boards where thermal management is a concern.

Limitations

A limitation of SOJ IC Voltage Regulators is their power handling capability, which may not be suitable for high-power applications. They are typically designed for low to medium power levels, and using them beyond their specified limits can lead to overheating and potential failure.

Considerations

When selecting SOJ IC Voltage Regulators, it is important to consider factors such as initial cost, operating expenses, and durability. While they offer a cost-effective solution for many applications, their limited power handling may necessitate additional components for heat management, which can increase overall system costs. Additionally, their accuracy and reliability should be evaluated in the context of the specific application requirements to ensure optimal performance. Replacement and maintenance costs should also be considered, particularly in applications where long-term reliability is critical.

8 Results
Full Half-Bridge (H Bridge) Drivers -- AAT4901IJS-1-T1 [AAT4901IJS-1-T1 from Skyworks Solutions, Inc.]
from ODG (Origin Data Global)

5V POWER DUAL HALF BRIDGE [See More]

  • Package Type: SOJ; Other; 8-TFSOJ (0.069", 1.75mm Width)
  • Operating Temperature: -40 to 150
  • Regulator Category: Linear
LDO Voltage Regulators 300mA LDO Linear Regulator w/P Reset -- 726-AAT3258ITS-3.3-R-T1 [AAT3258ITS-3.3-R-T1 from Skyworks Solutions, Inc.]
from Utmel Electronic Limited

LDO Voltage Regulators 300mA LDO Linear Regulator w/P Reset [See More]

  • Package Type: SOJ; Other; 8-TSSOJ (0.094, 2.40mm Width)
  • Output Voltage Type: Fixed; Fixed
  • Regulator Category: Linear
  • Output Voltage: 3.3
DC DC Switching Controllers -- SKY87609-11-578LF [SKY87609-11-578LF from Skyworks Solutions, Inc.]
from Quarktwin Technology Ltd.

Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-TSOPJW [See More]

  • Package Type: SOJ; Other; 12-TFSOJ (0.094\", 2.40mm Width)
  • Output Voltage Type: Fixed; Transistor Driver
  • Regulator Category: Switching
  • Operating Temperature: -40 to 85
Voltage Regulators - DC DC Switching Regulators -- AAT1110IJS-3.3-T1 [AAT1110IJS-3.3-T1 from Skyworks Solutions, Inc.]
from Quarktwin Technology Ltd.

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 8-TFSOJ (0.069", 1.75mm Width) [See More]

  • Package Type: SOJ; Other; 8-TFSOJ (0.069\", 1.75mm Width)
  • Output Voltage Type: Fixed; Fixed
  • Regulator Category: Switching
  • Output Voltage: 3.3 to ?
Voltage Regulators - Linear -- AAT3258ITS-3.3-R [AAT3258ITS-3.3-R from Skyworks Solutions, Inc.]
from Quarktwin Technology Ltd.

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-TSOPJW [See More]

  • Package Type: SOJ; Other; 8-TSSOJ (0.094\", 2.40mm Width)
  • Output Voltage Type: Fixed; Fixed
  • Regulator Category: Linear
  • Output Voltage: 3.3 to ?