Input Overcurrent Protection IC Voltage Regulators
Last Updated: April 1, 2025
Description
Input Overcurrent Protection IC Voltage Regulators are designed to manage and regulate the voltage levels in electronic circuits while providing protection against overcurrent conditions. These ICs ensure that the current flowing through the circuit does not exceed a predetermined limit, thereby safeguarding the components from potential damage due to excessive current.
Working Principle
The working principle of Input Overcurrent Protection IC Voltage Regulators involves monitoring the current flow and maintaining it within safe limits. They typically employ mechanisms such as cycle-by-cycle current limiting, which provides fast protection by limiting the peak current through the inductor. Additionally, features like valley current limiting and frequency foldback can be used to enhance protection against overcurrent conditions. These regulators are useful because they enhance system reliability by reducing power dissipation and lowering temperature rise, which can prolong the lifespan of electronic components .
Applications
Input Overcurrent Protection IC Voltage Regulators are used in various applications where precise voltage regulation and current protection are critical. For example, they are employed in automotive power management systems to protect CPU supply rails from overcurrent and short-circuit conditions . They are also used in power products to provide protection features such as cycle-by-cycle current limit and overvoltage protection .
Advantages over other IC Voltage Regulators
One of the key advantages of Input Overcurrent Protection IC Voltage Regulators over other types is their ability to provide enhanced protection features such as pulse-by-pulse current limit and hiccup mode short-circuit protection. These features contribute to improved system reliability and efficiency by preventing excessive current flow and reducing the risk of component damage .
Limitations
A limitation of these regulators is that they may require additional components or design considerations to fully implement features like valley current limiting or frequency foldback, which can increase the complexity of the circuit design .
Considerations
When considering the use of Input Overcurrent Protection IC Voltage Regulators, it is important to evaluate factors such as initial costs, operating expenses, and durability. These regulators can offer long-term cost savings by reducing the need for frequent replacements and maintenance due to their protective features. However, the initial cost may be higher due to the advanced protection mechanisms they incorporate. Additionally, their accuracy in maintaining voltage levels and protecting against overcurrent conditions can contribute to the overall reliability and efficiency of the system.
from Win Source Electronics
Manufacturer: AMIS. Category: Connectors,Interconnects. Package: 54-SOIC (0.295", 7.50mm Width) Exposed Pad. Product Status: Obsolete. Output Configuration: Half Bridge (14). Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL. Protection Features: Over Current, Short Circuit. Operating Temperature: -40... [See More]
- Special Features: Input Overcurrent Protection
- Package Type: SOIC; Other; 54-SOIC (0.295", 7.50mm Width) Exposed Pad
- Output Voltage Type: CMOS, Push-Pull, Rail-to-Rail, TTL
from DigiKey
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-5 [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Linear
- Output Voltage: 2.5 to 6
from Texas Instruments
5A Low Dropout Positive Regulators 3-DDPAK/TO-263 -40 to 125 [See More]
- Special Features: Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
- Output Voltage Type: Adjustable Output,Fixed Output
- Regulator Category: Linear
- IOUT: 5
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1230409-NCP565D2TG. Packaging: Tube. Operating Temperature Range: -40 °C ~ 125 °C. Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA. Mounting: SMD. Number of Regulators: 1. Output Type: Adjustable. Output Configuration: Positive. [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage: 0.9000
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 1.5
from DigiKey
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-3 [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Linear
- Output Voltage: 1.25 to 15
from Texas Instruments
3A Low Dropout Positive Regulators 3-DDPAK/TO-263 -40 to 125 [See More]
- Special Features: Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
- Output Voltage Type: Adjustable Output,Fixed Output
- Regulator Category: Linear
- IOUT: 3
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1230467-NCP698SQ30T1G. Packaging: Reel - TR. Operating Temperature Range: -40 °C ~ 85 °C. Package: SC-82A, SOT-343. Mounting: SMD. Number of Regulators: 1. Output Type: Fixed. Control Features: Enable. Output Configuration: Positive. [See More]
- Special Features: Input Overcurrent Protection; Enable
- Output Voltage: 3
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.1500
from DigiKey
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263-3 [See More]
- Special Features: Input Overcurrent Protection; Reverse Voltage Protection
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Linear
- Output Voltage: 1.2 to 8.8
from Texas Instruments
1.5A Low Dropout Positive Regulators 3-DDPAK/TO-263 -40 to 125 [See More]
- Special Features: Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
- Output Voltage Type: Adjustable Output,Fixed Output
- Regulator Category: Linear
- IOUT: 1.5
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1242408-REG103UA-3.3. Packaging: Tube. Operating Temperature Range: -40 °C ~ 85 °C. Package: 8-SOIC (0.154", 3.90mm Width). Mounting: SMD. Number of Regulators: 1. Output Type: Fixed. Control Features: Enable. Output Configuration:... [See More]
- Special Features: Input Overcurrent Protection; Enable
- Output Voltage: 3.3
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.5000
from DigiKey
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5 [See More]
- Special Features: Input Overcurrent Protection; Reverse Voltage Protection
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Linear
- Output Voltage: 1.25 to 15.4
from Texas Instruments
5-Volt Regulator 3-TO -55 to 150 [See More]
- Special Features: Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
- Output Voltage Type: Fixed
- Regulator Category: Linear
- Output Voltage: 5.05
from Win Source Electronics
Manufacturer: SII Semiconductor Corporation. Win Source Part Number: 1244907-S-1170B31PD-OTQTFG. Packaging: Reel - TR. Operating Temperature Range: -40 °C ~ 85 °C. Package: 6-SMD, Flat Lead Exposed Pad. Mounting: SMD. Number of Regulators: 1. Output Type: Fixed. Control Features: Enable. [See More]
- Special Features: Input Overcurrent Protection; Enable
- Output Voltage: 3.1
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.8000
from DigiKey
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-5 [See More]
- Special Features: Input Overcurrent Protection; Reverse Voltage Protection
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Linear
- Output Voltage: 1.25 to 16
from Texas Instruments
800mA Low-Dropout Linear Regulator 3-TO-252 0 to 125 [See More]
- Special Features: Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
- Output Voltage Type: Adjustable Output,Fixed Output
- Regulator Category: Linear
- IOUT: 0.8000
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 759520-BD4269FJ-CE2. Packaging: Reel. Mounting Style: SMD. Output Type: Adjustable. Output Current: 200mA. Categories: Integrated Circuits. Supplier Device Package: 8-SOP-J. Temperature Range - Operating: -40 °C ~ 125 °C. Maximum... [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage: 5.1
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 0.2000
from DigiKey
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3 [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage Type: Fixed
- Regulator Category: Linear
- Output Voltage: 3.3
from Texas Instruments
3-Terminal Adjustable Regulator 3-TO -55 to 125 [See More]
- Special Features: Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
- Output Voltage Type: Adjustable Output,Fixed Output
- Regulator Category: Linear
- IOUT: 5
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1192497-KA78RM33. Packaging: Bulk. Mounting Style: Through Hole. Output Type: Fixed. Output Current: 500mA. Categories: Integrated Circuits. Supplier Device Package: TO-220-3. Status: Obsolete. Temperature Range - Operating: -40 °C ~ 125... [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage: 3.3
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.5000
from DigiKey
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-DFN (2x3) [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Linear
- Output Voltage: 1.25 to 5
from Texas Instruments
3-Terminal Adjustable Regulator 3-TO -55 to 125 [See More]
- Special Features: Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Linear
- IOUT: 1.5
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 1194535-L78L05ABD. Packaging: Tube. Mounting Style: SMD. Output Type: Fixed. Output Current: 100mA. Categories: Integrated Circuits. Supplier Device Package: 8-SO. Status: Obsolete. Temperature Range - Operating: -40 °C ~ 125 °C. [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage: 5
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.1000
from DigiKey
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage Type: Fixed
- Regulator Category: Linear
- Output Voltage: 3.3
from Texas Instruments
3-Terminal Adjustable Regulator 3-TO -55 to 125 [See More]
- Special Features: Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Linear
- IOUT: 1.5
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 1194537-L78L05ACD. Packaging: Tube. Mounting Style: SMD. Output Type: Fixed. Output Current: 100mA. Categories: Integrated Circuits. Supplier Device Package: 8-SO. Status: Obsolete. Temperature Range - Operating: 0 °C ~ 125 °C. [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage: 5
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.1000
from DigiKey
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3 [See More]
- Special Features: Input Overcurrent Protection; Reverse Voltage Protection
- Output Voltage Type: Fixed
- Regulator Category: Linear
- Output Voltage: 5
from Texas Instruments
3-Terminal Adjustable Regulator 0-DIESALE -55 to 125 [See More]
- Special Features: Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Linear
- IOUT: 1.5
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 1194551-L78L09ACZ. Packaging: Bulk. Mounting Style: Through Hole. Output Type: Fixed. Output Current: 100mA. Categories: Integrated Circuits. Supplier Device Package: TO-92-3. Status: Obsolete. Temperature Range - Operating: 0 °C ~ 125... [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage: 9
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.1000
from DigiKey
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5 [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage Type: Fixed
- Regulator Category: Linear
- Output Voltage: 3.3
from Texas Instruments
3-Terminal Adjustable Regulator 3-TO -55 to 125 [See More]
- Special Features: Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
- Output Voltage Type: Adjustable Output,Fixed Output
- Regulator Category: Linear
- IOUT: 1.5
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 1194607-L78S75CV. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: 0 °C ~ 150 °C. Package: TO-220-3. Number of Regulators: 1. Output Type: Fixed. Output Configuration: Positive. Output Current: 2A. Family... [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage: 7.5
- Output Voltage Type: Fixed; Fixed
- IOUT: 2
from DigiKey
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A TO-252-5 [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage Type: Fixed; Adjustable / Variable
- Regulator Category: Linear
- Output Voltage: 0.7000 to 5.4
from Texas Instruments
3-Terminal Adjustable Regulator 20-LCCC -55 to 125 [See More]
- Special Features: Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
- Output Voltage Type: Adjustable Output,Fixed Output
- Regulator Category: Linear
- IOUT: 1.5
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 1195766-LD1086D2T33. Packaging: Tube. Mounting Style: SMD. Output Type: Fixed. Output Current: 1.5A. Categories: Integrated Circuits. Supplier Device Package: D2PAK. Status: Obsolete. Temperature Range - Operating: -40 °C ~ 125 °C. [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage: 3.3
- Output Voltage Type: Fixed; Fixed
- IOUT: 1.5
from DigiKey
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 8-HSOIC [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage Type: Fixed; Adjustable / Variable
- Regulator Category: Linear
- Output Voltage: 0.7000 to 5.4
from Texas Instruments
3-Terminal Adjustable Regulator 0-DIESALE -55 to 125 [See More]
- Special Features: Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
- Output Voltage Type: Adjustable Output,Fixed Output
- Regulator Category: Linear
- IOUT: 1.5
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1196714-LM1117IDT-3.3/NOPB. Packaging: Tube. Mounting Style: SMD. Output Type: Fixed. Output Current: 800mA. Categories: Integrated Circuits. Supplier Device Package: TO-252-3. Temperature Range - Operating: -40 °C ~ 125 °C. PSRR:... [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage: 3.3
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.8000
from DigiKey
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 3A 8-SOP-EP [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage Type: Fixed; Adjustable / Variable
- Regulator Category: Linear
- Output Voltage: 0.8000 to 5.15
from Texas Instruments
Series 3-Terminal Negative Regulators 3-TO -55 to 150 [See More]
- Special Features: Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
- Output Voltage Type: Fixed Output,Negative Output
- Regulator Category: Linear
- Output Voltage: -15 to -5
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1196718-LM1117IDTX-5.0. Packaging: Cut Tape (CT). Mounting Style: SMD. Output Type: Fixed. Output Current: 800mA. Categories: Integrated Circuits. Supplier Device Package: TO-252-3. Status: Obsolete. Temperature Range - Operating: -40 °C... [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage: 5
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.8000
from DigiKey
Linear Voltage Regulator IC Positive Adjustable 1 Output 60mA SC-70-6 [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Linear
- Output Voltage: 1.25 to 19.7
from Texas Instruments
Series 3-Terminal Negative Regulators 3-TO -55 to 150 [See More]
- Special Features: Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
- Output Voltage Type: Fixed Output,Negative Output
- Regulator Category: Linear
- Output Voltage: -15 to -5
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1196724-LM1117IMPX-5.0. Packaging: Reel. Mounting Style: SMD. Output Type: Fixed. Output Current: 800mA. Family Name: LM1117. Categories: Integrated Circuits. Supplier Device Package: SOT-223-4. Status: Obsolete. Temperature Range - Operating:... [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage: 5
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.8000
from DigiKey
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223 [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Linear
- Output Voltage: 1.26 to 13.6
from Texas Instruments
3-Terminal Adjustable Negative Regulator 3-TO -55 to 150 [See More]
- Special Features: Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
- Output Voltage Type: Adjustable Output,Negative Output
- Regulator Category: Linear
- IOUT: 1.5
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1196729-LM1117MP-1.8. Packaging: Cut Tape (CT). Mounting Style: SMD. Output Type: Fixed. Output Current: 800mA. Categories: Integrated Circuits. Supplier Device Package: SOT-223. Status: Obsolete. Temperature Range - Operating: 0 °C ~ 125... [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage: 1.8
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.8000
from DigiKey
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage Type: Fixed
- Regulator Category: Linear
- Output Voltage: 3.3
from Texas Instruments
3-Terminal Adjustable Negative Regulator (High Voltage) 3-TO -55 to 150 [See More]
- Special Features: Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
- Output Voltage Type: Adjustable Output,Negative Output
- Regulator Category: Linear
- IOUT: 1.5
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1196746-LM1117T-ADJ. Packaging: Tube. Mounting Style: Through Hole. Output Type: Adjustable. Output Current: 800mA. Categories: Integrated Circuits. Supplier Device Package: TO-220-3. Status: Obsolete. Temperature Range - Operating: 0 °C... [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage: 13.8
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 0.8000
from DigiKey
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5R [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage Type: Fixed
- Regulator Category: Linear
- Output Voltage: 2
from Texas Instruments
3-Terminal Adjustable Negative Regulator 3-TO -55 to 150 [See More]
- Special Features: Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
- Output Voltage Type: Adjustable Output,Negative Output
- Regulator Category: Linear
- IOUT: 1.5
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1198298-LM2931AD-5.0. Packaging: Tube. Mounting Style: SMD. Output Type: Fixed. Output Current: 100mA. Categories: Integrated Circuits. Supplier Device Package: 8-SOIC. Status: Obsolete. Temperature Range - Operating: -40 °C ~ 125 °C. [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage: 5
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.1000
from DigiKey
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WDFN (1.6x1.6) [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage Type: Fixed
- Regulator Category: Linear
- Output Voltage: 1.2
from Texas Instruments
3-Terminal Adjustable Negative Regulator 2-TO -55 to 150 [See More]
- Special Features: Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
- Output Voltage Type: Adjustable Output,Negative Output
- Regulator Category: Linear
- IOUT: 1.5
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1198300-LM2931ADT-5.0. Packaging: Tube. Mounting Style: SMD. Output Type: Fixed. Output Current: 100mA. Categories: Integrated Circuits. Supplier Device Package: DPAK. Status: Obsolete. Temperature Range - Operating: -40 °C ~ 125 °C. [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage: 5
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.1000
from DigiKey
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3 [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage Type: Fixed
- Regulator Category: Linear
- Output Voltage: 1.8
from Texas Instruments
3-Terminal Adjustable Negative Regulator 3-TO -55 to 125 [See More]
- Special Features: Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
- Output Voltage Type: Adjustable Output,Negative Output
- Regulator Category: Linear
- IOUT: 1.5
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1198306-LM2931AZ-5.0. Packaging: Bulk. Mounting Style: Through Hole. Output Type: Fixed. Output Current: 100mA. Categories: Integrated Circuits. Supplier Device Package: TO-92-3. Status: Obsolete. Temperature Range - Operating: -40 °C ~... [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage: 5
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.1000
from DigiKey
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3 [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage Type: Fixed
- Regulator Category: Linear
- Output Voltage: 3.3
from Texas Instruments
LM137QML-SP 3-Terminal Adjustable Negative Regulator [See More]
- Special Features: Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
- Output Voltage Type: Adjustable Output,Negative Output
- Regulator Category: Linear
- IOUT: 1.5
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1198305-LM2931AZ5. Packaging: Bulk. Mounting Style: Through Hole. Output Type: Fixed. Output Current: 100mA. Categories: Integrated Circuits. Supplier Device Package: TO-92-3. Status: Obsolete. Temperature Range - Operating: -40 °C ~ 125... [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage: 5
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.1000
from DigiKey
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-VDFN (3x3) [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Linear
- Output Voltage: 0.8000 to 4.5
from Texas Instruments
5 Amp Adjustable Regulator 2-TO-3 -55 to 125 [See More]
- Special Features: Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Linear
- IOUT: 5
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1198312-LM2931CD. Packaging: Tube. Mounting Style: SMD. Output Type: Adjustable. Output Current: 100mA. Categories: Integrated Circuits. Supplier Device Package: 8-SOIC. Status: Obsolete. Temperature Range - Operating: -40 °C ~ 125... [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage: 29.5
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 0.1000
from DigiKey
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-5 [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Linear
- Output Voltage: 1.2 to 5.2
from Texas Instruments
Series 3-Terminal Positive Regulators 3-TO -55 to 125 [See More]
- Special Features: Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
- Output Voltage Type: Fixed
- Regulator Category: Linear
- Output Voltage: 5 to 15
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1198316-LM2931CDR2. Packaging: Cut Tape (CT). Mounting Style: SMD. Output Type: Adjustable. Output Current: 100mA. Categories: Integrated Circuits. Supplier Device Package: 8-SOIC. Status: Obsolete. Temperature Range - Operating: -40 °C ~... [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage: 29.5
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 0.1000
from DigiKey
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA 6-WDFN (2x2) [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Linear
- Output Voltage: 0.8000 to 5.15
from Texas Instruments
Series 3-Terminal Positive Regulators 3-TO -55 to 125 [See More]
- Special Features: Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
- Output Voltage Type: Fixed
- Regulator Category: Linear
- Output Voltage: 5 to 15
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1198327-LM2931Z-5.0. Packaging: Tube. Mounting Style: Through Hole. Output Type: Fixed. Output Current: 100mA. Categories: Integrated Circuits. Supplier Device Package: TO-92-3. Status: Obsolete. Temperature Range - Operating: -40 °C ~ 125... [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage: 5
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.1000
from DigiKey
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5 [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Linear
- Output Voltage: 0.8000 to 4.5
from Texas Instruments
Three Terminal Positive Regulators 3-TO -55 to 125 [See More]
- Special Features: Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
- Output Voltage Type: Fixed
- Regulator Category: Linear
- Output Voltage: 5 to 15
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1198430-LM2940IMPX-5.0. Packaging: Tape and Reel. Mounting Style: SMD. Output Type: Fixed. Output Current: 1A. Family Name: LM2940. Categories: Integrated Circuits. Supplier Device Package: SOT-223-4. Status: Obsolete. Temperature Range -... [See More]
- Special Features: Input Overcurrent Protection; Reverse Voltage Protection
- Output Voltage: 5
- Output Voltage Type: Fixed; Fixed
- IOUT: 1
from DigiKey
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOP-EP [See More]
- Special Features: Input Overcurrent Protection
- Output Voltage Type: Fixed
- Regulator Category: Linear
- Output Voltage: 2.5
from Texas Instruments
3 Pin 1.5A Adjustable Negative Voltage Regulator 3-TO-220 -25 to 150 [See More]
- Special Features: Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
- Output Voltage Type: Adjustable Output,Negative Output
- Regulator Category: Linear
- Output Voltage: -37 to -1.2
from Utmel Electronic Limited
70dB@(1kHz) 300mA 70uA 250mV@200mA -40 ℃~+85 ℃@(Ta) Fixed 1.5V Positive 50uVrms 1 6.5V Thermal Protection,Overcurrent Protection ,Enable SOT-23-5 Linear Voltage Regulators (LDO) ROHS [See More]
- Special Features: Input Overcurrent Protection
- Regulator Category: Linear
from Lingto Electronic Limited
AUTOMOTIVE BICMOS LOW-POWER CURR [See More]
- Special Features: Input Overcurrent Protection; Overcurrent, Ramp
- Regulator Category: Switching
from Pairui Group Inc.
FEATURES: Wide input voltage range. High efficiency up to 97%. Miniature SIP package. Low ripple & noise. Operating temperature range -40 ℃ to +85 ℃. 3 year warranty [See More]
- Special Features: Input Overcurrent Protection; Thermal Shutdown Protection
- Output Voltage Type: Fixed
- Regulator Category: Switching
- Output Voltage: 3.3 to 12
from Pairui Group Inc.
FEATURES: Wide input voltage range. High efficiency up to 96%. Miniature SIP package. Low ripple & noise. Operating temperature range -40 ℃ to +85 ℃. 3 year warranty [See More]
- Special Features: Input Overcurrent Protection; Thermal Shutdown Protection
- Output Voltage Type: Fixed
- Regulator Category: Switching
- Output Voltage: 3.3 to 12