SOIC / SOP IC Voltage Regulators
Last Updated: April 1, 2025
Description
SOIC (Small Outline Integrated Circuit) and SOP (Small Outline Package) IC voltage regulators are compact, surface-mount devices designed to maintain a constant output voltage level. They are used to regulate the voltage supplied to electronic components, ensuring that the voltage remains within a specified range despite variations in input voltage or load conditions.
Working Principle
SOIC/SOP IC voltage regulators operate by using a feedback loop to compare the output voltage with a reference voltage. If the output voltage deviates from the desired level, the regulator adjusts the current flow through an internal pass element, such as a transistor, to bring the output voltage back to the target level. This regulation process is crucial for protecting sensitive electronic components from voltage fluctuations, which can lead to performance issues or damage.
Applications
SOIC/SOP IC voltage regulators are widely used in various applications due to their compact size and efficiency. Specific examples include consumer electronics, where they ensure stable power supply to microprocessors and other critical components. They are also employed in telecommunications equipment to maintain consistent voltage levels for signal processing circuits. Additionally, these regulators are used in automotive systems to provide stable power to electronic control units (ECUs) and other onboard electronics.
Advantages over other IC Voltage Regulators
One of the primary advantages of SOIC/SOP IC voltage regulators is their compact size, which makes them ideal for applications where space is limited. Their surface-mount design allows for easy integration into printed circuit boards (PCBs), reducing the overall footprint of electronic devices. Additionally, these regulators often offer high efficiency and reliability, making them suitable for a wide range of applications.
Limitations
Despite their advantages, SOIC/SOP IC voltage regulators have some limitations. They may not be suitable for high-power applications due to their limited power dissipation capabilities. Additionally, their small size can make heat dissipation challenging, potentially leading to thermal issues in high-current applications. These regulators may also have a limited input voltage range, restricting their use in certain scenarios.
Considerations
When selecting SOIC/SOP IC voltage regulators, several factors should be considered. Initial costs can vary depending on the specific model and manufacturer, but these regulators are generally cost-effective for most applications. Operating expenses are typically low due to their high efficiency. However, durability and reliability should be evaluated, especially in environments with high thermal or electrical stress. Accuracy is another important consideration, as precise voltage regulation is critical for many applications. Finally, replacement and maintenance costs are generally minimal, but it's essential to ensure that the chosen regulator meets the specific requirements of the application to avoid potential issues.
from DigiKey
IC CURRENT SWITCH 8SOIC [See More]
- Package Type: SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
- Operating Temperature: -40 to 85
- IOUT: 4
from Skyworks Solutions, Inc.
Please note: this product is being discontinued and is not recommended for new designs. The SKY87608 is a step-down DC-DC converter that operates with a wide 4.5 V to 28 V input voltage range and regulates the output voltage as low as 0.9 V while supplying up to 3 A to the output. The 450 kHz... [See More]
- Package Type: SOIC; Other; SOP, 8L
- IQ: 0.0016
- Output Voltage: 0.8000 to 0.9000
from Rochester Electronics
Fixed Positive LDO Regulator, 3V, PDSO8 [See More]
- Package Type: SOIC; Other; SOIC8
from Win Source Electronics
Manufacturer: Power Integrations. Win Source Part Number: 784804-LYT2002D. Series: LYTSwitch-2. Packaging: Bulk. Type: AC DC Offline Switcher. Operating Temperature Range: -40 °C ~ 150 °C (TJ). Package: 8-SOIC (0.154", 3.90mm Width) 7 leads. Applications: Lighting. Mounting: SMD. [See More]
- Package Type: SO-8; SOIC; Other; 8-SOIC (0.154", 3.90mm Width) 7 leads
- Special Features: Multiple Outputs
- Operating Temperature: -40 to 150
from RS Components, Ltd.
Texas Instruments LM2594M-12/NOPB [See More]
- Package Type: SOIC; Other; Soic
- Output Voltage Type: Fixed
- Regulator Category: Switching; Buck controller, inverting
- IOUT: 0.5000
from Richardson RFPD
The ADM7150 is a low dropout (LDO) linear regulator that operates from 4.5 V to 16 V and provides up to 800 mA of output current. Using an advanced proprietary architecture, it provides high power supply rejection ( >90 dB from 1 kHz to 1 MHz), ultralow output noise, and achieves excellent line... [See More]
- Package Type: SOIC
- IOUT: 0.8000
- Output Voltage: 5
- Dropout Voltage: 0.6000
from DigiKey
Current Monitor Regulator High-Side 1mA 14-SOIC [See More]
- Package Type: SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)"
- Operating Temperature: -40 to 125
- IOUT: 1.00E-3
from Skyworks Solutions, Inc.
Automotive Isolated FET Driver w/ Digital Input [See More]
- Package Type: SOIC; Other; SOIC8
- Operating Temperature: -40 to 125
from Rochester Electronics
Switching Regulator, Current-mode, 1000kHz Switching Freq-Max, PDSO16 [See More]
- Package Type: SOIC; Other; SOIC16
- Regulator Category: Switching
from Win Source Electronics
Manufacturer: Power Integrations. Win Source Part Number: 784805-LYT2003D. Series: LYTSwitch-2. Packaging: Bulk. Type: AC DC Offline Switcher. Operating Temperature Range: -40 °C ~ 150 °C (TJ). Package: 8-SOIC (0.154", 3.90mm Width) 7 leads. Applications: Lighting. Mounting: SMD. [See More]
- Package Type: SO-8; SOIC; Other; 8-SOIC (0.154", 3.90mm Width) 7 leads
- Special Features: Multiple Outputs
- Operating Temperature: -40 to 150
from RS Components, Ltd.
Texas Instruments LM2574M-ADJ/NOPB [See More]
- Package Type: SOIC; Other; Soic w
- IOUT: 0.5000
- Regulator Category: Switching
from DigiKey
Current Monitor Regulator High-Side 8-SOIC [See More]
- Package Type: SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
- Operating Temperature: -40 to 125
from Skyworks Solutions, Inc.
Isolated FET Driver [See More]
- Package Type: SOIC; Other; NB SOIC8
- Operating Temperature: -40 to 105
from Rochester Electronics
Switching Regulator, 515kHz Switching Freq-Max, PDSO20 [See More]
- Package Type: SOIC; Other; SOIC20
- Regulator Category: Switching
from Win Source Electronics
Manufacturer: AMIS. Category: Connectors,Interconnects. Package: 54-SOIC (0.295", 7.50mm Width) Exposed Pad. Product Status: Obsolete. Output Configuration: Half Bridge (14). Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL. Protection Features: Over Current, Short Circuit. Operating Temperature: -40... [See More]
- Package Type: SOIC; Other; 54-SOIC (0.295", 7.50mm Width) Exposed Pad
- Special Features: Input Overcurrent Protection
- Output Voltage Type: CMOS, Push-Pull, Rail-to-Rail, TTL
from RS Components, Ltd.
STMicroelectronics L5972D Buck Converter [See More]
- Package Type: SOIC; Other; Soic
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching; Buck controller
- IOUT: 2
from DigiKey
Electronic Fuse Regulator 2A 8-SO PowerPad [See More]
- Package Type: SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)"
- Operating Temperature: -40 to 125
- IOUT: 2
from Rochester Electronics
Switching Regulator, Current-mode, 3.5A, 1000kHz Switching Freq-Max, BCDMOS, PDSO28 [See More]
- Package Type: SOIC; Other; SOIC28
- Regulator Category: Switching
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1242408-REG103UA-3.3. Packaging: Tube. Operating Temperature Range: -40 °C ~ 85 °C. Package: 8-SOIC (0.154", 3.90mm Width). Mounting: SMD. Number of Regulators: 1. Output Type: Fixed. Control Features: Enable. Output Configuration:... [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
- Output Voltage: 3.3
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.5000
from RS Components, Ltd.
onsemi LM2574DW-ADJR2G [See More]
- Package Type: SOIC; Other; Soic
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching; Buck controller
- IOUT: 0.5000
from DigiKey
Current Source Regulator 10mA 8-SOIC [See More]
- Package Type: SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
- Operating Temperature: -25 to 100
- IOUT: 0.0100
from Rochester Electronics
ICL7662 - Switched Capacitor Converter, 10kHz Switching Freq-Max, CMOS, PDSO14 [See More]
- Package Type: SOIC; Other; SOIC14
- Regulator Category: Switching
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 759520-BD4269FJ-CE2. Packaging: Reel. Mounting Style: SMD. Output Type: Adjustable. Output Current: 200mA. Categories: Integrated Circuits. Supplier Device Package: 8-SOP-J. Temperature Range - Operating: -40 °C ~ 125 °C. Maximum... [See More]
- Package Type: SOIC; Other; 8-SOIC
- Output Voltage: 5.1
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 0.2000
from RS Components, Ltd.
onsemi LM2594DADJR2G Switching Regulator [See More]
- Package Type: SOIC; Other; Soic
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching; Buck controller
- IOUT: 0.5000
from DigiKey
Current Monitor Regulator 1.5A PowerSO-8 [See More]
- Package Type: SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)"
- Operating Temperature: -40 to 125
- IOUT: 1.5
from Rochester Electronics
Switching Regulator/Controller, Voltage-mode, 600kHz Switching Freq-Max, PDSO8 [See More]
- Package Type: SOIC; Other; HSOIC8
- Regulator Category: Switching
from Win Source Electronics
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180773-HIP6311ACBZ. Packaging: Tube. Output Type: PWM Signal. Function: Step-Down. Topology: Buck. Control Features: Enable, Frequency Control, Power Good. Supply Voltage: 4.75V ~ 5.25V. Number of Outputs: 4. Output Phases: 4. [See More]
- Package Type: SOIC; Other; 20-SOIC
- Operating Temperature: 0 to 70
- Output Voltage Type: PWM Signal
- Special Features: Multiple Outputs; Enable, Frequency Control, Power Good
from RS Components, Ltd.
Texas Instruments TPS54332DDA [See More]
- Package Type: SOIC; Other; Soic
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching; Buck controller
- IOUT: 3.5
from DigiKey
Current Monitor Regulator High/Low-Side 5mA 8-SOIC [See More]
- Package Type: SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
- Operating Temperature: -40 to 125
- IOUT: 0.0050
from Rochester Electronics
Switching Regulator, Voltage-mode, 3.2A, 63kHz Switching Freq-Max, BIPolar, PDSO24 [See More]
- Package Type: SOIC; Other; SOIC24
- Regulator Category: Switching
from Win Source Electronics
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190080-ISL6554CBZ. Packaging: Tube. Mounting Style: SMD. Applications: Controller, Intel Itanium. Voltage - Output: 0.95V ~ 1.7V. Number of Outputs: 4. Categories: Integrated Circuits. Supplier Device Package: 20-SOIC. Status:... [See More]
- Package Type: SOIC; Other; 20-SOIC
- Special Features: Multiple Outputs
- Operating Temperature: 0 to 70
from RS Components, Ltd.
Texas Instruments TPS54331D [See More]
- Package Type: SOIC; Other; Soic
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching; Buck controller
- IOUT: 3
from DigiKey
Current Source Regulator 10mA 8-SO [See More]
- Package Type: SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
- Operating Temperature: 0 to 70
- IOUT: 0.0100
from Rochester Electronics
Switching Regulator, Current-mode, 1A, 2200kHz Switching Freq-Max, PDSO8 [See More]
- Package Type: SOIC; Other; PowerSOIC8
- Regulator Category: Switching
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1192387-KA431D. Packaging: Tube. Mounting Style: SMD. Tolerance: ±2%. Temperature Coefficient: 50ppm/ °C Typical. Output Type: Adjustable. Reference Type: Shunt. Output Current: 100mA. Current - Cathode: 1mA. Categories: Integrated... [See More]
- Package Type: SOIC; Other; 8-SOIC
- Output Voltage: 36
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 0.1000
from RS Components, Ltd.
Texas Instruments LMR14030SDDA [See More]
- Package Type: SOIC; Other; Soic
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching; Step down
- IOUT: 3.5
from DigiKey
IC CURRENT POWER MONITOR 8-SOP [See More]
- Package Type: SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
- Operating Temperature: -40 to 125
from Rochester Electronics
Switching Regulator, Current-mode, 3.5A, 115kHz Switching Freq-Max, BIPolar, PDSO16 [See More]
- Package Type: SOIC; Other; SOIC16W
- Regulator Category: Switching
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 1194257-L4949ED-E. Packaging: Tube. Mounting Style: SMD. Output Type: Fixed. Control Features: Reset. Output Current: 100mA. Categories: Integrated Circuits. Supplier Device Package: 8-SO. Temperature Range - Operating: -40 °C ~ 125... [See More]
- Package Type: SOIC; Other; 8-SOIC
- Output Voltage: 5
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.1000
from RS Components, Ltd.
Texas Instruments TPS54232D [See More]
- Package Type: SOIC; Other; Soic
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching; Buck controller
- IOUT: 2
from DigiKey
Current Sense Regulator 1mA 8-SOIC [See More]
- Package Type: SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
- Operating Temperature: -40 to 125
- IOUT: 1.00E-3
from Rochester Electronics
MAX15006 - 40V, Ultra-Low Quiescent-Current LDO [See More]
- Package Type: SOIC; Other; SOIC
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 1194294-L4993D. Packaging: Tube. Mounting Style: SMD. Output Type: Fixed. Control Features: Reset, Watchdog. Output Current: 150mA. Categories: Integrated Circuits. Supplier Device Package: 8-SO. Temperature Range - Operating: -40 °C ~... [See More]
- Package Type: SOIC; Other; 8-SOIC
- Output Voltage: 5
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.1500
from RS Components, Ltd.
STMicroelectronics L5970D Buck Converter [See More]
- Package Type: SOIC; Other; Soic
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching; Buck controller
- IOUT: 1
from DigiKey
Current Source Regulator 1A 8-SO [See More]
- Package Type: SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
- Operating Temperature: -40 to 85
- IOUT: 1
from Rochester Electronics
Switching Regulator, Voltage-mode, 0.7A, PDSO16 [See More]
- Package Type: SOIC; Other; SOIC
- Regulator Category: Switching
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 1194479-L6932H1.2TR. Packaging: Reel - TR. Operating Temperature Range: -25 °C ~ 125 °C. Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad. Mounting: SMD. Number of Regulators: 1. Output Type: Adjustable. Control Features: Enable,... [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
- Output Voltage: 1.2
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 2
from RS Components, Ltd.
Microchip MIC4680YM Buck Converter [See More]
- Package Type: SOIC; Other; Soic
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching; Buck controller
- IOUT: 1.3
from DigiKey
Current Monitor Regulator High-Side 8-CFP [See More]
- Package Type: SOIC; Other; "8-CSOIC (0.220"", 5.65mm Width)"
- Operating Temperature: -55 to 210
from Rochester Electronics
RAA223011 - 700V AC/DC Regulator with Ultra-Low Standby Power and up to 5W Output Power [See More]
- Package Type: SOIC; Other; SOICN7
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 1194535-L78L05ABD. Packaging: Tube. Mounting Style: SMD. Output Type: Fixed. Output Current: 100mA. Categories: Integrated Circuits. Supplier Device Package: 8-SO. Status: Obsolete. Temperature Range - Operating: -40 °C ~ 125 °C. [See More]
- Package Type: SOIC; Other; 8-SOIC
- Output Voltage: 5
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.1000
from RS Components, Ltd.
Texas Instruments LM2597M-ADJ/NOPB [See More]
- Package Type: SOIC; Other; Soic
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching; Buck controller, inverting
- IOUT: 0.5000
from DigiKey
Current Sense Regulator 16-SOIC [See More]
- Package Type: SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
- Operating Temperature: -40 to 125
from Rochester Electronics
Fixed Positive LDO Regulator, 2 Output, 3.33V1, 1.82V2, PDSO20 [See More]
- Package Type: SOIC; Other; HSOIC20
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 1194537-L78L05ACD. Packaging: Tube. Mounting Style: SMD. Output Type: Fixed. Output Current: 100mA. Categories: Integrated Circuits. Supplier Device Package: 8-SO. Status: Obsolete. Temperature Range - Operating: 0 °C ~ 125 °C. [See More]
- Package Type: SOIC; Other; 8-SOIC
- Output Voltage: 5
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.1000
from RS Components, Ltd.
Texas Instruments LMR14050SDDA [See More]
- Package Type: SOIC; Other; Soic
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching; Step down
- IOUT: 5
from DigiKey
Current Source Regulator Low-Side 30mA PG-DSO-28 [See More]
- Package Type: SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)"
- Operating Temperature: -40 to 150
- IOUT: 0.0300
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1197315-LM2574HVM-5.0. Packaging: Tube. Mounting Style: SMD. Output Type: Fixed. Function: Step-Down. Topology: Buck. Output Current: 500mA. Categories: Integrated Circuits. Supplier Device Package: 14-SOIC. Temperature Range - Operating: -40... [See More]
- Package Type: SOIC; Other; 14-SOIC
- Output Voltage: 5
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.5000
from RS Components, Ltd.
onsemi NCV887001D1R2G Boost Controller [See More]
- Package Type: SOIC; Other; Soic
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching; Boost controller
- IOUT: 100
from DigiKey
Current Monitor Regulator 20mA 8-SOIC [See More]
- Package Type: SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
- Operating Temperature: -40 to 125
- IOUT: 0.0200
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1197320-LM2574HVMX-ADJ. Packaging: Reel. Mounting Style: SMD. Output Type: Adjustable. Function: Step-Down. Topology: Buck. Output Current: 500mA. Family Name: LM2574HV. Categories: Integrated Circuits. Supplier Device Package: 14-SOIC. [See More]
- Package Type: SOIC; Other; 14-SOIC
- Output Voltage: 37
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 0.5000
from RS Components, Ltd.
Microchip MIC4680-5.0YM-TR [See More]
- Package Type: SOIC; Other; Soic
- Output Voltage Type: Fixed
- Regulator Category: Switching; Buck controller
- IOUT: 1.3
from DigiKey
Current Monitor Regulator High-Side 8-SO [See More]
- Package Type: SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1197328-LM2574M-5.0. Packaging: Tube. Mounting Style: SMD. Output Type: Fixed. Function: Step-Down. Topology: Buck. Output Current: 500mA. Categories: Integrated Circuits. Supplier Device Package: 14-SOIC. Temperature Range - Operating: -40... [See More]
- Package Type: SOIC; Other; 14-SOIC
- Output Voltage: 5
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.5000
from RS Components, Ltd.
Microchip MIC4690YM Buck Converter [See More]
- Package Type: SOIC; Other; Soic
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching; Buck controller
- IOUT: 1
from DigiKey
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP [See More]
- Package Type: SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
- Operating Temperature: 0 to 70
- Regulator Category: Switching
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1197329-LM2574M-ADJ. Packaging: Tube. Mounting Style: SMD. Output Type: Adjustable. Function: Step-Down. Topology: Buck. Output Current: 500mA. Categories: Integrated Circuits. Supplier Device Package: 14-SOIC. Temperature Range - Operating:... [See More]
- Package Type: SOIC; Other; 14-SOIC
- Output Voltage: 37
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 0.5000
from RS Components, Ltd.
Microchip MIC4680-5.0YM Buck Converter [See More]
- Package Type: SOIC; Other; Soic
- Output Voltage Type: Fixed
- Regulator Category: Switching; Buck controller
- IOUT: 1.3
from DigiKey
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP [See More]
- Package Type: SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
- Operating Temperature: -40 to 85
- Regulator Category: Switching
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1197441-LM2578AMX. Packaging: Tape and Reel. Mounting Style: SMD. Function: Step-Up, Step-Down. Topology: Buck, Boost. Output Configuration: Positive or Negative. Output Current: 750mA (Switch). Categories: Integrated Circuits. Supplier Device... [See More]
- Package Type: SOIC; Other; 8-SOIC
- Operating Temperature: -40 to 85
- IOUT: 0.7500
from RS Components, Ltd.
STMicroelectronics L6902D Buck Converter [See More]
- Package Type: SOIC; Other; Soic
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching; Buck controller
- IOUT: 1
from DigiKey
Boost Regulator Positive Output Step-Up DC-DC Controller IC 14-SOP [See More]
- Package Type: SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)"
- Operating Temperature: -40 to 85
- Regulator Category: Switching
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1197528-LM2594HVMX-3.3. Packaging: Tape and Reel. Mounting Style: SMD. Output Type: Fixed. Function: Step-Down. Topology: Buck. Output Current: 500mA. Categories: Integrated Circuits. Supplier Device Package: 8-SOIC. Status: Obsolete. [See More]
- Package Type: SOIC; Other; 8-SOIC
- Output Voltage: 3.3
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.5000
from RS Components, Ltd.
STMicroelectronics L4978D Buck Converter [See More]
- Package Type: SOIC; Other; Soic w
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching; Buck controller
- IOUT: 2
from DigiKey
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC [See More]
- Package Type: SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)"
- Operating Temperature: -40 to 125
- Regulator Category: Switching
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1197534-LM2594M-3.3. Packaging: Tube. Mounting Style: SMD. Output Type: Fixed. Function: Step-Down. Topology: Buck. Output Current: 500mA. Categories: Integrated Circuits. Supplier Device Package: 8-SOIC. Temperature Range - Operating: -40... [See More]
- Package Type: SOIC; Other; 8-SOIC
- Output Voltage: 3.3
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.5000
from RS Components, Ltd.
STMicroelectronics L4971D Buck Converter [See More]
- Package Type: SOIC; Other; Soic w
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching; Buck controller
- IOUT: 1.5
from DigiKey
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC [See More]
- Package Type: SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)"
- Operating Temperature: -55 to 125
- Regulator Category: Switching
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1197536-LM2594MX-3.3. Packaging: Reel. Mounting Style: SMD. Output Type: Fixed. Function: Step-Down. Topology: Buck. Output Current: 500mA. Family Name: LM2594. Categories: Integrated Circuits. Supplier Device Package: 8-SOIC. Status:... [See More]
- Package Type: SOIC; Other; 8-SOIC
- Output Voltage: 3.3
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.5000
from RS Components, Ltd.
Allegro Microsystems A4447SLJTR-T [See More]
- Package Type: SOIC; Other; Soic
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching; Step down
- IOUT: 2
from DigiKey
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 8-SOIC [See More]
- Package Type: SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
- Operating Temperature: 0 to 70
- Regulator Category: Switching
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1197559-LM2597HVM-5.0. Packaging: Tube. Mounting Style: SMD. Output Type: Fixed. Function: Step-Down. Topology: Buck. Output Current: 500mA. Categories: Integrated Circuits. Supplier Device Package: 8-SOIC. Status: Obsolete. Temperature Range... [See More]
- Package Type: SOIC; Other; 8-SOIC
- Output Voltage: 5
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.5000
from RS Components, Ltd.
Maxim Integrated MAX641ACSA+ [See More]
- Package Type: SOIC; Other; Soic
- Output Voltage Type: Fixed; Adjustable / Variable
- Regulator Category: Switching; Step up
- IOUT: 1.5
from DigiKey
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC [See More]
- Package Type: SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
- Operating Temperature: 0 to 70
- Regulator Category: Switching
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1197573-LM2597M-5.0. Packaging: Tube. Mounting Style: SMD. Output Type: Fixed. Function: Step-Down. Topology: Buck. Output Current: 500mA. Categories: Integrated Circuits. Supplier Device Package: 8-SOIC. Temperature Range - Operating: -40... [See More]
- Package Type: SOIC; Other; 8-SOIC
- Output Voltage: 5
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.5000
from RS Components, Ltd.
Texas Instruments LM2574M-5.0/NOPB [See More]
- Package Type: SOIC; Other; Soic
- Output Voltage Type: Fixed
- Regulator Category: Switching; Step down
- IOUT: 0.5000
from DigiKey
Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC [See More]
- Package Type: SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
- Operating Temperature: 0 to 70
- Regulator Category: Switching
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1197715-LM2672M-3.3. Packaging: Tube. Mounting Style: SMD. Output Type: Fixed. Function: Step-Down. Topology: Buck. Output Current: 1A. Categories: Integrated Circuits. Supplier Device Package: 8-SOIC. Temperature Range - Operating: -40... [See More]
- Package Type: SOIC; Other; 8-SOIC
- Output Voltage: 3.3
- Output Voltage Type: Fixed; Fixed
- IOUT: 1
from RS Components, Ltd.
Texas Instruments TPS5410D [See More]
- Package Type: SOIC; Other; Soic
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching; Buck controller
- IOUT: 1
from DigiKey
PEAK CURRENT MODE BOOST PWM CONT [See More]
- Package Type: SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
- Operating Temperature: -40 to 125
- Regulator Category: Switching
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1198298-LM2931AD-5.0. Packaging: Tube. Mounting Style: SMD. Output Type: Fixed. Output Current: 100mA. Categories: Integrated Circuits. Supplier Device Package: 8-SOIC. Status: Obsolete. Temperature Range - Operating: -40 °C ~ 125 °C. [See More]
- Package Type: SOIC; Other; 8-SOIC
- Output Voltage: 5
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.1000
from RS Components, Ltd.
Texas Instruments LM2594M-5.0/NOPB [See More]
- Package Type: SOIC; Other; Soic
- Output Voltage Type: Fixed
- Regulator Category: Switching; Buck controller, inverting
- IOUT: 0.5000
from Shenzhen Shengyu Electronics Technology Limited
IC REG CONTROLLER ACDC [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
- Regulator Category: Switching
from Microchip Technology, Inc.
The MIC37100, MIC37101, and MIC37102 are 1A low dropout, linear voltage regulators that provide low-voltage, high-current output from an extremely small package. Utilizing proprietary Super βeta PNP ® pass element, the MIC37100/01/02 offers extremely low dropout (typically 280mV at 1A) and... [See More]
- Package Type: SOIC; Other; ['SPAK', 'SOIC']
- IOUT: 1
- Regulator Category: Linear
- Dropout Voltage: 0.2800
from Quarktwin Technology Ltd.
Current Gauge Regulator High-Side 8-SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
- Operating Temperature: -40 to 125
from ODG (Origin Data Global)
IC OFFLINE SWITCH FLYBACK 16SO [See More]
- Package Type: SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
- Operating Temperature: -40 to 150
- Regulator Category: Switching
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Package Type: SOIC
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Switching
from Lingto Electronic Limited
IC REG LINEAR PRECISION VOLTAGE [See More]
- Package Type: SOIC; Other; 8-SOIC
- Operating Temperature: -40 to 85
- Regulator Category: Linear
from Renesas Electronics Corporation
The ISL80410 is a high voltage, adjustable VOUT, low quiescent current linear regulator ideally suited for “always-on ” and “keep alive ” applications. The ISL80410 operates from an input voltage of +6V to +40V under normal operating conditions and consumes only 18 µA... [See More]
- Package Type: SOIC
- Output Voltage: 2.5 to 12
- Regulator Category: Linear
- IOUT: 0.1500
from LCSC Electronics Technology (HK) Limited
1A null 3.3V Positive electrode 6V SOIC-8 Linear Voltage Regulators (LDO) ROHS [See More]
- Package Type: SOIC
- Output Voltage: 3.3
- Regulator Category: Linear
- IOUT: 1
from Utmel Electronic Limited
0.15A Ultra LDO 5V Reg TS2951CS50 RL [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
- IOUT: 0.1500
- Output Voltage Type: Fixed; Fixed
- Dropout Voltage: 0.4500
from Shenzhen Shengyu Electronics Technology Limited
IC CURRENT SENSE 8SOIC [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 125
- IOUT: 1.00E-3
from Microchip Technology, Inc.
The MIC2172 and MIC3172 are complete 100kHz SMPS current-mode controllers with internal 65V 1.25A power switches. The MIC2172 features external frequency synchronization or frequency adjustment, while the MIC3172 features an enable/shutdown control input. Although primarily intended for voltage... [See More]
- Package Type: DIP; SOIC; Other; ['WAFER', 'SOIC', 'PDIP']
- IQ: 0.0070
- Regulator Category: Switching
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
Current Gauge Regulator Low-Side 8-SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
- Operating Temperature: -40 to 125
from ODG (Origin Data Global)
IC OFFLINE SWITCH FLYBACK 8SO [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
- Operating Temperature: -40 to 85
- Regulator Category: Linear
from Lingto Electronic Limited
IC REG LINEAR PRECISION VOLTAGE [See More]
- Package Type: SOIC; Other; 8-SOIC
- Operating Temperature: -40 to 85
- Regulator Category: Linear
from Renesas Electronics Corporation
The ISL6506 complements other power building blocks (voltage regulators) inbrACPI-compliant designs for microprocessor and computer applications. The IC integrates the control of the 5VsubDUAL/sub and 3.3VsubDUAL/sub rails into an 8 Ld EPAD SOIC package. The ISL6506 operating mode (active outputs or... [See More]
- Package Type: SOIC
- Regulator Category: Switching
from LCSC Electronics Technology (HK) Limited
150mA Adjustable 1.24V~22V Positive electrode 24V SOIC-8-EP Linear Voltage Regulators (LDO) ROHS [See More]
- Package Type: SOIC
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Linear
- Output Voltage: 1.24 to 22
from Utmel Electronic Limited
ADJUSTABLE LDO REGULATOR [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
- IOUT: 0.1000
- Output Voltage Type: Fixed; Adjustable / Variable; Adjustable (Fixed)
- Dropout Voltage: 0.6000
from Shenzhen Shengyu Electronics Technology Limited
IC CURRENT SENSE 16SOIC [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 125
from Microchip Technology, Inc.
The MIC2172 and MIC3172 are complete 100kHz SMPS current-mode controllers with internal 65V 1.25A power switches. The MIC2172 features external frequency synchronization or frequency adjustment, while the MIC3172 features an enable/shutdown control input. Although primarily intended for voltage... [See More]
- Package Type: DIP; SOIC; Other; ['SOIC', 'PDIP']
- IQ: 0.0070
- Regulator Category: Switching
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 8-SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
- Output Voltage Type: Fixed; Transistor Driver
- Regulator Category: Switching
- Operating Temperature: 0 to 70
from ODG (Origin Data Global)
IC OFFLINE SWITCH MULT TOP 7SO [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154", 3.90mm Width), 7 Leads
- Operating Temperature: -40 to 125
- Regulator Category: Linear
from Lingto Electronic Limited
IC REG LINEAR PRECISION VOLTAGE [See More]
- Package Type: SOIC; Other; 8-SOIC
- Operating Temperature: -40 to 85
- Regulator Category: Linear
from LCSC Electronics Technology (HK) Limited
500mA 75dB@(100Hz) null 3.3V Positive electrode 18V SOIC-8 Linear Voltage Regulators (LDO) ROHS [See More]
- Package Type: SOIC
- Output Voltage: 3.3
- Regulator Category: Linear
- IOUT: 0.5000
from Utmel Electronic Limited
Current & Power Monitors & Regulators SECONDARY SIDE SMPS OFF M [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
- IOUT: 0.0100
- Output Voltage: 40.3
- Operating Temperature: 0 to 125
from Shenzhen Shengyu Electronics Technology Limited
AC MOTOR CONTROLLER, PDSO16 [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 125
from Microchip Technology, Inc.
The MIC4680 SuperSwitcher ™ is an easy-to-use fixed or adjustable output voltage step-down (buck) switch-mode voltage regulator. The 200kHz MIC4680 achieves up to 1.3A of continuous output current over a wide input range in a 8-pin SOIC. The MIC4680 is available in 3.3V and 5V fixed output... [See More]
- Package Type: SOIC; Other; ['WAFER', 'SOIC']
- Operating Temperature: -40 to 125
- IQ: 0.0070
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC [See More]
- Package Type: SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
- Output Voltage Type: Fixed; Transistor Driver
- Regulator Category: Switching
- Operating Temperature: -40 to 125
from ODG (Origin Data Global)
IC OFFLINE SWITCH FLYBACK 8SOPJ [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
- Operating Temperature: -40 to 150
- Regulator Category: Switching
from Lingto Electronic Limited
IC LNR REG CTRLR 2OUT 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC
- Operating Temperature: 0 to 70
- Regulator Category: Linear
from LCSC Electronics Technology (HK) Limited
1.2A 60dB@(1kHz) Adjustable 800mV~5V Positive electrode 5.5V SOIC-8-EP Linear Voltage Regulators (LDO) ROHS [See More]
- Package Type: SOIC
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Linear
- Output Voltage: 0.8000 to 5
from Utmel Electronic Limited
DiodesZetex PAM3131BECR, LDO Voltage Regulator, Adjustable 0.93.3 V, 8-Pin PSOP [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad
- Output Voltage: 3.3
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 3
from Shenzhen Shengyu Electronics Technology Limited
DUAL CURRENT SOURCE/CURRENT SINK [See More]
- Package Type: SOIC
- Operating Temperature: -25 to 85
- IOUT: 1.00E-4
from Microchip Technology, Inc.
The MIC5200 is an efficient linear voltage regulator with very low dropout voltage (typically 17mV at light loads and 200mV at 100mA) and very low ground current (1mA at 100mA output), offering better than 1% initial accuracy with a logic-compatible on/off switching input. Designed especially for... [See More]
- Package Type: SOIC; Other; ['MSOP', 'SOIC', 'SOT-223']
- IOUT: 0.1000
- Regulator Category: Linear
- Dropout Voltage: 0.2300
from Quarktwin Technology Ltd.
Regulator Output DC-DC Controller IC 16-SOIC [See More]
- Package Type: SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
- Regulator Category: Switching
from ODG (Origin Data Global)
IC OFFLINE SWITCH FLYBACK 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
- Operating Temperature: -40 to 105
- Regulator Category: Linear
from Lingto Electronic Limited
IC LNR REG CTRLR 2OUT 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC
- Operating Temperature: 0 to 80
- Regulator Category: Linear
from LCSC Electronics Technology (HK) Limited
85dB@(1kHz) 350mA null 3.3V Positive electrode 45V SOIC-8 Linear Voltage Regulators (LDO) ROHS [See More]
- Package Type: SOIC
- Output Voltage: 3.3
- Regulator Category: Linear
- IOUT: 0.3500
from Utmel Electronic Limited
IC PWM CORE VOLTAGE REG 20-SOIC [See More]
- Package Type: SOIC; Other; SOIC
- Operating Temperature: 0 to 70
from Shenzhen Shengyu Electronics Technology Limited
IC CURRENT SOURCE DSO28 [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 150
- IOUT: 0.0300
from Microchip Technology, Inc.
MIC2184 is a high efficiency PWM buck control IC. With its wide input voltage range of 2.9V to 14V, the MIC2184 can be used to efficiently step voltages down in 1- or 2-cell Li-Ion battery powered applications, as well as in fixed 3.3V, 5V, or 12V systems. Efficiencies over 90% are achievable over a... [See More]
- Package Type: SOIC; Other; ['QSOP', 'SOIC']
from Quarktwin Technology Ltd.
Regulator Output DC-DC Controller IC 16-SOIC [See More]
- Package Type: SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
- Regulator Category: Switching
from ODG (Origin Data Global)
IC OFFLINE SWITCH FLYBACK 7SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154", 3.90mm Width), 7 Leads
- Operating Temperature: -40 to 105
- Regulator Category: Switching
from Lingto Electronic Limited
SUPER LDO REGULATOR CONTROLLER [See More]
- Package Type: SOIC; Other; 8-SOIC
- Operating Temperature: -40 to 85
- Regulator Category: Linear
from LCSC Electronics Technology (HK) Limited
1.5A Adjustable 1.21V~20V 20V SOIC-8 Linear Voltage Regulators (LDO) ROHS [See More]
- Package Type: SOIC
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Linear
- Output Voltage: 1.21 to 20
from Utmel Electronic Limited
IC PWM CORE VOLTAGE REG 20-SOIC [See More]
- Package Type: SOIC; Other; SOIC
- Operating Temperature: 0 to 70
- IOUT: 60
from Shenzhen Shengyu Electronics Technology Limited
IC CURRENT MONITOR 44MV 8-SOIC [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 125
- IOUT: 0.0200
from Microchip Technology, Inc.
MIC2193 is a high efficiency, PWM synchronous buck control IC housed in the SO-8 package. Its 2.9V to 14V input voltage range allows it to efficiently step down voltages in 3.3V, 5V, and 12V systems as well as 1- or 2-cell Li-Ion battery powered applications. The MIC2193 solution saves valuable... [See More]
- Package Type: SOIC; Other; ['SOIC']
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
- Output Voltage Type: Fixed; Transistor Driver
- Regulator Category: Switching
- Operating Temperature: -40 to 150
from ODG (Origin Data Global)
IC OFFLINE SW HALF-BRDG 16SOP [See More]
- Package Type: SOIC; Other; 16-SOIC (0.209", 5.30mm Width)
- Operating Temperature: -40 to 130
- Regulator Category: Switching
from Lingto Electronic Limited
SUPER LDO REGULATOR CONTROLLER [See More]
- Package Type: SOIC; Other; 14-SOIC
- Operating Temperature: -40 to 85
- Regulator Category: Linear
from LCSC Electronics Technology (HK) Limited
500mA 76dB Fixed 5V Positive electrode 20V SOIC-8-150mil Linear Voltage Regulators (LDO) ROHS [See More]
- Package Type: SOIC
- Output Voltage Type: Fixed
- Regulator Category: Linear
- Output Voltage: 5
from Utmel Electronic Limited
IC REG BOOST ADJ 0.55A 8SOP [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
IC CURRENT MONITOR 8SOIC [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
from Microchip Technology, Inc.
MIC2194 is a high efficiency PWM buck control IC housed in the SO-8 package. Its 2.9V to 14V input voltage range allows it to efficiently step down voltages in 3.3V, 5V, and 12V systems as well as 1- or 2-cell Li-Ion battery powered applications. The flexible architecture of the MIC2194 allows for... [See More]
- Package Type: SOIC; Other; ['SOIC']
from Quarktwin Technology Ltd.
Flyback, Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
- Output Voltage Type: Fixed; Transistor Driver
- Regulator Category: Switching
- Operating Temperature: -40 to 105
from ODG (Origin Data Global)
SWITCHING CONTROLLER, VOLTAGE-MO [See More]
- Package Type: SOIC; Other; 16-SOIC (0.209", 5.30mm Width)
- Operating Temperature: -40 to 130
- Regulator Category: Switching
from Lingto Electronic Limited
IC LNR REG CTRLR 1OUT 14SOIC [See More]
- Package Type: SOIC; Other; 14-SOIC
- Operating Temperature: -40 to 85
- Regulator Category: Linear
from LCSC Electronics Technology (HK) Limited
250mA 70dB Fixed 5V Positive electrode 20V SOIC-8 Linear Voltage Regulators (LDO) ROHS [See More]
- Package Type: SOIC
- Output Voltage Type: Fixed
- Regulator Category: Linear
- Output Voltage: 5
from Utmel Electronic Limited
IC REG BOOST ADJ 60MA SYNC 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
- Output Voltage: 5.5
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 0.0600
from Shenzhen Shengyu Electronics Technology Limited
SWITCHING CONTROLLER [See More]
- Package Type: SOIC
- Operating Temperature: 0 to 70
from Microchip Technology, Inc.
MIC2183 is a high efficiency PWM synchronous buck control IC. With its wide input voltage range of 2.9V to 14V, the MIC2183 can be used to efficiently step voltages down in 1- or 2-cell Li-Ion battery powered applications, as well as in fixed 3.3V, 5V, or 12V systems. Efficiencies over 90% are... [See More]
- Package Type: SOIC; Other; ['QSOP', 'SOIC']
from Quarktwin Technology Ltd.
Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 16-SOP [See More]
- Package Type: SOIC; Other; 16-SOIC (0.173\", 4.40mm Width)
- Output Voltage Type: Fixed; Transistor Driver
- Regulator Category: Switching
- Operating Temperature: -30 to 85
from ODG (Origin Data Global)
IC OFFLINE SWITCH 7SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154", 3.90mm Width), 7 Leads
- Regulator Category: Switching
from Lingto Electronic Limited
IC LNR REG CTRLR 1OUT 16SOIC [See More]
- Package Type: SOIC; Other; 16-SOIC
- Operating Temperature: -40 to 85
- Regulator Category: Linear
from LCSC Electronics Technology (HK) Limited
49dB@(120Hz) 100mA Fixed 5V Positive electrode 30V SOIC-8 Linear Voltage Regulators (LDO) ROHS [See More]
- Package Type: SOIC
- Output Voltage Type: Fixed
- Regulator Category: Linear
- Output Voltage: 5
from Utmel Electronic Limited
IC REG BUCK 1.2V 3A 8HTSOP-J [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad
- Output Voltage: 1.2
- Output Voltage Type: Fixed; Fixed
- IOUT: 3
from Shenzhen Shengyu Electronics Technology Limited
SWITCHING CONTROLLER [See More]
- Package Type: SOIC
- Operating Temperature: 0 to 70
from Microchip Technology, Inc.
The MIC5201 is an efficient linear voltage regulator with very low dropout voltage (typically 17mV at light loads and 200mV at 100mA) and very low ground current (1mA at 100mA output), offering better than 1% initial accuracy with a logic-compatible on-off switching input. Designed especially for... [See More]
- Package Type: SOIC; Other; ['MSOP', 'SOIC', 'SOT-223']
- IOUT: 0.1500
- Regulator Category: Linear
- Dropout Voltage: 0.2700
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
- Output Voltage Type: Fixed; Transistor Driver
- Regulator Category: Switching
- Operating Temperature: -20 to 125
from ODG (Origin Data Global)
IC OFFLINE SWITCH FLYBACK 8SOP [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
- Operating Temperature: -40 to 150
- Regulator Category: Linear
from Lingto Electronic Limited
HIGH EFFICIENCY REG CONTROLLER, [See More]
- Package Type: SOIC; Other; 8-SOIC
- Operating Temperature: -25 to 85
- Regulator Category: Linear
from LCSC Electronics Technology (HK) Limited
49dB@(120Hz) 100mA Fixed 5V Positive electrode 30V SOIC-8 Linear Voltage Regulators (LDO) ROHS [See More]
- Package Type: SOIC
- Output Voltage Type: Fixed
- Regulator Category: Linear
- Output Voltage: 5
from Utmel Electronic Limited
IC REG BUCK 15V 0.5A 14SOIC [See More]
- Package Type: SOIC; Other; 14-SOIC (0.295, 7.50mm Width)
- Output Voltage: 15
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.5000
from Shenzhen Shengyu Electronics Technology Limited
IC REG CTRLR BUCK 14SOIC [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 125
- Regulator Category: Switching
from Microchip Technology, Inc.
The MIC4684 is a high-efficiency 200kHz stepdown (buck) switching regulator. Power conversion efficiency of above 85% is easily obtainable for a wide variety of applications. The MIC4684 achieves 2A of continuous current in an 8-lead SO (small outline) package at 60 °C ambient temperature. High... [See More]
- Package Type: SOIC; Other; ['SOIC']
- IQ: 0.0060
- IOUT: 2
- Operating Temperature: -40 to 125
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SO [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
- Output Voltage Type: Fixed; Transistor Driver
- Regulator Category: Switching
- Operating Temperature: 0 to 125
from ODG (Origin Data Global)
IC OFFLINE SWITCH FLYBACK 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154", 3.90mm Width), 7 Leads
- Operating Temperature: -40 to 125
- Regulator Category: Switching
from Lingto Electronic Limited
HIGH EFFICIENCY REG CONTROLLER, [See More]
- Package Type: SOIC; Other; 16-SOIC
- Operating Temperature: -25 to 85
- Regulator Category: Linear
from LCSC Electronics Technology (HK) Limited
42dB@(120Hz) 100mA Fixed 12V Positive electrode 35V SOIC-8 Linear Voltage Regulators (LDO) ROHS [See More]
- Package Type: SOIC
- Output Voltage Type: Fixed
- Regulator Category: Linear
- Output Voltage: 12
from Utmel Electronic Limited
IC REG BUCK 2.6V 1A SYNC 16SOIC [See More]
- Package Type: SOIC; Other; 16-SOIC (0.295, 7.50mm Width)
- Output Voltage: 2.6
- Output Voltage Type: Fixed; Fixed
- IOUT: 1
from Shenzhen Shengyu Electronics Technology Limited
IC CONVERTER DC/DC 16SOP [See More]
- Package Type: SOIC
- Operating Temperature: -20 to 85
- Regulator Category: Switching
from Microchip Technology, Inc.
The MIC4681 SuperSwitcher ™ is an easy-to-use step-down (buck) voltage-mode switching regulator. The 200kHz MIC4681 achieves over 1A of continuous output current over a 4V to 30V input range in an 8-lead SOP package . The MIC4681 features a high 2.1A minimum current limit, making the device... [See More]
- Package Type: SOIC; Other; ['SOIC']
- IQ: 0.0070
- IOUT: 2
- Operating Temperature: -40 to 125
from Quarktwin Technology Ltd.
Regulator Positive Output DC-DC Controller IC 8-SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
- Output Voltage Type: Fixed; PWM
- Regulator Category: Switching
- Operating Temperature: -40 to 85
from ODG (Origin Data Global)
IC OFFLINE SWITCH FLYBACK 14SOIC [See More]
- Package Type: SOIC; Other; 14-SOIC (0.154", 3.90mm Width), 11 Leads
- Operating Temperature: -40 to 125
- Regulator Category: Switching
from Lingto Electronic Limited
PRECISION LOW DROPOUT LINEAR CON [See More]
- Package Type: SOIC; Other; 16-SOIC
- Operating Temperature: 0 to 70
- Regulator Category: Linear
from LCSC Electronics Technology (HK) Limited
49dB@(120Hz) 100mA Fixed 3.3V Positive electrode 30V SOIC-8 Linear Voltage Regulators (LDO) ROHS [See More]
- Package Type: SOIC
- Output Voltage Type: Fixed
- Regulator Category: Linear
- Output Voltage: 3.3
from Utmel Electronic Limited
IC REG BUCK 3.8V 3A 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad
- Output Voltage: 4
- Output Voltage Type: Fixed; Fixed
- IOUT: 3
from Shenzhen Shengyu Electronics Technology Limited
IC REG CTRLR BUCK 8PSOP [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
- Regulator Category: Switching
from Microchip Technology, Inc.
NX7101 is a 340kHz fixed frequency, current mode, PWM synchronous buck (step-down) DCDC converter, capable of driving a 2A load with high efficiency, excellent line and load regulation. The device integrates N-channel power MOSFET switches with low on-resistance. Current mode control provides fast... [See More]
- Package Type: SOIC; Other; ['SOIC']
- Operating Temperature: -40 to 85
- IOUT: 2
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-PSOP [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
- Output Voltage Type: Fixed; Transistor Driver
- Regulator Category: Switching
- Operating Temperature: -40 to 85
from ODG (Origin Data Global)
IC OFFLINE SWITCH FLYBACK 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154", 3.90mm Width), 7 Leads
- Operating Temperature: -40 to 125
- Regulator Category: Switching
from LCSC Electronics Technology (HK) Limited
75dB@(120Hz) 800mA Fixed 3.3V Positive electrode 15V SOIC-8 Linear Voltage Regulators (LDO) ROHS [See More]
- Package Type: SOIC
- Output Voltage Type: Fixed
- Regulator Category: Linear
- Output Voltage: 3.3
from Utmel Electronic Limited
IC REG BUCK 5V 0.4A P8DSO [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
- Output Voltage: 40
- Output Voltage Type: Fixed; Fixed
- IOUT: 0.4000
from Shenzhen Shengyu Electronics Technology Limited
SWITCHING REGULATOR/CONTROLLER [See More]
- Package Type: SOIC
- Operating Temperature: 0 to 70
- Regulator Category: Switching
from Microchip Technology, Inc.
The MIC4950 is a high-efficiency, 5A synchronous buck regulator with ultra-fast transient response perfectly suited for supplying processor core and I/O voltages from a 5V or 3.3V bus. The MIC4950 provides a switching frequency up to 3.3MHz while achieving peak efficiencies up to 95%. An additional... [See More]
- Package Type: SOIC; Other; ['SOIC', 'VDFN']
- IQ: 8.00E-4
- IOUT: 5
- Operating Temperature: -40 to 125
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SO-EP [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
- Output Voltage Type: Fixed; Transistor Driver
- Regulator Category: Switching
- Operating Temperature: -40 to 85
from ODG (Origin Data Global)
IC OFFLINE SWITCH FLYBACK 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
- Operating Temperature: -40 to 125
- Regulator Category: Switching
from LCSC Electronics Technology (HK) Limited
80dB 100mA Fixed 3.3V Positive electrode 18V SOIC-8 Linear Voltage Regulators (LDO) ROHS [See More]
- Package Type: SOIC
- Output Voltage Type: Fixed
- Regulator Category: Linear
- Output Voltage: 3.3
from Utmel Electronic Limited
IC REG BUCK 5V 1A 24SOIC [See More]
- Package Type: SOIC; Other; 24-SOIC (0.295, 7.50mm Width)
- Output Voltage: 5
- Output Voltage Type: Fixed; Fixed
- IOUT: 1
from Shenzhen Shengyu Electronics Technology Limited
BUCK PULSE-WIDTH MODULATOR (PWM) [See More]
- Package Type: SOIC
- Operating Temperature: 0 to 70
- Regulator Category: Switching
from Microchip Technology, Inc.
MIC2182 is a synchronous buck (step-down) switching regulator controller. An all N-Channel synchronous architecture and powerful output drivers allow up to a 20A output current capabilty. The PWM and skip-mode control scheme allows efficiency to exceed 95% over a wide range of load current, making... [See More]
- Package Type: SSOP; SOIC; Other; ['SSOP', 'SOIC']
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SO [See More]
- Package Type: SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
- Output Voltage Type: Fixed; Transistor Driver
- Regulator Category: Switching
- Operating Temperature: -40 to 85
from ODG (Origin Data Global)
IC OFFLINE SW HALF-BRDG 16SOIC [See More]
- Package Type: SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
- Operating Temperature: -40 to 125
- Regulator Category: Switching
from LCSC Electronics Technology (HK) Limited
100mA Adjustable 2.7V~29.5V Positive electrode 40V SOIC-8 Linear Voltage Regulators (LDO) ROHS [See More]
- Package Type: SOIC
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Linear
- Output Voltage: 2.7 to 29.5
from Utmel Electronic Limited
IC REG BUCK 5V 1A 8SOPWR [See More]
- Package Type: SOIC; Other; 8-PowerSOIC (0.154, 3.90mm Width)
- Output Voltage: 5
- Output Voltage Type: Fixed; Fixed
- IOUT: 1
from Shenzhen Shengyu Electronics Technology Limited
MPU CORE VOLTAGE REGULATOR [See More]
- Package Type: SOIC
- Operating Temperature: 0 to 70
- Regulator Category: Switching
from Microchip Technology, Inc.
The MIC37300/01/02/03 is a 3.0A low-dropout linear voltage regulator that provides a low-voltage, high-current output with a minimum number of external components. It offers high precision, ultra-low-dropout (500mV overtemperature), and low-ground current. The MIC37300/01/02/03 operates from an... [See More]
- Package Type: SOIC; Other; ['SPAK', 'SOIC']
- IOUT: 3
- Regulator Category: Linear
- Dropout Voltage: 0.3000
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-J [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
- Output Voltage Type: Fixed; Transistor Driver
- Regulator Category: Switching
- Operating Temperature: -25 to 85
from ODG (Origin Data Global)
IC OFFLINE SW HALF-BRIDGE 8DSO [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
- Operating Temperature: -25 to 125
- Regulator Category: Switching
from LCSC Electronics Technology (HK) Limited
90dB@(120Hz) 100mA Fixed 5V Positive electrode 40V SOIC-8-150mil Linear Voltage Regulators (LDO) ROHS [See More]
- Package Type: SOIC
- Output Voltage Type: Fixed
- Regulator Category: Linear
- Output Voltage: 5
from Utmel Electronic Limited
IC REG BUCK 5V 3A 8HLSOP [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad
- IOUT: 3
- Output Voltage Type: Fixed; Fixed
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
IC REG CTRLR BUCK 8SOIC [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
- Regulator Category: Switching
from Microchip Technology, Inc.
The MIC37300/01/02/03 is a 3.0A low-dropout linear voltage regulator that provides a low-voltage, high-current output with a minimum number of external components. It offers high precision, ultra-low-dropout (500mV overtemperature), and low-ground current. The MIC37300/01/02/03 operates from an... [See More]
- Package Type: SOIC; Other; ['SOIC', 'VDFN']
- IOUT: 3
- Regulator Category: Linear
- Dropout Voltage: 0.3000
from Quarktwin Technology Ltd.
Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 14-SOP [See More]
- Package Type: SOIC; Other; 14-SOIC (0.173\", 4.40mm Width)
- Output Voltage Type: Fixed; Transistor Driver
- Regulator Category: Switching
- Operating Temperature: -40 to 85
from ODG (Origin Data Global)
IC OFFLINE SWITCH [See More]
- Package Type: SOIC; Other; 16-SOIC (0.154", 3.90mm Width), 12 Leads
- Operating Temperature: -40 to 150
- Regulator Category: Switching
from LCSC Electronics Technology (HK) Limited
50mA 60dB@(120Hz) Fixed 5V Positive electrode 60V SOIC-8 Linear Voltage Regulators (LDO) ROHS [See More]
- Package Type: SOIC
- Output Voltage Type: Fixed
- Regulator Category: Linear
- Output Voltage: 5
from Utmel Electronic Limited
IC REG BUCK ADJ 1.5A DL 16HSOP [See More]
- Package Type: SOIC; Other; 16-SOIC (0.295, 7.50mm Width) Exposed Pad
- Operating Temperature: -30 to ?
- IOUT: 1.5
from Shenzhen Shengyu Electronics Technology Limited
SYNCHRONOUS BUCK CONTROLLER [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
- Regulator Category: Switching
from Microchip Technology, Inc.
The MIC4690 SuperSwitcher ™ is an easy-to-use, 500kHz step-down PWM voltage regulator. The MIC4690 achieves over 1A of continuous output current over a wide input voltage range in an 8-lead SO (small outline) package. The high switching frequency of the MIC4690 allows the smallest... [See More]
- Package Type: SOIC; Other; ['SOIC']
- IOUT: 1.3
- Regulator Category: Switching
- IQ: 0.0070
from Quarktwin Technology Ltd.
Boost, Flyback Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC [See More]
- Package Type: SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
- Output Voltage Type: Fixed; Transistor Driver
- Regulator Category: Switching
- Operating Temperature: -40 to 85
from ODG (Origin Data Global)
ICE3BS03 - PWM-FF (FIXED FREQUEN [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
- Operating Temperature: -25 to 130
- Regulator Category: Switching
from LCSC Electronics Technology (HK) Limited
80dB@(120Hz) 100mA Adjustable 1.2V~37V Positive electrode 40V SOIC-8 Linear Voltage Regulators (LDO) ROHS [See More]
- Package Type: SOIC
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Linear
- Output Voltage: 1.2 to 37
from Utmel Electronic Limited
IC REG BUCK ADJ 1A 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
- Output Voltage: 34
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 1
from Shenzhen Shengyu Electronics Technology Limited
SYNCHRONOUS BOOST PWM CONTROL [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
- Regulator Category: Switching
from Microchip Technology, Inc.
SR086 is an inductorless switching regulator designed to operate directly from a rectified AC line. The operating principle is to turn on a pass transistor when the rectified AC is below the output voltage, and to turn it off when the output voltage reaches a specific level. A linear regulator... [See More]
- Package Type: SOIC; Other; ['SOIC']
- Regulator Category: Switching
from Quarktwin Technology Ltd.
Flyback, Forward Converter, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC [See More]
- Package Type: SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
- Output Voltage Type: Fixed; Transistor Driver
- Regulator Category: Switching
- Operating Temperature: -40 to 85
from ODG (Origin Data Global)
IC OFFLINE SWITCH MULT TOP 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
- Operating Temperature: -40 to 105
- Regulator Category: Switching
from LCSC Electronics Technology (HK) Limited
100mA Adjustable 1.2V~32V Positive electrode 32V SOIC-8 Linear Voltage Regulators (LDO) ROHS [See More]
- Package Type: SOIC
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Linear
- Output Voltage: 1.2 to 32
from Utmel Electronic Limited
IC REG BUCK ADJ 2.5A 20SOIC [See More]
- Package Type: SOIC; Other; 20-SOIC (0.295, 7.50mm Width)
- Output Voltage: 16.5
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 2.5
from Shenzhen Shengyu Electronics Technology Limited
SYNCHRONOUS BUCK CONTROLLER [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 125
- Regulator Category: Switching
from Microchip Technology, Inc.
SR087 is an inductorless switching regulator designed to operate directly from a rectified AC line. The operating principle is to turn on a pass transistor when the rectified AC is below the output voltage, and to turn it off when the output voltage reaches a specific level. A linear regulator... [See More]
- Package Type: SOIC; Other; ['SOIC']
- Regulator Category: Switching
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
- Output Voltage Type: Fixed; Transistor Driver
- Regulator Category: Switching
- Operating Temperature: 0 to 70
from ODG (Origin Data Global)
IC OFFLINE SWITCH FLYBACK 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
- Regulator Category: Switching
from LCSC Electronics Technology (HK) Limited
80dB@(120Hz) 100mA Adjustable 1.2V~37V Positive electrode 40V SOIC-8 Linear Voltage Regulators (LDO) ROHS [See More]
- Package Type: SOIC
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Linear
- Output Voltage: 1.2 to 37
from Utmel Electronic Limited
IC REG BUCK ADJ 2.5A 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad
- Output Voltage: 35
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 2.5
from Shenzhen Shengyu Electronics Technology Limited
IC REG CTRLR BUCK 8SOIC [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 125
- Regulator Category: Switching
from Microchip Technology, Inc.
SR10 is a non-isolated, capacitor-coupled, switched shunt regulator designed to operate directly from the AC line. Output voltage can be either fixed at 6.0V, 12V, or 24V using an internal feedback divider or be adjusted over a 6.0V to 28V range using an external feedback divider. Output current... [See More]
- Package Type: SOIC; Other; ['SOIC']
- Regulator Category: Switching
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-SOIC, WB [See More]
- Package Type: SOIC; Other; 32-SOIC (0.295\", 7.50mm Width)
- Output Voltage Type: Fixed; Transistor Driver
- Regulator Category: Switching
- Operating Temperature: 0 to 70
from ODG (Origin Data Global)
IC OFFLINE SWITCH FLYBACK 10SOIC [See More]
- Package Type: SOIC; Other; 10-SOIC (0.154", 3.90mm Width), Fused Leads
- Operating Temperature: -40 to 150
- Regulator Category: Switching
from LCSC Electronics Technology (HK) Limited
80dB@(120Hz) 100mA Adjustable 1.2V~37V Positive electrode 40V SOIC-8 Linear Voltage Regulators (LDO) ROHS [See More]
- Package Type: SOIC
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Linear
- Output Voltage: 1.2 to 37
from Utmel Electronic Limited
IC REG BUCK ADJ 2A 8SOIC [See More]
- Package Type: SOIC; Other; SOIC
- IOUT: 2
- Output Voltage Type: Adjustable / Variable; Adjustable
- Operating Temperature: -40 to 150
from Shenzhen Shengyu Electronics Technology Limited
400 KHZ SO-8 BUCK CONTROL IC [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 125
- Regulator Category: Switching
from Microchip Technology, Inc.
The MIC5202 is a dual linear voltage regulator with low dropout voltage (typically 17mV at light loads and 210mV at 100mA), and low ground current (1mA at 100mA per output). Ideal for battery-operated applications, the MIC5202 offers 1% output voltage accuracy and dual enable pins. The enable pins... [See More]
- Package Type: SOIC; Other; ['SOIC']
- IOUT: 0.1000
- Regulator Category: Linear
- Dropout Voltage: 0.2250
from Quarktwin Technology Ltd.
Regulator Output DC-DC Controller IC 28-SOIC [See More]
- Package Type: SOIC; Other; 28-SOIC (0.295\", 7.50mm Width)
- Regulator Category: Switching
from ODG (Origin Data Global)
IC OFFLINE SWITCH FLYBACK 8SO [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
- Operating Temperature: -40 to 150
- Regulator Category: Linear
from LCSC Electronics Technology (HK) Limited
100mA Adjustable 1.2V~32V Positive electrode 38V SOIC-8 Linear Voltage Regulators (LDO) ROHS [See More]
- Package Type: SOIC
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Linear
- Output Voltage: 1.2 to 32
from Utmel Electronic Limited
IC REG BUCK ADJ 2A 8SOP [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad
- IOUT: 2
- Output Voltage Type: Adjustable / Variable; Adjustable
- Operating Temperature: -40 to 105
from Shenzhen Shengyu Electronics Technology Limited
CURRENT-MODE PWM CONTROLLER [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
- Regulator Category: Switching
from Microchip Technology, Inc.
The TC962 is an advanced version of the industry-standard 7662 high-voltage DC-to-DC converter. Using improved design techniques and CMOS construction, the TC962 can source as much as 80mA versus the 7662 ’s 20mA capability. As an inverter,the TC962 can put out voltages as high as 18V and as... [See More]
- Package Type: DIP; SOIC; Other; ['WAFER', 'SOIC', 'CERDIP', 'PDIP']
- Operating Temperature: -45 to 85
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-SOIC [See More]
- Package Type: SOIC; Other; 24-SOIC (0.295\", 7.50mm Width)
- Output Voltage Type: Fixed; PWM Signal
- Regulator Category: Switching
- Operating Temperature: 0 to 70
from ODG (Origin Data Global)
IC OFFLINE SWITCH MULT TOP 8SO [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154", 3.90mm Width), 7 Leads
- Operating Temperature: -40 to 150
- Regulator Category: Switching
from LCSC Electronics Technology (HK) Limited
80dB@(120Hz) 100mA Adjustable 1.2V~37V Positive electrode 40V SOIC-8 Linear Voltage Regulators (LDO) ROHS [See More]
- Package Type: SOIC
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Linear
- Output Voltage: 1.2 to 37
from Utmel Electronic Limited
IC REG BUCK ADJ 2A SYNC 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
- IOUT: 3
- Output Voltage Type: Adjustable / Variable; Adjustable
- Operating Temperature: -40 to 80
from Shenzhen Shengyu Electronics Technology Limited
CURRENT-MODE PWM CONTROLLER [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
- Regulator Category: Switching
from Microchip Technology, Inc.
LR12 is a high voltage, low output current, adjustable linear regulator. It has a wide operating input voltage range of 13.2 - 100V. The output voltage can be adjusted from 1.20 - 88V, provided that the input voltage is at least 12V greater than the output voltage. The output voltage can be adjusted... [See More]
- Package Type: DPAK; SOIC; TO-92; Other; ['DPAK', 'SOIC', 'TO-92']
- Regulator Category: Linear
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC [See More]
- Package Type: SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
- Output Voltage Type: Fixed; PWM Signal
- Regulator Category: Switching
- Operating Temperature: 0 to 70
from ODG (Origin Data Global)
IC OFFLINE SWITCH FLYBACK 8SO [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
- Operating Temperature: -25 to 125
- Regulator Category: Switching
from LCSC Electronics Technology (HK) Limited
100mA 60dB@(120Hz) Adjustable 1.2V~37V Negative electrode 40V SOIC-8 Linear Voltage Regulators (LDO) ROHS [See More]
- Package Type: SOIC
- Output Voltage Type: Adjustable / Variable
- Regulator Category: Linear
- Output Voltage: 1.2 to 37
from Utmel Electronic Limited
IC REG BUCK ADJ 2A SYNC 8SOP [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad
- IOUT: 2
- Output Voltage Type: Adjustable / Variable; Adjustable
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
CURRENT-MODE PWM CONTROLLER [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
- Regulator Category: Switching
from Microchip Technology, Inc.
The MAQ5283 high-performance linear regulator offers a very-wide input operating voltage range, up to 120V DC, and supplies an output current of up to 150mA. The MAQ5283 is ideal for high input voltage applications such as automotive, industrial, and telecom, because it offers ±3% initial... [See More]
- Package Type: SOIC; Other; ['SOIC']
- IOUT: 0.1500
- Regulator Category: Linear
- Dropout Voltage: 1.8
from Quarktwin Technology Ltd.
Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SO [See More]
- Package Type: SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
- Output Voltage Type: Fixed; Transistor Driver
- Regulator Category: Switching
- Operating Temperature: -40 to 150
from ODG (Origin Data Global)
IC OFFLINE SW MULT TOP 16SO B [See More]
- Package Type: SOIC; Other; 16-SOIC (0.154", 3.90mm Width), 14 Leads
- Operating Temperature: -40 to 150
- Regulator Category: Switching
from LCSC Electronics Technology (HK) Limited
100mA Fixed 12V Positive electrode 35V SOIC-8 Linear Voltage Regulators (LDO) ROHS [See More]
- Package Type: SOIC
- Output Voltage Type: Fixed
- Regulator Category: Linear
- Output Voltage: 12
from Utmel Electronic Limited
IC REG BUCK ADJ 3.5A 8HSOP [See More]
- Package Type: SOIC; Other; 8-SOIC (0.173, 4.40mm Width) Exposed Pad
- Output Voltage: 5
- Output Voltage Type: Adjustable / Variable; Adjustable
- IOUT: 3.5